-
Supplier: Radwell International
Description: CENTER HOLE FLAP WHEELS,6"X 1-1/2" X 1",GRIT-120. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Titan Tool Supply, Inc.
Description: Titan Shaped Diamond Grinding Wheels are meant for application in Air Grinders and Flexible Shaft Machines such as Foredom, Dumore, and etc. They will, however, also fit many dental type High Speed Air Grinders, and Bench Grinders such as Dumore and Precise. On special applications,
- Outer Diameter (OD): 0.0393701 to 0.37007894 inch
- Features: Finishing / Deburring (Fine Grits)
- Type: Mounted Point / Abrasive Burr, Superabrasive - Diamond, Superabrasive Wheel
-
Supplier: Mile-X Equipment, Inc.
Description: Baldor Diamond Grinding Wheel Features: General Purpose Diamond Wheel Specifications: Face: ¾" Grit: 120 Shipping Weight: 5 lbs NOTE: When installing new wheels, check wheel for possible damage. Do not use a damaged wheel. With new wheel
-
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M 663BI tool & cutter grinding wheel uses diamond as the abrasive material and has a diameter of 12 in. 3M incorporates this diamond material into the tool & cutter grinding wheel forming a grit of 120. In addition to the other aspects of these parts,
- Bore ID / Shank Diameter: 1 inch
- Thickness: 3 inch
- Type: Superabrasive - Diamond
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M 663BI tool & cutter grinding wheel uses diamond as the abrasive material and has a diameter of 12 in. 3M incorporates this diamond material into the tool & cutter grinding wheel forming a grit of 120. In addition to the other aspects of these parts,
- Bore ID / Shank Diameter: 0.5 inch
- Thickness: 3 inch
- Type: Superabrasive - Diamond
-
Supplier: Mile-X Equipment, Inc.
Description: When installing new wheels, check wheel for possible damage. Do not use a damaged wheel. With new wheel installed and all safety guards in place, and operator staning away from front of grinder, run grinder for one minute before applying work. (Wear safety glasses).
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M 663BK tool & cutter grinding wheel uses diamond as the abrasive material and has a diameter of 6 in. 3M incorporates this diamond material into the tool & cutter grinding wheel forming a grit of 120. In addition to the other aspects of these parts,
- Bore ID / Shank Diameter: 1.25 inch
- Thickness: 1 inch
- Type: Superabrasive - Diamond
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M 663BK tool & cutter grinding wheel uses diamond as the abrasive material and has a diameter of 6 in. 3M incorporates this diamond material into the tool & cutter grinding wheel forming a grit of 120. In addition to the other aspects of these parts,
- Bore ID / Shank Diameter: 1 inch
- Thickness: 1.25 inch
- Type: Superabrasive - Diamond
-
Supplier: Flexovit USA, Inc.
Description: FLEXCEL Type 27 and Type 29 Semi-Flexible Wheels can remove material aggressively like a grinding wheel, and blend and finish like a sanding disc. FLEXCEL wheels flex to contoured surfaces giving a smooth finish without gouging. Faster stock removal than standard
- Outer Diameter (OD): 4.5 inch
- Bore ID / Shank Diameter: 0.875 inch
- Thickness: 0.125 inch
- Grit / Micron Size: 50 to 120 # or Microns
-
Supplier: Titan Tool Supply, Inc.
Description: The BH Series are manufactured for BOTTOMING and SHOULDER Grinding. They have a back taper, recessed center, and grinding dust exit slots. Two types are provided. Type A for diameters .315" to .473" and Type B for sizes .591" to 1.00". The pins are only available in 100/120
- Outer Diameter (OD): 0.315 to 1 inch
- Bore ID / Shank Diameter: 0.25 to 0.375 inch
- Grit / Micron Size: 80 to 120 # or Microns
- Applications & Materials Abraded: Finishing / Light Cutting (Fine Grits)
-
Supplier: CS UNITEC
Description: flap wheels, the ROLEI® BE 5 can be used with other optional grits to suit the facet width and materials of your particular application. Features two-speed operation: Speed 1: fine deburring, 600 RPM Speed 2: standard deburring, 1200 RPM Optional accessories: • Spare flap wheels
- Rotary Speed: 600 to 1,200 rpm
- Power: 0.268044076980564 HP
- Current: 0.45 amps
- Mounting: Bench
-
Supplier: CS UNITEC
Description: extension (P/N 30110, 2 pieces, 5” x 13” each) • Machine stand (P/N 30120) • Extraction port for industrial dust extractor (P/N 30130) • Spare flap discs (60, 80, 120 grit)
- Rotary Speed: 2,800 rpm
- Mounting: Bench
- Features: Bonded Abrasives / Grinding Wheels, Dust Collection / Filtration System, Other
- Type: Deburring Machine
-
Supplier: Reid Supply
Description: holders, mandrels, shanks, and adapter nuts. . Item WEI-31305 is a N/A 4 in Flap Disc with the following features: Type 29 (Angled), Zirconia Alumina Abrasive Material, 120 Grit, 5/8 in Mounting Size, and 15000 RPM.
- Outer Diameter (OD): 4 inch
- Grit Size: 120
- Rotary Speed: 15,000 rpm
- Type: Flap Disc, Zirconia (e.g., Norzon®)
-
Supplier: Norton Abrasives
Description: FEATURES BENEFITS Cooler cutting with better chip clearance Significantly reduced burn Lower residual stress Increased cutting efficiency and cut rate Improved coolant flow Reduced wheel loading Improved part quality Improved precision profile Ultra radius accuracy Extended wheel life
- Outer Diameter (OD): 8 to 14 inch
- Thickness: 0.25 to 2 inch
- Grit / Micron Size: 36 to 150 # or Microns
- Rotary Speed: 1,800 to 16,235 rpm
-
Supplier: Norton Abrasives
Description: Bench & Pedestal Wheel Gemini Extra Fine
- Outer Diameter (OD): 6 inch
- Bore ID / Shank Diameter: 1 inch
- Thickness: 0.5 inch
- Grit / Micron Size: 120 # or Microns
-
Supplier: Norton Abrasives
Description: ASD120-R75B99-1/16 Straight Cup
- Outer Diameter (OD): 6 inch
- Bore ID / Shank Diameter: 1.25 inch
- Thickness: 0.75 inch
- Grit / Micron Size: 120 # or Microns
-
Supplier: Norton Abrasives
Description: ASD120-R75B99-1/16 Cup Wheel
- Outer Diameter (OD): 3 inch
- Bore ID / Shank Diameter: 0.75 inch
- Thickness: 1.25 inch
- Grit / Micron Size: 120 # or Microns
-
Supplier: Titan Tool Supply, Inc.
Description: The BH Series are manufactured for BOTTOMING and SHOULDER Grinding. They have a back taper, recessed center, and grinding dust exit slots. Two types are provided. Type A for diameters .315" to .473" and Type B for sizes .591" to 1.00". The pins are only available in 80/100 Grit
- Outer Diameter (OD): 0.315 to 1 inch
- Bore ID / Shank Diameter: 0.25 to 0.375 inch
- Grit / Micron Size: 80 to 120 # or Microns
- Applications & Materials Abraded: Finishing / Light Cutting (Fine Grits)
Find Suppliers by Category Top
Featured Products Top
-
The right choice of abrasive wheels is key to the production of high quality gears. Increasingly stringent industry requirements and extreme environments call for tighter tolerances, higher profile accuracy, and improved surface finish where only the highest-performing grinding wheels excel (read more)
Browse Grinding Wheels Datasheets for Norton Abrasives -
been involved in removing excess weld material for the last 25 years, for example, can walk you through the changes. A bulky right-angle grinder using a small grinding wheel with fused aluminum oxide grain likely was the first tool. Then came zirconia-alumina abrasive grain that helped to reduce (read more)
Browse Grinding Wheels Datasheets for Norton Abrasives
More Information Top
-
Non-Destructive Impulse Based Index Testing of Rock Core
Typically, whole-round core is ground with a 120 grit grinding wheel with the flat space at least 25.4 mm wide (Fig. 2).
-
BALDOR - MOTOR AND DRIVE ACCESSORIES(10)
120 GRIT CARBIDE GRINDING WHEEL .
-
Performance evaluation of bound diamond ring tools
The method which we choose to use involves the use of 120 grit SiC grinding wheels to true the face, ID and OD of the ring tool bond while it is mounted in the grinding spindle.
-
Novel strategies for assessing the pitting corrosion resistance of stainless steel surfaces
Thereafter, the sheets were mechanically ground at the laboratory by corundum grinding wheels to 120 grit .
-
Electron Backscatter Diffraction in Materials Science
The mount assembly was ground down by 3 mm from the mount surface using SiC 120 grit on a grinding wheel speed of 150 rpm.
-
Residual‐Stress‐Induced Grain Pullout in a 96% Alumina
Both samples were heat-treated at 1200°C for 1 h, furnace cooled, ground using a 120 - grit dia- mond grinding wheel , and diamond polished using a 10-pm diamond slurry.
-
Surface damage in machining titanium 6Al-2Sn-4Zr-2Mo alloy
A 120 grit silicon carbide grinding wheel was used to achieve a fine surface on the rake and flank faces at a downward feed of 0.005 in (0.013 cm) per pass and a cross-feed of 0.010in (0.025 …
-
Abrasive Wheels From Rex-Cut Feature Cotton-Fiber Construction, Outlast Unitized Wheels
Comparable to 8 or 9 density coarse, medium, and fine unitized wheels, the cotton-fiber 54, 80, and 120 grit GFX bonded wheels grind faster, last up to 10 times longer, and provide an equivalent finish, claims the firm.
-
Coolant pH control for optimum ceramic grinding Part II Influence of the rebinder effect on the surface grinding of aluminum oxide
Parameters for coarse grinding were: 120 grit wheel , 127 µm (0.005 in) wheel depth of cut, and 0.18 m/s (35.4 ft/min) table speed.
-
High speed low damage grinding of advanced ceramics - Phase II Final Report
The energy partition using the first system under conventional (i.e. slow speed) grinding was found to be 59% for dry grinding with the 120 grit wheel , 12% for wet grinding with the 120 grit wheel, and around 25 to 28% for …
Indicates content that may require registration and/or purchase.