-
Supplier: Hubbell Incorporated
Description: UNLOADED TYPE 16 GAUGE STEEL MATERIAL 17 INCH W X 12 INCH D X 7 INCH H SIZE BLACK COLOR ST/SC CONNECTOR TYPE RACK MOUNTING 90/90 (STANDARD), 120/180 (HIGH DENSITY) PORT(S) 4U RACK UNIT OPTICHANNEL[TM] BRAND RACK MOUNT CAPACITY 15 ADAPTER PANEL FCR MODEL
- Number of Ports: 90 to 180
- Height: 4
- Port Type: SC, ST
-
Supplier: Tripp Lite by Eaton
Description: the unit that protects your connections, while rotating out of the way to provide full access. Door panel can also be removed altogether. Fold-down door panel opens 180° to reveal labels for cable routing information Includes optional rear-mounting cable management bracket for proper
- Height: 1
- Cable Specifications: Category 5/5E, Category 6
-
Supplier: Cable Depot Inc.
Description: Patch Panel 120 Port CAT 5e 568B We recommend the 568B color coding for wiring, however 568A also works provided the same color code is used at both ends of the wire.
-
-
Supplier: Tripp Lite by Eaton
Description: from the panel; no tools required Factory terminated connectors reduce the time and labor required of field connector terminations Housing made of heavy duty, 1.0mm Cold Rolled Steel Includes dust caps for unused ports
- Number of Ports: 12
- Features: Other
-
Supplier: Tripp Lite by Eaton
Description: High Density Fiber Enclosure Panels 100/120Gb to 10Gb Breakout Cassette, with (x12) LC connections to a 24-Fiber, OM4 MTP/MPO connection 24-Fiber MTP port designed for 100GBASE-SR10, CFP, CXP, Parallel Optics connectivity Guaranteed compatibility when used with recommended Tripp Lite
- Number of Ports: 12
- Features: Other
-
Supplier: Tripp Lite by Eaton
Description: 24-Fiber MTP port designed for 100GBASE-SR10, CFP, CXP, Parallel Optics connectivity. Guaranteed compatibility when used with recommended Tripp Lite cabling. Cassette designed specifically for use with Tripp Lite cables, such as the N820-, N821-, and N846-Series cables. Installation is
- Number of Ports: 12
- Features: Other
-
Supplier: ELMA Electronic Inc.
Description: card cage, AC or DC input power supply, custom I/O patch panel. Features Ruggedized MicroTCA COTS System Platform 19” rackmount, horizontal mount Meets MIL-STD-810F, 167, 461D, and 901D Shock isolated card cage and device mounting Rugged chassis shells from thick aluminum sheets,
- Features: Other
- Mounting Style: Rack Mounted
-
Supplier: Megladon Manufacturing Group, Ltd.
Description: 1U Distribution Panel Megladon 1RU rack mount distribution panels provide fiber patching and management in a small, dense footprint. Available in swing out, slide out and fixed configurations with all common accessories for splicing and fiber management. Panels can be custom
- Number of Ports: 12 to 144
- Height: 19 to 23
- Cable Specifications: Fiber Optic Cable
- Features: Other, UL Certified
-
Supplier: Megladon Manufacturing Group, Ltd.
Description: 2U Distribution Panel Megladon 2RU rack mount distribution panels provide fiber patching and management in a small, dense footprint. The 2U enclosure can support up to 144 LC connections. Available in swing out, slide out and fixed configurations with all common accessories for
- Number of Ports: 12 to 144
- Height: 19 to 23
- Cable Specifications: Fiber Optic Cable
- Features: Other, UL Certified
-
Supplier: Megladon Manufacturing Group, Ltd.
Description: 4U Distribution Panel Megladon 4RU rack mount distribution panels provide fiber patching and management using standard adapter plates in the LGX footprint. Available in slide out and fixed configurations with all common accessories for splicing and fiber management. Panels can
- Number of Ports: 12 to 144
- Height: 19 to 23
- Cable Specifications: Fiber Optic Cable
- Features: Other, UL Certified
Find Suppliers by Category Top
Featured Products Top
-
Pleora's iPORT NTx-GigE Embedded Video Interface hardware provides a straightforward way to integrate GigE Vision 2.0 video connectivity into cameras, X-ray detector panels, and imaging systems. The embedded hardware converts video data to packets at throughput approaching 1 Gbps rate (read more)
Browse Video Processor Boards Datasheets for Pleora Technologies Inc. -
output power. Installation only requires the receptacle to be snapped into your panel or system and then wiring the supplied 24-inch leads to your 120VAC input. QKRC-10-05’s compact patented design allows any system with our existing convenience outlets to add (read more)
Browse Power Supplies Datasheets for Qualtek Electronics Corp. -
120 Series models have a SIL capability of SIL 2 based upon "proven in use" performance. The 120 Series offers a variety of pressure, vacuum, differential pressure and temperature ranges, as well as port connections (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
supplied 24-inch leads to your 120VAC input. QKRC-10-05’s compact patent pending design allows any system with our existing convenience outlets to add a powered USB C port without requiring any changes to your current panel cutouts, system design, or space constraints. Current (read more)
Browse AC-DC Adapters Datasheets for Qualtek Electronics Corp. -
Extreme Thermal Cycling (Temperature): Without an atmosphere to moderate temperatures, objects in space experience intense, direct solar heating on one side (up to +120°C or more) and deep radiative cooling to the cold void of space (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
industrial control circuits. Published ratings include 3 A at 120 VAC under B300 AC-15 conditions, 1.5 A at 240 VAC under B300 AC-15 conditions, and 0.1 A at 250 VDC under R300 DC-13 conditions. The correct rating must be selected according to voltage, load type, utilization category, and (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
Velocity fuses are small hydraulic valves that are screwed into the hydraulic cylinder ports. If a hydraulic line loses pressure, the fuse closes so the lift won’t come down until the line is repaired. Velocity fuses are very good devices for certain equipment (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc.
More Information Top
-
Use of Data Processing Technologies
… Hicom 300 in 560 ports (512 analog and 48 digital), Hicom 150E Office Pro in 216 ports (192 analog and 24 digital), and HiPath 3750 in 144 ports ( 120 analog and 24 digital) in a single patch panel (call-up with internal …
-
http://www.cisco.com/application/pdf/en/us/guest/products/ps726/c2001/ccmigration_09186a008010517b.pdf
Connecting 75- 120 -ohm Adapter Cable B-7 E1, CES E1, and E3 Receive Port Capacitor Clips B-8 Connecting the Switch Router to the Wiring Closet Patch Panel B-10 .
-
Lighting&Sound America Volume 8 Issue 12 December 2011
A pair of Lighting Control & Design GR2400 single-pole DMX-controlled relay panels was also specified, along with an ELTS 620- 120 emergency-lighting transfer system. Ethernet compo- nents include various custom patch panels, two 24- port switches, four eight-port fanless switches, 39 tap stations, six ETC Net2 four-port DMX portable nodes, and an ETC Net2 full-function node.
-
http://www.cisco.com/en/US/docs/switches/lan/catalyst2950/hardware/installation/guide/2950HIG.pdf
Connecting the LRE port to a patch panel or a POTS splitter requires a male-to-male RJ-21 cable, Category 3 or above. • CAB-5-M180M120-5= (Category 5 cable with 120 -degree, male-to-male RJ-21 connectors .
-
http://www.cisco.com/en/US/docs/switches/lan/catalyst2950/hardware/installation/guide/hginstal.pdf
Connecting the LRE port to a patch panel or a POTS splitter requires a male-to-male RJ-21 cable, Category 3 or above. • CAB-5-M180M120-5= (Category 5 cable with 120 -degree, male-to-male RJ-21 connectors .
-
Catalyst 2950 Switch Hardware Installation Guide, August 2004 - Installation [Cisco Catalyst 2950 Series Switches] - Cisco
Connecting the LRE port to a patch panel or a POTS splitter requires a male-to-male RJ-21 cable, Category 3 or above. •CAB-5-M180M120-5= (Category 5 cable with 120 -degree, male-to-male RJ-21 connectors .
-
Communications and Networking
… 141–2 switching 18, 20–1, 65–6, 77 Padlock 134 PAN, see Personal area network Parallel data transfer 5–6 Parity 7, 14–15 Bit 7 two-dimensional 18, 33 Password 38, 113, 115, 128–30, 135–6, 147, 151, 163 Patch 144 panel 50, 165 Path MTU … … 146, 159–61 of death 146 PKI, see Public key infrastructure Plaintext 131 Plug 50–1 PN, see Pseudo-noise PNG, see Portable Network Graphics POP, see Post Office Protocol Port 49–53, 68, 140, 147 … … 39 Post office 118, 120 –1 Post Office Protocol …
-
Quantitative thin film chromatography
Also here, the dry plate for 2 s is immersed and heated in the connection to 120 ° C. The submerged plate is so long maintained at 120 ° C until blaugraue spots form.
-
Neonatology
… müllerian duct syndrome, 1012 pulmonary hypertension, 488-495 Pertussis, vaccine see Vaccines Peyer’s patches , 840-841 Pfeiffer … … newborn, 250-256 Physicians clinical governance, 154-156 medical staffing, 154 nurse staffing, 120 , 153 training in … … Pontocerebellar hypoplasias, 1141 Porencephaly, 1127 follow-up, 1185 Porphyria, 1281 and phototherapy, 637 Port wine stain, 251 … … 2) metabolic screening, 257 monitoring of blood glucose, 261 (t 41.3) screening panel , 258 (t 41 …
-
Seamless migration to VCSEL-based optical data links
This form ofMIA, which also has the added benefit of a more controlled launch, is useful for applications requiring a jumper cable to a patch panel or wall mounted port . To maintain user comfort and safety, the maximum backshell temperature should be limited to 120 ° F.
Indicates content that may require registration and/or purchase.