-
Supplier: PowerVolt, Inc.
Description: All models are 24 volt input @ 50/60Hz to 24 volt center-tapped output
- Maximum Primary Voltage Rating: 115 volts
- Maximum Secondary Voltage Rating: 24 volts
- Power Rating (VA): 20 VA
- Features: 50 / 60 Hz, AC, Laminated Core, Single
-
Supplier: Telatemp Corporation
Description: 200W Step UP / DOWN Voltage Transformer 200 Watt Voltage Transformer (VC200) This voltage converter can be used in 110 volt countries and 220 volt countries. It will convert from 220-240 volt to 110-120 volt AND from 110-120 volt
-
Supplier: Analytic Systems
Description: Analytic Systems produces two types of inverters converting DC to AC: IPS and IVS Puresine Series Both of these Inverters are built to last using the most durable materials available, and also feature: The ability to run 120 or 220 volt AC equipment trouble-free
- Input Voltage: 85 to 265 volts
- Charging Current: 12 amps
- Output Voltage: 12 to 48 volts
- Operating Temperature: -25 to 40 C
-
-
Supplier: TelephoneStuff.com
Description: corrects brownouts and overvoltages from 81 to 143 volts back to usable 120V output levels, without using battery power - Hospital-grade plug and outlets offer added degree of safety and reliability to input/output connections - Full line isolation prevents shock
- Volt-Amp Rating: 1 kVA
- Technology: Line-Interactive
Find Suppliers by Category Top
Featured Products Top
-
N42-28002), the fan features Rosenberg’s new 120-V, single-phase 400-watt EC motor coupled with a very highly efficient and exceptionally quiet glass fiber reinforced polyamide impeller. Both models are IP54 rated. Standard input voltages are 100 to 130 Volt or (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
. The new 146-mm x 188-mm blowers are powered by 150W electronically commutated (EC) motors in both 120 and 230 volt AC input, 50/60 Hz. EC motors allow for easy speed control, long life expectancy and low operating costs. They are UL-Recognized and meet the ErP 2015 efficiency requirements (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
other than the standard 230 volt/60 cycles/3 phase power? Yes. Motors and electrical components are designed to operate on 208V/220V/230V/-240V/ 440V/460V/48OV – 60 cycle – 3 phase at no extra charge. Just specify the voltage so that the correct overload heaters can be supplied (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc.
More Information Top
-
Analysis/control of in-bed tube erosion phenomena in the fluidized bed combustion system. Final technical report
transformer was used to step down 120 volts to 36 volts, and was installed at ground potential along with a connection of ground circuit.
-
Generalized Generation Distribution Factors for Power System Security Evaluations
… Case Load Flow 63 46 14 30 -4 22 9 36 -33 07 From GGDF … … Determination Two standard potential transformers are considered PT48 General … … 3 Potential Transformer, 4800 volt primary, 40 1 turns … … Z at rated voltage ( 120 V secondary) PT72 Westinghouse … … PT ratio correction factor* (RCF) was measured over a range of 60 Hz to 25 kHz for …
-
Potential Transformer Accuracy at 60 HZ Voltages Above and Below Rating and at Frequencies above 60 HZ
… Case Load Flow 63 46 14 30 -4 22 9 36 -33 07 From GGDF … … Determination Two standard potential transformers are considered PT48 General … … 3 Potential Transformer, 4800 volt primary, 40 1 turns … … Z at rated voltage ( 120 V secondary) PT72 Westinghouse … … PT ratio correction factor* (RCF) was measured over a range of 60 Hz to 25 kHz for …
Indicates content that may require registration and/or purchase.