-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: transformers can be used to power low voltage circuits including control, lighting circuits, or applications that require 12, 16, 24, 32 or 48 volts, consistent with the design's secondaries. The transformer is connected as an isolating transformer and the
- Power Rating (VA): 50 to 5,000 VA
- Operating Frequency Range: 50 to 60 Hz
- Features: Encapsulated Transformers, NEMA Enclosure
- Category: Power / Power System / Distribution Transformer
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: transformers can be used to power low voltage circuits including control, lighting circuits, or applications that require 12, 16, 24, 32 or 48 volts, consistent with the design's secondaries. The transformer is connected as an isolating transformer and the
- Power Rating (VA): 50 to 5,000 VA
- Operating Frequency Range: 50 to 60 Hz
- Features: Encapsulated Transformers, NEMA Enclosure
- Category: Power / Power System / Distribution Transformer
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: transformers can be used to power low voltage circuits including control, lighting circuits, or applications that require 12, 16, 24, 32 or 48 volts, consistent with the design's secondaries. The transformer is connected as an isolating transformer and the
- Power Rating (VA): 50 to 5,000 VA
- Operating Frequency Range: 50 to 60 Hz
- Features: Encapsulated Transformers, NEMA Enclosure
- Category: Power / Power System / Distribution Transformer
-
-
Supplier: Opto 22
Description: The SNAP-AIVRMS provides two channels of 0-250 V AC or DC analog input. It may be used to monitor 120/240-volt AC/DC and 12/24/48-volt AC/DC system voltage. Although the two channels are not isolated from each other, the module is transformer isolated and
- Analog Input Channels: 2 #
- Sampling Frequency: 0.030959752321981424 kHz
- Accuracy: 0.2 % FS
- Operating Temperature: 32 to 158 F
-
Audio Amplifiers and Preamplifiers - 3x210W Commercial Power Amplifier, 4/8? or 70/100V -- AMP-3210TSupplier: Visual Sound, Inc.
Description: Crestron Electronics, Inc. Crestron is proud to introduce its new line of high-performance, energy-efficient power amplifiers. 100% Crestron engineered and built, these amplifiers are designed to meet ENERGY STAR® certification to help organizations fulfill their green
-
Audio Amplifiers and Preamplifiers - 2x210W Commercial Power Amplifier, 4/8? or 70/100V -- AMP-2210TSupplier: Visual Sound, Inc.
Description: Crestron Electronics, Inc. Crestron is proud to introduce its new line of high-performance, energy-efficient power amplifiers. 100% Crestron engineered and built, these amplifiers are designed to meet ENERGY STAR® certification to help organizations fulfill their green
-
Supplier: Analytic Systems
Description: Analytic Systems produces two types of inverters converting DC to AC: IPS and IVS Puresine Series Both of these Inverters are built to last using the most durable materials available, and also feature: The ability to run 120 or 220 volt AC equipment trouble-free
- Input Voltage: 85 to 265 volts
- Charging Current: 12 amps
- Output Voltage: 12 to 48 volts
- Operating Temperature: -25 to 40 C
-
Supplier: Visual Sound, Inc.
Description: Samson Technologies Corp. The Samson SZ480 is a two rack-space, four-channel industrial power amplifier for distributed power applications. The SZ480 is capable of delivering 120 watts RMS output per channel at 4 ohms or 80 watts per channel at 8 ohms, but can also run at 70 or 100
-
Supplier: Advance Security Products
Description: receiver to your TV to view live video. Or you can connect the receiver to your VCR or surveillance DVR to record. The Wireless Hidden Camera has a range of up to 1000 feet line of sight. In order to view or record your hidden camera on a computer or
- Camera Function: Video
-
Supplier: TMP Pro Distribution
Description: Continuous Program Power 400 W Continuous Pink Noise Nominal Sensitivity : 95 dB, 1 W @ 1 M in half space (2 in loading) Frequency Response : 48 Hz - 120 Hz ( ± 3 dB) Maximum SPL @ 1m : 122 dB (in half - space) Nominal Impedance : 8 Ohms Minimum Impedance : 7 Ohms at 100 Hz Low
- Speaker Size: 10 inch
- Application: Music / Audio Systems
-
Supplier: ValueTronics International, Inc.
Description: reading ±0.1% range ±0.2% per kHz ±1mA Overload Withstand: 60Arms for 1 sec W Accuracy: ±0.2% reading ±0.2% range ±0.3% per kHz ±5mW Bandwidth: DC and 5Hz to 250kHz Safety and EMC: Designed to IEC61010; complies with CE directive Line Power Input: Dual range 90-120V, 195-265V,
Find Suppliers by Category Top
Featured Products Top
-
design. The new 120x120x38 mm fans also feature a long-life brushless DC motor available with 12, 24 or 48 VDC input for a wide range of product applications, including circuit board cooling, semi-conductor cooling or motor cooling. The 125D-A range provides airflow from 57 to 163 CFM (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
units are typically used for high power gate drivers and similar applications in oil and gas, mining, railway and industrial environments. The 120W converters accept a 24Vdc or 48Vdc input and deliver a single output of 12Vdc, 15Vdc or 24Vdc (5A current limit). Other inputs and outputs (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
, the 3272 CR offers graphite commutation and premium materials produced with cutting-edge process technologies. The robust and durable drive provides torque of up to 120 mNm, while measuring merely 32 mm in diameter and 72 mm in length (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
N42-28002), the fan features Rosenberg’s new 120-V, single-phase 400-watt EC motor coupled with a very highly efficient and exceptionally quiet glass fiber reinforced polyamide impeller. Both models are IP54 rated. Standard input voltages are 100 to 130 Volt or (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
seven family groups with a total of 48 transmitter models that interface to a wide variety of voltage, current, temperature, and position measuring devices. DSCT 2-wire transmitters condition and send analog signals from sensors located in the field to monitoring and control (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
. The new 146-mm x 188-mm blowers are powered by 150W electronically commutated (EC) motors in both 120 and 230 volt AC input, 50/60 Hz. EC motors allow for easy speed control, long life expectancy and low operating costs. They are UL-Recognized and meet the ErP 2015 efficiency requirements (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
other than the standard 230 volt/60 cycles/3 phase power? Yes. Motors and electrical components are designed to operate on 208V/220V/230V/-240V/ 440V/460V/48OV – 60 cycle – 3 phase at no extra charge. Just specify the voltage so that the correct overload heaters can be supplied (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc.
More Information Top
-
CR4 - Thread: TV Signal Noise
So lets say you cannot find a 120V to 120V transformer , but you can find 120 volts to 48 volts at 4 amps (192 watts) veru cheap.
-
Village Power '98
Q Bergey EXCEL turbine - 48 - volt winding (no transformer ); 10 kW output connected to grid, about 7 kW output for this battery charging application (funding … … tower Q Two “stacked” 5.5 kW TRACE inverters for both 120 and 240 volt loads …
-
Federal Register > Wednesday, November 19, 2008 > [73 FR 69680] Petitions for Modification
… the nominal voltage of control circuits will not exceed 120 volts ; (4) the ground-fault … … a neutral ‡grounding resistor to not more than 0 … … trailing cable; (6) current transformers used for the ground … … proposed revisions for part 48 training plans will be …
-
Federal Register > Friday, September 11, 1998 > [63 FR 48765] Petitions for Modification
… of the secondary side of the wye configured 480/995-volt step-up transformer in series between it … … generator with a 995- volt rated resistor that would limit phase- to -frame fault current to … … to-frame fault of 120 milliamperes occurs; to have … … generator system; and that the testing procedures would be incorporated in the Part 48 training plans and …
-
CR4 - Thread: Converting 110V for 220V Appliance and Phase Distribution
02/06/2007 10: 48 AM If it has a DC motor, and takes the AC and makes DC and regulates it and controls things, then a 120 to 240 transformer good for that load is fine and it will work the same as on 240 Volts .
-
Federal Register > Wednesday, January 20, 2010 > [75 FR 3255] Petitions for Modification
… circuits will not exceed 2,400 volts; (2) the nominal voltage of the control circuits will not exceed 120 volts ; (3) the ground-fault … … a neutral grounding resistor to not more than 0 … … the primary of the transformer if a ground fault … … and Order become final, the petitioner will submit provisions for its approved part 48 training plan to …
-
Distributed Power Program DER Pilot Test at the Nevada Test Site
The SW5548 has a 48 volt DC input and produces up to 5500 VA at 120 V single-phase AC power. The Trace SW series uses a combination of three transformers , each with its own low frequency switcher …
-
Four quadrant DC to DC switching supply for the Fermilab Main Injector
MAIN DC POWER SUPPLY The main supply is designed to provide 180 VDC power to 48 units. This supply consists of a 3 phase transformer with a 480 volt input, a 3 phase full wave bridge rectifier, and a passive filter. The nominal current from the 48 units is estimated to be 120 amps.
-
CR4 - Thread: Looking for Small blender type motor, please help.
Why does it have to be a 120 VAC motor? Now that we are moving into the solar cell/fuel cell era, we lose 10% to 20% of the raw energy in the inverter- transformer conversion from DC to AC. If the output is used directly as say 24 to 48 volts DC, look at the energy we save.
Indicates content that may require registration and/or purchase.