-
Supplier: Traceable® Products
Description: pulsation, prevent siphoning, and eliminate the need for check valves. There are no valves to clog, no seals to leak. The 120-VAC CSA-approved wall power supply ensures that a safe 12 volts drive the pump motor. Comes with a battery connector for portable use with any 9 or
- Maximum Discharge Flow: 0.625 GPM
- Media Temperature: 200 F
- Power Source: AC Powered
- Features: Other, Plastic, Self-Priming Pump
-
Supplier: U.S. Plastic Corporation
Description: The Portable Peristaltic Pump is powered by its own internal battery or a 120 Volt AC connection. The pump can transfer 250 Liters of water from a single charge and takes just 35 minutes to recharge the battery. Circuitry senses a fully charged battery and the control
- Pump Type: Peristaltic Pumps, Positive Displacement Pumps
-
Supplier: Traceable® Products
Description: pulsation, prevent siphoning, and eliminate the need for check valves. There are no valves to clog, no seals to leak. The 120-VAC CSA-approved wall power supply ensures that a safe 12 volts drive the pump motor. Comes with a battery connector for portable use with any 9 or
- Maximum Discharge Flow: 0.00216621081 GPM
- Media Temperature: 500 F
- Power Source: AC Powered
- Pump Type: Peristaltic Pumps, Positive Displacement Pumps, Self-Priming Pump
-
-
Supplier: Clark Solutions
Description: The MG200 Series magnet drive gear pumps are compact precision performance products for high technology applications. The magnet drive principle provides a totally sealed pump chamber that is capable of handling a wide range of corrosive liquids with a high degree of safety. The
- Maximum Discharge Flow: 0.924602182 GPM
- Maximum Discharge Pressure: 290 psi
- Discharge Size: 0.125 inch
- Media Temperature: 248 F
-
Supplier: Cole-Parmer
Description: • Variable-flow reversible peristaltic pump • Run dry without damage to pump • Compact footprint These new cost-conscious peristaltic pumps provide variable flow and exceptional life performance in a compact package. Select from four different motor speeds, and several different
- Maximum Discharge Flow: 0.02245462425 GPM
- Power Source: DC Powered
- Pump Type: Metering Pumps, Peristaltic Pumps
-
Liquid Handling Pumps - Cole-Parmer Peristaltic Pump; 4.0 to 600 mL/min, 12VDC/115VAC -- GO-73160-33Supplier: Cole-Parmer
Description: • Variable-flow reversible peristaltic pump • Run dry without damage to pump • Compact footprint These new cost-conscious peristaltic pumps provide variable flow and exceptional life performance in a compact package. Select from four different motor speeds, and several different
- Maximum Discharge Flow: 0.15850323 GPM
- Power Source: DC Powered
- Pump Type: Metering Pumps, Peristaltic Pumps
-
Supplier: Cole-Parmer
Description: • Variable-flow reversible peristaltic pump • Run dry without damage to pump • Compact footprint These new cost-conscious peristaltic pumps provide variable flow and exceptional life performance in a compact package. Select from four different motor speeds, and several different
- Maximum Discharge Flow: 0.00047550969 GPM
- Power Source: DC Powered
- Pump Type: Metering Pumps, Peristaltic Pumps
-
Supplier: Cole-Parmer
Description: • Variable-flow reversible peristaltic pump • Run dry without damage to pump • Compact footprint These new cost-conscious peristaltic pumps provide variable flow and exceptional life performance in a compact package. Select from four different motor speeds, and several different
- Maximum Discharge Flow: 0.00216621081 GPM
- Power Source: DC Powered
- Pump Type: Metering Pumps, Peristaltic Pumps
-
Supplier: Lift Products, Inc.
Description: Remote Power Unit Pump, Motor & Tank Tapered Toe Guards Adjustable Flow Valve for Lowering Low Temperature Hydraulic Oil Diamond Tread Deck Ball Transfer 24 Volt D.C. Power Unit Handrail Gate Pit Frame Hydraulic Fuse Electric Interlock
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Mile-X Equipment, Inc.
Description: Specifications: Model: 1000WM PSI/bar: 1000/69 GPM/Ipm: 2.2/8.4 HP: 1.5 Voltage/amp/phase: 120 Volt/15 amp/1 Pump Maximum Temperature: 180° F Pump Thermal Protection: Electric Cut-Out Hose Dimensions: 50' x 3/8" Power Cord: 35' with GFCI Length: 28" Width: 22" Height: 30"
-
Supplier: Mile-X Equipment, Inc.
Description: hose reels Made In The USA Specifications: Model: 1000WM/SS PSI/bar: 1000/69 GPM/Ipm: 2.2/8.4 HP: 1.5 Voltage/amp/phase: 120 Volt/15 amp/1 Pump Maximum Temperature: 180° F Pump Thermal Protection: Electric Cut-Out Hose Dimensions: 50' x 3/8" Power Cord: 35' with GFCI
-
Supplier: Pressure Washers Direct
Description: Skid Mounted Power For Industrial Use •5.5 gallons per minute gets large jobs done efficiently Powerful 24 HP Honda GX Engine With Electric Start •Start with the turn of a key; no need to pull or cuss •Includes 2500 watt / 115 volt generator Triplex Plunger Pump by General
- Water Jet Pressure: 4,000 psi
- Power: 24 HP
- Power Source: Combustion Engine
- Features: Hot Water / Steam
-
Supplier: Pressure Washers Direct
Description: Skid Mounted Power For Industrial Use •5.5 gallons per minute gets large jobs done efficiently Powerful 24 HP Honda GX Engine With Electric Start •Start with the turn of a key; no need to pull or cuss •Includes 2500 watt / 115 volt generator Triplex Plunger Pump by General
- Water Jet Pressure: 4,000 psi
- Power: 24 HP
- Power Source: Combustion Engine
- Features: Hot Water / Steam
-
Supplier: Pressure Washers Direct
Description: Skid Mounted Power For Industrial Use •5.5 gallons per minute gets large jobs done efficiently Powerful 20 HP Honda GX Engine With Electric Start •Start with the turn of a key; no need to pull or cuss •Includes 2500 watt / 115 volt generator Triplex Plunger Pump by General
- Water Jet Pressure: 3,500 psi
- Power: 20 HP
- Power Source: Combustion Engine
- Features: Hot Water / Steam
-
Supplier: Pressure Washers Direct
Description: Skid Mounted Power For Industrial Use •5.5 gallons per minute gets large jobs done efficiently Powerful 24 HP Honda GX Engine With Electric Start •Start with the turn of a key; no need to pull or cuss •Includes 2500 watt / 115 volt generator Triplex Plunger Pump by General
- Water Jet Pressure: 3,500 psi
- Power: 24 HP
- Power Source: Combustion Engine
- Features: Hot Water / Steam
-
Supplier: Mile-X Equipment, Inc.
Description: HP: 2 Voltage/Engine: 120 Volt / 20 Amp Phase/Fuel Tank Capacity: Single Phase Burner Fuel Capacity: 5 Gallon Power Cord: 35' with GFCI Length: 34" Width: 27" Height: 47" Ship Weight: 350 lb
Find Suppliers by Category Top
Featured Products Top
-
glazing requirements. The porous ceramic body provides broad diffuse reflection and high electrical insulation around the optical pumping chamber. Depending on coolant exposure, fluid pressure, and optical cleanliness requirements, reflectors can be supplied unglazed, fully glazed (read more)
Browse Reflectors Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
the 120 Series include rotating equipment such as pumps, turbines, and compressors, heat tracing, combustion systems, and oil, gas and chemical processing. SIL 2 certified (SIL 3 capable) switch providing reliable local switching of final element in safety instrumented systems (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
120 Series switches include chemical, petrochemical, refinery, oil and gas production and transmission, and pharmaceuticals. Features: • Approvals include cULus and ATEX • Optional approvals for Russia, Ukraine (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
Brass gears offer a combination of properties that makes them suitable where corrosion, noise, and wear are concerns. Unlike steel, brass does not require surface coating to resist moisture and mild chemicals. (read more)
Browse Spur Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
Sleeve Material: Reinforced nylon with integrated lubricating properties Operating Temperature: -30°C to +120°C continuous operation (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
Voltage range 120 VAC – 600 VAC - single, dual, and 3Ø WYE and Delta phasing (see product configuration table) NEMA 4X wet location rated Enclosure withstands Chemical and U.V. light exposure (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Voltage range 120 VAC – 600 VAC - single, dual, and 3Ø WYE and Delta (see product configuration table) TYPE 4X wet location rated Enclosure is polycarbonate which withstands chemical and U.V. light (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
other than the standard 230 volt/60 cycles/3 phase power? Yes. Motors and electrical components are designed to operate on 208V/220V/230V/-240V/ 440V/460V/48OV – 60 cycle – 3 phase at no extra charge. Just specify the voltage so that the correct overload heaters can be supplied (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
Multi-Mag's entire sensor body continuously measure and indicate the average flow rate. It is highly accurate, repeatable and stable with virtually no drift that requires field recalibration. There's almost no pressure-drop either, which reduces plant pump energy requirements. The Multi (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
, cyanide, hydrochloric acid, hydrogen sulfide, methane and other harsh substances cause corrosion that requires extra maintenance or reduces the life of instrumentation, pumps, valves and piping. Corrosion-related maintenance activity shrinks plant product throughput and increases operating costs (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.
More Information Top
-
Pump Handbook, Fourth Edition > PORTABLE TRANSFER OF HAZARDOUS LIQUIDS
Portable 12- volt chemical pump (Flowserve Corporation Figure 2 shows a typical 120 gallon (450 liter) chemical “Mini-Bulk” tank with the pump connected …
-
Overview of village scale, renewable energy powered desalination
The entiredesalinationsystem consistsof pumps (booster, chemical , high-pressure, and distribution), building accessories(ventilationfan, lighting), control system, and a UV sterilizationsystem (Hasnain, 1995;and Smiai and Raiique, 1995). The systemuses a 10.08kW PV arrayto chargetwo 120volt , 1,101amp-hour battery banks connected to a 5 kVA inverter.
-
Shopping In Other - Big Bruin
Volts 120 , Max. … 1.5, Amps 15, Pressure PSI 1,700, Adjustable Pressure Yes, Thermal Protector Yes, Dimensions L x W x H in. 33 7/8 x 21 1/4 x 38, Pump Triplex, Nozzle Type Quick … … Motor Leeson, Drive Direct, Chemical Injector Yes, Pump Oil …
-
Shopping In Other - Big Bruin
Volts 120 , Max. … 1.5, Amps 15, Adjustable Pressure Yes, Thermal Protector Yes, Pressure PSI 1,700, Dimensions L x W x H in. 33 7/8 x 21 1/4 x 38, Pump Triplex, Nozzle Type Quick … … ft. black high-pressure, Chemical Injector Yes, Motor Leeson …
-
Shopping In Other - Big Bruin
Volts 120 , Max. … 1.5, Amps 15, Adjustable Pressure Yes, Thermal Protector Yes, Pressure PSI 1,700, Dimensions L x W x H in. 33 7/8 x 21 1/4 x 38, Pump Triplex, Nozzle Type Quick … … ft. black high-pressure, Chemical Injector Yes, Motor Leeson …
-
Shopping In Other - Big Bruin
Volts 120 , Max. … 1.5, Amps 15, Pressure PSI 1,700, Adjustable Pressure Yes, Thermal Protector Yes, Dimensions L x W x H in. 33 7/8 x 21 1/4 x 38, Pump Triplex, Nozzle Type Quick … … Motor Leeson, Drive Direct, Chemical Injector Yes, Pump Oil …
-
Renewable Energy in the Middle East
… entrance of the plant (3 m3 /h), and transferred by a group of pumps (located in the … … 1 m3 /h) with a conductivity less than 300 us/ cm, stabilised in ph and transferred to a treated water tank. the process is completed with the displacement of part of the brine residue and the chemi- cal cleaning of membranes. the … … installed module is the i150S of iSoFoton, with a power tip of 150 W. each generator is constituted by ten photovoltaic modules connected in series, so that the total nominal voltage of each generator is 120 VdC ( volts direct current) and the …
Indicates content that may require registration and/or purchase.