-
Supplier: jbj Techniques Limited
Description: These power take offs contain an integral bi-directional oil pump, integral pressure relief valve and SAE pump mount or keyed shaft output. 380 kW (510 hp) capability. 12 or 24 Volt DC solenoid. SAE 3, 2 and 1 pump pad configurations. 1000 kg side load capability. Designed For: Direct
- Application: Industrial
-
Supplier: Econo Lift Limited
Description: Platform Sizes 24” wide x 96” long to 48” wide x 240” long Travel 36”, 48”, 60” Lowered height 9” & 12” Safety Velocity fuse is standard on each cylinder Safety maintenance stop included with each lift Power supplies A/C 110/1/60 volt Hand or foot operated A/C 460/575/3/60 volt
- Capacity: 12,000 lbs
- Stroke: 36 inch
- Length: 96 inch
- Width: 24 inch
-
Supplier: Econo Lift Limited
Description: Supplies A/C 220-460/3/60 volt & 575/3/60 volt Hand or foot operated (standard) Easily accessible for maintenance or repair Motors - Three phase 3 h.p. hand or foot operated (standard) Maintenance Hinged table top provides easy access to power unit and cylinders Self
- Capacity: 12,000 lbs
- Stroke: 36 inch
- Length: 48 inch
- Width: 36 inch
-
-
Supplier: Lift Products, Inc.
Description: Remote Power Unit Pump, Motor & Tank Tapered Toe Guards Adjustable Flow Valve for Lowering Low Temperature Hydraulic Oil Diamond Tread Deck Ball Transfer 24 Volt D.C. Power Unit Handrail Gate Pit Frame Hydraulic Fuse Electric Interlock
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
Find Suppliers by Category Top
Featured Products Top
-
• 200 foot per minute down speeds (when the customer observed it, he asked us to slow it down) • Multi-lift synchronization on a single power unit • “Intrinsically Safe” wiring as a low cost alternative to some explosion proof applications • Customer (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
Series Electric/Hydraulic Palletizer 1 Year Warranty on Turntable & Power Unit 10 Year Warranty on Lift This is the palletizer of choice when exact vertical positioning is required. Standard 110V can plug in anywhere. Inquire about our electric/hydraulic palletizer machines (read more)
Browse Palletizers and Depalletizers Datasheets for Advance Lifts, Inc. -
. short circuit trip Chemical and UV resistant enclosure Trip level of 5mA ± 1mA Class A UL 943 (GFCI) Trip levels of 6mA, 10mA, 20mA, or 30 mA listed to UL 1053 (ELCI) Sensing module operates at 120VAC or 240VAC, single phase Unit operating (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
. short circuit trip Chemical and UV resistant enclosure Trip level of 5mA ± 1mA Class A UL 943 (GFCI) Trip levels of 6mA, 10mA, 20mA, or 30 mA listed to UL 1053 (ELCI) Sensing module operates at 120VAC or 240VAC, single phase Unit operating (read more)
Browse Datasheets for Tecmark Corporation -
power supply, 12 volt power supply, 12 dc power supply, 12 v power supply, and 30W power supply for industrial and commercial power rail applications. As a professional TPS power supply, this TPS030 12V model supports a wide automatic input range of 90-264VAC 47-63Hz or 120-370VDC, delivers stable (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
TPS150-DR1S24A 150W Din Rail Power Supply The TPS150-DR1S24A is a high-performance ac to dc power supply and din rail power supply from the TPS100-320W Peak DR+ Series, also serving as a reliable 24v power supply, 24vdc power supply, 24 volt power supply, and 150W power supply for (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
The TPS100-DR1S24A is a high-performance ac to dc power supply and din rail power supply from the TPS100-320W Peak DR+ Series, also serving as a reliable 24v power supply, 24vdc power supply, 24 volt power supply, and 100W power supply for industrial and commercial power rail applications. As a (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
today. Special features: All models have hydraulic return lines on the cylinders to preclude oil weepage. BT & BTS portable models are equipped with a 12 volt DC deep cycle battery power unit. (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
tilting machines today. Special Features All models have hydraulic return lines on the cylinders to preclude oil weepage. BT & BTS portable models are equipped with a 12 volt DC deep cycle battery power unit (read more)
Browse Tilt Tables Datasheets for Advance Lifts, Inc. -
of hydraulic system faults. The unit now offers selectable flow and temperature and has an IP65 rating. The unit also has low power consumption and operates off of a standard 9-volt battery. All DHTs come with a five-year warranty as standard. Click here for features. (read more)
Browse Hydraulic Fittings Datasheets for HydraCheck Inc.
More Information Top
-
UW & LBS Full-Scale Metal-Clad Wood-Frame Diaphragm Study. Report 1: Project Introduction and Building Design Details
Although three-phase power was only required for the 5 hp hydraulic power unit , future building use may involve other three-phase equipment. .... A transformer located adjacent to the power panel provides single-phase 120 - volt power for a few receptacles and lights.
-
Federal Register > Thursday, April 28, 2005 > [70 FR 22033] Northern Indiana Public Service Company; Notice of Scoping Meetings and Site Visits and Soliciting ...
All power is dispatched directly into the local grid and is used within the East Central Area … foot-high concrete gravity overflow spillway with flashboards; (c) a 120 -foot-long, 30-foot … vertical Francis turbine-generating units with a rated head of 28 feet, total hydraulic capacity of 3,675 … mile-long, 69,000- volt transmission line; and (4…
-
Federal Register > Thursday, October 6, 2005 > [70 FR 58398] Northern Indiana Public Service Company; Notice of Application READY For Environmental Analysis an...
All power is dispatched directly into the local grid and is used within the East Central Area … 29-foot-high concrete gravity overflow spillway with flashboards; a 120 -foot-long, 30-foot … vertical Francis turbines-generating units with a rated head of 28 feet, total hydraulic capacity of 3,675 … mile-long 69,000 volt transmission line; and (4…
-
Federal Register > Monday, March 7, 2005 > [70 FR 11009] Northern Indiana Public Service Company; Notice of Application Accepted for Filing and Soliciting Moti...
All power is dispatched directly into the local grid and is used within the East Central Area … 29-foot-high concrete gravity overflow spillway with flashboards; a 120 -foot-long, 30-foot … vertical Francis turbines-generating units with a rated head of 28 feet, total hydraulic capacity of 3,675 … mile-long 69,000 volt transmission line; and (4…
-
System design description cone penetrometer system
The engine is a 120 hp (89.5 kW), four cylinder turbo diesel John Deere Power Unit Model 4039 engine with a 56 gallon (212 L) fuel tank (approximately 3 day supply). .... The engine powers a Marathon Electric P4C060AO 1800 RPM, 240 Volt , 60 Hz, 1 phase generator and Oilyear hydraulic pump with a 150 gallon (568 L) hydraulic oil reservoir.
-
Federal Register > Tuesday, October 16, 2007 > [72 FR 58504] Airworthiness Directives; Airbus Model A300-600 Series Airplanes; and Model A310 Series Airplanes
…Within 36 months after the effective date of this AD, modify the emergency power electrical routing under … 2006; has been performed in service: Within 36 months after the effective date of this AD, perform a one-time detailed visual inspection of the electrical routes 1P and 2P between the rear panel 120 VU ( volt unit ) and the circuit breaker … effective date of this AD, secure the electrical routing 1P, 2P, and the hydraulic line running to…
-
Federal Register > Tuesday, July 10, 2007 > [72 FR 37472] Airworthiness Directives; Airbus Model A300-600 Series Airplanes; and Model A310 Series Airplanes
…Within 36 months after the effective date of this AD, modify the emergency power electrical routing under … 2006; has been performed in service: Within 36 months after the effective date of this AD, perform a one-time detailed visual inspection of the electrical routes 1P and 2P between the rear panel 120 VU ( volt unit ) and the circuit breaker … effective date of this AD, secure the electrical routing 1P, 2P, and the hydraulic line running to…
-
Low head tidal power: a major source of energy from the worlds oceans
The machinery included a 120 H.P. - 3 phase - 600 volt induction generator driven by a five banded V belt and a set of pulleys which could be changed to vary the turbine to generator WM. .... The Gearbox was a 120H.P. right angle helical unit with a 13 to 1 ratio driving a counter shaft which included a hydraulic disc brake, a torque and RPM meter, pillow blocks and provision for interchangeable pulleys. .... We were connected to the Nova Scotia Power Corp. grid and had the usual Motor Overload Relays…
Indicates content that may require registration and/or purchase.