-
Supplier: Allied Electronics, Inc.
Description: Prefix “3PN” indicates 3-prong cord, plug and receptacle; “V” suffix indicates voltmeter. “A” suffix indicates ammeter. All models are housed in a rugged steel enclosure and supplied with input line cord and plug with matching receptacle, on-off illuminated switch and fuse.
-
Supplier: Allied Electronics, Inc.
Description: Prefix “3PN” indicates 3-prong cord, plug and receptacle; “V” suffix indicates voltmeter. “A” suffix indicates ammeter. All models are housed in a rugged steel enclosure and supplied with input line cord and plug with matching receptacle, on-off illuminated switch and fuse.
-
Supplier: Allied Electronics, Inc.
Description: Prefix “3PN” indicates 3-prong cord, plug and receptacle; “V” suffix indicates voltmeter. “A” suffix indicates ammeter. All models are housed in a rugged steel enclosure and supplied with input line cord and plug with matching receptacle, on-off illuminated switch and fuse.
-
-
Supplier: Allied Electronics, Inc.
Description: Prefix “3PN” indicates 3-prong cord, plug and receptacle; “V” suffix indicates voltmeter. “A” suffix indicates ammeter. All models are housed in a rugged steel enclosure and supplied with input line cord and plug with matching receptacle, on-off illuminated switch and fuse.
-
Supplier: Paragon Industries, L.P.
Description: by Paragon and the folks who work there is second to none. I could go on and on about why I like my Fusion-7, but in a nutshell, I love it because it is the largest kiln that will run off a 120 volt line, and it is so very versatile, with more room than you would think
- Temperature Range: 1,700 F
- Capacity: 0.69 cubic feet
- Application: Industrial
-
Supplier: ValueTronics International, Inc.
Description: low ripple Constant voltage or constant current operation Included Accessories: Instruction manual, spare fuse and power cord 2-Year Warranty Constant Voltage Operation Voltage Regulation: Line (120 VAC ±10%) <0.2% + 2 mV; Load (no load - full load) <0.04% + 2 mV Recovery Time:
- DC Output Power: 209.99999999999986 watts
- Type: DC Power Supply
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: the lowest operating costs in the industry. Product Support You will find high availability of parts at our Dealer parts counter. Cat Dealers utilize a worldwide computer network to find in-stock parts to minimize machine downtime. Additionally, Caterpillar offers a line of
- Operating Weight: 16,980 lbs
- Travel Speed: 25.000000000000004 miles/hr
- Features: Other
-
Supplier: VICFUSE
Description: Approval Recognized Component for Canada and U.S. 63mA~15A TUV 63mA~5A Pending Interrupting Rating 63mA~10A: 50 amperes at 250V DC 100 amperes at 125V DC 63mA~15A: 50 amperes at 125V AC 100 amperes at 32V DC Material Encapsulated, Epoxy-Coated Body; Solder Coated Copper Wire Leads. Lead Wire:
- Voltage Rating: 250 volts
- Current Rating: 15 amps
- Features: Fast Acting
- Fuse Type: Miniature, Subminiature (Micro)
-
Supplier: Altech Corp.
Description: High Voltage Fuses are typically used in distribution circuits and can be used for indoor or outdoor applications. They are available in four lengths and four different voltage ranges. Fuses supplied standardly with Striker Pins.
- Voltage Rating: 12,000 volts
- Current Rating: 63 amps
- Approvals / Standards: IEC (UMF) Approval, VDE Approval
- Fuse Type: Protective
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1145940-ECL055-30E Category: Circuit Protection>Electrical, Specialty Fuses Features: Indicating Package: Bulk Fuse Type: Cartridge Voltage Rating - AC: 5.5 kV Breaking Capacity @ Rated Voltage: 63kA Applications: Transformer Protection Class: E Standard
- Voltage Rating: 5,500 volts
- Current Rating: 30 amps
- Rated Breaking Capacity: 63,000 amps
- Features: Other
-
Supplier: VICFUSE
Description: Approval UL Listed 10mA~20A Recognized Component for Canada and U.S. 10mA~30A Interrupting Rating 10mA~20A: 10,000 amperes at 125V AC 10mA~20A: 1000 amperes at 150V DC 10mA~30A: 1500 amperes at 250V AC Material Ceramic body / Nickel Plated Brass Caps Lead Wire: Diameter Ø0.8 mm 15A and less.
- Voltage Rating: 250 volts
- Current Rating: 30 amps
- Approvals / Standards: RoHS Compliant, UL Approval
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Fuse Class RK5 Slow Blow Acting 6A 600V Holder Cartridge 20.57 X 127mm Carton CE/CSA/UL Product overview: FRS-R-6 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is
- Voltage Rating: 300 volts
- Current Rating: 6 amps
- Features: Other
-
Supplier: RS Components, Ltd.
Description: Eaton 16D27Q Tag Fuse
- Voltage Rating: 500 volts
- Current Rating: 16 amps
-
Supplier: RS Components, Ltd.
Description: Eaton
- Voltage Rating: 500 volts
- Current Rating: 2 amps
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 6.3A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 250V, 6.3A, Circuit Protection Fuse, Fuseholders.
- Voltage Rating: 250 volts
- Current Rating: 6.3 amps
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 575V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 575V, Circuit Protection Fuse,
- Voltage Rating: 730 volts
- Approvals / Standards: RoHS Compliant
-
Supplier: RS Components, Ltd.
Description: Mersen X212540 / DIIGG50V25 Diazed Fuse
- Voltage Rating: 500 volts
- Rated Breaking Capacity: 50,000 amps
- Fuse Material: Ceramic
- Features: Other
-
Supplier: VICFUSE
Description: Description: As the installations and demand for solar photovoltaic (PV) systems increases so does the need for effective electrical protection.The PV series solar protection fuses is specially designed for PV systems. Features: . Designed according to UL2579, IEC60269, GB13539 . Complying
- Voltage Rating: 1,500 volts
- Current Rating: 32 amps
- Approvals / Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 250V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6A, 250V, Circuit Protection
- Voltage Rating: 250 volts
- Current Rating: 6 amps
- Approvals / Standards: RoHS Compliant
-
Supplier: Altech Corp.
Description: Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body.
- Voltage Rating: 660 volts
- Current Rating: 10 amps
- Fuse Material: Ceramic
- Features: Fast Acting, Indicating
-
Supplier: RS Components, Ltd.
Description: Very Fast Acting Axial Fuse 125V 0.75A
- Voltage Rating: 125 volts
- Features: Other, Resettable
- Approvals / Standards: RoHS Compliant
-
Supplier: VICFUSE
Description: Application: Protection of inveters, UPS systems, motor drives and similar 4000V DC or less equipment. Highlights: Completely replace the PSC series; 170F series; UR series. Extremely fast acting, eliminate all overloads, current limiting, low I2T for improved, semiconductor protection, excellent
- Voltage Rating: 1,500 volts
- Current Rating: 2,800 amps
- Approvals / Standards: RoHS Compliant, UL Approval
-
Supplier: Altech Corp.
Description: Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body.
- Voltage Rating: 660 volts
- Current Rating: 100 amps
- Fuse Material: Ceramic
- Approvals / Standards: IEC (UMF) Approval, VDE Approval
-
Supplier: Altech Corp.
Description: Cylinder Fuses to Italian standards are typically used for machinery imported from Italy. They are available in four sizes with a current range from 2 to 100 Amps. These fuses have metal caps at both ends, a ceramic body, and a blown fuse indicator.
- Voltage Rating: 380 volts
- Current Rating: 20 amps
- Approvals / Standards: IEC (UMF) Approval
- Fuse Type: Protective
-
Supplier: Interpower
Description: NOTE: This is an Obsolete Part NOTE: This part is not available for sale Current Rating: 1A Voltage Rating: 250VAC Temperature Rating: 70ºC Fuse Type: Time Delay Fuse Size: ¼" x 1¼" Breaking Capacity: 35A General Material: Glass Color: Clear CE Marking: no
- Voltage Rating: 250 volts
- Current Rating: 1 amps
- Rated Breaking Capacity: 35 amps
- Operating Temperature: 70 C
-
Supplier: SCHURTER Inc
Description: Description Complements USF 1206 with lower current ratings Impermeable to potting compound Unique Selling Proposition Lowest voltage drop Very fast, precise opening Applications Smart meters Battery protection Sensors Mobile devices Semiconductor protection
- Voltage Rating: 125 volts
- Current Rating: 0.25 amps
- Rated Breaking Capacity: 100 amps
- Operating Temperature: -55 C
-
Supplier: Waytek, Inc.
Description: Eaton's Bussmann Series ANN-90 ANN Low Voltage Limiter Fuse Category: Bolt-Down Fuses Manufacturer: Eaton Style: Bolt-Down Fuses Voltage Rating: 125VAC, 80VDC Bolt-down design for high-vibration applications For high-current applications Very fast-acting (high-speed responses to
- Voltage Rating: 125 volts
- Current Rating: 90 amps
-
Supplier: WAGO
Description: Miniature metric fuse; without indicator; 5 x 20 mm; medium-slow
- Voltage Rating: 250 volts
- Current Rating: 6.3 amps
-
Supplier: Powell Electronics, Inc.
Description: Fuse, NVS3L, 315A, 1100V DC,
- Voltage Rating: 1,100 volts
- Current Rating: 315 amps
-
Supplier: BARTEC
Description: The increasing automation of functions and processes make it necessary to install the standard protective devices on-site. Fused modules are required to protect equipment and power circuits in potentially explosive atmospheres. An advantage of control components is that they are fitted
- Voltage Rating: 250 volts
- Current Rating: 6.3 amps
- Operating Temperature: -40 to 10 C
-
Supplier: Interpower
Description: Current Rating: 3/4A Voltage Rating: 250VAC Temperature Rating: 70ºC Fuse Type: Fast Acting Fuse Size: ¼" x 1¼" Breaking Capacity: 35A General Material: Glass Color: Clear CE Marking: no
- Voltage Rating: 250 volts
- Current Rating: 0.75 amps
- Rated Breaking Capacity: 35 amps
- Operating Temperature: 70 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Eaton - Electronics Division Win Source Part Number: 1334647-BK/GDC-V-200MA Category: Circuit Protection>Fuses Packaging: Bulk Fuse Type: Cartridge, Glass Voltage Rating - AC: 250 V Response Time: Slow Blow Breaking Capacity @ Rated Voltage: 35A Melting I2t: 0.114 Size /
- Voltage Rating: 250 volts
- Current Rating: 0.2 amps
- Rated Breaking Capacity: 35 amps
- Features: Other
-
Supplier: SCHURTER Inc
Description: Description Operation full range cable defensive fuses Over-load and short-circuit protection Colored characteristic detector in the middle Characteristic gG
- Voltage Rating: 500 volts
- Current Rating: 100 amps
- Rated Breaking Capacity: 50,000 amps
-
Supplier: Waytek, Inc.
Description: Eaton's Bussmann Series ANN-325 ANN Low Voltage Limiter Fuse Category: Bolt-Down Fuses Manufacturer: Eaton Style: Bolt-Down Fuses Voltage Rating: 125VAC, 80VDC Bolt-down design for high-vibration applications For high-current applications Very fast-acting (high-speed responses
- Voltage Rating: 125 volts
- Current Rating: 325 amps
-
Supplier: Win Source Electronics
Description: Industrial Class: RK5 Mounting: Clip / Holder Categories: Circuit Protection Status: Active Dimension: 0.810" Dia x 3.00" L (20.57mm x 76.20mm) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Motor
- Voltage Rating: 600 volts
- Current Rating: 0.002 amps
- Rated Breaking Capacity: 20,000 amps
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
LectricAir™ LectricAir™ makes any 120-volt outlet instantly switchable. No electrical wiring or batteries are necessary! Tecmark®'s LectricAir™ technology uses air to switch electricity on and off (read more)
Browse Pump Controllers Datasheets for Tecmark Corporation -
The Acrobat™ is known worldwide for its small footprint, flexibility, and proven results fusing plastic pipe in a variety of configurations. From data centers and HVAC systems to gas installations and plumbing, the Acrobat is designed to make easy work of any fusion on pipe from 2 (read more)
Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
deliveries and superior service. Over the years our product lines expanded to include production lift tables, tilters, turntables, dumpers, mezzanine lifts, work access platform lifts and stretch wrappers. Our modern 120,000 sq. ft. facility in St. Charles, Illinois houses state of the (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
product lines expanded to include production lift tables, tilters, turntables, dumpers, mezzanine lifts, work access platform lifts and stretch wrappers. Our modern 120,000 sq. ft. facility in St. Charles, Illinois houses state of the art equipment and a well trained group of engineers and (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
design, quick deliveries and superior service. Over the years our product lines expanded to include production lift tables, tilters, turntables, dumpers, mezzanine lifts, work access platform lifts and stretch wrappers. Our modern 120,000 sq. ft. facility in St. Charles, Illinois houses (read more)
Browse Tilt Tables Datasheets for Advance Lifts, Inc. -
-Mode to Achieve Near Across-the-Line THD High-Efficiency Design Provides Extra Energy Savings as Compared to Other Low Harmonic Solutions Near Unity True Power Factor at Full Load Integrated Input Fusing Provides 100kA SCCR Compact Design High (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
design, quick deliveries and superior service. Over the years our product lines expanded to include production lift tables, tilters, turntables, dumpers, mezzanine lifts, work access platform lifts and stretch wrappers. Our modern 120,000 sq. ft. facility in St. Charles, Illinois houses state of (read more)
Browse Stretch Wrappers Datasheets for Advance Lifts, Inc.
More Information Top
-
odd voltage with ground disconnected - Self Help Forums
See if you possibly had a blown main fuse cartridge causing your line one 120 volt to back feed through your water heater or dryer or electric range energizing line two in that manner.
-
generaters and welders
Well a 240 volt buzz box type welder will blow a 30 amp fuse in a short time running 120 -150 amps depending on your welder and line voltage.
-
advice............... - Self Help Forums
… need heavier gauge wire.the info in my welders manual says at 208 primary input volts ,the full load line amps is 71....at … … amps.it also says fuse size is 90 for … … drill press,solvent tank, 120 volt air compressor,,but …
Indicates content that may require registration and/or purchase.