-
Supplier: Newark, An Avnet Company
Description: PILOT LIGHT MODULE 240V NEON 30MM
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PILOT LIGHT, CLEAR, NEON, INC, 120 V. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Allied Electronics, Inc.
Description: Pilot Light Head, Green Color, for Use with Body Comprising Light Module Type, Panel Mounting XB4 22 mm push buttons, selector switches and pilot lights with metal bezel are designed for industrial applications and to combine ease of installation and robustness.
-
-
Supplier: Allied Electronics, Inc.
Description: Ratings UL, CSA and CE Marked&tab;&tab; Required for a Complete Switch:&tab;&tab;&tab; Operator or Pilot Light&tab; Mounting Base with Contact Block(s)&tab; Mounting Base with Light Module — For Illuminated Operators or Pilot Lights Additional Contact Blocks, If
-
Supplier: Allied Electronics, Inc.
Description: Ratings UL, CSA and CE Marked&tab;&tab; Required for a Complete Switch:&tab;&tab;&tab; Operator or Pilot Light&tab; Mounting Base with Contact Block(s)&tab; Mounting Base with Light Module — For Illuminated Operators or Pilot Lights Additional Contact Blocks, If
-
Supplier: Allied Electronics, Inc.
Description: Ratings UL, CSA and CE Marked&tab;&tab; Required for a Complete Switch:&tab;&tab;&tab; Operator or Pilot Light&tab; Mounting Base with Contact Block(s)&tab; Mounting Base with Light Module — For Illuminated Operators or Pilot Lights Additional Contact Blocks, If
-
Supplier: Selecta Products
Description: DUPLEX TYPE BROWN COLOR UL 20/498 APPROVAL 120/125 VAC 15 AMPERE 1-POLE TOGGLE SWITCH TYPE SIDE WIRING 125 VAC 1/25 W RED NEON PILOT LIGHT TYPE
- Features: Pilot Light
- Standards / Compliances: UL listed
-
Supplier: TelephoneStuff.com
Description: Duplex style single pole /neon pilot AC combination switch. Features: - 15Amp - 120V - Commercial grade - Side wired - Non-grounding
- Voltage Rating: 120 volts
- Current Rating: 15 amps
- Terminal Type: Wire Leads
-
Supplier: Newark, An Avnet Company
Description: NEON LIGHT 125V RED
-
Supplier: Thomas & Betts Corporation
Description: IVORY COLOR; UL 542 APPROVAL; 125 V VOLTAGE RATING; NEON LAMP TYPE; 25 W LAMP WATTAGE; DESPARD[R] BRAND; INCLUDES SCREW TERMINAL
- Voltage Rating: 125 volts
- Lamp Power: 25 watts
- Voltage type AC: AC
- Features: Other
-
Supplier: Hubbell Wiring Device-Kellems
Description: IVORY COLOR; UL 542 APPROVAL; 125 V VOLTAGE RATING; NEON LAMP TYPE; 25 W LAMP WATTAGE; DESPARD[R] BRAND; INCLUDES SCREW TERMINAL
- Voltage Rating: 125 volts
- Lamp Power: 25 watts
- Features: Other
- Terminal Type: Screw Terminals
-
Supplier: DigiKey
Description: NEON INDICATOR 125V AMBER
-
Supplier: Newark, An Avnet Company
Description: NEON LIGHT 250V GREEN
-
Supplier: Newark, An Avnet Company
Description: NEON LIGHT 125V AMBER
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 800T Small Pilot Light,Amber, Neon ,None , Neon Type , Incandescent Lamp , 120V AC/DC
- Maximum AC Voltage: 120 volts
- Maximum DC Voltage: 120 volts
- Configuration: Normally Closed (NC)
-
Supplier: NKK Switches
Description: Complement to MLW Rocker Switches Incandescent or Neon Variety of Cap Colors Bezel Options
- Voltage Rating: 110 volts
- Current Rating: 0.0015 amps
- Features: Other
- LED Color: Red
-
Supplier: RAFI GmbH & Co. KG
Description: RAFI signal lamps with integrated neon lamp are available with mounting hole diameters from 7 mm to 14 mm. Neon lamps can be operated up to 230 V. They also have low heat loss, long service life, and are relatively shock-resistant. MODELS ➔ Collar shape – round, square, or arrow-shaped
- Width or Diameter: 18 mm
- Height: 5 mm
- Voltage Rating: 230 volts
- Voltage type DC: DC
-
Supplier: Eaton Corporation
Description: NEON TYPE 120 V VOLTAGE RATING CANDELABRA BASE TYPE NE45 LAMP NUMBER
- Voltage Rating: 120 volts
-
Supplier: VAST STOCK CO., LIMITED
Description: Industrial Panel Mount Indicators / Switch Indicators PILOT LIGHT MOD 240V NEON 30MM
- Lamp Type: LED Lamps
-
Supplier: NSI Industries LLC
Description: ROUND TYPE 0.312 INCH SIZE UL, CSA APPROVAL NYLON BODY MATERIAL NEON LAMP TYPE 125 V LAMP INPUT TYPE POLYCARBONATE LENS MATERIAL GREEN LENS COLOR DIAMOND, FLUSH LENS STYLE/SIZE BEZEL COLOR WHITE TERMINAL TYPE 6 INCH WIRE LEAD 797 MODEL
- Voltage Rating: 125 volts
- LED Color: Green
- Features: Other
- Terminal Type: Wire Leads
-
Supplier: Eaton Corporation
Description: STANDARD TYPE 30.5 MM SIZE UL 508, CSA C22.2, CE EN 60947-5-1 APPROVAL NEMA 1/2/3/3R/3S/4/4X/12/13, IP65 ENCLOSURE CHROME PLATED DIE CAST ZINC BODY MATERIAL NEON LAMP TYPE 120 VAC/VDC FULL VOLTAGE LAMP INPUT TYPE NE51H-R22 LAMP NUMBER LENS NOT INCLUDED LENS COLOR ENVIRONMENTAL CONDITIONS OIL
- Lamp Type: Halogen Lamps
-
Supplier: Radwell International
Description: PUSH BUTTON, 16 MM, UNASSEMBLED, STAB TYPE TERMINATION - PILOT LIGHT, EXTENDED HEAD - ROUND, CLEAR, NEON - 120V AC. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Hubbell Incorporated
Description: ILLUMINATED ROCKER TYPE ALMOND COLOR THREE WAY OPERATION TYPE UL, CSA APPROVAL 120 V VOLTAGE RATING 15 AMPERE CURRENT RATING SIDE WIRING 0 WALL PLATE INCLUDED HOMESELECT[T], HUBBELL[R] BRAND PILOT LIGHT, CLEAR LENS, AMBER NEON BULB
- Voltage: 115 / 120V 60 Hz
- Controller Type: Manual On/Off
-
Supplier: Powell Electronics, Inc.
Description: NEON LIGHT 250V GREEN
- Voltage Rating: 250 volts
- LED Color: Green
- Lamp Type: LED Lamps
-
Supplier: Radwell International
Description: 800T SMALL PILOT LIGHT, AMBER, NEON, PUSH-TO-TEST, NEON TYPE, INCANDESCENT LAMP, 240 V AC/DC. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: VAST STOCK CO., LIMITED
Description: LED Panel Mount Indicators Indicator Light Neon 110V Amber
- Lamp Type: LED Lamps
-
Supplier: RS Components, Ltd.
Description: Amber Round Neon Indicator 250V T120 10m
- Features: Other
- Terminal Type: Solder Terminals
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 600 NEMA Single Phase Manual Starting Switches, Two Switch Units in One Enclosure Neon Pilot Light on Both Units , 2-Pole , Toggle Type, Type 1 General Purpose Enclosure, Flush Mounting, with Stainless Steel Flush Plate
-
Supplier: RS Components, Ltd.
Description: T10x30, Ba9s neon lamp, 100/120V, 0.6mA
- Rated Average Life: 50,000 hours
- LED Color: Orange
- Features: Other
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PRESSURE SWITCH, VACUUM CONTROL, COPPER ALLOY BELLOWS, 2 CIRCUIT CONTACT BLOCK, SPDT, 200 PSI MAX, 6-75 PSI, NEMA 1 / 4 / 13, WITH NEON PILOT LIGHT, 120 VAC. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: NKK Switches
Description: Complement to MLW Rocker Switches Incandescent or Neon Variety of Cap Colors Bezel Options
- Voltage Rating: 12 volts
- Current Rating: 0.05 amps
- Lamp Type: Incandescent Lamps
- LED Color: Yellow
-
Supplier: NKK Switches
Description: Complement to MLW Rocker Switches Incandescent or Neon Variety of Cap Colors Bezel Options
- Voltage Rating: 28 volts
- Current Rating: 0.022 amps
- Lamp Type: Incandescent Lamps
- LED Color: Red
-
Supplier: Waldom Electronics
Description: SQUARE TYPE NYLON BODY MATERIAL NEON LAMP TYPE 18 AWG 6 INCH WIRE LEAD TERMINAL TYPE 0.5 INCH MOUNTING HOLE SIZE 125 V LAMP VOLTAGE GREEN LENS COLOR SQUARE LENS STYLE GC[T] BRAND
- Voltage Rating: 125 volts
- LED Color: Green
- Features: Other
- Terminal Type: Wire Leads
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 140A Accessories, White 120V Pilot Light for 140-MN enclosures , - Mounting in upper part of enclosure - Length of connection leads: 180 mm - Includes lamp - Protection Class: IP54 - Suitable for enclosures 140A-C-E
- Voltage Rating: 120 volts
-
Description: Available in 24 Vdc and 120 Vac Capable of producing 75-77 dBA at 10 ft (85-87 dBA at 1 m) Indoor use only Type 4X, IP66 enclosure CSA Certified UL Listed Features Model PMLST allows for a single steady light effect, while model PMLMP offers three different light effects (steady,
- Width or Diameter: 40.894 mm
- Height: 82.804 mm
- Voltage Rating: 48 to 240 volts
- Current Rating: 0.04 amps
Find Suppliers by Category Top
Featured Products Top
-
Chemical and U.V. light exposure Double insulated user interface for added safety Industrial design - indoor/outdoor application use Flying leads for electrical circuit splicing 20mA trip level (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation
More Information Top
-
ABB INDUSTRIAL SYSTEMS INC - ABB DRIVES AND FLEX-AUTO RENEWAL PAR(985)
LAMP BULB,110V NEON PILOT LIGHT ,BLUE, 120V .
-
Shopping Cart
Pilot Light , Ylw, 120V Direct, Neon , 22mm Mounnting, Compact HW1L-AF2F02QD-W- 120V .
-
CR4 - Thread: Digital Electronic Dimmer Shared Neutral?
Chas, are you familiar with 120v single phase? Check out our home page for specs on "Soft Neon " I recommend you create a pilot program and try to duplicate the problem your customers are claiming … Campbell Lighting .
-
Popular Products In Industrial Supply - Big Bruin
… exterior with 22-gauge stainless steel interior construction, heavy duty push bars, full bumper, 120v /60/1-ph. … Door Gasket, (6) Epoxy Coated Steel Shelves, (3) 1/2 Barrel Kegs, Led Interior Lighting With Manual On/off … … style, enclosed base, mobile design, two self-elevating adjustable drop-in dish dispenser & thermostat, approximately 28 to 36 bowls or 50 to 72 plates capacity, thermostatically controlled heated system w/recessed control panel, on-off switch, neon pilot light, stainless steel construction …
-
Handbook of Particle Detection and Imaging
… a cylinder (representing the cath- ode) containing a gas (usually helium, argon, or neon with halogens added … When irradiating material with electromagnetic radiation of a single frequency, the light will be scattered elastically as … − 120V … ) Reducing the radiation dose for CT colonography using adaptive statisti- cal iterative reconstruction: a pilot study.
-
The European Automotive Supplier Report
The chargers are available in two options – the Level 1 12A/ 120V and the Level 2 … Aluminium content per vehicle is increasing in the light of high oil prices and growing concerns related … In January 2013, the company announced it would supply Michelin® Pilot ® Super Sport® ZP tire to … Discharge Lamps, Halogen Lamps, LEDs, Low Pressure Neon Discharge Lamps .
Indicates content that may require registration and/or purchase.