-
Supplier: Lingto Electronic Limited
Description: 12-BIT SAR, HIGH ACCURACY ADC
- Features: Digital Potentiometer, Standard Potentiometer, Through Hole
-
Supplier: Tri-Tronics Company, Inc.
Description: limited to using precision potentiometers. The SR12 has the advantage of longer life because of the non-contact optical construction, and it requires fewer external parts since the outputs can directly interface to a computer, PLC or other digital equipment without the need for A/D
- Resolution: 10 bits
- Absolute Encoder Resolution: 10 bits
- Encoder Type: Absolute
- Encoder Technology: Optical
-
Supplier: TE Connectivity
Description: Body Features Case Material : Polycarbonate + Stainless Mounting Bracket Dimensions Full Stroke Range : 2032 MM [80 INCH ] Industry Standards IP Rating : IP67 Operation/Application Digital Resolution (BIT) : 12 Output Signal Details : CANopen Other Encoder Drive : No Measuring
- Operating Temperature: -40 to 185 F
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: CMOS, 12-Bit, Seral-Input Multiplying DAC Product overview: MAX543BMJA from Analog Devices / Maxim Integrated is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for
-
Supplier: ams
Description: The AS5600 is an easy to program magnetic rotary position sensor with a high-resolution 12-bit analog or PWM output. This contactless system measures the absolute angle of a diametric magnetized on-axis magnet. This AS5600 is designed for contactless potentiometer applications
- Operating Temperature: -40 to 257 F
- Classification: Sensor / Transducer
-
Supplier: WINSYSTEMS, INC.
Description: PC/104 Data Acquisition module incorporating 16 Analog-to-Digital (ADC) inputs, 8 Digital-to-Analog (DAC) outputs, and 48 bi-directional Digital I/O in a single module. Features 16-bit Analog-to-Digital (ADC) converter with sample-and-hold circuit Analog input
- Analog Input Channels: 16 #
- Digital I/O Channels: 48 #
- Operating Temperature: -40 to 185 F
- Features: Analog-to-Digital Converter, DC Voltage Input, Digital-to-Analog Converter, PC/104 (PC/104-Plus, EBX)
-
Supplier: WINSYSTEMS, INC.
Description: PC/104 Data Acquisition module including 16 Analog-to-Digital (ADC) inputs and 48 bi-directional Digital I/O Features 16-bit Analog-to-Digital (ADC) converter with sample-and-hold circuit Analog input ranges: 0-5V, 0-10V, ±5V and ±10V 16 channels independently
- Analog Input Channels: 2 #
- Digital I/O Channels: 48 #
- Operating Temperature: -40 to 185 F
- Features: Analog-to-Digital Converter, DC Voltage Input, PC/104 (PC/104-Plus, EBX)
-
Supplier: Richardson RFPD
Description: The 12-channel AD8802/AD8804 provides independent digitally-controllable voltage outputs in a compact 20-lead package. This potentiometer divider TrimDAC( allows replacement of the mechanical trimmer function in new designs. The AD8802/ AD8804 is ideal for dc voltage adjustment
- Resolution: 8 bits
-
Supplier: OMEGA Engineering, Inc.
Description: The TX69 is a digital, PC programmable, galvanic isolated two-wire smart transmitter, that converts 13 types of thermocouple sensors; 12 types of RTD sensors, configured as 2, 3 and 4 wires; potentiometer, resistor and millivolt inputs, single or differential.into process
- Sensed Temperature: -328 to 3,200 F
- Reference Resistance: 100 Ohms
- Output: Analog Current (e.g., 4-20 mA)
- Features: B, Board / Cabinet Mounting, Digital or Analog Display, E, J, K, N, R, S, T
-
Supplier: Barksdale Control Products
Description: comes standard with either a 4-20 mA or a 0-10 VDC analog output and a digital display with 1/2" tall, easy-to-read digits. A scalable bar graph display provides even greater visibility. Analog transducer outputs are scalable from 25% to 100% of the full adjustable range. A
- Number of Inputs: 1 inputs
- Accuracy: 0.2 ±% FS
- Control Signal: Analog Voltage, Current Loop, Switch / Relay Output
- Type: Current Loop (Transmitter) Input, DC Voltage Input, Resistive / Potentiometer Input
-
Supplier: Infineon Technologies AG
Description: over the whole temperature range and life time. Summary of Features Integration of two individual programmable Linear Hall sensor IC’s with ratiometric analog output signal. 20-bit Digital Signal Processing (DSP) Digital temperature compensation 12-bit overall
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
- Package / Mounting: Surface Mount (SMD)
- Packing Method: Tape Reel
-
Supplier: Infineon Technologies AG
Description: output signal 20-bit Digital Signal Processing Digital temperature compensation 12-bit overall resolution Operates from -40°C up to 150°C Low drift of output signal over temperature and lifetime Programmable parameters stored in EEPROM with single bit error
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: guarantees excellent stability over the whole temperature range and life time. Summary of Features Integration of two individual programmable Linear Hall sensor IC’s with ratiometric analog output signal. 20-bit Digital Signal Processing (DSP) Digital temperature compensation
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
- Package / Mounting: Surface Mount (SMD)
- Packing Method: Tape Reel
-
Supplier: Infineon Technologies AG
Description: FM0-64L-S6E1C3 - Arm® Cortex®-M0+ MCU Starter Kit with USB and Digital Audio Interface The FM0-64L-S6E1C3 MCU Starter Kit is a low cost development platform for Infineon's FM0+ S6E1C-Series, a Flexible Microcontroller family with an ultra-low-power 32-bit Arm® Cortex®-M0+ CPU. This kit
- Bus Width: 32-Bit
- Category: Development Board
- Features: Other
-
Supplier: OMEGA Engineering, Inc.
Description: The TXDIN101 is a computerized, PC programmable, galvanically isolated two-wire smart transmitter. The unit converts 13 types of thermocouple sensors; 12 types of RTD sensors, configured as 2-, 3- and 4-wires; potentiometer, resistor and millivolt inputs, single or differential into
- Sensed Temperature: -328 to 4,208 F
- Reference Resistance: 100 Ohms
- Output: Analog Current (e.g., 4-20 mA), Analog Voltage
- Features: B, Digital or Analog Display, E, J, K, N, R, S, T
-
Supplier: ACCES I/O Products, Inc.
Description: 104-AIO12-8. A system may comprise one to seven of these cards in tandem with one 104-AIO12-8 A/D converter board. The 104-AIM-32 card may be used as part of a large data acquisition system. The 104-AIM-32A Kit consists of one 104-AIM-32 and one 12-bit 8-input A/D board. A removable
- Analog Input Channels: 32 #
- Operating Temperature: 32 to 158 F
- Features: Application Software Included, DC Voltage Input
- User Interface: Computer Programmable
-
Supplier: Laurel Electronics LLC
Description: or control. Rated 120 mA at 130 Vac or 180 Vdc. Selectable transducer excitation output, (isolated), user selectable 5V@100 mA, 10V@120 mA, 12V@100mA, or 24V@50 mA. Power 85-264 Vac, (isolated), low-voltage 10-48 Vdc or 12-32 Vac power is optional. Digital signal filtering modes can be
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Ethernet, Voltage
- Form Factor: DIN Rail
- Excitation & Features: Voltage Excitation Supply
Find Suppliers by Category Top
Featured Products Top
-
The new SDS2000X HD Oscilloscopes from Siglent include 100, 200, 350 and 500 MHz models with finer vertical resolution to analyze signal anomalies in power electronics, medical technology and IoT applications. The 12-bit resolution plus 2 GSa/s sample rates and low noise front end (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc. -
professional-grade 8GHz bandwidth with 20GSa/s real-time sampling and industry-leading 12-bit vertical resolution. Engineered for the most demanding high-speed digital design and validation applications, the MSO8804HD combines exceptional signal fidelity with comprehensive protocol analysis capabilities (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
Function: resolver-to-digital conversion with reference oscillator Resolution: selectable 10, 12, 14, or 16 bits Tracking rate: up to 3,125 revolutions per second Outputs: absolute position and (read more)
Browse Analog-to-Digital Converter (ADC) Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
SIGLENT’s SDS1000X HD series high resolution digital storage oscilloscopes are based on 2 GSa/s, 12-bit Analog-Digital Converters and front ends with excellent noise floor performance. They are available in bandwidths of 200 MHz and 100 MHz, have maximum record length of 100 Mpts, and (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc. -
SIGLENT’s SDS800X HD series high resolution digital storage oscilloscopes are based on 2 GSa/s, 12-bit Analog-Digital Converters and front ends with excellent noise floor performance. They are available in bandwidths of 200 MHz, 100 MHz and 70 MHz, have maximum record length of 100 Mpts (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc. -
SIGLENT’s SDS7000A series Digital Storage Oscilloscopes are available in bandwidths of 4 GHz and 3 GHz, have 12-bit ADCs with sample rate up to 20 GSa/s, maximum record length of 1Gpts/ch, and display up to 4 analog channels + 16 digital channels for high performance mixed signal analysis (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc. -
SIGLENT’s SDS3000X HD series Digital Storage Oscilloscopes are available in bandwidths of 1 GHz, 500 MHz and 350 MHz, have 12-bit ADCs with sample rate up to 4GSa/s, maximum record length of 400 Mpts/ch, and display up to 4 analog channels + 16 digital channels for high performance mixed (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc. -
, hermetic, ceramic J-lead package that ensures long operational and storage life and guarantees a high compliance with the stringent thermal cycling requirements of critical applications. They embed a fully hard-coded electronics with a 24-bit digital SPI interface for a swift (read more)
Browse Gyroscopes Datasheets for Tronics Microsystems -
interfaces, dual 12-bit ADCs, and an extensive timer subsystem in a compact 48-pin LQFP package. Designed for general-purpose embedded control, the STM32F103C8T6 provides significantly higher processing capability and peripheral integration than traditional 8 (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
or 5/24 V supply No moving sensor parts Range: 0° to 30° to 0° to 360° depending on model Unlimited mechanical life Touchless technology Measures through materials 12-bit resolution (0.09°) Repeatability (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc.
More Information Top
-
Digital Potentiometer for Hybrid Computer EAI 680-PDP-8/I - DTU Orbit
N2 - In this article a description is given of a 12 bit digital potentiometer for hybrid computer application.
-
Digital Potentiometer for Hybrid Computer EAI 680-PDP-8/I - DTU Orbit
In this article a description is given of a 12 bit digital potentiometer for hybrid computer application.
-
Digital / Logic Electronic Circuits, page 2c
16-bit adjustable reference uses 8- bit digital potentiometers - 12 /25/03 EDN Design Idea It may be easy to find a precision voltage reference for your application; however, a programmable precision reference is another matter.
-
The Programmable ECG Simulator
This main module has the following sub- circuit: EEPROM devices (24LC515, 512 kbits), digital– analog converter (MCP4922, 12 bits ), digital potentiometer (MCP4010), negative offset supply (μA741), and RS232 serial communication device (MAX232).
-
A 64-Channel Transmitter for Investigating Parallel Transmit MRI
The I and Q signals were supplied by the outputs of the digital potentiometer boards or a 12 - bit digital -to-analog converter (DAC) card (PCI-6713, Na- tional Instruments, Austin, TX) depending on the modulation rate required.
-
Glass Batch Plant Control with Small Computers
The A/D converter transforms a 0 to -10 V signal (from the scale potentiometer ) into a 12 - bit digital number (0-4096) in approximately 40 ps.
-
Applied Mechatronics
Examples of these devices are MAX5544 14-bit DAC from MAXIM; ADS7835, 12 - bit ADC from Analog Devices; DS1267 digital potentiometer and DS1722 digital thermometer from Dallas Semiconductor; KP100 pressure sensor from Infineon; MAX3140 YART from MAXIM; and MAX7219 LED display drive…
-
IEEE 1451 with IEEE 1275: Synergy for sensing and control
For example, a DS2406 (1 Kb EPROM and I/O) family code is hex 12 , while a DS2890 (8- bit digital potentiometer ) has a family code of hex 2C.
-
A reduced order observer for underwater manipulators using potentiometers for position measurements
The sampling of the potentiometer signal was done using a 12 bit analog to digital converter board which plugged into an 80386 IBM- F'C compatible computer.
-
Remote control and telemetry system for large-scale model test at sea
The output voltage of the potentiometer is converted to digital form by using a 12 - bit A/D converter, and the MCU changes the data to correspond to propulsion motor’s rotational speed and rudder degree in decimal form and displayed them on a…
Indicates content that may require registration and/or purchase.