-
Supplier: Allied Electronics, Inc.
Description: Frequency counters are depended on in R&D and in manufacturing for the fastest, most accurate frequency and time interval measurements. The 53200 Series of RF and universal frequency counter/timers expands on this expectation to provide you with the most
-
Supplier: Simpson Electric Company
Description: This counter offers a wide input frequency range from 1Hz to 35KHz, and four display ranges of 99.99Hz, 999.9Hz, 9999Hz, and 35KHz. The easiest to use counter in the S660 counter series, the S664 offers 12 DCV, 100mA sensor excitation and requires no programming to
- Frequency Range: 0 to 35,000 Hz
- Display Digits: 4 Digits
- Display Type: Digital
- Features: Other
-
Supplier: CARLO GAVAZZI Automation Components
Description: functions and double level protection password. Housing for panel mounting with front protection degree: IP67, NEMA12, NEMA4x "Indoor use only". Dual 6-DGT µP-based controller with analogue indicators Dual rate, speed, frequency and period measurement Dual counter 0.001% RDG basic
- Number of Digits: 6
- Analog Input Channels: 2
- Frequency Range: 0.001 to 50 Hz
- Response Time: 10 milliseconds
-
-
Supplier: Laurel Electronics LLC
Description: adjust from -999,999 to +999,999 Front panel scalable to ±999,999 for use with current shunts 1/8 DIN size with bright red or green 0.56" (14.2mm), high LED digits Transducer excitation output, 5, 10, 12, or 24 Vdc (isolated) Power 85-264 Vac / 90-300 Vdc or 10-48 Vdc / 12-32
- Number of Digits: 6
- Width: 118.872 mm
- Height: 62.23 mm
- Depth: 143.256 mm
-
Supplier: Allied Electronics, Inc.
Description: A103 Electronic Totalizing Counter, 50⁄60 Hz Operating Frequency The A103 totalizing and preset counters are compact and cost-efficient. Features include a supertwist LCD with 0.47" (12 mm) high digits and green illumination display backlight capability. Three volt
-
Supplier: Laurel Electronics LLC
Description: Features Lightweight, high-frequency switching power supply design 85-264 Vac or 90-300 Vdc power version (P/N LPS1) 12-32 Vac or 10-48 Vdc power version (P/N LPS2) (isolated) 5, 10, 12, or 24 Vdc transducer excitation output Includes UL Recognized on-board fuse Three selectable
- DC Input Power: 5.3 watts
-
Supplier: Red Pitaya, d.o.o.
Description: SIGNALlab 250-12 is most sophisticated Red Pitaya product, built for more demanding industrial applications and research, where robustness and performance matter more than cost.
- dBm Measurement Range: -120 to 20 dBm
- Bandwidth: 0 to 62,500,000 Hz
- Sampling Rate: 250 Hz
- Maximum Channels: 4
-
Supplier: Laurel Electronics LLC
Description: The analog input batch controller utilizes the Laureate VF voltage-to-frequency converter signal conditioner board, which converts 4-20 mA, 0-1 mA or 0-1V conditioned flow meter signals to a frequency from 10 kHz to 110 kHz. This allows the counter controller to totalize flow,
- Operating Temperature: -40 to 158 F
- Functions: Batch Counter
- Mounting: DIN Rail Mount
- Signal Input Type: Frequency / Pulse
-
Supplier: Laurel Electronics LLC
Description: input batch controller utilizes the Laureate VF voltage-to-frequency converter signal conditioner board, which converts 4-20 mA, 0-1 mA or 0-1V conditioned flow meter signals to a frequency from 10 kHz to 110 kHz. This allows the counter controller to totalize flow, to count up
- Operating Temperature: -40 to 158 F
- Functions: Batch Counter
- Mounting: DIN Rail Mount
- Signal Input Type: Frequency / Pulse
-
Supplier: ACCES I/O Products, Inc.
Description: the fastest possible rate. A fully programmable 8254 16-bit counter is provided with a maximum input frequency of 10MHz. The clock, gate (inputs) and output can be accessed externally for extended functionality. The counter can be configured in a variety of modes and has the
- Analog Input Channels: 96 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 250 kHz
- Resolution: 12 bits
-
Supplier: ACCES I/O Products, Inc.
Description: the fastest possible rate. A fully programmable 8254 16-bit counter is provided with a maximum input frequency of 10MHz. The clock, gate (inputs) and output can be accessed externally for extended functionality. The counter can be configured in a variety of modes and has the
- Analog Input Channels: 128 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 250 kHz
- Resolution: 12 bits
-
Supplier: ACCES I/O Products, Inc.
Description: the fastest possible rate. A fully programmable 8254 16-bit counter is provided with a maximum input frequency of 10MHz. The clock, gate (inputs) and output can be accessed externally for extended functionality. The counter can be configured in a variety of modes and has the
- Analog Input Channels: 64 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 250 kHz
- Resolution: 12 bits
-
Supplier: ACCES I/O Products, Inc.
Description: the fastest possible rate. A fully programmable 8254 16-bit counter is provided with a maximum input frequency of 10MHz. The clock, gate (inputs) and output can be accessed externally for extended functionality. The counter can be configured in a variety of modes and has the
- Analog Input Channels: 32 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 250 kHz
- Resolution: 12 bits
-
Supplier: ValueTronics International, Inc.
Description: frequency counter Marker resolution: span/500 Max deviation (sweep time > 3⋅x auto sweep time): ± ( frequency x reference accuracy + 0.5% x span + 10% x RBW + 1/2 LSD ) Frequency counter resolution: 0.1 Hz to 10 kHz (selectable) Count accuracy (S/N >25 dB): ±
- Frequency Range: 40,000,000 kHz
-
Supplier: ValueTronics International, Inc.
Description: measurement of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Measures AM and FM to 1% accuracy Measures RF frequency Measures RF power Low internal noise Completely automatic RF Input Frequency Range: 150 kHz to 1300 MHz
-
Supplier: ValueTronics International, Inc.
Description: Advanced math analysis Standard segmented memory Logic analyzer Serial protocol analyzer, including USB (optional) WaveGen 20 MHz dual channel arbitrary/function generator (optional) Digital voltmeter (DVM) option with 3-digit voltage and 5-digit frequency counter
- Bandwidth: 500 MHz
-
Supplier: ValueTronics International, Inc.
Description: over the frequency range 20 Hz to 60 kHz (3 dB). A swept frequency oscillator output is available to measure the dynamic response of intermediate frequency amplifiers in AM/FM and TV receivers. Four frequency ranges are selectable by push-buttons. The maximum sweep widths
- Minimum Frequency Range: 125 MHz
- Maximum Frequency Range: 125 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
-
Supplier: Monarch Instrument
Description: The ACT-3X Panel Tachometer is a powerful NIST calibrated fully programmable tachometer and totalizer. It accepts inputs from all Monarch speed sensors or from any standard TTL generating device. The unit operates from 120/240Vac input power or from 12 or 24Vdc input power (optional).
- Rotational Speed Range: 5 to 999,990 rpm
- Operating Temperature: 14 to 122 F
- Outputs: Analog Voltage, Current Loop, Pulse / Frequency, Serial / Digital, Switch / Relay
- Features: Application Software, Counter / Totalizer
-
Supplier: TelephoneStuff.com
Description: or download your own (through www.openLCR.com) - Name each handset - 4 AA batteries required for battery backup (not included) - Volume controls on handset and base - Alarm clock feature (options for one-time only or daily alarm) - Digital answering system - 2-Digit LED message counter
- Phone Type: Telephone
-
Supplier: GL Communications, Inc.
Description: simultaneously. Sophisticated filters permit zooming and recording of specific calls of interest. All or filtered traffic can be recorded into a trace file. Users can listen/record audio and video data of a session VoIP calls in real-time; perform power, frequency, spectral, tone and
- Network Protocol: E1, PPP, T1, TCP/IP
- Equipment Type: Network / LAN Analyzer
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: subtract, multiply, integrate, and differentiate, as well as Fast Fourier Transforms (FFT). Peak detect 250-ps on 500-MHz models, 500-ps on 300-MHz models and 1-ns on 100-MHz models helps you find narrow glitches. 5-digit hardware counter Measures frequency up to the bandwidth
Find Suppliers by Category Top
Featured Products Top
-
Fargo Controls Inc. is proud to announce its latest addition, the TC series. This series is a powerful 6-digit multifunction programmable preset Timer/Counter with a communication interface. It has RS-232, RS-485, RS-422 Serial Communications and (read more)
Browse Digital Timers Datasheets for Fargo Controls, Inc. -
The new SDS2000X HD Oscilloscopes from Siglent include 100, 200, 350 and 500 MHz models with finer vertical resolution to analyze signal anomalies in power electronics, medical technology and IoT applications. The 12-bit resolution plus 2 GSa/s sample rates and low noise front end (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc. -
function of the MSO7000X. Capture or import waveforms and use them as reference. Multi-channel 8-digit hardware frequency counter, supporting adjustable frequency refresh time and effective digit 4-digit Digital Voltmeter (DVM): DC, AC RMS, and DC+AC RMS 22 advanced (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
. A Nine-in-One powerhouse, the UNI-T MSO3000HD series offers instruments with functions that include a Real 12-bit, High-Definition Digital Oscilloscope, Logic Analyzer, Function/Arbitrary Waveform Generator, Spectrum Analyzer, Digital Voltmeter, High-Precision Frequency (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US
More Information Top
-
Shell-type micromechanical oscillator
A 12 digit frequency counter (measuring time 100ms) was used to monitor the frequency stability of the generator output.
-
Development status of superconducting solenoid for the MuHFS experiment at the J-PARC
12 digits Frequency Counter .
-
Effect of master oscillator stability over pulse repetition frequency on hybrid semiconductor mode-locked laser
The 12 digits reso- lution frequency counter reads the precise ‘pulse repetition frequency’ (PRF) and also performs stability analyses (Allan deviation).
-
On-chip small capacitor mismatches measurement technique using beta-multiplier-biased ring oscillator
The oscillation frequencies are measured using a 12 - digit frequency counter (with gating time of 2s to average out the circuit and measurement noise) to obtain accurate .
-
Compare: Frequency Counter Products | Keysight (Agilent)
3, 5, or 12.4 GHz) Frequency, period, frequency ratio, level, time interval, rise/fall time, pulse width, duty cycle, phase, totalize 53132A Universal Frequency Counter , 12 digits /s .
-
Voltage-controlled narrowband and wide, variable-range four-segment quartz crystal oscillator
The frequency was measured to 12 digits with a universal frequency counter (Type 53220a, agi- lent Technologies Inc., santa clara, ca) with an external time base (rb-3310n rubidium atomic oscillator, Epson- Toyocom co. ltd., suwa, Japan).
-
Keysight Technologies - 53220A - Test & Measurement - Counters - Allied Electronics
Counter/Timer350 MHz Universal Frequency Counter /Timer, 12 digit /sec, 100 ps .
-
Direct digital frequency synthesizer with designable stepsize
This test confirms these primary design objectives to the 12 decimal digit resolution of the frequency counter used for this measurement.
-
Analog ALC crystal oscillators for high-temperature applications
Concerning frequency stability, the short-term (1 s) frequency stability was measured by means of the frequency variations observed with a 12 - digit counter at 1 count/s rate (see Fig. 19).
-
ALC crystal oscillators based pressure and temperature measurement integrated circuit for high temperature oil well applications
Concerning frequency stability, the short-term (about 1 second) frequency stability was measured by means of the frequency resolution observed with a 12 - digit counter at 1 count/sec rate.
Indicates content that may require registration and/or purchase.