-
Supplier: ASTM International
Description: inside diameter of the sewer pipe, closet or urinal flange while attaching to the vitreous china plumbing fixture with a flexible adhesive. The result is a gas- and water-tight seal. 1.2 The values stated in inch-pound units are to be regarded as standard. The values given in
-
Supplier: ASTM International
Description: inside diameter of the sewer pipe, closet or urinal flange while attaching to the vitreous china plumbing fixture with a flexible adhesive. The result is a gas- and watertight seal. 1.2 The values stated in inch-pound units are to be regarded as standard. The values given in
-
Supplier: ASTM International
Description: 1.1 This specification covers fittings, appurtenances and valves which are to be used with pipe and tubing complying with Specifications D1785, D2241, D2846, F441 or F442, or other piping as specified by the fittings manufacturer. These products, such as unions, flanges or valves, are
-
-
Supplier: LASCO Fittings, Inc.
Description: No Description Provided
- English Size: 1.5 inch
- Design Units: English
- Features: Flange
- Material: PVC/CPVC
-
Supplier: Qosina Corp.
Description: Bag Port Flange with Flat Plate, Elbow, Natural
- English Size: 0.5 inch
- Metric Size: 9.530000000000001 to 12.700000000000001 mm
- Features: Elbow, Flange
- Design Units: English, Metric
-
Supplier: Dura Plastic Products, Inc.
Description: Schedule 80 PVC - Gray:Flange:Blind (Blank Type)
- English Size: 4 inch
- Design Units: English
- Features: Flange
- Material: PVC/CPVC
-
Supplier: Bow Plastics Ltd.
Description: PVC DWV FLANGE W/CAP 4X3
- English Size: 4 inch
- Design Units: English
- Features: Flange
- Material: PVC/CPVC
-
Supplier: Dura Plastic Products, Inc.
Description: Schedule 80 PVC - Gray:Flange:Threaded (Gasket Type)
- English Size: 1 inch
- Design Units: English
- Features: Flange
- Material: PVC/CPVC
-
Supplier: Dura Plastic Products, Inc.
Description: Schedule 80 PVC - Gray:Van Stone Flanged 90 Ell:O-Ring
- English Size: 10 inch
- Features: Elbow, Flange
- Design Units: English
- Material: PVC/CPVC
-
Supplier: U.S. Plastic Corporation
Description: Max OD: 4-1/4", Minimum Bolt Length: 2-1/4", Bolt Size: 1/2", Number of Bolt Holes: 4, Bolt Circle Diameter: 3-1/8", Approximate Weight: .36 lbs.
- Features: Flange
- Material: PVC/CPVC
-
Supplier: Dura Plastic Products, Inc.
Description: Schedule 80 PVC - Gray:Flange:Blind (O-Ring Type)
- English Size: 3 inch
- Design Units: English
- Features: Flange
- Material: PVC/CPVC
-
Supplier: U.S. Plastic Corporation
Description: These are Schedule 80 PVC socket fittings. Schedule 80 is also NSF listed, has a 33F - 140 F working temp, and is available in gray. For UV resistance of PVC pipe and fittings, paint with a white water based latex paint. Both have a wide variety of uses in the chemical field and
- Features: Flange
- Material: PVC/CPVC
-
Supplier: U.S. Plastic Corporation
Description: These corrosion-proof 24" PVC Socket Flanges are for the construction of exhaust ventilation systems. PVC material compounds used in the manufacture of these duct fittings conform to PVC 1120, ASTM D-1784, Type 1, Grade 1, Cell Class 12454-B. All Socket Flanges are
- Features: Flange
- Material: PVC/CPVC
-
Supplier: U.S. Plastic Corporation
Description: These are Schedule 80 PVC threaded fittings. Schedule 80 is also NSF listed, has a 33 F - 140 F working temperature, and is available in gray. For UV resistance of PVC pipe and fittings, paint with a white water based latex paint. All Schedule 80 threaded fittings are
- Features: Flange
- Material: PVC/CPVC
-
Supplier: Fluidtrol Process Technologies, Inc.
Description: FRP/PVC Laminate and Stainless Steel 304 Reducers
- English Size: 2 to 16 inch
- Material: Composite (Carbon/Fiberglass/Graphite), PVC/CPVC, Stainless Steel
- Design Units: English
- Features: Flange, Reducer
-
Supplier: LASCO Fittings, Inc.
Description: No Description Provided
- English Size: 3 inch
- Design Units: English
- Features: Flange
- Material: PVC/CPVC
-
Supplier: GF Piping Systems
Description: Manufacturer of PVC, CPVC, PP, PVDF pipe fittings to complement GF's piping systems. These pipe fittings are used for hot and cold water, corrosive waste and general liquid transfer.
- English Size: 0.25 to 12 inch
- Features: Elbow, Flange, Pipe Fitting, Wye
- Design Units: English
- Material: PVC/CPVC, Polypropylene (PP)
-
Supplier: LASCO Fittings, Inc.
Description: No Description Provided
- English Size: 3 inch
- Design Units: English
- Features: Flange
- Material: PVC/CPVC
-
Supplier: LASCO Fittings, Inc.
Description: No Description Provided
- English Size: 0.75 inch
- Design Units: English
- Features: Flange
- Material: PVC/CPVC
-
Supplier: Qosina Corp.
Description: Qosina is a leading supplier of Bag Port (RF) with 1.50 inch OD Cap, 1.42 inch ID Opening. Get fast shipping and volume discounts on Bag Ports parts.
- English Size: 1.5 inch
- Design Units: English
- Features: Flange
- Material: PVC/CPVC
-
Supplier: NIBCO INC.
Description: The Chemtrol® Class 150 blind flange is an injection molded Corzan® CPVC Schedule 80 thermoplastic fitting for use with chemical processing, industrial plating, chilled water distribution, deionized water lines, chemical drainage and waste water treatment systems. The light grey Corzan® CPVC
- English Size: 2 to 6 inch
- Design Units: English
- Features: Flange
- Material: PVC/CPVC
-
Supplier: Fluidtrol Process Technologies, Inc.
Description: FRP/PVC Laminate and Stainless Steel 304 Reducers
- English Size: 2 to 16 inch
- Material: Composite (Carbon/Fiberglass/Graphite), PVC/CPVC, Stainless Steel
- Design Units: English
- Features: Flange, Reducer
-
Supplier: NIBCO INC.
Description: The Chemtrol® blind flange is an injection molded Corzan® CPVC Schedule 80 thermoplastic fitting for use with chemical processing, industrial plating, chilled water distribution, deionized water lines, chemical drainage and waste water treatment systems. The light grey Corzan® CPVC blind
- English Size: 0.5 to 8 inch
- Design Units: English
- Features: Flange
- Material: PVC/CPVC
-
Supplier: NIBCO INC.
Description: The Chemtrol® Class 150 thread flange is an injection molded Corzan® CPVC Schedule 80 thermoplastic fitting for use with chemical processing, industrial plating, chilled water distribution, deionized water lines, chemical drainage and waste water treatment systems. The light grey Corzan® CPVC
- English Size: 2 to 4 inch
- Design Units: English
- Features: Flange
- Material: PVC/CPVC
Find Suppliers by Category Top
Featured Products Top
-
diameter plus one inch. This should extend the sensor into the process between 1/3 and 1/2 the diameter of the process pipe. The insertion length must also take into consideration any dead length required to pass through walls, pipe fittings and insulation. Velocity The (read more)
Browse Thermowells Datasheets for Conax Technologies
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/82214/51269424-MIT.pdf?sequence=2
The duct then attached with a flange to a 12 inch diameter PVC pipe which vented to atmosphere outside the building.
-
Feasibility study for aquaculture and space heating, Ft. Bidwell, California
… column pump electrical panel & starter 50 feet of 6 inch steel pipe 50 feet of 10 inch steel pipe 10 in x 6 … … safety valve 250 feet 12 in PVC pipe 280 feet 6 … … W C ell Misc. flanges & fittings .
-
https://digital.lib.washington.edu/researchworks/bitstream/handle/1773/3852/7703.pdf?sequence=1&isAllowed=y
columns were constructed of 5—ft lengths of 12 — inch diameter, schedule 80 Pvc pipe with 3/4—inch plexiglass flanges bolted on each end (Fig. 7).
-
Synchro-ballistic recording of detonation phenomena
A counterbore was tumed in the end of tlx pipe to accept the machi�d … … ne axis of the PVC cross that is normal … … the page in Figure 12 then had its ends … … axis to accept s- inch diameter BK-7 port … … and counterbore were machined into the top of the assembly for a vacuum flange that would aISO …
-
Circulating fluidized bed hydrodynamics experiments for
the multiphase fluid dynamics research consortium (MFDRC).
The downcomer base was constructed by adapting a piece of 28-cm (11-in.) ID, 12.7-mm (0.5- in.) wall thickness acrylic tubing to mate with a 30.5-cm ( 12 - inch ) to 25.4-cm (10-in.) bell reducer … … down to 7.62 cm (3 in.) via a pair of solvent-welded concentric PVC bushing reducers. A 7.62-cm (3-in.) PVC pipe stub was in turn solvent welded to the reducer, and a Schedule-80 PVC flange attached to the stub to mate to the solids-feed control valve.
-
PVC And CPVC Schedule 80 Piping System With Large Diameter Molded Fittings
Tustin, CA - GF Piping Systems has announced immediate availability of large diameter, molded fittings for its PVC and CPVC Schedule 80 Piping Systems. The fittings are available in 45° elbows, 90° elbows, tees, couplings, flanges , reducer bushings, and caps in 10" and 12 " sizes. The full Schedule 80 offering includes sizes from ½ to 12 inches .
-
GF Piping Systems Expands Manufacturing Capabilities For PVC And CPVC Schedule 80 Piping System With Large Diameter Molded Fittings
GF Piping Systems has announced immediate availability of large diameter, molded fittings for its PVC and CPVC Schedule 80 Piping Systems. The fittings are available in 45° elbows, 90° elbows, tees, couplings, flanges , reducer bushings, and caps in 10" and 12 " sizes. The full Schedule 80 offering includes sizes from ½ to 12 inches .
Indicates content that may require registration and/or purchase.