-
Supplier: Can-Do National Tape
Description: Withstands temperatures up to 200°F/93°C for a short duration Available Width Sizes: 0.25 Inch (6mm) 0.375 Inch (9mm) 0.47 Inch (12mm) 0.625 Inch (15mm) 0.7 Inch (18mm) 0.94 Inch (24mm) 1.41 Inch (36mm) 3 Inch (72mm) 4 Inch (96mm) Custom
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Can-Do National Tape
Description: Tan 3M 202 Masking Tape 3M Scotch Crepe Paper Masking Tape 3M 202 Masking Tape is a high performance, excellent paint masking tape for holding, protecting and bundling where a pressure-sensitive tape is needed. The product line of 3M
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: Can-Do National Tape
Description: of paper, film, fabric and yarns Banding, sealing, tabbing, defect flagging and holding applications where color for identification or coding is desired General light duty holding applications Available Sizes: 1/2 inch 3/4 inch 3/8 inch 1 inch 1 1/2 inch Custom
- Adhesive: Pressure Sensitive (PSA)
-
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M 1280 red circuit plating tape comes in a 12 in width, 144 yd length, uses a rubber adhesive and is packaged 1 per case.
- Width: 12 inches
- Materials of Construction: Cloth - Woven Fabric
- Adhesive: Rubber
- Features: Specialty / Other
-
Supplier: DeWAL
Description: These products are pressure sensitive tapes produced from a laminate of “double ply” silicone rubber, glass cloth and coated with a high temperature silicone adhesive. APPLICATION INFORMATION These products are used as masking tapes in plasma flame spray when a single ply
- Width: 0.25 to 17 inches
- Thickness: 0.016 inches
- Peel Strength / Adhesion: 3.125 lbs/in
- Temperature Resistance: 260 C
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Venture Tape 470V Sandblast Resist white masking tape comes in a 12 in width, 20 yd length, uses an acrylic adhesive and is packaged 4 per case. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in
- Width: 12 inches
- Adhesive: Acrylic
- Materials of Construction: Cloth - Woven Fabric
- Features: Specialty / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Scotch 234 tan masking/painter's tape comes in a 12 in width, 60 yd length, uses a rubber adhesive and is packaged 4 per case. Can be used to a maximum temperature of +250 F. In addition to the other properties this product is chemical-resistant, heat-resistant.
- Width: 12 inches
- Materials of Construction: Cloth - Woven Fabric
- Adhesive: Rubber
- Features: Specialty / Other
-
Masking Tapes - 3M 33419 Masking/Painter's Tape - 12 in Width x 60 yd Length - 65912 -- 051125-65912Supplier: R. S. Hughes Company, Inc.
Description: 3M 33419 masking/painter's tape comes in a 12 in width, 60 yd length, uses a rubber adhesive and is packaged 4 rolls per case.
- Width: 12 inches
- Materials of Construction: Cloth - Woven Fabric
- Adhesive: Rubber
- Features: Specialty / Other
-
Supplier: Custom Fabricating & Supplies
Description: This tape is manufactured from a high quality smooth crepe paper backing with a natural rubber/resin adhesive. A general grade, industrial, pressure sensitive masking tape, it offers an excellent balance of quick stick, panel adhesion and holding properties. Not recommended for
- Width: 8 to 36 inches
- Peel Strength / Adhesion: 2.0625 lbs/in
- Temperature Resistance: -17.77777777777778 to 162.77777777777777 C
- Adhesive: Pressure Sensitive (PSA)
-
Supplier: DeWAL
Description: This tape consisting of a 1 mil polyimide film and silicone adhesive has been designed for high temperature masking applications. In electrical insulation applications this product does meet class H requirements. APPLICATION INFORMATION The primary uses for this product are gold finger
- Width: 0.25 to 20 inches
- Thickness: 0.001 inches
- Peel Strength / Adhesion: 1.5625 lbs/in
- Temperature Resistance: 260 C
-
Description: Applications Automotive Fascia Protect assembly weld points in high temperature paint line (250f, 40min) General protective masking applications on plastics and metal that require temporary surface protection through assembly or shipping. Features & Benefits Low density Polyethylene film is
- Width: 0.25 to 54 inches
- Thickness: 0.0055 inches
- Peel Strength / Adhesion: 0.75 lbs/in
- Temperature Resistance: -40 to 88 C
-
Supplier: Custom Fabricating & Supplies
Description: Poly Film Tape Mask
- Width: 6 to 12 inches
- Temperature Resistance: -17.77777777777778 to 148.88888888888889 C
- Materials of Construction: Paper
- Features: Specialty / Other
-
Supplier: Custom Fabricating & Supplies
Description: 3M™ High Performance Green Masking Tape 401+ was designed using a proprietary solvent-free synthetic/natural rubber adhesive. It is a green colored crepe paper masking tape for critical paint masking applications in the automotive,specialty vehicle, and industrial
- Width: 0.25 to 12 inches
- Peel Strength / Adhesion: 2.25 lbs/in
- Temperature Resistance: -17.77777777777778 to 121.11111111111111 C
- Materials of Construction: Paper
Find Suppliers by Category Top
Featured Products Top
-
tripping. This control panel can be installed quickly and as error-free as possible via a plug-and-play M12, 12 pin connector. With optional covers for masking the plug connection, the BDF40 control panel not only provides manipulation protection for the connection cable, it offers a clean (read more)
Browse Pushbutton Switches Datasheets for Schmersal Inc.
More Information Top
-
3D Printing with Delta Printers
…application, 74–75 Blocked channels, 138 Blue painter’s Tape cost analysis, 12 heated print bed, 16 Kapton heater, 13 manufacturer’s logo, 12 masking tape , 11 PLA and ABS, 12 process, 13–16 scissors/hobby knife … 13 strip, 12 two- inch - wide tape, 17 Build plate…
-
Real-time mobile robot navigation is possible with off-the-shelf hardware
The course was laid out with one inch masking tape on a 12 by 25 foot piece of strongly textured gray carpet. .... It was a single lane wide defined by left and right hand strips of tape.
-
Nuclear War Survival Skills
Plastic film or other very light, flexible materi- al- 12 . .... film 3 or 4 mils thick (3 or 4 one-thousandths of an inch ); (2nd) 2-mil .... Pressure-sensitive waterproof tape , enough to make 30 ft of tape 3/4in. to 1in. wide , for securing the hem-tunnels of the flaps: (1st) cloth duct … silver tape); (2nd) glass tape; (3rd) scotch tape; (4th) freezer or masking tape, or sew the…
-
States > Tennessee > State > Regulations > 1200 - Department of Health and Department of Environment and Conservation > 12 - Bureau of Health Licensure and Reg...
(i) Dressings and bandaging supplies, with adhesive tape , adhesive bandages, sterile 4" gauze pads, sterile ABD pads, 3" or wider gauze roller bandages, bandage shears, occlusive dressing materials, at least four triangular bandages, and burn sheets. .... Resuscitative devices including oral airways in at least five sizes, a pocket mask , suction device capable of 12 inches vacuum with suction tips for oropharyngeal suction, and an oxygen administration unit capable of 2 to 15 liters per minute flow rate with…
-
States > Tennessee > State > Administrative Register > 2003 > [2003 TN Register tar05152003] 05/15/2003
Dressings and bandaging supplies, with adhesive tape , Bandaids, sterile 4" gauze pads, sterile ABD pads, 3" or wider gauze roller bandages, bandage shears, occlusive dress- ing materials, at least four triangular bandages, and burn sheets. .... Resuscitative devices including oral airways in at least five sizes; a pocket mask ; suction device capable of 12 inches vacuum with suction tips for oropharyngeal suction; and, an oxy- gen administration unit, capable of 2 to 15 liters per minute flow rate…
-
Robot Building for Beginners
Obtain a roll of low-adhesion masking tape , 1- inch (2.5 cm) wide . .... 12 .
-
States > Tennessee > State > Administrative Register > 2007 > [2007 TN Register 1015] 10/15/2007
Dressings and bandaging supplies, with adhesive tape , bandaids, sterile 4” gauze pads, sterile ABD pads, 3” or wider gauze roller bandages, bandage shears, occlusive dressing materials, at least four triangular bandages, and burn sheets. .... Resuscitative devices including oral airways in at least five sizes; a pocket mask ; suction device capable of 12 inches vacuum with suction tips for oropharyngeal suction; and, an oxygen administration unit, capable of 2 to 15 liters per minute flow rate with…
Indicates content that may require registration and/or purchase.