Products/Services for 12 Oz Propane Tanks
-
Gas Cylinders - (116 companies)...in determining which material is used. Carbon fiber composite cylinders can be very light due to the high tensile strength of carbon fiber, but are more difficult to manufacture. A commonly used type of gas cylinders is a propane tank...Material -
Storage Tanks and Process Tanks - (1652 companies)Storage tanks and process tanks are bulk containers of varying size and configuration. Storage tanks and process tanks are general purpose industrial containers that can have many configurations depending upon dimensions, orientation, placement... -
Tank Heads - (23 companies)...design and construction. Often, tank heads are coated, heat treated, or made of stainless steel. Products that are designed for use with gases, propane, chemicals, air, water, or refrigerants may provide other features. Features. Tank heads vary...
-
Tank Monitoring Systems - (24 companies)Tank monitoring systems provide remote tracking of tank fill levels to maximize efficiency and reduce downtime. Tank monitoring systems allow remote tracking of tank fill levels to maximize efficiency and minimize downtime. Monitoring of tanks...
-
Spray Tanks and Cups - (49 companies)Spray tanks and cups are vessels that hold paints or coatings for use with spray guns, applicators, and atomizers. Some devices are pressurized. There are several basic types of products. Gravity-fed spray tanks and cups are top-mounted vessels...
-
Tank Cleaning Machines - (28 companies)Tank cleaning machines wash out the internal surfaces of a storage, marine or process tanks using rotary spray heads, jet heads, static spray balls, or clean-in-place systems Tank cleaning machines wash out the internal surfaces of a storage, marine...
-
Pressure Vessels - (702 companies)Pressure vessels are boilers and storage tanks that contain liquids or gases and are designed to operate at pressures above 15 psig. High pressure vessels function under greater than normal amounts of pressure without compromising seals or bursting...
-
Level Gauges - (286 companies)Level gauges are industrial meters used to determined the level of a liquid in a fixed storage or process tank Level gauges are meters used to determine the level of a liquid in a fixed storage or process tank. The gauge is composed of several parts...
-
Fuels and Fuel Products - (348 companies)Fuels and fuel products include gasoline, diesel oil, natural gas, propane, coal, fossil fuels, biofuels and other combustible fluids or materials. Fuels and fuel products include gasoline, diesel oil, coal, fossil fuels, biofuels, natural gases...
-
Gas Fittings - (98 companies)...lines cannot be connected to air lines, water lines, or vent lines. Common applications for gas fittings include gas mains, residential gas lines, propane tanks, medical use, hazardous gas applications, and explosives. Fitting Types. Gas fittings come...
Product News
-
Shenzhen Jewellok Technology Co., Ltd.
Adjustable Propane And Nitrogen Pressure Regulator Product Features. * Line and Panel mounting pressure regulator. * Brass chrome plated body and bonnet for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0. * Stainless steel 316L body and bonnet for corrosive gases. * 4 ports flexible configuration. * Stable outlet pressure. * Simple outlet pressure limitation by handwheel. * Inlet filler. * Tested for use with oxygen. Typical Applications. * Component Testing. * Calibration Systems. * Laboratory Pressure Control. * High... (read more)Browse Semiconductor Wet Process Equipment Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Gaumer Process
Heat tank contents indirectly-Electric Tank Heater INDIRECT ELECTRIC TANK HEATER. Indirect Electric Tank Heaters are designed to heat tank contents indirectly without the need to drain the tank for heater replacement. These heaters use open coil heater elements supported by high temperature ceramics. The elements slide inside of a pipe that is welded to the mating flange. The elements are flexible, eliminating the need for special clearances during removal. Availble sizes include 4" - 36" Flanges with lengths up to 40'. Materials are selected... (read more)Browse Coil Heaters Datasheets for Gaumer Process -
Gaumer Process
INDIRECT ELECTRIC TANK HEATER Indirect Electric Tank Heaters are designed to heat tank contents indirectly without the need to drain the tank for heater replacement. These heaters use open coil heater elements supported by high temperature ceramics. The elements slide inside of a pipe that is welded to the mating flange. The elements are flexible, eliminating the need for special clearances during removal. Availble sizes include 4" - 36" Flanges with lengths up to 40'. Materials are selected for each application and include... (read more)Browse Explosion Proof Heaters Datasheets for Gaumer Process -
Mid-Mountain Materials, Inc.
The Principles of Storage Tank Insulation Storage Tank Insulation Tips for Maintaining Temperature and Reducing Energy Loss. A storage tank 's performance and efficiency are closely linked to its insulation. Whether the tank is designed to retain warmth in a heated process or to keep chilled materials at low temperatures, insulation directly determines how efficiently it maintains those conditions. Without it, storage tanks lose or gain heat, leading to unstable temperatures and unnecessary energy consumption. The Principles of Storage... (read more)Browse Insulation Jacketing Datasheets for Mid-Mountain Materials, Inc. -
Shanghai Thinktank Process Management Co., Ltd
Tank Breather Valve Manufacturing Storage tanks require reliable pressure management solutions to prevent overpressure damage, reduce product losses, and maintain safe operating conditions. Without effective venting systems, tank breathing during operation can lead to excessive evaporation losses, emissions, and equipment risks. Thinktank TT7130/8130 series single breather valves are designed for atmospheric or pipeline discharge pressure relief, providing controlled ventilation to protect storage tanks and reduce vapor... (read more)Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Golden Collar Technology Co., Ltd .
ptfe lined tank PTFE lined tank is a high-performance corrosion-resistant solution designed for storing and processing highly aggressive chemicals in demanding industrial environments. Manufactured with a premium PTFE lining, the tank offers exceptional resistance to strong acids, alkalis, solvents, and corrosive media, helping improve equipment durability, safety, and operational efficiency. Compared with traditional metal tanks, a PTFE lined tank provides outstanding chemical resistance and significantly... (read more)Browse Petri Dishes Datasheets for Golden Collar Technology Co., Ltd . -
Running Industry Co., Ltd
Fuel tank cover Product we made: Automobile structure parts, fuel tank cover, sway arm, steering hub, shaft knob, trunk bracket, truck door handle, UTV ATV refitting parts?motocycle parts & repair tools, truck parts. Process: Precision CNC Machining, welding, metal stamping/ bending, pipe benidng, cnc milling, polishing, anodizing, painting, powder coating, laser engrave, assembling with lock, Loctite, fastener, plastic & rubber,. Material: carbon steel, alloy steel, stainless steel, aluminium alloy, (read more) -
WATTCO
All About Oil Tank Heaters Oil tank heaters are very important devices that help keep oil at the right temperature in many different industries and uses. These machines make sure oils stay runny and good to use, especially in cold places where low temperatures might make oils thick or solid. From business work to home heating systems, oil tank heaters help make things better by efficiency, using less energy, and keeping equipment safe from damage. This article looks into all you need to know about oil tank heaters... (read more)Browse Immersion Heaters Datasheets for WATTCO -
Shanghai Thinktank Process Management Co., Ltd
Flame Arrestor Breather Valves for Tanks Industrial storage tanks handling volatile media often face pressure fluctuations, vacuum risks, and fire hazards. Improper venting can lead to tank deformation, vapor loss, or safety incidents in hazardous environments. These breather valves combine pressure control and flame protection. * Accurate pressure and vacuum relief protects tank structure. * Integrated flame arrestor prevents flame propagation. * Durable construction suits harsh industrial conditions. * Wide compatibility for various... (read more)Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Shanghai Thinktank Process Management Co., Ltd
Industrial Flame Arresters for Tank Safety Storage tanks and industrial systems containing flammable gases or liquids require effective flame protection solutions to reduce explosion and fire risks. Thinktank FA-I Vertical End-of-Line Flame Arrester is designed to stop subsonic flame propagation at tank vents, pipe ends, and vessel openings. Featuring a unique corrugated flame arresting core and low flow resistance design, it provides reliable protection while maintaining efficient gas flow. The double flame arresting core structure... (read more)Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
-
CR4 - Thread: How to Prepare a Large Propane Tank for Safe Oxyfuel Cutting?
Location: Wrong end of the yellow brick road in Oz Re: How to Prepare a Large Propane Tank for Safe Oxyfuel Cutting? 12 /09/2007 10:03 PM .
-
CR4 - Thread: Storage of Methane & Hydrogen gas at home
Unfortunately, at low pressure, it is hard to store a meaningful quantity of H2, because it is so light (less than one oz would fit in a 20 lb propane tank , at atmospheric pressure. 09/26/2007 12 :14 PM .
-
CR4 - Thread: Leaking Battery Stuck in Mag-Lite
Location: Wrong end of the yellow brick road in Oz 12 /09/2007 10:12 PM Or going from the "Repairing the propane tank " CR4 thread remove the switch mechanism from the top end with a adequate tool, fashion a new end cap that accepts a small spark plug and thin tube, hammer the sides of the …
-
Transit Scratchitti Removal by Controlled Fire Polishing
Figure 12 The photo of the scratchitti Buster as mounted on glass panel A 24 oz -in (170 mNm) motor DC step motor ( MST-D201-AFOS), with resolution of 100 … The pre-mixed propane and oxygen gases leave the tip through a small orifice and are ignited … … fuel (either propane or acetylene) and the oxygen are supplied from the gas tanks with the regulator …
-
Shopping In Heaters - Big Bruin
Features: Thermal Power: 47,000 BTUs Igniter: Piezo Heating Area: 18' Diameter Fuel: Propane : 20lb LP BBQ Tank (not included) Consumption Rate: (Approx)10 hrs/20 lb LPG tank Safety auto shut off tilt valve Weighted base for stability Convenient wheel assembly Ships … … 3.57L x 2.6W x 0.8H in Net Weight: 3.175 oz Patent: ZL 2008 … Page: ««First 1 2 3 9 10 [11] 12 13 35 36 37 Last»» .
-
States > Alabama > State > Regulations > 335 - Alabama Department of Environmental Management > 3 - Air Division > [AL AC 335-3-6] 006 - Control of Organic Emi...
… organic material produced by petroleum distillation comprising a hydrocarbon range of 8 to 12 carbon atoms per … This Rule shall apply to petroleum solvent washers, dryers, solvent filters, settling tanks , vacuum stills, and other … … continues until a final recovered solvent flow rate of 50 milliliters (1.7 oz ) per minute is … (i) field calibration of the flame ionization analyzer with propane standards; .
-
CR4 - Thread: LPG Motorcycle
… power and likely that characteristic rotting cabbage smell following you that the old propane powered vehicles got … Location: Newcastle Oz 10/30/2009 12 :51 AM How do you propose to protect the tank and fittings from damage in an accident?
-
Fuel Cell and Reversible Fuel Cell Modules for Grid-Independent Electric Power Systems
During this program, non-condensing high pressure H2/ Oz /Hz0 systems using insulated steel tanks were corisidered. … storage efficiencies slightly over 80’?40under favorable conditions, but are not compatible with propane operation and have … … 2 Lead Acid Batteries The energy storage efficiency of a Concorde Model PVX- 12 105 deep cycle …
-
Field Studies of Streamflow Generation Using Natural and Injected Tracers on Bickford and Walker Branch Watersheds
12 are not shown in Fig. 6, as the numbers are 60-600 times larger than the … Gas exchange rate constants for propane (kJ were found to be about 100 dayl, with little temporal … In general, if two tracers of different volatility are injected from a single tank , and the tank … … Rathbpn et a1., 1978) of the relative gas exchange rates of propane and Oz kx (the gas …
Indicates content that may require registration and/or purchase.