-
Supplier: Mile-X Equipment, Inc.
Description: Temperature AC/DC Amps Ohm meter Diode test Scope mode Volts/Amps mode Advanced Electrical System Diagnostics Diode Ripple Pattern Amplitude Level And Frequency Analysis Accurate Identification Of Open Or Shorted Diodes Accurate Identification Of Open-Phase
-
Supplier: VAST STOCK CO., LIMITED
Description: TVS Diodes / ESD Suppressors 12volts 5uA 20.1 Amps Bi-Dir
- Features: Other
- Diode Type: Transient Voltage Suppressor Diodes (TVS)
-
Supplier: VAST STOCK CO., LIMITED
Description: Schottky Diodes & Rectifiers 1.0 Amp 20 Volt 30 Amp IFSM
- Features: Other
- Diode Type: Schottky Barrier Diodes
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Schottky Diodes & Rectifiers 1.0 Amp 20 Volt 30 Amp IFSM Product overview: SK12B from Taiwan Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is
- Tj: -55 C
- Features: Other
- Diode Applications: Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 1 Amp Ultra Fast Recovery Silicon Rectifier 50 to 1000 Volts Product overview: UFM12PL from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It
- Diode Applications: Rectifier Diode
-
Supplier: Radwell International
Description: DIODE, 12-10000 AMPS, 50-7000 VOLTS, 0.75IN NPT, 6IN LENGTH, 1IN THREAD LENGTH. FREE 2 YEAR RADWELL WARRANTY
- Diode Type: General Purpose (PN Junction Diodes)
-
Supplier: VAST STOCK CO., LIMITED
Description: Rectifiers 100 Volt 1.5 Amp 40 Amp IFSM
- Features: Other
- Diode Applications: Rectifier Diode
-
Supplier: VAST STOCK CO., LIMITED
Description: Bridge Rectifiers 600 Volt 1.2 Amp
- Diode Applications: Rectifier Diode
-
Supplier: Pickering Electronics
Description: around 40 percent. Relays of this size without magnetic screening would therefore be totally unsuitable for applications where dense packing is required. Pickering Series 113 have a typical interaction figure of 5 percent. 3, 5 and 12 Volt coils are standard, with the option of an
- Normally Open (NO): 1
- Normally Closed (NC): 0
- Changeover (CO): 0
- Maximum Current: 0.5 amps
-
Supplier: Pickering Electronics
Description: interaction figure of 5 percent. 3, 5 and 12 Volt coils are standard, with the option of an internal diode. 5 Volt coils have a resistance of 500 ohms and may be driven directly from TTL logic.
- Normally Open (NO): 1
- Normally Closed (NC): 0
- Changeover (CO): 0
- Maximum Current: 0.5 amps
-
Supplier: Allied Electronics, Inc.
Description: Applications requiring protection at operating voltage levels as low as 11 volts and as high as 1100 volts with energies rated up to 15000 joules, depending on the device selected. Typical Protection Applications: Protection of Semiconductors (Diodes, Transistors, Thyristors,
-
Supplier: Allied Electronics, Inc.
Description: Applications requiring protection at operating voltage levels as low as 11 volts and as high as 1100 volts with energies rated up to 15000 joules, depending on the device selected. Typical Protection Applications: Protection of Semiconductors (Diodes, Transistors, Thyristors,
-
Supplier: Allied Electronics, Inc.
Description: Applications requiring protection at operating voltage levels as low as 11 volts and as high as 1100 volts with energies rated up to 15000 joules, depending on the device selected. Typical Protection Applications: Protection of Semiconductors (Diodes, Transistors, Thyristors,
-
Supplier: Tradeport Electronics Group
Description: The Fluke Model 8050A Digital Multimeter provides superior performance and measurement capabilities in a low cost, benchtop instrument. These 4 1/2 digit DMMs have the following measurement functions:DC volts, true rms AC volts, DC amps, true rms AC amps, ohms, dBm
-
Supplier: DuraComm Corporation
Description: Disconnects battery at an adjustable voltage. Disconnect range is 10.5~12 VDC for 12 volt systems; 21~24 VDC for 24 volt systems; and 46~48 VDC for 48 volt systems. Manual battery disconnect switch included.
- DC Output Voltage: 14 volts
- DC Output Current: 40 amps
- DC Output Power: 500.00000000000006 watts
- AC Input Voltage: 90 to 264 volts
-
Supplier: ValueTronics International, Inc.
Description: ohms Resistance measurement: To 40 MΩ, 0.2% + 1 LSD Diode test: 2.4 V shows diode voltage drop Precision 1000V, 440 mA digital Multimeter Measure AC and DC volts, AC and DC current, resistance, continuity, and frequency 0.1% DC voltage accuracy 0.05% DC current
- Calibrator Style: Hand Held
- Features: Other Specific Calibration
- Environmental Properties: Temperature
-
Supplier: ValueTronics International, Inc.
Description: simulates, at the option of the user, resistive loads (amps/volt) or may be switched to a constant current load characteristic (current regulated at a pre-selected value) or a constant voltage type of load (similar to a battery or a zener diode). Provisions are also made for
- Load Bank Type: DC
-
Supplier: Elite Semiconductor Products, Inc.
Description: High Voltage Full Wave Bridge Rectifier Assembly
- VF: 12 volts
- IF: 1,000 to 3,000 mA
- IR: 0.0005 mA
- IFSM: 50 amps
Find Suppliers by Category Top
Featured Products Top
-
4Ch, 297W, Ch 1/2: Maximum DC Volts/Amps: 0 - 32VDC/3A, Ch 3: 0 - 15V/3A, Ch 4: 0 - 6V (read more)
Browse DC Power Supplies Datasheets for Uni-Trend US -
Optimized layout for multi-SiC MOSFET and diode chips assembly in phase leg topology Symmetrical design to accept up to 12 SiC MOSFET chips in parallel per switch All die in parallel with their own gate series resistor for homogenous current balancing High (read more)
Browse Power MOSFET Datasheets for Richardson RFPD -
Warranty 1. Mini Encapsulated - PC Board Mounting, LINEAR REGULATED AC-DC single output - Conserve space with mini-modules as small as 2.3" x 1.8" x 1.0". Models with outputs ranging from 1 to 75 volts, and from 30 mA to 2.5 amps are available. All feature excellent regulation and (read more)
Browse Linear Power Supplies Datasheets for Acopian Power Supplies -
Positioning Accuracy - ± 1” (25.4mm) longitudinal, ± 1” (25.4mm) latitudinal Tighter tolerances - optional Battery System - Maintenance-free, TPPL battery set with discharge sensor Battery AH - Two (2) 12V, 86AH amp (read more)
Browse Automatic Guided Vehicles (AGV) Datasheets for Savant Automation, Inc. -
Power Requirements 18 volts DC, 3.3 amps, internal battery pack Power Supply Universal AC/DC provided Weight 5.8 lb. (2.6 kg) with battery -7.0 lbs (3.2 kg (read more)
Browse Fuel Testers Datasheets for AMETEK Spectro Scientific -
HSA-X-2-40 has: 670 pV (pico volt - 10^-12) noise levels 40dB VA gain at the 2GHz high frequency end. The (read more)
Browse Instrumentation Amplifiers Datasheets for Electro Optical Components, Inc.
More Information Top
-
Analytical System Dynamics
Is = 10− 12 amp , the thermal voltage is ( 1 /α) = 25 × 10−3 volt , and vd is the voltage across the diode .
-
The design of an equipment for measuring small Radio-Frequency noise powers
…sensitive rectifier is such that an input of 0-1 volt peak-to-peak produces an output of 12 volts d.c. (3.4) Control of Diode -Filament Power The diode … between 0-95 and 1 05 amp at about 6 volts…
-
AIAA Journal > Experiments with an electron cyclotron resonance plasma accelerator
(See Fig 2 for this and following descriptions ) Approximately 10 amp , at a few volts , are required to bring … are rectified by crystal diodes and are then displayed … calorimeter consists of a 12 8 g, 3 1 -cm-diam copper cup…
-
A simple wet-only rainfall collector
…4093 CMOS Integrated Circuit 3 x BC337 Transistors 1 x BC327 Transistor 4 x IN4 148 Switching Diodes 1 x 220pF 16V Electrolytic … 1 × DPDT 5 Amp Relay, 6V 40f~ coil … For Limits) 1 × 12 Volt Flap driving motor 1…
-
Advances in Energy Science and Technology
It was altered DC with in all wave rectifier by using diodes . .... The speed up gear ratio was 1 : 1.25 for charging the battery 12 Volts 2.5 Amp -hour as shown in Fig 3.
-
Electronics from the Ground Up: Learn by Hacking, Designing, and Inventing > Diodes, Rectifiers, and Associated Circuits
For this example, V = 12 volts , and P = 1 watt; therefore, I = 1/12 amp , or one-twelfth of an amp = 83.3 mA. .... For a rule of thumb, we generally limit the zener diode current to about 60 percent its…
-
Single amplifier biquad based autonomous electronic oscillators for chaos generation
The circuit of MSASO-2 has also been tested in Spice-based electronic circuit simulator using TL082 op amp with ± 12 volt power supply and 1N1183 diode . .... chaotic behavior for: Ra = 2 k , Rb = 440 , R1 = 200 , R2 = 700 , C = 1 nF, and L…
-
Radar transmitters: a survey of developments
(7.1) Megawatt Metre-Wave T-R System The G.E.C. CV94 diode gives a pulse emission of 100 amp at less than 1 500 volts , a slope resistance of 15 ohms. .... for a conduction angle of 180° is one-half the peak current: the 12 -/x/xF inter-electrode…
-
FIELD SCREENING FOR HALOGENATED VOLATILE ORGANIC COMPOUNDS
Heated diode leak monitors are commercially available from Yokogawa U.S. Corporation in Newnan, Georgia. .... These operate on 12 volts at less than 1 amp .
-
CR4 - Thread: DC Motor Modification
Each one will drop 0.7 of a volt so if you want to drop 12 volts = 12 /.7 = 17 or 18 diodes . .... Use a diode rated for the current. a 1N4000 is good for 1 amp .
Indicates content that may require registration and/or purchase.