-
Supplier: Garage Equipment Supply
Description: handle provide ease and 6 & 12 volt modes 60 amp high, 40 amp medium & 2 amp low charging rates for use on a variety of batteries 250 amp engine starting assistance Automatic-reset circuit breaker technology protects against overloads Heavy-duty
- Charger Type: Automotive / Electrical Vehicle
-
Supplier: Mile-X Equipment, Inc.
Description: Temperature AC/DC Amps Ohm meter Diode test Scope mode Volts/Amps mode Advanced Electrical System Diagnostics Diode Ripple Pattern Amplitude Level And Frequency Analysis Accurate Identification Of Open Or Shorted Diodes Accurate Identification Of Open-Phase
-
Supplier: VAST STOCK CO., LIMITED
Description: TVS Diodes / ESD Suppressors 12volts 5uA 150.6 Amps Bi-Dir
- Features: Other
- Diode Type: Transient Voltage Suppressor Diodes (TVS)
-
-
Supplier: Radwell International
Description: DIODE, 12-10000 AMPS, 50-7000 VOLTS, 0.75IN NPT, 6IN LENGTH, 1IN THREAD LENGTH. FREE 2 YEAR RADWELL WARRANTY
- Diode Type: General Purpose (PN Junction Diodes)
-
Supplier: Garage Equipment Supply
Description: Solar OS6150 6/12/24V Battery Charger Fleet with Engine Start 12 Volt charging power in a convenient, economical unit. New Transoid charging technology delivers more efficient charging, lower power consumption, quieter operation and longer product life expectancy.
- Charger Type: Automotive / Electrical Vehicle
-
Supplier: Waytek, Inc.
Description: Egis Mobile Electric has released all new 75A 12V relays that are great for automotive and temporary high equipment start up amp draw applications. Designed with bifurcated contacts ensuring long term reliability and increased operating efficiency. Egis Mobile Electric 901643 Power Relay
- DC Coil Voltage: 12 volts
- Operating Temperature: -40 to 257 F
- Poles: Single Pole (SP)
- Throw: Single Throw
-
Supplier: Pickering Electronics
Description: around 40 percent. Relays of this size without magnetic screening would therefore be totally unsuitable for applications where dense packing is required. Pickering Series 113 have a typical interaction figure of 5 percent. 3, 5 and 12 Volt coils are standard, with the option of an
- Normally Open (NO): 1
- Normally Closed (NC): 0
- Changeover (CO): 0
- Maximum Current: 0.5 amps
-
Supplier: Mile-X Equipment, Inc.
Description: less scrolling, more detailed instructions Backlit for all light conditions Industry First amp-clamp connection ports for live amperage readings using optional external amp-clamp 15 Ft Cable to perform tests from the cab of the vehicle Field Updateable to accommodate new battery types,
-
Supplier: ValueTronics International, Inc.
Description: ohms Resistance measurement: To 40 MΩ, 0.2% + 1 LSD Diode test: 2.4 V shows diode voltage drop Precision 1000V, 440 mA digital Multimeter Measure AC and DC volts, AC and DC current, resistance, continuity, and frequency 0.1% DC voltage accuracy 0.05% DC current accuracy, 1 uA
- Calibrator Style: Hand Held
- Features: Other Specific Calibration
- Environmental Properties: Temperature
Find Suppliers by Category Top
Featured Products Top
-
4Ch, 297W, Ch 1/2: Maximum DC Volts/Amps: 0 - 32VDC/3A, Ch 3: 0 - 15V/3A, Ch 4: 0 - 6V (read more)
Browse DC Power Supplies Datasheets for Uni-Trend US -
Microchip's SP6LI extremely low inductance silicon carbide (SiC) MOSFET power modules from Richardson RFPD feature phase leg topology ranking from 700 volts (V), 538A to 1200 volts (V), 394 amperes (A) to 754 A at a case temperature (Tc) of 80 degrees Celsius. Offering higher power density and a (read more)
Browse Power MOSFET Datasheets for Richardson RFPD -
Warranty 1. Mini Encapsulated - PC Board Mounting, LINEAR REGULATED AC-DC single output - Conserve space with mini-modules as small as 2.3" x 1.8" x 1.0". Models with outputs ranging from 1 to 75 volts, and from 30 mA to 2.5 amps are available. All feature excellent regulation and (read more)
Browse Linear Power Supplies Datasheets for Acopian Power Supplies -
Power Requirements 18 volts DC, 3.3 amps, internal battery pack Power Supply Universal AC/DC provided Weight 5.8 lb. (2.6 kg) with battery -7.0 lbs (3.2 kg (read more)
Browse Fuel Testers Datasheets for AMETEK Spectro Scientific -
Positioning Accuracy - ± 1” (25.4mm) longitudinal, ± 1” (25.4mm) latitudinal Tighter tolerances - optional Battery System - Maintenance-free, TPPL battery set with discharge sensor Battery AH - Two (2) 12V, 86AH amp (read more)
Browse Automatic Guided Vehicles (AGV) Datasheets for Savant Automation, Inc.
More Information Top
-
Switches / Diode Test
Fitted with large easy to read analogue gauges: 3-0-3 Amp Diode tester, 10-0-10 Field Amp meter, 0-40 Volt Electronic Regulator meter for 6 , 12 & 24 volt units, 10-20-50Volt meter, 50-150-500-1500Amp meter …
-
Regulators / Durst
Fitted with large easy to read analogue gauges: 3-0-3 Amp Diode tester, 10-0-10 Field Amp meter, 0-40 Volt Electronic Regulator meter for 6 , 12 & 24 volt units, 10-20-50Volt meter, 50-150-500-1500Amp meter …
-
Regulators / Analog
Fitted with large easy to read analogue gauges: 3-0-3 Amp Diode tester, 10-0-10 Field Amp meter, 0-40 Volt Electronic Regulator meter for 6 , 12 & 24 volt units, 10-20-50Volt meter, 50-150-500-1500Amp meter …
-
Switchs / Meters / Clamps
Fitted with large easy to read analogue gauges: 3-0-3 Amp Diode tester, 10-0-10 Field Amp meter, 0-40 Volt Electronic Regulator meter for 6 , 12 & 24 volt units, 10-20-50Volt meter, 50-150-500-1500Amp meter …
-
Meters / Diode Test / Clamps
Fitted with large easy to read analogue gauges: 3-0-3 Amp Diode tester, 10-0-10 Field Amp meter, 0-40 Volt Electronic Regulator meter for 6 , 12 & 24 volt units, 10-20-50Volt meter, 50-150-500-1500Amp meter …
-
Multimeters / 24
Fitted with large easy to read analogue gauges: 3-0-3 Amp Diode tester, 10-0-10 Field Amp meter, 0-40 Volt Electronic Regulator meter for 6 , 12 & 24 volt units, 10-20-50Volt meter, 50-150-500-1500Amp meter …
-
Meters / Diode Test / Multimeters
Fitted with large easy to read analogue gauges: 3-0-3 Amp Diode tester, 10-0-10 Field Amp meter, 0-40 Volt Electronic Regulator meter for 6 , 12 & 24 volt units, 10-20-50Volt meter, 50-150-500-1500Amp meter …
-
Meters / Analog / Multimeters
Fitted with large easy to read analogue gauges: 3-0-3 Amp Diode tester, 10-0-10 Field Amp meter, 0-40 Volt Electronic Regulator meter for 6 , 12 & 24 volt units, 10-20-50Volt meter, 50-150-500-1500Amp meter …
-
Analog Multimeters / 6
Fitted with large easy to read analogue gauges: 3-0-3 Amp Diode tester, 10-0-10 Field Amp meter, 0-40 Volt Electronic Regulator meter for 6 , 12 & 24 volt units, 10-20-50Volt meter, 50-150-500-1500Amp meter …
-
Testers / Analog / Voltmeters / Durst
Fitted with large easy to read analogue gauges: 3-0-3 Amp Diode tester, 10-0-10 Field Amp meter, 0-40 Volt Electronic Regulator meter for 6 , 12 & 24 volt units, 10-20-50Volt meter, 50-150-500-1500Amp meter …
Indicates content that may require registration and/or purchase.