-
Supplier: Microchip Technology, Inc.
Description: The MIC5156, MIC5157, and MIC5158 Super Low-Dropout (LDO) Regulator Controllers are single IC solutions for high-current low-dropout linear voltage regulation. Super LDO Regulators have the advantages of an external N-channel power MOSFET as the linear pass element. The
- Regulated Output Voltage (Volt): 5 volts
- Volt Tolerance: -1 to 1 %
- Input Voltage (VIN): 3 to 36 volts
- Package Type: DIP / CDIP / PDIP, SOIC / SOP
-
Supplier: Newark, An Avnet Company
Description: IC,VOLT REGULATOR,ADJUSTABLE,+1.2 TO +37V,BIPOLAR,SIP,3PIN,PLASTIC ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: IC,VOLT REGULATOR,ADJUSTABLE,+1.2 TO +37V,BIPOLAR,SOP,8PIN,PLASTIC ROHS COMPLIANT: YES
-
-
Supplier: Newark, An Avnet Company
Description: IC, NEGATIVE VOLT REGULATOR, -12V, TO-92; Fixed Output Voltage Nom.:-12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:-27V; Input Voltage Max:-14.5V; Product Range:7912 Voltage
-
Supplier: Newark, An Avnet Company
Description: IC, LINEAR VOLT REGULATOR, 12V, D2-PAK-3; Fixed Output Voltage Nom.:12V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:19V; Input Voltage Max:35V; Product Range:7812 Voltage Regulators
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, ADJUSTABLE POSITIVE REGULATOR, 1.2V MIN, 37V MAX, BIPOLAR, PDSO3VOLT, TO-220 TAB WITH SURFACE MOUNT LEADS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Panel Components & Systems, Inc.
Description: AVR 12-120 Voltage Regulator is an electronic device which lets the alternator produce a fixed output voltage. The AVR 12-120 is a 120V,AC model. It has an open chassis, resin molded design and is intended to be mounted in the alternator’s terminal box. AVR
-
Supplier: Larson Electronics LLC
Description: only 11.7 amps on 12 volts. This light can run on any voltage from 9 to 48 volts and provides a durable and powerful lighting solution that is ideal for use in industrial and commercial applications such as machine vision system lighting, security illumination, boat
-
Supplier: Larson Electronics LLC
Description: only 8.3 amps on 12 volts. This light can run on any voltage from 9 to 48 volts and provides a durable and powerful lighting solution ideal for use industrial and commercial applications such as machine vision system lighting, security illumination, law enforcement and
-
Supplier: Larson Electronics LLC
Description: only 23.4 amps on 12 volts. This light can run on any voltage from 9 to 48 volts and provides a durable and powerful lighting solution ideal for use in marine environments as well as industrial and commercial applications such as machine vision system lighting, security
-
Supplier: Larson Electronics LLC
Description: only 15 amps on 12 volts. This light can run on any voltage from 9 to 48 volts and provides a durable and powerful lighting solution that is ideal for use in marine environments as well as industrial and commercial applications such as machine vision system lighting,
-
Supplier: Allied Electronics, Inc.
Description: 104 to 127⁄208 to 254 VAC, 0 to +50 °C Operating Temperature, Linear OEM Single Output Power Supply Regulated linear DC power supplies give you a precise integrated circuit regulator with superior drift characteristics. Features short circuit protection, automatic foldback current limiting,
-
Supplier: Allied Electronics, Inc.
Description: 104 to 127⁄208 to 254 VAC, 0 to +50 °C Operating Temperature, Linear OEM Single Output Power Supply Regulated linear DC power supplies give you a precise integrated circuit regulator with superior drift characteristics. Features short circuit protection, automatic foldback current limiting,
-
Supplier: ValueTronics International, Inc.
Description: from -12 volts to +12 volts Output impedance: < 10K ohms Interlocking switch for the collector supply Applications Semiconductor R & D Production Device Testing Incoming Inspection Component Engineering Characterization The Tektronix 577 Curve Tracer has a collector
-
Supplier: ValueTronics International, Inc.
Description: Storage: -15° to +70° C Dimensions: 172 x 119 x 305 mm; 6-3/4 x 4-11/16 x 12" Constant Voltage Operation Voltage Regulation Line (110-130V): ≤ 0.02% + 2 mV Load (no load to full load): ≤ 0.02% + 3 mV Recovery Time: ≤200 µs typical Ripple Voltage Peak-to-Peak: ≤ 2 mV RMS:
- DC Output Power: 90.00000000000016 watts
- Type: DC Power Supply
-
Supplier: Allied Electronics, Inc.
Description: Regulated linear DC power supplies give you a precise integrated circuit regulator with superior drift characteristics. Features short circuit protection, automatic foldback current limiting, automatic reset, and isolated, floating output. Low noise and ripple (pard). Designed for both bench
-
Supplier: Acme Chip Technology Co., Limited
Description: IC REG BUCK ADJ 2A 8HSOP
- Input Voltage: 3.6 to 40 volts
- Output Voltage: 0.8 to 40 volts
- Number of Outlets (if Applicable): 1 #
- Operating Temperature: -40 to 257 F
-
Description: MORNSUN switching regulator K78 series is the high efficiency non-isolated dcdc converter with the package of SIP, SMD, chassing mounting or open frame, and the efficiency can up to 95%. The K78 series includes other features, such as 0.2mA no-load input current, low radiation and no heat
- Input Voltage: 16 to 36 volts
- Output Voltage: 12 volts
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
brush of the automatic transformer to move, adjusts the tap position of the transformer, and changes the output voltage amplitude to achieve voltage stabilization. This type of voltage regulator adopts a continuous voltage regulation mode, with a smooth and impact free voltage regulation process, and (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
Features Operating input voltage range: 2.7 V to 38 V Output voltage adjustable range: 1.2 V to 35 V Very low noise: 8 µVRMS (10 Hz to 100 kHz) Low quiescent current: 48 µA (read more)
Browse Linear Actuators Datasheets for DigiKey -
This regulator includes integrated high-side and low-side N-channel MOSFETs, an internal LDO for single-supply operation, and a programmable switching frequency from 270 kHz to 800 kHz. The output voltage is adjustable from 0.6 V to 12 V, with ±0.5% accuracy over temperature. Additional (read more)
Browse IC Voltage Regulators Datasheets for DigiKey -
Industry-first precision module for ultra-low power, ultra-low-voltage voltage clamp for systems starting at 5 Volts or less (read more)
Browse Uncategorized Products Datasheets for Advanced Linear Devices, Inc. -
TPS030-GP12V 30W Din Rail Power Supply The TPS030-GP12V is a high-performance ac to dc power supply and din rail power supply from the TPS010-100W GP Series, also serving as a reliable 12v power supply, 12v dc power supply, 12 volt power supply, 12 dc power supply, 12 v power supply, and (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
TPS DR+ Series also covers diverse power needs including 12v power supply, 12v dc power supply, 12 volt power supply, power supply for 12v, and 5v power supply applications. Ideal for automation industry, LED lighting, telecommunication systems, industrial control, and building automation projects (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
power supply models in the same power class, and the TPS DR+ Series also covers diverse power needs including 12v power supply, 12v dc power supply, 12 volt power supply, power supply for 12v, and 5v power supply applications. Ideal for automation industry, LED lighting, telecommunication systems (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
HSA-X-2-40 has: 670 pV (pico volt - 10^-12) noise levels 40dB VA gain at the 2GHz high frequency end. The (read more)
Browse Instrumentation Amplifiers Datasheets for Electro Optical Components, Inc. -
. The main focus was given to the following requirements: ≥2000 V output voltage with positive polarity High currents (few mA) for supplying PMTs Low electronical noise of the output voltage 3-4 independent HV channels per device The needed 12 V (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
sensing technology and various dewpoint ranges are available, covering an overall range of -120 °C to +20 °C (-184 °F to +68 °F) dewpoint. Robust and reliable, built of a stainless-steel construction and M12 connector, this dewpoint transmitter can withstand extreme environmental (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/86751/49322852-MIT.pdf?sequence=2
A voltage regulator circuit provided adjustable motor power ranging from about 5 to 12 volts , which accordingly changed motor speed.
-
http://dspace.mit.edu/bitstream/handle/1721.1/42457/24208487-MIT.pdf?sequence=2
±15 volts is required by the signal conditioners, as well as a +5 logic "high"; both are provided through the use of a + 12 to ±15 DC-DC voltage converter and a +12 to +5 adjustable voltage regulator respectively.
-
CR4 - Thread: Low RPM Generator
I see mention of open circuit voltages of 70 + and on load voltages reaching more than 24V volts but also going below 12 V in light winds. This is not suitable for directly connecting to a battery or even a car alternator regulator which requires a field coil to adjust the magnetic flux field in the generator.
-
Average-value modeling of automotive alternator-rectifier systems
The excitation current is adjusted by the voltage regulator -exciter and the output voltage is regulated at 14 volts . Block diagram of this regulator is shown in Fig. 12 with parameters summarized in the Appendix B.
-
CR4 - Thread: Stepping Down DC Voltage
Don't use a bridge rectifier or much smoothing, put this 'lumpy' half wave regulated supply into say a 15 volt regulator , or an adjustable regulator set above 12 v. This will give you a voltage of say 15v with chunks missing out of it...
-
Thermoelectric Energy Harvesting from Small Aircraft Engines
In addition to the voltage conversion, the input module automatically adjusts its input impedance to match the source impedance and thus operate at the maximum power transfer point. The outputs of the input modules are then combined and fed to a single 12 - volt bus regulator that provides a regulated 12-volt output to external loads.
-
Non-invasive application for domestic pipeline monitoring and corrosion detection
… the system will continue acquisition every 5 minutes once (this timing can be adjusted to shorter or … All the circuits can work with range of voltage from 5- 12 v except micro controller that it’s also can be fed by more than 5 volts with locating a 5 v voltage regulator between source and circuit.
-
CR4 - Thread: How to Build an AVR for a Three Phase Generator?
Remove lamp, adjust voltage regulator for 12.0 volts DC. … tests will show that the LM317 voltage regulator is working, set it to 12 V before use …
-
Modelling of aircraft DC generator voltage regulation
The generator output voltage without voltage regulation shown in Fig. 12 corresponds to the generator external load characteristics shown in Fig. 11. Regulated voltage shown in Fig. 13 corresponds to the damped oscillations of a carbon pile regulator . However, the voltage drop of about 20 Volts doesn’t match reality very much and the voltage regulator parameters will have to be precisely adjusted .
Indicates content that may require registration and/or purchase.