The New Range for Trace Moisture Measurement
Featured Product from Shaw Moisture Meters
The new range of instruments from Shaw Moisture Meters are easy to install and operate, require little or no maintenance and include a new high performance dewpoint transmitter, the AcuDew and three new compatible, single channel displays: the AcuLoop, AcuVu and AcuTrak.
The AcuDew dewpoint transmitter utilises the ultra high capacitance SHAW moisture sensing technology and various dewpoint ranges are available, covering an overall range of -120 °C to +20 °C (-184 °F to +68 °F) dewpoint. Robust and reliable, built of a stainless-steel construction and M12 connector, this dewpoint transmitter can withstand extreme environmental conditions and is suited to harsh environments, providing a protection rating of IP66 (NEMA 4X). Incorporating the AutoCal function, users can check the span of the instrument and correct for any deviation between annual laboratory calibrations, without the need for any special equipment.
This 2 wire, 4-20 mA, loop powered dewpoint transmitter offers excellent sensitivity, repeatability and speed of response. Maintaining signal integrity even when installed in remote locations of distances up to 1,000 metres (3,280 feet). AcuDew has been tested to withstand pressures up to 35,000kPA (350 bar) making it suitable for direct connection in to pipelines and is designed for long term unattended operation. When installed correctly, there are no controls to operate during normal use.
The three compatible displays vary in functionality depending on your needs. Choose from the AcuLoop, AcuVu or AcuTrak. The AcuLoop plug in display module connects via the robust M12 connector directly to the AcuDew dewpoint transmitter, which is loop powered through the AcuLoop display module. Easily supported on the body of the AcuDew, the AcuLoop can be rotated for optimum viewing. The orientation is adjustable to 210 degrees on its stem and 360 degrees (at 4 x 90 degrees increments) on its axis.
The ? DIN panel mount AcuVu includes: 4-20 mA signal retransmission, two fully programmable alarm relays, which can be set independently across the full operating range of the connected dewpoint transmitter and user configurations can be password protected. This fully self-contained, single channel, inline hygrometer accepts a universal supply voltage, has low power consumption and can be located up to 1,000 metres away from the AcuDew dewpoint transmitter whilst still providing a fast response time and long-term signal accuracy.
The AcuTrak inline hygrometer is user friendly with advanced functionality, including the features of the AcuVu and more. The 4-20 mA analogue output and RS485 digital communications for remote interrogation, allow the user to set the address and baud rate used in communicating with a PC. This hygrometer contains default settings and various configuration parameters can be altered to suit your requirements: pressure, temperature and engineering units. For ppm(w) calculations, choose from the various gas types or enter a known molar mass using the Bukacek formula. The Natural Gas correlation can be switched off or on if required. AcuTrak accepts a universal power supply input and the linear 4-20 mA signal retransmission can be configured across the range of the dewpoint transmitter.
Also compatible with the new AcuDew dewpoint transmitter are the SU4 and SWS sample systems. The SU4 combines a pressure regulator, sensor holder and flow meter mounted on a back plate to provide ideal operating conditions. The SWS-AcuDew provides a full system in an IP66 rated enclosure.
This new range of dewpoint instruments will provide many years of accurate and reliable trace moisture measurement.