-
Supplier: Analytic Systems
Description: The IBC320 Intelligent Battery Charger provides up to 300 watts to charge a 12, 24, 36 or 48 volt, one or two bank battery system (batteries must share a common ground). The charger is preprogrammed for Flooded (traditional Lead Acid), AGM (Absorbed Glass Mat Lead Acid)
- Input Voltage: 85 to 265 volts
- Charging Current: 5 to 20 amps
- Output Voltage: 12 to 48 volts
- Operating Temperature: -25 to 40 C
-
Supplier: Optimal Handling Solutions
Description: that activates when the user releases the handle 3,000 lbs. unit uses 2, 12V, 95Ah batteries, integral battery charger, battery level gauge, and emergency battery disconnect - The truck rolls smoothly on poly-on-steel, steer and load wheels - Features 0.7 KW drive and 1.3 KW
-
Supplier: Optimal Handling Solutions
Description: that activates when the user releases the handle 3,000 lbs. unit uses 2, 12V, 95Ah batteries, integral battery charger, battery level gauge, and emergency battery disconnect - The truck rolls smoothly on poly-on-steel, steer and load wheels - Features 0.7 KW drive and 1.3 KW
-
-
Supplier: Optimal Handling Solutions
Description: that activates when the user releases the handle 3,000 lbs. unit uses 2, 12V, 95Ah batteries, integral battery charger, battery level gauge, and emergency battery disconnect - The truck rolls smoothly on poly-on-steel, steer and load wheels - Features 0.7 KW drive and 1.3 KW
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements apply to: a) Induction power transmitters intended to be supplied by an internal or external power source, which is powered by a branch circuit of 600 volts or less; and b) Induction receivers intended for use with induction power transmitters. 1.2 With regard to 1(b),
-
Supplier: Rotork plc
Description: ExMag door holder magnets are electric magnets to keep doors open or closed as long as supply voltage is available.
- Lead Length: 39.3701 inch
- Power Supply: DC Power
- Features: Magnetic Assembly
-
Supplier: GEEPLUS Inc.
Description: Electromagnets or electrical holding magnets develop high attraction forces to flat magnetic materials. Most common versions need to be energized to develop force, like our EM series of electromagnets. The applications range from holding of ferromagnetic workpieces during machining or
- Holding Force: 31.472 to 33.72 lbs
- Weight: 0.1323 lbs
- Thickness / Height: 0.787402 inch
- Outside Diameter: 0.9842525 inch
-
Supplier: APW Company
Description: Our EM137 Electromagnets are small round (cylindrical) electromagnets measuring 1.375" dia. x .81" in height. Two mounting options are available with standard thru hole mounting with a #10-32 x 13/16 mounting screw and custom stand off mounting hardware #8-32 available. These small
- Holding Force: 44 lbs
- Weight: 0.24 lbs
- Thickness / Height: 0.81 inch
- Outside Diameter: 1.375 inch
-
Supplier: APW Company
Description: Our EM175 Electromagnets are round (cylindrical) electromagnets measuring 1.75" dia. x 1.25" in height. Supplied with 1/4-20 x 1 1/4 thru hole mounting. These electromagnets are available in 6 vdc to 230 vac operating voltages with holding forces from 75 lbs to 100 lbs. Various
- Holding Force: 100 lbs
- Weight: 0.61 lbs
- Thickness / Height: 1.25 inch
- Outside Diameter: 1.75 inch
-
Supplier: APW Company
Description: Our EM200 Electromagnets are round (cylindrical) electromagnets measuring 2.0" dia. x 1.18" in height. Two mounting options 1/4-20 x 1 1/4" thru hole mounting and female tapped 1/4-20 mounting. These electromagnets are available in 6 vdc to 230 vac operating voltages with
- Holding Force: 140 lbs
- Weight: 0.75 lbs
- Thickness / Height: 1.18 inch
- Outside Diameter: 2 inch
-
Supplier: APW Company
Description: Our EM150 Electromagnets are round (cylindrical) electromagnets measuring 1.5" dia. x 1.05" in height. Two mounting options are available with #10-32 x 1 1/4" thru hole mounting and a custom standoff #8-32 hardware option available. These electromagnets are available in 6 vdc to
- Holding Force: 66 lbs
- Weight: 0.38 lbs
- Thickness / Height: 1.05 inch
- Outside Diameter: 1.5 inch
-
Supplier: Adams Magnetic Products Co.
Description: utilize 12 volt D.C. current (24VDC and 110VDC are available by request). Standard Leads are 24" Dimensions are in inches Pounds pull ratings are maximum on low carbon steel at magnetic saturation. Applications The strength, ability and versatility of electromagnets have rapidly
- Holding Force: 200 to 2,000 lbs
- Weight: 1 to 16 lbs
- Width: 1.5 to 4 inch
- Length: 2.5 to 8 inch
-
Supplier: Adams Magnetic Products Co.
Description: Round Flat-Faced Electromagnets Round Flat-Faced Electromagnets are available in a variety of sizes. Flat-Faced magnets should only be used on flat, smooth material where the entire magnet face is in contact. They can be used in manually operated or automated applications. Magnets
- Holding Force: 10 to 500 lbs
- Weight: 0.10625 to 3.25 lbs
- Thickness / Height: 1.25 to 2 inch
- Outside Diameter: 0.75 to 3 inch
-
Supplier: Magnetic Lifting Technologies US
Description: Tri Pole Magnets, rectangular in shape, are manufactured for specific applications and are not as versatile as the round magnets. They have two outer shoes and one center shoe. They can be made with wire windings or strap windings with aluminum or copper conductors. They are sized according to the
- Power Supply: DC Power
- Features: Magnetic Lift, Other
- Electromagnets: Suspension Magnet
-
Supplier: Magnetic Lifting Technologies US
Description: This series of magnets are built with an extra heavy duty structural design to handle the natural abuse this industry gives the magnet. Being that it is built in this manner, it is the most diversified series magnet manufactured. From heavy abrasive scrap, to billets, slabs, drop balls, and onto
- Power Supply: DC Power
- Features: Magnetic Lift, Other
- Electromagnets: Suspension Magnet
-
Supplier: Magnetic Lifting Technologies US
Description: This series of magnets are built with an extra heavy duty structural design to handle the natural abuse this industry gives the magnet. Being that it is built in this manner, it is the most diversified series magnet manufactured. From heavy abrasive scrap, to billets, slabs, drop balls, and onto
- Power Supply: DC Power
- Features: Magnetic Lift, Other
- Electromagnets: Suspension Magnet
-
Supplier: Magnetic Lifting Technologies US
Description: The LXDC magnet is manufactured for use in scrap yards where Overhead Cranes are used in processing scrap. These magnets cost more than the Aluminum wound magnets because of the conductors. The overhead cranes have a lifting capability compatible for the use of copper wound magnets. They are an
- Power Supply: DC Power
- Features: Magnetic Lift, Other
- Electromagnets: Suspension Magnet
-
Supplier: Adams Magnetic Products Co.
Description: applications. Magnets listed utilize 12 volt D.C. current (24VDC and 110VDC are available by request). Standard Leads are 24" Dimensions are in inches Pounds pull ratings are maximum on low carbon steel at magnetic saturation. Applications The strength, ability and versatility of
- Holding Force: 25 to 1,100 lbs
- Weight: 0.5 to 25 lbs
- Width: 0.937 to 4.125 inch
- Length: 1.625 to 7.625 inch
-
Supplier: Industrial Magnetics, Inc.
Description: used individually or in multiples with different types of suspension systems. We engineer and supply the complete system including power supply, controls and battery back-up.
- Holding Force: 600 to 10,500 lbs
- Weight: 13 to 530 lbs
- Thickness / Height: 3.5 to 7.5 inch
- Outside Diameter: 5.125 to 20 inch
-
Supplier: Monroe Engineering
Description: Round Electromagnets are available in a variety of sizes. They deliver concentrated holding power and high responsiveness in manual or automatic applications. Operating under the control of IMI power supply units, Round Electromagnets, in 12VDC, 25VDC, *110VDC, or 120VAC
- Holding Force: 75 lbs
- Lead Length: 0.375 inch
- Weight: 1 lbs
- Length: 1.625 inch
-
Supplier: Industrial Magnetics, Inc.
Description: Our Electromagnets offer On/Off capability and can be controlled in an automated sheet metal handling system. Through the application of controlled DC electrical current, electromagnets have the ability to hold and release ferrous material on command. RECTANGULAR ELECTROMAGNETS
- Holding Force: 55 to 1,000 lbs
- Lead Length: 0.375 inch
- Weight: 0.31 to 18 lbs
- Width: 1.5 to 4 inch
-
Supplier: Monroe Engineering
Description: Rectangle Electromagnets are available in six standard sizes. These magnets provide positive holding power and high responsiveness in numerous manual or automatic applications. Controlled by a remote IMI power supply, rectangular electromagnets are available in 12VDC, 24VDC, *110VDC
- Holding Force: 100 lbs
- Lead Length: 0.375 inch
- Weight: 1 lbs
- Width: 1.5 inch
-
Supplier: SG Transmission
Description: Electromagnets are magnetic devices with steel bodies and internal coils used to securely hold ferromagnetic parts once the coil is energised. The magnets are energised to hold, where the electric current is required to turn the magnet on. Power is then removed to turn the magnet off. Key
- Holding Force: 20.232 to 786.8 lbs
- Lead Length: 15.74804 inch
- Weight: 0.11025 to 4.851 lbs
- Width: 0.5905515 to 1.71259935 inch
Find Suppliers by Category Top
Featured Products Top
-
New 1.2 Volt TCXOs from Aker Technology Designed for Small Portable Battery-operated Devices. Discover its ideal for use where precise timing, signal synchronization and stable frequency output is needed over a wide range of temperatures. (read more)
Browse Oscillators Datasheets for Aker Technology USA Corporation -
- Product Manual ProVolt® SERIES - MULTI-VOLTAGE ACTUATOR WITH OPTIONAL BATTERY BACKUP The ProVolt® Series Multiple Voltage Actuator is a quarter turn Rotary Actuator that will work (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
ProVolt™ SERIES - MULTI-VOLTAGE ACTUATOR WITH OPTIONAL BATTERY BACKUP The ProVolt™ Series Multiple Voltage Actuator is a quarter turn Rotary Actuator that will work with all voltage inputs. With the flip of an internal switch on the board (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
" • "AA" • "AAA" • "AAAA" • "N" • "C" • "D" • 18650 • CR2 • CR123A •"9 Volt" • "Button" and "Coin Cell" sizes and more, in complete range of energy systems - Alkaline, Lithium, NiCd, NiMH and Zinc type batteries. RoHS and REACH complaint, Keystone (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
Lightweight and durable, these high strength battery holders incorporate heat resistant Nylon Housings and Gold-plated Phosphor Bronze contacts. These (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
.H. Systems' Preamplifiers come with a 12-volt (or 15-volt) DC regulated power source. A low voltage indicator confidently allows you to power the amplifier with your own external 12-volt DC battery. This makes it a convenient choice for field measurements (read more)
Browse RF Amplifiers Datasheets for A.H. Systems Inc. -
B. All of A.H. Systems' Preamplifiers come with a 12-volt (or 15-volt) DC regulated power source. A low voltage indicator confidently allows you to power the amplifier with your own external 12-volt DC battery. This makes it a convenient choice for field measurements. (read more)
Browse RF Amplifiers Datasheets for A.H. Systems Inc. -
sensitivity by at least 20 dB. All of A.H. Systems' Preamplifiers come with a 12-volt DC regulated power source. A low voltage indicator confidently allows you to power the amplifier with your own external 12-volt DC battery. This makes it a convenient choice for field measurements. (read more)
Browse RF Amplifiers Datasheets for A.H. Systems Inc. -
White-Rodgers Emerson, and Egis Mobile Electric. Typically, these contactors are available in the 12- to 24-volt range and come in many varieties, sizes, and ratings depending on the application (read more)
Browse Electrical Contactors Datasheets for Waytek, Inc. -
ProVolt® SERIES - MULTI-VOLTAGE ACTUATOR WITH OPTIONAL BATTERY BACKUP The ProVolt® Series Multiple Voltage Actuator is a quarter turn Rotary Actuator that will work (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc.
More Information Top
-
An indenter viscometer for very viscous fluids (such as asphalt at room temperature)
The transducer is excited by a D,-C power supply 10, and the electromagnet by a 12 volt car battery 9.
-
Navigating 3D steel web structures with an inchworm robot
The electromag- nets are powered by a 12 - volt battery .
-
Elektromyographische investigations by myotonia
The electromagnets of the Saitengalva ~ of tometers (Edelma ~) were fed 12 volts through an accumulator battery yon, Stromstgrke 2 Amp6re.
-
CR4 - Thread: Repelling Action of Electromagnets
A conventional rectifier would produce 12 volts to charge a network of batteries including a battery provide DC current to activate the electromagnets used to force the permanent magnets on the rim of the wheel upwards (assuming a clockwise motion of the …
-
The extraction of electrons from cold metals at high field-strengths
The ends of this cathode wire were connected to the negative side of the 12 000- volt d.c. generator D, with provision for … … heating current through the wire from the battery B,. The wire was … … load by energizing the electromagnet E.
-
index.sense (finlayson-gwc2014.zip\CICWN-1.0.zip)
1 0 electric_automobile%1:06:00:: 03268790 1 0 electric_ battery %1:06:00:: 02810471 1 0 electric_bell%1 … … electrically%4:02:00:: 00128989 1 1 electrician%1:18:00:: 10049363 1 0 electricity%1: 12 :00:: 07514600 3 … … 00:: 02718008 2 0 electrolytic%3:01:01:: 02718131 1 0 electrolytic_capacitor%1:06:00:: 03275681 1 0 electrolytic_cell%1:06:00:: 03275864 1 0 electrolytic_condenser%1:06:00:: 03275681 1 0 electromagnet %1:06:00:: 03276179 … … 04494204 1 0 electron_ volt %1:23:00:: 13725902 …
-
index.sense (finlayson-gwc2014.zip)
electric_automobile%1:06:00:: 02786895 1 0 electric_ battery %1:06:00:: 02389496 1 0 electric_bell%1:06:00 … … electrically%4:02:00:: 00126458 1 2 electrician%1:18:00:: 08065164 1 0 electricity%1: 12 :00:: 06107490 3 … … 00:: 02611280 2 0 electrolytic%3:01:01:: 02611385 1 0 electrolytic_capacitor%1:06:00:: 02793455 1 0 electrolytic_cell%1:06:00:: 02793638 1 0 electrolytic_condenser%1:06:00:: 02793455 1 0 electromagnet %1:06:00:: 02793953 … … 03841117 1 0 electron_ volt %1:23:00:: 11342744 …
-
http://dspace.mit.edu/bitstream/handle/1721.1/32436/61718742-MIT.pdf?sequence=2
A voltage regulator maintains supplies of 5 volts and 12 volts . Each electromagnetic coil has 3 D-cell batteries to provide the current used to create the electromagnet .
-
Ontario Hydro Live-Line Vibration Recorder for Transmission Conductors
As shown in Fig. 1, a battery -driven clock is used to initiate the operation of a relay circuit which closes, for 1 … … circuit of the film-drive motor (this incorporates a constant speed governor) and the stylus pressure electro- magnet . All power requirements in the re- corder are supplied by a 12 - volt recharge- able nickel-cadmium battery which op- erates satisfactorily down to about -40 F (degrees Fahrenheit).
-
Equipment for remote measurement of glass-drawing rate
The signalling apparatus Consists of a stop watch, an electromagnet and a panel with signal lamps and … The equipment is fed with a constant current from the 12 volt battery ST.
Indicates content that may require registration and/or purchase.