-
Supplier: Allied Electronics, Inc.
Description: POWER SUPPLY, 12 VOLT DC REGULATED,WITHLIGHER ADAPTER
-
Supplier: Security Camera Warehouse
Description: Voltage: Nominal 12 VDC Current: 800mA (1A) continuous, 650mA (0.65A) surge Input Connector: US Output: plug 5.5 x 2.1 mm barrel connector, UL: E31153 Agency approvals: UL, cUL, Energy Star Compliant, CE Other Registration: ROHS, Energy Star Efficiency Level 4, Double Insulated ROHS Energy
-
Supplier: SFCable.com
Description: 500mA Universal AC/DC adapter w/6 Plugs Input: AC120V Output: DC3.0/4.5/6.0/7.5/9.0/12.0 Volts. 6 Plug size Polarity changeable
- AC Input Voltage: 115 volts
- DC Output Current: 0.5 amps
- Features: AC/DC Adapter
-
-
Supplier: L-com, Inc.
Description: External 9-12V DC Power Adapter for ICC47A-013 / ICC47B-014 Features 9-12 Volt DC Provides power to ICC47A-013 / ICC47B-014 Application DAQ Factory Automation Process Automation Energy management Instrument control
- Coupling / Adapter: Coupling / Adapter
-
Supplier: L-com, Inc.
Description: The Model 1510-0037 DC Power Adapter provides regulated +12 Volts at up to .5 Amp. The output is stable over an input range of +18 Volts to +36 Volts. The regulated DC output is available on a 10-inch line cord terminated in a 1.3 mm power plug that
- Coupling / Adapter: Coupling / Adapter
-
Supplier: Thin-Lite Corp.
Description: Thin-Lite Circline Series model 108 DC Adapter for surface mount fluorescent table or SWAG lamps. 22 watts.
- Light Fixture Voltage: 12 volts
- Light Fixture Wattage: 21.99999999999997 watts
- Application: Automotive, Marine, Outdoor
- Lamp Type: Fluorescent
-
Supplier: Air Compressors Direct
Description: 12-Volt Portable Compressor/Inflator (Rated @ 60 PSI) •Capable of inflating up to 31" tires Cigarette Adapter •Easily connects to standard 12-volt power source in vehicle 3-Piece Inflation Tips Kit •Great for inflating balls, inner tubes and rafts Screw-on Tire
- Discharge / Operating Pressure: 60 psi
- Power Source: DC
-
Supplier: Air Compressors Direct
Description: 12-Volt Powered •Plugs into cigarette-style outlet in your car Tire Gauge •Monitor pressure to avoid under- or over-inflating 3 Nozzle Adapters Included For Inflatables •Keep sports balls ready for play Accurate And Easy-To-Read Gauge •Eliminates need for a separate tire gauge
- Power Source: DC
-
Supplier: Air Compressors Direct
Description: Inflates Standard Car Tire In 8 Minutes (P195/65 R15 to 35 PSI) •Easier than using a old fashioned tire pump Powerful 12 Volt, 300 PSI Compressor •Conveniently fills car & light truck tires Plugs Into 12 Volt Accessory Outlet •Power from any cigarette lighter plug
- Discharge / Operating Pressure: 300 psi
- Power Source: DC
-
Supplier: Larson Electronics LLC
Description: located on the side of the handle for easy operation and power options include 12 or 24 volt DC versions for use with most common vehicle, boat or ATV electrical systems. This spotlight is ideal for utility workers, sportsmen, industrial/commercial operators and anyone who needs
-
Supplier: Air Compressors Direct
Description: Inflates Standard Car Tire In 3 Minutes (P195/65 R15 to 35 PSI) •Easier than using an old fashioned tire pump Powerful 12 Volt, 150 PSI Compressor •Conveniently fills car & light truck tires 16' Hose Length With Quick-Release Coupler •Fill all your tires without moving the inflator
- Discharge / Operating Pressure: 150 psi
- Power Source: DC
-
Supplier: Macnaught USA, Inc.
Description: 12V CSA Certified C1D1 20 GPM Rotary Vane Fuel Pump Premium Grade Auto Shut-Off Nozzle Suitable for: Gas, Diesel, Kerosene, Mineral Spirits Nozzle Holder with Locking Option 14 ft x 1 inch Fuel Rated Anti Static Hose 2 inch Tank Adapter with expandable to 36 inch net length Steel Suction Pipe
- Maximum Discharge Flow: 20 GPM
- Horsepower: 0.29484848467862 HP
- Power Source: DC Powered
- Pump Type: Refueling Pumps, Rotary Vane Pumps
-
Supplier: Macnaught USA, Inc.
Description: 12V CSA Certified C1D1 15 GPM Rotary Vane Fuel Pump Premium Grade Auto Shut-Off Nozzle Suitable for: Gas, Diesel, Kerosene, Mineral Spirits Nozzle Holder with Locking Option 14 ft x 3/4 inch Fuel Rated Anti Static Hose 2 inch Tank Adapter with expandable to 36 inch net length Steel Suction
- Maximum Discharge Flow: 15 GPM
- Horsepower: 0.241239669282508 HP
- Power Source: DC Powered
- Pump Type: Refueling Pumps, Rotary Vane Pumps
-
Supplier: Mile-X Equipment, Inc.
Description: Conductance Testing Technology Advanced Electrical System Diagnostics Digital Signal Processing Direct Temperature Measurement Deep Scan Technology Amplitude Level And Ripple Pattern Frequency Analysis Open Or Shorted Diode And Open-Phase Condition Identification DMM Functionality AC/DC
-
Supplier: Kollmorgen Corporation
Description: These permanent magnet DC (PMDC) motors are SCR-rated and adhere to NEMA standards. They are available in a variety of DC voltages, from 1/4 to 3/4 HP. Features 1/4 to 3/4 HP, 90 volt, 1750 rpm 1/4 to 3/4 HP, 180 volt, 1750 rpm 1/3 HP, 12 volt, 1750 rpm 1/3
- Other DC Voltage: 12 to 180 VDC
- Torque Constant: 8.32 to 129.6 in-oz/amp
- Other Output Power: 0.25 to 0.75 HP
- Continuous Current: 1.3 to 28.2 amps
-
Supplier: All-Spec Industries
Description: Cementex IB12-5, 5" straight, insulated extension bar with 1/2" square drive. Safe for use up to 1000 volts AC and 1500 volts DC.
- SAE Socket Size (inch): 0.5 inch
- Size: 1/2"
- Product Type: Individual Socket, Socket Extension
- Product Features: Insulated, Standard / Shallow Length Socket
-
Supplier: Larson Electronics LLC
Description: The 990X-M-DC has a 35 Watt, Xenon 4300 Kelvin, High Intensity Discharge (HID) bulb, 3200 lumens - produces 2700 lux at 25 feet (4 D-cell Maglite produces 280 lux at 25 feet). The 990X-M-DC features a 4000 foot beam, articulating head, a 12 Volt vehicle adapter
-
Supplier: L-com, Inc.
Description: single-mode side. The Model 279 is powered by a wall-mounted DC adapter that develops 12 V. By use of an internal DC-to-DC converter the user can supply any DC voltage from +8 V to +36 V for those situations where AC is not available. The fiber optic ports
- Network: Multimode Fiber, Single Mode Fiber
-
Supplier: L-com, Inc.
Description: single-mode side. The Model 279 is powered by a wall-mounted DC adapter that develops 12 V. By use of an internal DC-to-DC converter the user can supply any DC voltage from +8 V to +36 V for those situations where AC is not available. The fiber optic ports
- Network: Multimode Fiber, Single Mode Fiber
-
Supplier: Greylor Company
Description: Model PQ-12 DC: Weighing only 10 ounces, the PQ-12 and PQ-24 performs impressively compared to larger more expensive gear pumps. The PQ comes with either a 12 volt DC or 24 volt DC motor. The DC motor with heat radiating fins drives the
- Maximum Discharge Flow: 0.1015625 to 0.609375 GPM
- Maximum Discharge Pressure: 0 to 20 psi
- Pump Type: Gear Pumps
- Pump Housing Material: Plastic
-
Supplier: Kollmorgen Corporation
Description: Kollmorgen’s permanent magnet DC motors offer rugged, quality construction and dependable operation. The PMDC motor design is based on the use of permanent magnets in place of a wound field design thus enabling a lighter, more compact and efficient motor with a wider speed range and an
- Other DC Voltage: 90 to 180 VDC
- Torque Constant: 62.4 to 148.8 in-oz/amp
- Other Output Power: 0.125 to 3 HP
- Continuous Current: 1.4 to 14 amps
-
Supplier: Radwell International
Description: PS-2 POWER SUPPLY, AC/DC ADAPTER, CLASS 2 TRANSFORMER, 120 VOLTS AC, 12 VOLT, 60 HZ, 0.2 AMPS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Cool-Lux
Description: noise free for clean images, and prolongs battery and lamp life.The adjustable mounting bracket raises the light 2 inches to reduce the possibility of red eye. The frosted lens provides even illumination across the beam spread. The Digi-Lux operates on 14.4-volt, 13.2-volt and
- Maximum Voltage: 12 to 14.4 volts
- Illuminator Output: 35 watts
- Features: Other
-
Supplier: Radwell International
Description: ENCODER, INCREMENTAL HOLLOW SHAFT, SERIES: 740, OUTPUT CIRCUIT TYPE - PUSH-PULL, VIN: 4.75 TO 30 VOLT DC, 9 PIN MALE ADAPTER, RADIAL CONNECTOR, 12 MM BORE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: TelephoneStuff.com
Description: Valcom 400mA Filtered Receptacle Mount is 12 Vdc 500mA, class 2, unfiltered power supply. Used for V-2952 FM Tuner and V-9970 Station Adapter only. Features: - Used for V-2952 FM tuner and V-9970 station adapter only - 12 volt dc unfiltered power supply -
- Type / Features: Fuse Protection, Integrated Filter
- Device Type: Receptacle / Outlet
-
Supplier: Analytical Technology, Inc.
Description: retransmitted 4-20 mA output. Or, the B12 transmitter may be used separately and tied directly to the users' DCS, PLC, or other equipment. Universal power supply modules provide DC power to receivers. The power supply is housed in a compact module similar to the receiver, and will
-
Supplier: Aitech Defense Systems, Inc.
Description: Two (2) DC to DC converter modules are used to provide four (4) isolated outputs with a power rating of up to 140W. 140 Watt Output with Greater Than 75% Efficiency 18 - 36 Volt DC Input Range Input Transient and Reverse Polarity Protection EMI/RFI Input Filter Outputs: 5
- Features: Bus Interfaces / Adapters
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other MITY•EYE®; models, please see our MITY•EYE® Marketing Page. Technical Features Model Specific Adjustment Type: Potentiometer Connection Type: Connector, 5-pin M12 Pigtail Housing Type: Miniature Rectangular Optical Block: Type F4, Glass Fiberoptics Adapter for use
- Operating Distance: 2.5 inch
- Operating Temperature: -4 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other MITY•EYE®; models, please see our MITY•EYE® Marketing Page. Technical Features Model Specific Adjustment Type: Potentiometer Connection Type: Connector, 5-pin M12 Pigtail Housing Type: Miniature Rectangular Optical Block: Type F5, Plastic Fiberoptics Adapter for
- Operating Distance: 1 inch
- Operating Temperature: -4 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Mile-X Equipment, Inc.
Description: Specifications: Model Number: 6033 Load: 125 A Voltmeter: 7-19 Volts DC Leads: 2' 14/3 Clamps: 300 A Limited Warranty: 1 Yea Shipping Dimensions (HxWxD): 11"x6"x7" Weight: 4 Lbs
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other MITY•EYE®; models, please see our MITY•EYE® Marketing Page. Technical Features Model Specific Adjustment Type: Potentiometer Connection Type: Connector, 5-pin M12 Pigtail Housing Type: Miniature Rectangular Optical Block: Type F4, Glass Fiberoptics Adapter for use
- Operating Distance: 3.5 inch
- Operating Temperature: -4 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: Tri-Tronics Company, Inc.
Description: For documentation and other MITY•EYE®; models, please see our MITY•EYE® Marketing Page. Technical Features Model Specific Adjustment Type: Potentiometer Connection Type: Connector, 5-pin M12 Pigtail Housing Type: Miniature Rectangular Optical Block: Type F5, Plastic Fiberoptics Adapter for
- Operating Distance: 2 inch
- Operating Temperature: -4 to 158 F
- Electrical Output: Current
- Features: DC Powered, Photoelectric Sensors
-
Supplier: TelephoneStuff.com
Description: 12KHz - Signal-to-noise ratio: 50dB minimum - Audio distortion: less than 2% THD - Two 6 volt DC power adapters (for speakers) - One 19 volt DC power adapter (for transmiter) - Uses 4 "D" cell batteries per speaker for complete portability
- Application: Telephone / Voice Communication
- Features: Weatherproof / Outdoor Rated, Wireless Speaker
-
Supplier: Aitech Defense Systems, Inc.
Description: and line regulation. 300 Watt Output 85% Typical Efficiency 16 - 36 Volt DC Input Range with Drop to 14 V for 45s and 12V for 3s MIL-STD-704A and D Input Compliance (704A compliance for damage) EMI/RFI Input Filter Input Transient Protection Input Reverse Polarity Protection Outputs: 5
- Features: Bus Interfaces / Adapters
-
Supplier: Aitech Defense Systems, Inc.
Description: A versatile and reliable 6U VME power supply providing VME systems with an exceptionally wide input voltage range and all standard VME outputs and assures excellent load and line regulation. 175 Watt Output with Greater Than 75% Efficiency 16 - 36 Volt DC Input Range with Drop to 14 V
- Features: Bus Interfaces / Adapters
Find Suppliers by Category Top
Featured Products Top
-
ATM 090T-A190 90W 19V Medical-Grade AC-DC Power Adapter with 2x MOPP and DoE Level VI Efficiency The ATM 090T-A190 is a high-performance medical power supply delivering 19V/4.74A (90W) from a universal 100-240Vac input. Designed as a reliable AC-DC adapter for medical equipment and (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
Warranty 1. Mini Encapsulated - PC Board Mounting, LINEAR REGULATED AC-DC single output - Conserve space with mini-modules as small as 2.3" x 1.8" x 1.0". Models with outputs ranging from 1 to 75 volts, and from 30 mA to 2.5 amps are available. All feature excellent regulation and (read more)
Browse Linear Power Supplies Datasheets for Acopian Power Supplies -
Acopian Power Supplies - DC-DC Converters have the versatility to be used in a broad range of applications. Threaded mounting holes permit them to be mounted to a chassis, cabinet wall or bracket, or they may be used on a test bench or tabletop. Screw (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
a nominal voltage of between 12 volts and 48 volts, it delivers high torque and also ensures that the slope of the n/M curve remains extremely flat. At the same time, the total weight of the DC micro motor is only 312 grams (11 ounces). Based on (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
TPS030-GP12V 30W Din Rail Power Supply The TPS030-GP12V is a high-performance ac to dc power supply and din rail power supply from the TPS010-100W GP Series, also serving as a reliable 12v power supply, 12v dc power supply, 12 volt power supply, 12 dc power supply, 12 v power supply, and (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
3863-CR has ZHN48 magnet material for benchmark torque performance of 150 mNm at 8,000 RPM. The new DC Motor is available in 12, 18, 24, 36, 48 volts and can be equipped with a three channel encoder (also available in a Linedriver design) as well as combined with a wide range of precision gearheads (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
The DC-10i has a low-profile chassis allowing it to tunnel under pre-positioned carts or utilize load handling attachments for interface with other automation. In addition to automatic cart pickup, transport and delivery of carts, it can be configured with powered roller or lift (read more)
Browse Automatic Guided Vehicles (AGV) Datasheets for Savant Automation, Inc. -
HSA-X-2-40 has: 670 pV (pico volt - 10^-12) noise levels 40dB VA gain at the 2GHz high frequency end. The (read more)
Browse Instrumentation Amplifiers Datasheets for Electro Optical Components, Inc. -
4Ch, 297W, Ch 1/2: Maximum DC Volts/Amps: 0 - 32VDC/3A, Ch 3: 0 - 15V/3A, Ch 4: 0 - 6V (read more)
Browse DC Power Supplies Datasheets for Uni-Trend US -
.H. Systems' Preamplifiers come with a 12-volt (or 15-volt) DC regulated power source. A low voltage indicator confidently allows you to power the amplifier with your own external 12-volt DC battery. This makes it a convenient choice for field measurements (read more)
Browse RF Amplifiers Datasheets for A.H. Systems Inc.
More Information Top
-
Combo Wrist and Footwear Tester Kit with Software, Stand and Footplate; NIST Certified
and 12 volt DC adapter .
-
CR4 - Thread: Wireless receiving systems
They are usually supplied with a mains to 12volt DC adapter , which means they are easy to convert to car usage.
-
CR4 - Thread: Laser Internet
Power wise you would need nothing more than a good solar panel and a good 12 volt battery to carry it being most WiFi routers use a 12 volt DC adapter for power anyway.
-
Anritsu Site Master Cable and Antenna Analyzer from Hong Kong Honserv Limited, China
• Automotive Cigarette Lighter/ 12 Volt DC Adapter .
-
REMOTE MONITORING AND CONTROL OF MICROCOMPUTER RASED DATA ACQUISITION SYSTEMS
Power is supplied to the module through a 12 volt DC power adaptor .
-
http://www.ijera.com/papers/Vol4_issue3/Version 4/D43042025.pdf
The diagram shows a 12 Volt DC wall adapter supplying voltage to a 8 Volt regulator.
-
Automating monitoring of cat feeding behaviour
The electronics are powered from a single 12 volt DC power adaptor , with a 5 volt regulator for the load cell reference, and a 3.3 volt regulator for the microcontroller.
-
KODAK PROFESSIONAL DCS 760 Digital Camera: Ordering Information
Replacement Auto DC Adapter ( 12 - volt .
-
Shopping In Satellite Tuners & Accessories - Big Bruin
Gerbing's TCPLSW - Gerbing 12V Motorcycle DC Plug Adapter This 12 - volt DC outlet plug adapts your Gerbing's products with a cigarette lighter receptacle, such as found on a car, boat, atv, or snowmobile and has a simple, on-off switch for your …
-
Shopping In Generators & Air Compressors - Big Bruin
Includes 12-volt DC dual-port USB adapter , 12 - volt DC cables, inverter battery.
Indicates content that may require registration and/or purchase.