-
Supplier: HVACQuick.com
Description: Canarm/Leader P Series Direct Drive Panel Exhaust Fans. 12 Inch, 1670/1100 nominal CFM, Two Speed, 115V, 1 phase Panel exhaust fan, sturdily constructed, direct drive, horizontal discharge for industrial, commercial and farm applications. Durable powder coat
-
Supplier: HVACQuick.com
Description: Canarm/Leader AX Series Direct Drive Exhaust Fans With Shutters. 12 inch, 1670/1100 nominal CFM, Two Speed, 115V, 1 phase Sturdily constructed, direct drive, horizontal discharge for industrial, commercial and farm applications. Suitable for general ventilation of factories,
-
Supplier: National Fan Company
Description: Shutter Mounted Exhaust Fan General Duty : 12 in Blade 3 Speed w/Cord (1050/830/560 CFM) *Picture is a representation only. Our NEW XF Series fan is a light commercial or residential fan. It's ideal for the handy man's shop, residential garages, hobby greenhouses
- Air Flow Rate: 560 to 1,050 SCFM
- Maximum Diameter (Fan or Blower Wheel): 12 inch
- Applications / Use: Exhaust Ventilation
- Product Form: Packaged (Complete System)
-
-
Supplier: HVACQuick.com
Description: Canarm/Leader AX Series Direct Drive EXPLOSION PROOF Exhaust Fans. 12 inch, 1670 nominal CFM, Single Speed, Explosion Proof,115/230V, 1 phase Sturdily constructed, direct drive, horizontal discharge for industrial, commercial and farm applications. Explosion Proof Motors. Heavy
-
Supplier: Air Compressors Direct
Description: Tank Size 10 Gallons Power 8 CFM @ 90 PSI Designed for Commercial & Industrial Use •Made for work trucks and tow trucks Runs On Your 12 Volt Vehicle Battery •Unit arrives ready to connect to your battery XD 3000 Extended Duty Pump •Great for continued, extreme, & construction use
- Flow Capacity: 9 to 8 SCFM
- Horse Power: 2 HP
- Power Source: DC
-
Supplier: Air Compressors Direct
Description: Tank Size 10 Gallons Power N/A Designed for Commercial & Industrial Use •Made for work trucks and tow trucks Runs On Your 12 Volt Vehicle Battery •Unit arrives ready to connect to your battery XD 4000 100% Duty Cycle Pump •Great for continued, extreme, & construction use •Rated at 100%
- Horse Power: 2 HP
- Power Source: DC
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover: a) Fans and blowers that circulate air, such as desk, ceiling-suspended, and hassock fans; b) Fans and blowers that ventilate air, such as attic, whole-house window, through wall, and direct discharge fans; c) Ducted fans and blowers
-
Supplier: Hammond Manufacturing Company Inc.
Description: 115 VAC or 230 VAC, 50/60 Hz. Filtered passive ventilation can be provided by an exhaust filter for either convection cooling or in combination with a fan in forced air cooling. Standards UR/CUR/CE approved fan motors. CSA listed on fan only. Features 115 VAC or 230 VAC,
- Application: Industrial/Commercial
-
Supplier: Cole-Parmer
Description: • Specifically designed for nanoparticle research and manipulation • 99.999% ULPA exhaust filter removes particles down to 0.12 microns and returns clean air to laboratory • Work surface is easy to wipe down and keep clean • Enclosures feature stainless steel interior sides, and
-
Supplier: Cole-Parmer
Description: • Specifically designed for nanoparticle research and manipulation • 99.999% ULPA exhaust filter removes particles down to 0.12 microns and returns clean air to laboratory • Work surface is easy to wipe down and keep clean • Enclosures feature stainless steel interior sides, and
-
Supplier: Cole-Parmer
Description: • Specifically designed for nanoparticle research and manipulation • 99.999% ULPA exhaust filter removes particles down to 0.12 microns and returns clean air to laboratory • Work surface is easy to wipe down and keep clean • Enclosures feature stainless steel interior sides, and
-
Supplier: Cole-Parmer
Description: • Specifically designed for nanoparticle research and manipulation • 99.999% ULPA exhaust filter removes particles down to 0.12 microns and returns clean air to laboratory • Work surface is easy to wipe down and keep clean • Enclosures feature stainless steel interior sides, and
-
Supplier: Nortek, Inc.
Description: IN-LINE TYPE 11-3/4 INCH LENGTH X 12-1/4 INCH WIDTH X 12-1/4 INCH DEPTH OVERALL DIMENSION 120 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING 260 CFM (VERTICAL), 280 CFM (HORIZONTAL) FLOW RATE AIR CIRCULATION APPLICATION GALVANIZED STEEL HOUSING MATERIAL ROOF MOUNTING TYPE 8 INCH OR 10
- Air Flow Rate: 260 to 280 SCFM
- Environment: Clean Air / Gas
- Applications / Use: Exhaust Ventilation
- Material of Construction: Steel
-
Supplier: UL Standards & Engagement
Description: appliances; g) Deodorizers and air fresheners; h) Component fans; i) Low voltage component fans; j) Fans and blowers that circulate air, such as desk, ceiling-suspended, and hassock fans; k) Ventilators rated more than 600 volts; l) Ventilators employing universal
-
Supplier: Nortek, Inc.
Description: CENTRIFUGAL TYPE WHITE FINISH 12-1/4 INCH 21-1/2 INCH 11-3/4 INCH 120 VOLT AC INPUT SUPPLY RATING CEILING APPLICATION 2.2 AMP AT 60 HERTZ CURRENT RATING 232 WATT POWER RATING 810 RPM SPEED RATING RUGGED 20 GAUGE GALVANIZED STEEL HOUSING MATERIAL 538 CFM (HORIZONTAL), 539 CFM (VERTICAL)
- Air Flow Rate: 538 to 539 SCFM
- Maximum Diameter (Fan or Blower Wheel): 21.5 inch
- Design: Centrifugal
- Environment: Clean Air / Gas
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover: a) Fans and blowers that circulate air, such as desk, ceiling-suspended, and hassock fans; b) Fans and blowers that ventilate air, such as attic, whole-house window, through wall, and direct discharge fans; c) Ducted fans and blowers
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover: a) Fans and blowers that circulate air, such as desk, ceiling-suspended, and hassock fans; b) Fans and blowers that ventilate air, such as attic, whole-house window, through wall, and direct discharge fans; c) Ducted fans and blowers
-
Supplier: HDT Global
Description: one of the safest, most reliable source of powered outdoor heat available today. The CV125CG heater uses 110-volt power and burns all grades of diesel fuels including the military's JP8. The CV125CG outdoor heater has a powerful fan system that delivers uncontaminated heat to your tent
- AC Voltage Required: 120 volts
- Heater Type: Air Heater, Forced Air Heater, Space Heater
- Features: Diesel / Fuel Oil / Gasoline / Kerosene, Electric, Other
-
Supplier: Caterpillar Oil & Gas
Description: drive pulleys f/u/w customer-supplied radiators Coolant conditioner Water lines — pump inlet Fan drive mountings Fan height instructions Fan adapters for suction fans Fan adapters for blower fans Suction fans Blower fans Coolant level sensor
- Horse Power: 325 to 450 HP
- Displacement: 11.159581636206713 liters
- Length: 47.3 inch
- Width: 41.6 inch
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: draws ambient air across the engine compartment and through the coolers. This design allows the exhaust air to exit toward the hopper in order to provide a cooler engine compartment and cooler operating environment. Variable Speed Fan The variable speed fan is electronically
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: cooler operating environment. Variable Speed Fan The variable speed fan is electronically controlled and hydraulically driven to provide on-demand cooling. This on-demand operation reduces engine power demand, lowers sound levels, and increases fuel efficiency. Operator Comforts for a
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: draws ambient air across the engine compartment and through the coolers. This design allows the exhaust air to exit toward the hopper in order to provide a cooler engine compartment and cooler operating environment. Variable Speed Fan The variable speed fan is electronically
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Design The airflow design draws ambient air across the engine compartment and through the coolers. This design allows the exhaust air to exit toward the hopper in order to provide a cooler engine compartment and cooler operating environment. Variable Speed Fan The variable speed
-
Supplier: Wisconsin Oven Corporation
Description: paperless) Timers (process and/or start-up) Door limit switch Powered exhaust blower Enclosure cooling fan Class “A” operation PLC controls Data acquisition and recording In addition to the above options, there are many others to choose from. E-mail us your application, and we will be
- Capacity: 8 to 45 cubic feet
- Application: Aging, Annealing, Heat Treating, Preheating
- Atmosphere: Air / Oxidizing
- External: Bench / Cabinet
-
Supplier: Caterpillar Oil & Gas
Description: conditioners Thermostat housing Coolant level sensor Radiator Blower fans Suction fans Fan adapters Fan drives Emissions IMO certifications Exhaust System Elbows Mufflers Fuel Systems Electric fuel priming pump Instrumentation Customer management device
- Horse Power: 800 to 1,225 HP
- Displacement: 32.126813212603906 liters
- Length: 76.1 inch
- Width: 57 inch
Find Suppliers by Category Top
Featured Products Top
-
efficiencies nearly equal to conventional housed fan equipment. The Plug Fan eliminates the need for connecting ductwork; its mounting panel permits assembled-unit installation to any well-supported plenum wall. These fans, which are literally plugged into a system, are a natural for supply, exhaust, or (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
Hartzell’s Vertical Gas Fired Make Up Air Heater is an IRI pipetrain heater powered by 460-volt electrical input and natural gas. Excellent for localized supply air applications. A high velocity downblast discharge gets the heat to the floor where (read more)
Browse Datasheets for Hartzell Air Movement -
the first commercial cleanroom, the first laminar flow surgical suite, the first personnel safety exhaust hood, and the first low profile fan filter unit (FFU). Continuing as the leader in product technology for more than 45 years, it is the combination of innovative products with superior service and support that makes Envirco the total clean air solution. (read more)
Browse Cleanrooms Datasheets for Envirco -
innovation and high quality, Envirco designed and manufactured the first commercial cleanroom, the first laminar flow surgical suite, the first personnel safety exhaust hood, and the first low profile fan filter unit (FFU). Continuing as the leader in product technology for more than 45 years, it is the combination of innovative products with superior service and support that makes Envirco the total clean air solution. (read more)
Browse Fans and Blowers (industrial) Datasheets for Envirco -
. The main focus was given to the following requirements: ≥2000 V output voltage with positive polarity High currents (few mA) for supplying PMTs Low electronical noise of the output voltage 3-4 independent HV channels per device The needed 12 V (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd.
More Information Top
-
Graph Trace Analysis Approach to Optimizing Power and Heat Flow for Clustered Computing; An Example of Model Based System of Systems Design and Deployment
Note that 12 volt exhaust fans are typically used instead, and that many other chips and the processor fans are not depicted here.
-
Reconnaissance for mercury over geothermal areas of the Imperial Valley, California. [Analysis of samples of soil gas and gas from drill holes]
… a r heating, and a f t e r s t a b i l i z i n g a t a maximum temperature (3-4 minutes), the exhaust fan was connected t o the 12 - volt battery and air pulled …
-
Development of a Sensor Array for Manure Nutrient Analysis
Three 12 Volt , 76 mm x 76 mm computer coolers were used as exhaust fans to remove the manure headspace gases after the operation.
-
Electric and Hybrid Vehicle Program: Site Operation Program. Quarterly progress report, July--September 1995
An example of a component failure is the battery compartment exhaust fan disintegration, which in turn causes an unbalanced shaft which ruins the bearings on the 12volt fan motor.
-
Electric and Hybrid Vehicle Program, Site Operator Program. Quarterly progress report, October--December 1995 (first quarter of fiscal year 1996)
An example of a component failure is the battery compartment exhaust fan disintegration, which in turn causes an unbalanced shaft which ruins the bearings on the 12volt fan motor.
-
An instrumentation system for gathering information pertinent to the performance of an adaptive cruise control system
… DC: converters for the computers 9-volt regulator for camera power 3-volt lithium battery for the GPS battery- backup RAM three 112- volt , 17.5 amp-hour … … 10-bit A/D and 12 (digitalinputs/outputs circulation and exhaust fans 50-watt heater three …
-
CR4 - Thread: Shipping Container Housing
A small solar powered exhaust fan describeb in one of the posts can be placed in the ceiling ......yes, someone may … … nice drawing, but all the parts are off the shelf (computer fans $5.00, small 12 volt solar cell $ (maybe …
-
Shopping In Heaters - Big Bruin
… Space-Saving Design for Year round use Auto Evaporative Technology Fan Speed: 2 speed settings … … Programmable Timer: up to 12 hours Sleep mode Remote … … 58 High: 62 dB Exhaust Pipe Length: 59 Inches … … 5 Inches Voltage: 115 volts / 60Hz / 1 …
-
Shopping In Heaters - Big Bruin
… Space-Saving Design for Year round use Auto Evaporative Technology Fan Speed: 2 speed settings … … Programmable Timer: up to 12 hours Sleep mode Remote … … 58 High: 62 dB Exhaust Pipe Length: 59 Inches … … 5 Inches Voltage: 115 volts / 60Hz / 1 …
-
Solid Waste Operations Complex W-113, Detail Design Report (Title II). Volume 5: Design validation assessments and lists
NO. ' EQUIPMENT IDENTIFICATION LOCATION VOLT * . , KVA KVA NDA/NDE TRAILER LOADS Lighting and Convenience Outlets NDA/NDE … … Trailer 14.44 1 1.40 208 3 conditioning units, exhaust fan RE-I 1-104 … … Equipment NDA/NDE Trailer 15 12 480 3 NDA Equipment …
Indicates content that may require registration and/or purchase.