-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: Rectifier Diode
-
Supplier: VAST STOCK CO., LIMITED
Description: Rectifiers 1000 Volt 12 Amp
- Features: Other, Rectifier Diode
-
Supplier: Accuris
Description: POWER SUPPLY, SILICON RECTIFIER 6/12 VOLT 500/250 AMPERE OUTPUT, TYPE K-1
-
-
Supplier: Richardson RFPD
Description: High Voltage Rectifier Assemblies|•Quick disconnect turret type terminals|•Universal mounting|•PRV 5,000 to 15,000 volts|•Average current to 1 Amperes
- IF: 50,000 mA
- Features: Other, Rectifier Diode
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 1 Amp Ultra Fast Recovery Silicon Rectifier 50 to 1000 Volts Product overview: UFM12PL from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is
- Features: Rectifier Diode
-
Supplier: Newark, An Avnet Company
Description: TRIAC 12 AMP 700 VOLT ROHS COMPLIANT: YES
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Schottky Diodes & Rectifiers 1.0 Amp 20 Volt 30 Amp IFSM Product overview: SK12B from Taiwan Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers
- Tj: -55 C
- Features: Other, Rectifier Diode, Schottky Barrier Diodes
- RoHS Compliant: RoHS Compliant
-
Supplier: Garage Equipment Supply
Description: handle provide ease and 6 & 12 volt modes 60 amp high, 40 amp medium & 2 amp low charging rates for use on a variety of batteries 250 amp engine starting assistance Automatic-reset circuit breaker technology protects against overloads Heavy-duty transformer and multi-diode
- Charger Type: Automotive / Electrical Vehicle
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Rectifiers 150 Volt 1.0A 50ns Glass Passivated Product overview: BYM12-150-E3/97 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: PUI - Projections Unlimited, Inc.
Description: Small Size Molded Packages PRV 1,000 to 12,000 Volts Fast Recovery (R_ Series) Avalanche Characteristics
- VR: 1,600 volts
- IFSM: 25 amps
- Features: Rectifier Diode
-
Supplier: Richardson RFPD
Description: High Voltage High Current Miniature Rectifiers|•Small size molded packages|•PRV 1,000 to 12,000 volts|•Fast recovery (R series)|•Avalanche characteristics
- IF: 10,000 mA
- trr: 150 ns
- Rectifier Configuration / Technology: Fast / Ultra Fast Recovery Rectifier
- Features: Other, Rectifier Diode
-
Supplier: Win Source Electronics
Description: Configuration: Single Rectifier Type: Schottky Diode Peak Non-Repetitive Surge Current (Max): 40 Peak Rep Rev Volt: 30(V) Rev Curr: 5000(uA) Forward Voltage: 0.37(V) Avg. Forward Curr (Max): 3 Peak Non-Repetitive Surge Current: 40(A) Popularity: Medium Fake Threat In the Open Market:
- VF: 0.37 volts
- Tj: -40 to 125 C
- Features: Other
-
Description: high-voltage 2400 to 34500 Volts inclusive and low-voltage 208Y/120 to 4160 Volts inclusive. Sealed dry-type power transformers filled with only dry air or nitrogen, at the time of filling, are considered. Other gases are not considered in this standard. This standard does not apply to
-
Supplier: Elite Semiconductor Products, Inc.
Description: Features: Small size molded package PRV 3,000 to 12,000 volts 1.0 inch min. leads Low leakage
- VF: 26 volts
- IF: 25 mA
- IR: 0.001 to 0.025 mA
- trr: 150 ns
-
Description: 2400 to 34500 Volts inclusive and low-voltage 208Y/120 to 4160 Volts inclusive. Sealed dry-type power transformers filled with only dry air or nitrogen, at the time of filling, are considered. Other gases are not considered in this standard. This standard does not apply to other types
-
Standards and Technical Documents - Transformers, Distribution, Dry-Type - Over 600 Volts -- UL 1562Supplier: UL Standards & Engagement
Description: furnace transformers e) Rectifier transformers f) Specialty transformers (such as rectifier, ignition, gas tube sign transformers, and the like) g) Mining transformers h) Motor-starting reactors and transformers 1.4 These requirements do not cover transformers under the exclusive
-
Supplier: Win Source Electronics
Description: Manufacturer: Diotec Semiconductor AG Win Source Part Number: 046974-SM5404 Operating Temp Range: -50C to 175C Mounting: Surface Mount Pin Count: 2 Operating Temperature Classification: Automotive Rad Hardened: No Package Type: MELF Configuration: Single Rectifier Type: Schottky Diode Peak
- VF: 1.2 volts
- Tj: -50 to 175 C
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: Features: All Primaries 115 Volts, 60 Hz Primary and Secondary Leads 6" Long Horizontal Channel Bracket Two Hole Mount (C Style) or Open Horizontal Four Hole Mount (H Style) Meets NAFTA Requirements
-
Supplier: Allied Electronics, Inc.
Description: Features: All Primaries 115 Volts, 60 Hz Primary and Secondary Leads 6" Long Horizontal Channel Bracket Two Hole Mount (C Style) or Open Horizontal Four Hole Mount (H Style) Meets NAFTA Requirements
-
Supplier: Allied Electronics, Inc.
Description: Features: All Primaries 115 Volts, 60 Hz Primary and Secondary Leads 6" Long Horizontal Channel Bracket Two Hole Mount (C Style) or Open Horizontal Four Hole Mount (H Style) Meets NAFTA Requirements
-
Supplier: Win Source Electronics
Description: Gate Trigger Voltage: 1.5(V) Peak Surge on-state current (Max): 100(A) Peak Repeat Off Current: 0.01 Repetitive Peak off-state volt: 800(V) Off-State Voltage: 800(V) On State Voltage(max): 1.85@17A(V) Hold Current: 60(mA) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and
- Pin Count: 3
- VDRM: 800 volts
- IGT: 50 mA
- VGT: 1.5 volts
-
Supplier: Analytic Systems
Description: The model BCA610R Battery Charger supplies either 12, 24, or 48 VDC from a 110 or 220 VAC power source (Field Convertible). A high quality Digital Volt/Ammeter allows the monitoring of charging current and charging voltage.
- Input Voltage: 110 to 220 volts
- Charging Current: 7 to 40 amps
- Output Voltage: 12 to 72 volts
- Operating Temperature: -25 to 40 C
-
Supplier: VAST STOCK CO., LIMITED
Description: Triacs 12 Amp 700 Volt
-
Supplier: Radwell International
Description: THYRISTOR MODULE, 42.5A, 1.2KV; SCR MODULE TYPE:BRIDGE RECTIFIER, SINGLE PHASE - SCR; PEAK REPETITIVE OFF-STATE VOLT, VDRM:1.2KV; GATE TRIGGER CURRENT MAX, IGT:80MA; GATE TRIGGER VOLT MAX VGT:3V; OPERATING TEMPERATURE MAX:125 C;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
- Thyristor Type: Silicon Controlled Rectifier (SCR)
-
Supplier: Win Source Electronics
Description: Configuration: Dual Series Rectifier Type: Switching Diode Peak Non-Repetitive Surge Current (Max): 1 Peak Rep Rev Volt: 85(V) Rev Curr: 0.5(uA) Forward Voltage: 1.2(V) Avg. Forward Curr (Max): 0.08 Peak Non-Repetitive Surge Current: 1(A) Rev Recov Time: 4(ns) Is this a common-used
- VF: 1.2 volts
- Tj: -55 to 125 C
- Features: Other
-
Supplier: Wolfspeed
Description: Benefits Replace bipolar with unipolar rectifiers Essentially no switching losses Higher efficiency Reduction of heat-sink requirements Parallel devices without thermal runaway Features 650-volt Schottky rectifier Zero reverse recovery current Zero forward recovery voltage
- IF: 16,000 mA
- VRRM: 650 volts
- Features: Schottky Barrier Diodes
- Package: TO-220
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Triacs 12 Amp 700 Volt Product overview: BTA12-700CRG from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines,
- VRRM: 700 volts
- TJ: -40 C
- Features: Other, Triac
- Standards and Certifications: RoHS Compliant
-
Supplier: ROHM Semiconductor USA, LLC
Description: ROHM's high efficiency step-down switching regulator BD9123MUV is a power supply designed to produce a low voltage including 0.85 to 1.2 volts from 5 / 3.3 volts power supply line. The output voltage can be set with the built-in selector. Offers high efficiency with our original pulse
- Regulated Output Voltage (Volt): 0.85 to 1.2 volts
- Output Current (IOUT): 1.2 amps
- Operating Temperature: -40 to 85 C
- Input Voltage (VIN): 2.7 to 5.5 volts
-
Supplier: Garage Equipment Supply
Description: Solar OS6150 6/12/24V Battery Charger Fleet with Engine Start 12 Volt charging power in a convenient, economical unit. New Transoid charging technology delivers more efficient charging, lower power consumption, quieter operation and longer product life expectancy. Color-coded
- Charger Type: Automotive / Electrical Vehicle
-
Supplier: RS Components, Ltd.
Description: Triacs 12 Amp 600 Volt
- VTM: 1.3 volts
- Features: Other, Triac
- Standards and Certifications: RoHS Compliant
- Package Type: TO-220
-
Supplier: ROHM Semiconductor GmbH
Description: ROHM's high efficiency step-down switching regulator BD8966FVM / 8964FVM / 8963EFJ / 8960NV is a power supply designed to produce a low voltage including 1 volts from 5.5 / 3.3 volts power supply line. Offers high efficiency with synchronous rectifier. Employs a current mode
- Output Voltage (Volt): 1 to 2.5 volts
- Input Voltage (VIN): 4 to 5.5 volts
- Features: Other
-
Supplier: ROHM Semiconductor USA, LLC
Description: ROHM's high efficiency step-down switching regulator BD8966FVM / 8964FVM / 8963EFJ / 8960NV is a power supply designed to produce a low voltage including 1 volts from 5.5 / 3.3 volts power supply line. Offers high efficiency with synchronous rectifier. Employs a current mode
- Regulated Output Voltage (Volt): 1 to 2.5 volts
- Output Current (IOUT): 0.8 amps
- Operating Temperature: -25 to 85 C
- Input Voltage (VIN): 4 to 5.5 volts
-
Supplier: ROHM Semiconductor GmbH
Description: ROHM's high efficiency step-down switching regulator (BD91??) is a power supply designed to produce a low voltage including 1 volts from 5 / 3.3 volts power supply line. Offers high efficiency with our original pulse skip control technology and synchronous rectifier. Employs a
- Output Voltage (Volt): 1 to 1.8 volts
- Input Voltage (VIN): 4.5 to 5.5 volts
- Features: Other
-
Supplier: ROHM Semiconductor USA, LLC
Description: ROHM's high efficiency step-down switching regulator (BD91??) is a power supply designed to produce a low voltage including 1 volts from 5 / 3.3 volts power supply line. Offers high efficiency with our original pulse skip control technology and synchronous rectifier. Employs a
- Regulated Output Voltage (Volt): 1 to 1.8 volts
- Output Current (IOUT): 1.2 amps
- Operating Temperature: -25 to 85 C
- Input Voltage (VIN): 4.5 to 5.5 volts
Find Suppliers by Category Top
Featured Products Top
-
a large electrolytic capacitor and small ceramic capacitors. The ripple noise of the output is additionally reduced with a foil capacitor on the load side of the HV module. A schottky-type diode is used as rectifier on the 12 V input and an NTC-thermistor protects the circuit against high inrush (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd.
More Information Top
-
Cathodic Protection for the Atlantic Generation Station (FNP)
units , four 165 ampere/ 12 volt rectifier .
-
Methods
To preclude the flicker effect from the alternating current of the network, the line current is converted with a 12 volt rectifier (18).
-
Cathodic Protection System Design for Steel Pilings of a Wharf Structure
A 12 volt rectifier unit, however, was specified.
-
NEUTRON AND GAMMA-RAY LEAKAGE FROM THE ICHIBAN CRITICAL ASSEMBLY
The lO-volt potential for the preamplifier was obtained from a zener diode circuit operating from the 12 - volt rectifier .
-
VS-1N1200A Vishay Semiconductors | Mouser
Rectifiers 100 Volt 12 Amp .
-
Repair and Cathodic Protection of Corrosion Damaged Reinforced Concrete Wharves in the Middle East
Transformer-Rectifier Each unit on each wharf is powered from an individually controlled 3 ampere 12 volt transformer- rectifier .
-
Intelligent energy saving power system control of telecom DC power plant
For example, while a DC power plant with 12 parallel rectifiers (48 volts /200 amps) of Fig. 1. can supply up to 2400 amps for a branch of AXE-10 Telecom system, it usually provides 720 amps at normal operating conditions, which …
-
PF and TF power systems for the Fusion Ignition Research Experiment (FIRE)
… 3-phase power produce an open circuit voltage of 650 volts, the dc output sides of 6-pulse bridge modules powered from 480 vac Y-A rectifier transformer secondary windings are connected in series pairs to form 1300 volt 12 -pulse rectifiers .
-
Television Antenna and RF Distribution Systems for Apartment Houses
winding and a selenium rectifier bridge supply 12 volts of poorly smoothed dc to a nonlinear bridge comprising two Thyrite units Th as the nonlinear elements.
-
Intelligent energy saving using neural networks
Daily Load Cycles of a Local DC Power Plant and Number of Rectifiers in Operation For example, while a DC power plant with 12 parallel rectifiers (48 volts /200 amps) of Fig. 1. can supply up to 2400 amps for a branch …
Indicates content that may require registration and/or purchase.