Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Joyce/Dayton Corp.
Description: Joyce 30-ton ComDRIVE screw jacks lift and precisely position loads. Upright or inverted, these ComDRIVEs operate at full capacity in tension or compression and are available in Translating, Keyed for non-rotation, KFTN, and Double clevis designs. Travel speeds range from 3.52 to 35.12
- Lift Capacity: 30 tons
- Actuation: Electric Motor
- Jack Type: Screw Jack
-
Supplier: Ryobi Technologies, Inc.
Description: The 18 volt Ryobi cordless Impact Wrench is great for a variety of projects from automotive and mechanics to building a deck and other heavy-duty applications. The powerful 18 volt motor allows for 0-3000 RPM for tightening or loosening of various nuts/bolts. The impacting
- Weight: 3.65 lbs
- RPM: 0 to 3,000 rpm
- Battery Voltage: 18 volts
- Impact Force: 200 Ft-lbs
-
Supplier: PowerMate - L P International Inc.
Description: Steel & Aluminum Frame Articulated Arm Movement for Flexible positioning Fully Automatic Braking System Super Efficient Ball Screw Drive End Stop Override Clutch Rocker Switch (Up/Down) Operation Gear Reduction Motor Operates Using 12 Volt Vehicle Electrical System
- Actuation: Electric Motor
- Mechanism: Screw Lift
- Type: Truck Lift Gate, Truck Mounted
-
-
Supplier: Charles Ross & Son Company
Description: stainless type 304 jacket for heating or cooling Thermocouple in side wall of cone 2" manually operated flush type ball discharge valve in cone bottom 1/3 HP orbital arm and 1/2 HP screw explosion-proof motors are provided. The motor speeds are regulated by NEMA 1 inverters for
- Capacity: 1 cubic feet
- Motor Speed: 100 rpm
- Motor Power: 0.5 HP
- Applications / Industry: Adhesives Processing, Chemical Processing, Cosmetics Processing, Paint / Coating Processing, Pharmaceutical Processing, Plastic / Rubber Processing, Water / Wastewater Treatment
-
Supplier: Xoxide
Description: spinning on a single extended longevity ceramic bearing that keeps the total noise of the Swiftech system at a mere 24dBA! Specifications: Small Footprint: 2.4" x 2.4" x 1.5" 50,000 hours MTBF (Mean Time Between Failure) equivalent to 5 years lifetime Superior 12 Volts DC convenience:
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: amps. The maximum working voltage is 240 volts for alternating current and 440 volts for direct current. Rotor and brush holder are supplied separately for flexible integration into installations. Rotor unit also available as hollow shaft version with different inner diameters.
- Number of Circuits: 10
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Maximum Current: 2 to 20 amps
Find Suppliers by Category Top
Featured Products Top
-
FAULHABER Group. In the case of rotary drive tasks, the conversion and optimal adaptation of mechanical torques to the respective application usually occurs by means of finely graduated reduction gearheads. High-precision lead screws in combination with DC (read more)
Browse Stepper Motors (rotary) Datasheets for FAULHABER MICROMO -
MICROMO is pleased to announce the release of a new direct drive linear motor with integrated encoder (read more)
Browse Piezoelectric Motors Datasheets for FAULHABER MICROMO -
Setting New Standards for Stepper Motors With the new FDM 0620 stepper motor series, MICROMO presents a high performance FAULHABER stepper motor with minimal size. Setting new standards for compact drive (read more)
Browse Stepper Motors (rotary) Datasheets for FAULHABER MICROMO -
, and ergonomics are critical factors for design engineers to consider. The right design enables lab technicians to perform their tasks with precision throughout the day without suffering fatigue. The motion solution drives the aspiration and dispensing of the sample or reagent, with several (read more)
Browse DC Motors Datasheets for Portescap -
These screw pumps are volumetric self-priming pumps suited to handle oils and liquids with a minimum lubricating quality. The design simplicity makes these screw pumps (read more)
Browse Screw Pumps Datasheets for jbj Techniques Limited -
a nominal voltage of between 12 volts and 48 volts, it delivers high torque and also ensures that the slope of the n/M curve remains extremely flat. At the same time, the total weight of the DC micro motor is only 312 grams (11 ounces). Based on (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
motor's speed or to manage it when deployed as a positioning drive. Additional features include low friction torque and high thermal resistance, which allows for continuous current of 6.9 A in the 12 volt version. The (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
systems, lab automation, microscopy, semiconductor, and photonics applications where space is limited but precision cannot be compromised. Engineered with direct-drive linear motor technology, the V-141 eliminates the need for mechanical transmissions such as gears and screw drives (read more)
Browse Linear Slides and Linear Stages Datasheets for PI (Physik Instrumente) L.P. -
anti-backlash lead screws, flexible multi-beam couplings for high-speed misalignment, and standard NEMA motor mounts, they are ideal for precision motion control applications. Choose from one, two, or three-axis configurations with travel distances up to 12”. For higher load requirements, the (read more)
Browse Laser Cutting and Welding Machines Datasheets for Isotech, Inc. -
powered by either diesel, hydraulic or electric drive motors. Contact Vaughan to get moving today. FEATURES (read more)
Browse Centrifugal Pumps Datasheets for Vaughan Company
Conduct Research Top
-
What is a 12 Volt Linear Actuator?
Linear actuators are typically characterized by their drive mechanism - belt drive, ball or lead screw drive, pneumatic drive, etc. But it 's not unusual for rod style electric actuators to be classified by the input voltage - commonly 12 or 24 volts - of their integrated motors. These actuators
More Information Top
-
Design and development of neutral beam module components
Features include a 12 volt D.C. motor drive with planetary reduction gearing, a screw drive, raagnetic shielding, and limit switches.
-
Quantitative Logging And Interpretation Systems To Evaluate Uranium Deposits
A 5-millicurie Cobalt-60 source is attached to a Mallory Metal collimator, and a 27- volt direct current motor , controlled from the surface, drives a lead screw which positions this assembly … … provide spacings of about 12 and 16 inches between …
-
Canada | Used Laboratory Equipment Classifieds | Page 195
ALL wetted parts in stainless steel, STAINLESS screw : 12 " diameter x 26½ long, PRODUCT feed inlet: 13¼" x 9¾", LIQUID discharge: 3" (SANITARY THREAD), PULP discharge: 4" x 12", DRIVE : motor : 7½ hp, 575 volt , 1740 rpm, 213T frame, BELT drive ...
-
Review and Development of Electromechanical Actuators for Improved Transmission Control and Efficiency
Figure 11 Easy5™ clutch actuator model Figure 12 Easy5™ electromechanical clutch actuator model output for 2 Nm motor direct drive power screw Figure 13 Easy5™ electromechanical clutch actuator model output for … … with a BLAC drive machine running from a 42 Volt supply.
-
Switches / Diode Test
… 3-0-3 Amp Diode tester, 10-0-10 Field Amp meter, 0-40Volt Electronic Regulator meter for 6, 12 & 24 volt units, 10-20-50Volt … … carbon pile, multi-groove drive pulley, quick clamping alternator … … starter clamps, slide feed screw fo... Company:DURST Motor & Electric .
-
Meters / Analog / Multimeters
… 3-0-3 Amp Diode tester, 10-0-10 Field Amp meter, 0-40Volt Electronic Regulator meter for 6, 12 & 24 volt units, 10-20-50Volt … … carbon pile, multi-groove drive pulley, quick clamping alternator … … starter clamps, slide feed screw fo... Company:DURST Motor & Electric .
-
Meters / Diode Test / Clamps
… 3-0-3 Amp Diode tester, 10-0-10 Field Amp meter, 0-40Volt Electronic Regulator meter for 6, 12 & 24 volt units, 10-20-50Volt … … carbon pile, multi-groove drive pulley, quick clamping alternator … … starter clamps, slide feed screw fo... Company:DURST Motor & Electric .
-
Meters / Diode Test / Multimeters
… 3-0-3 Amp Diode tester, 10-0-10 Field Amp meter, 0-40Volt Electronic Regulator meter for 6, 12 & 24 volt units, 10-20-50Volt … … carbon pile, multi-groove drive pulley, quick clamping alternator … … starter clamps, slide feed screw fo... Company:DURST Motor & Electric .
-
Testers / Analog / Voltmeters / Durst
… 3-0-3 Amp Diode tester, 10-0-10 Field Amp meter, 0-40Volt Electronic Regulator meter for 6, 12 & 24 volt units, 10-20-50Volt … … carbon pile, multi-groove drive pulley, quick clamping alternator … … starter clamps, slide feed screw fo... Company:DURST Motor & Electric .
-
Regulators / Durst
… 3-0-3 Amp Diode tester, 10-0-10 Field Amp meter, 0-40Volt Electronic Regulator meter for 6, 12 & 24 volt units, 10-20-50Volt … … carbon pile, multi-groove drive pulley, quick clamping alternator … … starter clamps, slide feed screw fo... Company:DURST Motor & Electric .
Indicates content that may require registration and/or purchase.