-
Supplier: Newark, An Avnet Company
Description: LAMP, INCANDESCENT,WIRE LEADED, 8V, 600MW; Supply Voltage:6V; Lamp Base Type:Wire Leaded; Bulb Size:T-3 4/5; MSCP:0.23; Average Bulb Life:5000h; Product Range:-; Current Rating:100mA; Lead Style:Axial Wire Terminal; Voltage AC:8V RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: Green, Lead Termination, LED Panel mount, green color.
-
Supplier: Allied Electronics, Inc.
Description: Green, Lead Termination, LED Panel mount, green color.
-
-
Supplier: Allied Electronics, Inc.
Description: Green, Lead Termination, LED Panel mount, green color.
Find Suppliers by Category Top
Lamps
(1,863 Companies)
Lead Screws and ACME Screws
(69 Companies)
LED Lamps
(829 Companies)
Halogen Lamps
(279 Companies)
Fluorescent Lamps
(430 Companies)
Featured Products Top
-
X150FF3 is hermetically sealed making it suitable for operating in liquid mediums such as dielectric oil. The X150FF3 axial-leaded diode is rated at 15kV, 50mA, and 30ns. The 30ns Reverse Recovery Time (Trr) means reverse power dissipation is kept to a minimum. The X (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
VMI offers axial-lead, glass-body diodes ranging from 2kV to 20kV. One example is our 1N6519 high voltage diode, a hermetically sealed device that can (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
The M160UFG 16kV high voltage diode is manufactured and 100% tested in the USA. Rated at 16kV, 10mA, the M160UFG is an axial-lead hermetically sealed high (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
axial-leaded, mil-qualified (QPL), hermetically sealed, fully tested, high voltage diode. Tested in accordance with Mil-Prf-19500/577, the 1N6535 is available as a JANTX, or JANTXV device. Electrical specifications include 10kV, 25mA, 70ns. Mil (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
Voltage Multipliers Inc. manufactures high-voltage assemblies ranging from 5kV to 40kV, 70nS to 3000nS, 50mA to 2.2A. VMI's Single Phase Bridges are assembled with VMI diodes, then (read more)
Browse Rectifiers Datasheets for Voltage Multipliers, Inc. -
External Opening for External Pressure - CE Axial Opening for Axial Pressure - CA (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
Working Pressure: Ultra-Vacuum ~ +150Mpa Suitable medium: Oil, water, gas, etc (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
Working Pressure: Ultra-Vacuum ~ +150Mpa Suitable medium: Oil, water, gas, etc (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
Pressure: Ultra-Vacuum ~ +150Mpa Suitable medium: Oil, water, gas, etc Leak Rate: 1E-10pa (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
-Vacuum ~ +150Mpa Suitable medium: Oil, water, gas, etc Leak Rate: 1E-10pa m³/s (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd.
More Information Top
-
Lumex - SSF-LXH303GD - Optoelectronics & Lighting - Indicators, PCB Mount - Allied Electronics
LED ; Green; 80 mcd (Typ.) @ 20 mA ( Axial ); 0.114 in.; T-3; 150 mA (Max.) (Peak). .... Lamp , LED;Red;40mcd;0.114In.Dia.;T-1;150mA;2.1V;635nm;60deg;Diffused;-40 to .... Power Supply;AC-DC;5V@2A, 12V @0.4A,-12V@0.4A;100-264VIn;Open Frame;Pnl Mnt;Linear .
-
Page 7. Semiconductor parts with 302 in root number
Axial Leaded Impregnated Polypropylene Film with Aluminum Foil Electrodes. .... LED Lamps , Special Shape. .... 150mA Micropower dual CMOS RF LDO regulator. .... 4302F1- 12V .
-
2013 Combined Author Index IEEE Industry Applications Society Publications
…Function; IAS Oct. 2013 1-8 Singh, Bhim, see Kumar, Raj, IAS Oct. 2013 1-8 Singh, Bhim, Shrivastava, Ashish, Chandra, Ambrish, and Al-Haddad, Kamal, A single stage optocoupler-less buck-boost PFC driver for LED lamp at universal AC mains … Takezaki, Kenichi, and Hino, Wataru, Operation characteristics of ferrite permanent magnet in-wheel axial -gap motor with … 4326-4333 Steinert, Daniel, Nussbaumer, Thomas, and Kolar, Johann W., Concept of a 150 krpm bearingless slotless … Tang, Zed, see Dlala, Emad, IEMDC May 2013 23-29 Tang, Zhangjun, see Ma , Cong, IEMDC May … Hua, Kotrba, Adam, Yetkin, Argun, and Gundogan, Arda, Design of a high-efficiency 12V /1kW 3-phase…
-
Lumex - SSI-LXMP5011GC-150 - Indicators, Panel Mount - Panel Mount Indicators - Allied Electronics
150 mA (Max.). .... Lamp Type. .... LED . .... 15 mcd (Typ.) @ 25 °C ( Axial ). .... Power Supply;AC-DC; 12V @3.4A;100-264V In;Open Frame;Panel Mount;Linear .
-
LED Lamp Retail Price Tracker - March 2016 D2
LED glass socket bulb W5W with check resistor, RGB, axial . .... LED, 1-LED chip, 6.0 VDC, green, 911K 02 0615 EG, 15 mA , 525 nm, 2100 .... Silicon for halogen cold light reflector lamp and LED bulb, D 51 mm, GU5.3, white, 1000 … bulb, 6.0 W, 200 to 240 VAC, 2700 K, 470 lm, E27, 150 °, 55 x .... https://www.hagebau.de/p/paulmann-led-beleuchtung-yourled-distance-pack-20cm-tageslichtweiss- 12v -weiss-kunststoff-anHG_PROD_4000870703373/?sc=Suchvorschl%C3%A4ge&q…
-
Advanced Materials, ICAMMP 2011
…j-Vb characteristic enters into the NDC region, and j decreases to zero at Vb=0. 12V . .... that the solid-liquid interface migrates gradually by a temperature decrease course along axial direction of the … gradient means a strong thermal exchange between the grown crystal and atmosphere, which leads to thermal stress … Cu Kα radiation, with an operating voltage of 40 kV and an operating current of 100 mA . .... The light sources used were a 300 W mercury lamp (UV). .... that an IF peak appears in the spectra of IF-temperature at around 150 oC that seems…
-
Encyclopedic Reference of Genomics and Proteomics in Molecular Medicine
They are best detected using an ophthalmic slit lamp examina- tion. .... Hence, inactivation of neurofibromin has been postulated to lead to up-regulation of ras activity and increased .... Hormuzdi SG, Filippov MA , Mitropoulou G et al (2004) Electrical synapses: a dynamic signaling system that shapes .... Nature 423:145– 150 4. .... field of view (for clinically used systems, typically 60 cm (transaxial) ×15 cm ( axial )) with nearly isotropic .... The H-Ras ( 12V /37G) and H-Ras (12V/40C) mutants fail to bind to Raf and activate…
-
Advances in Manufacturing Science and Engineering
The LAMP (Linux +Apache+MySql+PHP) is installed. .... distribution of electromagnetic flow meter weight functions is changed by the grounding electrode, lead to the induced .... The supply voltages are ± 12V . .... 150 KHz. .... The heating current was set to 90 mA , the magnetic field distribution diagram of the new gas .... In order to broaden bandwidth, axial stack ring oscillator is analyzed, see table 1.
-
Materials, Mechanical Engineering and Manufacture
…of capacitors was thus widely used, such as in electronic starters for fluorescent lamps [1] and in … capacitors is different with a little error if we take the random factors lead by manufacturing, material .... [6] Leng X L, Wu C L, Ma X P and Fang T. .... Axial force of a disc coils is. .... 150 . .... + 12V .
Indicates content that may require registration and/or purchase.