-
Supplier: Minka Group
Description: Other; 4-17W 120V NPF Electronic (Bulb Not Included); White; White Acrylic; 27 1/2L x 4 1/2H x 17 1/4W
- Application: Residential
- Lamp Type: Fluorescent
- Light Fixture Type: Fluorescent Lights
-
Supplier: Minka Group
Description: Other; 2-17W 120V NPF Electronic (Bulb Not Included); White; WhiteAcrylic; 27 1/2"L x 12 W x 4 3/4 H
- Application: Residential
- Lamp Type: Fluorescent
- Light Fixture Type: Fluorescent Lights
-
Supplier: Minka Group
Description: Other; 2-32W 120V NPF Electronic (Bulb Not Included); White; White Acrylic; 53L x 4H x 15 1/2W
- Application: Residential
- Lamp Type: Fluorescent
- Light Fixture Type: Fluorescent Lights
-
-
Supplier: Minka Group
Description: Other; 2-32W 120V NPF Electroic (Bulb Not Included); White; Clear Acrylic; 4 3/4 W x 2 1/2 H x 4 3/4" Ext.
- Application: Residential
- Lamp Type: Fluorescent
- Light Fixture Type: Fluorescent Lights
-
Supplier: Hubbell Lighting, Inc.
Description: STRAIGHT SIDED UTILITY CHANNEL TYPE 8 FT 4 7/16 INCH 2 11/16 INCH 8 FT LAMP LENGTH 2 LAMP(S) SLIMLINE T12 LAMP TYPE 120 V LAMP/BALLAST VOLTAGE APPROVAL UL 1598 MATERIAL DIE FORMED STEEL CS MODEL
- Lamp Type: Fluorescent
- Light Fixture Voltage: 120 volts
-
Supplier: Hubbell Lighting, Inc.
Description: OPEN LED TYPE 96 INCH 24 INCH 1-13/16 INCH 4 FT LAMP LENGTH 4 FT NOMINAL LENGTH 120 TO 277 V LAMP/BALLAST VOLTAGE DLC[R] BRAND APPROVAL UL 1598, CUL, CSA, NYC COLOR TEMPERATURE IN KELVIN 3500 HOUSING
- Lamp Type: Fluorescent
- Light Fixture Voltage: 120 to 277 volts
-
Supplier: Hubbell Lighting, Inc.
Description: STRAIGHT SIDE UTILITY CHANNEL TYPE 48 INCH 4-7/16 INCH 1-13/16 INCH 4 FT LAMP LENGTH 4 FT NOMINAL LENGTH ELECTRONIC, INSTANT START BALLAST TYPE 2 LAMP(S) 32T8 LAMP TYPE 120 TO 277 V LAMP/BALLAST VOLTAGE
- Ballast Included: Yes
- Lamp Type: Fluorescent
- Light Fixture Voltage: 120 to 277 volts
-
Supplier: Hubbell Lighting, Inc.
Description: STRAIGHT SIDE UTILITY CHANNEL TYPE 48 INCH 4-7/16 INCH 1-13/16 INCH 4 FT LAMP LENGTH 4 FT NOMINAL LENGTH ELECTRONIC, INSTANT START BALLAST TYPE 2 LAMP(S) 54T5HO LAMP TYPE 120 TO 277 V LAMP/BALLAST VOLTAGE
- Ballast Included: Yes
- Lamp Type: Fluorescent
- Light Fixture Voltage: 120 to 277 volts
-
Supplier: NSI Industries LLC
Description: UL APPROVAL BOLT MOUNTING FLUORESCENT LAMP TYPE (1/2) 8 TO 28 W AND 54 W (LINEAR), (1/2) 17 TO 40 W AND 40 TO 55 W (COMPACT FLUORESCENT) LAMP WATTAGE STEEL HOUSING MATERIAL WHITE HOUSING FINISH 120/277 VAC AT 60 HZ BALLAST/LINE VOLTAGE
- Lamp Type: Fluorescent
- Light Fixture Type: Fluorescent Lights
- Light Fixture Voltage: 120 to 277 volts
- Light Fixture Wattage: 8 to 55 watts
-
Supplier: Smart Lighting Solutions, LLC
Description: This gasketed enclosure is designed for damp or wet locations indoors and outdoors. An excellent choice for food processing environments and any environment requiring an enclosed fixture! UL Listed with IP 65, 66 and 67 ratings. The clear impact resistant acrylic or polycarbonate lens can withstand
- Ballast Included: Yes
- Light Fixture Type: Fluorescent Lights
-
Supplier: Smart Lighting Solutions, LLC
Description: This gasketed enclosure is designed for damp or wet locations indoors and outdoors. An excellent choice for food processing environments and any environment requiring an enclosed fixture! UL Listed with IP 65, 66 and 67 ratings. The clear impact resistant acrylic or polycarbonate lens can withstand
- Ballast Included: Yes
- Light Fixture Type: Fluorescent Lights
-
Supplier: TPI Corporation
Description: MACHINE TOOL LIGHT TYPE POLYCARBONATE MATERIAL 8 FT 18/3 SJTOW CABLE TYPE ETL (CANADA AND US) APPROVAL YES LAMP INCLUDED FLUORESCENT LAMP TYPE 50 W LAMP WATTAGE 120 V LAMP VOLTAGE CIRCULAR SHADE MAXIMUM LUMEN 4300 OVERALL LENGTH 29 INCH INCLUDES REMOTE BALLAST, STAINLESS
- Lamp Type: Fluorescent
- Work Light Type: Other
- Work Light Voltage: 120 volts
- Work Light Power: 50 watts
-
Supplier: TPI Corporation
Description: MACHINE TOOL LIGHT TYPE POLYCARBONATE MATERIAL 8 FT 18/3 SJTOW CABLE TYPE ETL (CANADA AND US) APPROVAL YES LAMP INCLUDED FLUORESCENT LAMP TYPE 36 W LAMP WATTAGE 90 TO 277 V LAMP VOLTAGE CIRCULAR SHADE MAXIMUM LUMEN 2900 OVERALL LENGTH 29 INCH INCLUDES INTERNAL BALLAST,
- Lamp Type: Fluorescent
- Work Light Type: Other
- Work Light Voltage: 90 to 277 volts
- Work Light Power: 36 watts
-
Supplier: TPI Corporation
Description: MACHINE TOOL LIGHT TYPE POLYCARBONATE MATERIAL 8 FT 18/3 SJTOW CABLE TYPE ETL (CANADA AND US) APPROVAL YES LAMP INCLUDED FLUORESCENT LAMP TYPE 36 W LAMP WATTAGE 120 V LAMP VOLTAGE CIRCULAR SHADE MAXIMUM LUMEN 2900 OVERALL LENGTH 21 INCH INCLUDES REMOTE BALLAST, STAINLESS
- Lamp Type: Fluorescent
- Work Light Type: Other
- Work Light Voltage: 120 volts
- Work Light Power: 36 watts
-
Supplier: NSI Industries LLC
Description: WHITE COLOR 24 INCH 5 INCH 1 INCH ELECTRONIC BALLAST TYPE 1 LAMP(S) F16T5 LAMP TYPE 110 TO 125 V LAMP/BALLAST VOLTAGE INCLUDES ROCKER SWITCH, T-5 4100K LAMP APPROVAL UL MOUNTING TYPE SCREW APPLICATION RESIDENTIAL, COMMERCIAL UCF MODEL
- Ballast Included: Yes
- Light Fixture Type: Fluorescent Lights
- Light Fixture Voltage: 110 to 125 volts
-
Supplier: bulbs.com
Description: SeaGull Lighting Four-Light Fluorescent Wall/Bath Light Fixture, Gladstone Collection, Chrome Finish. Satin etched glass shade. Fixture may be mounted up or down. Uses four GU24 base CFL lamps, each 13W max. 32 1/2" Wide 8 13/16" High Extends 8 7/16"
- Light Fixture Type: Wall Fixtures
- Light Fixture Wattage: 13 watts
-
Supplier: bulbs.com
Description: SeaGull Lighting Single-Light Fluorescent Wall/Bath Light Fixture, Sussex Collection, Brushed Nickel Finish. Satin white glass shade. Fixture may be mounted up or down. Uses one GU24 base CFL lamp, 13W max. 7 1/2" Wide 10 1/4" High 6 1/2" of wire
- Light Fixture Type: Wall Fixtures
- Light Fixture Wattage: 13 watts
-
Supplier: Juno Lighting Group
Description: 12 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE (1) TRIPLE TUBE 70/85 W, (2) TRIPLE TUBE 57 W FLUORESCENT LAMP TYPE INDY[T], JUNO[R] BRAND C1252-T MODEL
- Application: Other
- Lamp Type: Fluorescent
- Light Fixture Type: Recessed Lights
-
Supplier: Nortek, Inc.
Description: TURTLE FITTER TYPE 11 INCH W X 3-3/8 INCH H SIZE OIL RUBBED BRONZE (TRIM) COLOR UL APPROVAL 4 LAMP(S) FLUORESCENT BULB LAMP TYPE FLUORESCENT BULB, PULL-CHAIN INCLUSION VOLTAGE RATING 120 V AT 60 HZ
- Application: Commercial
- Lamp Type: Fluorescent
- Light Fixture Type: Ceiling Fixtures, Fluorescent Lights
-
Supplier: bulbs.com
Description: Philips EUROPEAN TLD Super 80 fluorescent lamp. 58 Watts for more power and light, 60" to fit longer fixtures. Cool white color is popular with many businesses Better color rendering makes colors appear brighter, objects appear closer to their true color T8
- Color Temperature: 4000 K
- Lamp Bases: Medium IPost
- Lamp Power: 58 watts
- Mean Lumens: 5200 lm
-
Supplier: Cole-Parmer
Description: in mind. The top (incident) circular 9W fluorescent ring light provides unequalled illumination, eliminating shadows while remaining cool to the touch. |The optical body provides 360
of rotation; a 45 inclined eyepiece tube; coarse focusing knobs with a tension control - Eyepiece Style: Trinocular
- Microscope Type: Stereomicroscope
- Total Magnification: 44 X
- Working Distance: 90 mm
-
Supplier: Nortek, Inc.
Description: CEILING TYPE 17-5/8 INCH L X 11-3/8 INCH W X 7-5/8 INCH H SIZE 120 V VOLTAGE RATING 13.9 AMPERE CURRENT RATING YES LAMP INCLUDED FLUORESCENT LAMP TYPE 36 W LAMP WATTAGE 110 CFM AIR FLOW RATE 6 INCH DIA DUCT SIZE
- CFM: 110 CFM
- Features: Light
- Sones Rating: 0.9000
-
Supplier: RAB Lighting
Description: 42 W LAMP WATTAGE DIE-CAST ALUMINUM BACK PLATE HOUSING MATERIAL 120/208/240/277 V LAMP/BALLAST VOLTAGE VANDAL RESISTANT POLYCARBONATE MOLDED REFRACTOR REFRACTOR/LENS TYPE TALLPACK[TM] BRAND APPLICATION WET LOCATION REFLECTOR MATERIAL DIE-FORMED ALUMINUM BOTTOM CONDUIT KNOCKOUT SIZE
- Application: Outdoor, Security
- Ballast Included: Yes
- Bulb Included: Yes
- Lamp Type: Fluorescent
-
Supplier: OSRAM SYLVANIA, Inc.
Description: INSTANT/PROGRAMMED RAPID START TYPE 48 INCH NOMINAL LENGTH 30 PER CASE STANDARD PACKAGE 32 W WATTAGE OCTRON 700, RARE EARTH PHOSPHOR STYLE MEDIUM BI-PIN BASE TYPE 18000 (3 HR ON INSTANT START), 22500 (12 HR ON INSTANT START), 22500 (3
- Color Rendering Index: 90
- Color Temperature: 5000 K
- Lamp Bases: 2-Pin
- Lamp Power: 32 watts
-
Supplier: Ushio America, Inc.
Description: Through technological advances and the highest grade components, T8 fluorescent lamp can save up to 40% on energy costs with no loss of light over older technology T12 lamp types. The USHIO Ultra 8™ fluorescent series provides an economical as well as environmentally
- Color Temperature: 3000 to 6000 K
- Initial Lumens: 1400 to 3150 lm
- Lamp Bases: Other Lamp Bases
- Lamp Power: 17 to 32 watts
-
Supplier: GE Lighting
Description: 5 INCH OVERALL LENGTH 5 DEG F MIN. STARTING TEMPERATURE ELECTRONIC BALLAST TYPE 12 STANDARD PACKAGE 14 W WATTAGE BUG YELLOW POST LIGHT STYLE E26 MEDIUM SCREW BASE TYPE 10000 LIFE IN HOUR TC16 SHAPE DESIGNATION
- Color Rendering Index: 82
- Color Temperature: 2700 K
- Compact: Yes
- Initial Lumens: 750 lm
-
Supplier: Larson Electronics LLC
Description: The Magnalight EPLFL-26W-P-12VI-220 V-100 Hazardous Area Fluorescent Work light is U.L. approved Class 1 Division1 Groups C and D and is ideal for close quarter work and inspection activities in hazardous locations requiring explosion proof protection. This
-
Supplier: Larson Electronics LLC
Description: The Magnalight LEDT-24W 24 watt T-series LED tube lamp is an excellent choice for upgrading existing fluorescent lamp fixtures to LEDs as well as a direct replacement for our own LED light fixtures. LED Bulb - T-series - 24 Watts - Works with T5, T8 and T12
-
Supplier: Thin-Lite Corp.
Description: Thin-Lite 130 Series Model 130W surface mount fluorescent lighting fixture. 16 watts with dual 8 watt lamps and plain lens. Engineered for RV (recreational vehicle), marine, solar, reefer trailer,medical, mobile office and service truck applications.
- Application: Automotive, Marine, Outdoor, Other
- Lamp Type: Fluorescent
- Light Fixture Type: Fluorescent Lights
- Light Fixture Voltage: 12 volts
-
Supplier: STEGO
Description: 10,000 hrs. Switch (for light only) on/off switch Connection 3-pole terminal AWG 16 max. (2.5 mm²) with strain relief only (cable not included), clamping torque 0.8 Nm max. Housing plastic, UL 94V-0, light
- Application: Industrial, Residential
- Bulb Included: Yes
- Lamp Type: Fluorescent
- Light Fixture Type: Enclosure Lights, Fluorescent Lights, Wall Fixtures
-
Supplier: RS Components, Ltd.
Description: Designed for temporary site installation. High impact corrosion resistant yellow polycarbonate body. Polycarbonate cover with prismatic light control. Uses a single 5ft (1600mm) 58W T8 fluorescent tube (supplied, see 656-1309). Emergency option has a 3 hour duration Lamp Type =
- Lamp Type: Fluorescent
- Work Light Voltage: 110 volts
- Work Light Power: 58 watts
-
Supplier: Checkers
Description: General-purpose lighted warning whips with threaded hex base include a hot plug with 12" pigtail, heavy-duty Day Bright™® fluorescent nylon mesh flag with or without 3M®® Scotchlite®®reflective X, premium fiberglass resin whip, and your choice
-
Supplier: Generation Brands
Description: DOME TYPE STEEL (BODY), GLASS (SHADE) MATERIAL 12 INCH W X 23 INCH H SIZE GRECIAN BRONZE (BODY), CREAM GLOSS (SHADE) FINISH POST/PLIERS, BOX MOUNTING (1) FLUORESCENT GU24, SELF BALLASTED CFL LAMP TYPE 13 W LAMP WATTAGE 120 V LAMP/BALLAST VOLTAGE MC COY BRAND WIRE
- Lamp Type: Fluorescent
- Light Fixture Type: Landscape Lighting
- Light Fixture Wattage: 13 watts
-
Supplier: ASTM International
Description: -Practice G151 describes performance criteria for all exposure devices that use laboratory light sources. This practice replaces Practice G53, which describes very specific designs for devices used for fluorescent UV exposures. The apparatus described in Practice G53 is covered by this
-
Supplier: Allied Electronics, Inc.
Description: Overview LF1A LED strips use super-bright multi-chip LEDs providing illumination equivalent to a 20 W fluorescent lamp, while consuming only one third the power. They come in a thin housing available in three sizes with four color configurations (warm white, cool white, yellow and
- Color: Other
- Mounting: Other
- Power Source: DC / Battery
Find Suppliers by Category Top
Featured Products Top
-
Lumileds LUXEON MX LED Emitter is a high-power, multi-die emitter enabling cost-effective, high-reliability fixtures for High Bay and Outdoor applications. LUXEON MX LEDs boast up to 150lm/W efficacy in a 12V configuration to produce up to 1200 lumen at 85°C. LUXEON MX LEDs are optically compatible with the LUXEON M Series. (read more)
Browse Light Emitting Diodes (LED) Datasheets for Mouser Electronics -
Structure ·Touch Control Specifications: · Uniformity: 60%~70% · Brightness: 5~20cd · Working Voltage: 9~16V (Battery Supply) (read more)
Browse LED Light Strips Datasheets for Ningbo Kepo Electronics Co., Ltd. -
vehicle style ·Adjustable Brightness & Color Temperature ·Integrated Structure ·Touch Control Specifications: · Uniformity: 60%~70% · Brightness: 5~20cd · Working Voltage: 9~16V (Battery Supply (read more)
Browse LED Light Strips Datasheets for Ningbo Kepo Electronics Co., Ltd. -
devices can operate on a voltage range of 12-24V (read more)
Browse Stack Lights and Machine Lights Datasheets for Altech Corp. -
· Working Voltage: 9~16V (Battery Supply) · Battery Voltage: DC12V · Working Current: 20 mA · Max Working Voltage: 60 mA · Working Temperature: -40°C ~ +85°C · Storage Temperature: -40°C ~ +85°C · Humidity: 5%~45% · Application: Passenger Foot Lighting, Map bag lighting, Glove box lighting,Trunk lighting (read more)
Browse LED Light Strips Datasheets for Ningbo Kepo Electronics Co., Ltd. -
Specifications · Uniformity: 60%~70% · Brightness: 5-20 cd · Working Voltage: 9-16 V (Battery Supply) · Battery Voltage: DC 12 V · Working Current: 20 mA (read more)
Browse LED Light Strips Datasheets for Ningbo Kepo Electronics Co., Ltd. -
·Anodizing or electrolytic coloring process ·Meet the light aging and odor requirements Specifications: · Uniformity: 60%~70% · Brightness: 5~20cd · Working Voltage: 9~16V (Battery Supply) · Battery Voltage: DC12V (read more)
Browse LED Light Strips Datasheets for Ningbo Kepo Electronics Co., Ltd. -
: 5~20cd · Working Voltage: 9~16V (Battery Supply) · Battery Voltage: DC12V · Working Current: 60 mA · Max Working Voltage: 150 mA · Working Temperature: -40°C (read more)
Browse LED Light Strips Datasheets for Ningbo Kepo Electronics Co., Ltd. -
. Input: 120VAC, 50/60Hz. 277VAC also available Output: 12/13/14/15/18/20/22/24VAC/VDC Wattages: 20W, 30W, 40W, 50W, 60W, 75W, 96W, 100W, 150W, 200W, 250W, 300W (read more)
Browse LED Drivers Datasheets for Dongguan Yili Electronics Co., Ltd. -
up to 5 kV according to ANSI / ESDA / JEDEC® JS-001). The Vishay VMSA was also designed with a low thermal resistance (6 K/W < RthJSP < 9 K/W) and an angle of half intensity at ± 40°. Applications for this line of Vishay Infrared Emitters include driver and (read more)
Browse Light Emitting Diodes (LED) Datasheets for New Yorker Electronics Co., Inc.
More Information Top
-
Femtosecond photoelectron spectroscopy: a new tool for the study of anion dynamics
. 12V IHTAA- 16W , Y12 V at 0.4 A). third harmonic frequency (30) light , using a 7x7x0.3 mm KDP crystal (CSK Optronics), spatially, and a fluorescent card placed at right angles to the photodiode was used to .
-
LED Lamp Retail Price Tracker - February 2015 D2
Three-Wavelength Lamp/ Fluorescent Light /Light Bulb/LED 12V /3W/LED/Light Bulb/12V/3wpp LED/T5/ 16W /20W/900mm/1200mm/LED/Light Bulb/Lamp .
-
LED Lamp Retail Price Tracker - September 2015 D2
36 Watt LED Replacement Fluorescent Tubes Osram (10 Pack ASIA_AUSTRALIA_ LIGHTING _PRO http://www.amazon.cn/Bulbrite-LED-FEST-12- 12V -LED-Miniature-Festoon-Light-Bulb-Warm-White/dp/B003UMKJQU/ref=sr_1_18?ie … 飛利浦LED T8燈管白光( 16W -4å‘Ž) .
-
LED Lamp Retail Price Tracker - April 2015 D2
- 36 Watt LED Replacement Fluorescent Tubes Osram (10 Pack Light 12v Garden Hpm Twin Pack Led Bulb Dglwled * Replaces: 100W::* Uses only: 16W ::* Lumens: 1600::* Rated Life: 25,000 hours::* Color temperature: 3000K::* CRI (color …
-
Industrial Instrumentation and Control Systems II
… can be amplified from -5V~5V, the amplitude can be also amplified from -12V~ 12V by this method. … any keystroke of the encoder is pressed, the indicator lamp LED for learning lights up for about … … bandwidth is set to be B = 100KHz, N0 is set to be 10- 16W /Hz, and the … … external disturbance, sun light and all kinds of artificial light source (such as fluorescent lamp, incandescent lamp …