-
Supplier: Ametek Dynamic Fluid Solutions
Description: performance (eliminating a need for complex air intake damper systems); internal electronics convert AC input to DC; and blowers typically operate in excess of 20,000 hours virtually maintenance-free. The product line is available in 3 series: 7.6", 8.9", 12.3" and these blowers
- Air Flow Rate: 121 to 1040 SCFM
- Applications: Pressure / Pressurization Blower
- Design Configuration: Centrifugal
- Drive Options: Direct Drive
-
Supplier: Allegro Industries
Description: Lightweight, portable and durable, this blower is ideally suited for large confined spaces such as paper mills, tank purging or utility sites. This safety orange blower delivers both positive and negative airflow. Super quiet, molded carry handle, stackable with built in On/Off switch
-
Supplier: Allegro Industries
Description: Made from rugged steel with a handle of easy transport. This blower can run off a truck motor. Features Alligator clips, 12 volt electric motor.
-
-
Supplier: Allegro Industries
Description: This unit can be used for both delivering fresh air or extracting contaminated air. Tough steel construction with handle and weighing only 27 lbs. makes this blower easy to transport. Add 12" standard ducting for greater flexibility. High RPM motor.
-
Supplier: Allegro Industries
Description: Same as our 12”, but includes explosion-proof UL listed, single phase motor and NEMA rated 125V plug. Meets Class I, Division 1 and 2, Groups C & D, Class II Division 1 and 2 Groups F & G. Click Here for Hazardous Location Information
-
Supplier: Galco Industrial Electronics
Description: FAN
-
Supplier: Allied Electronics, Inc.
Description: 120 or 240 VAC brushless blower with high flow fan system. Blower offers a fan system that can be used for either vacuum or pressure. The backward curved centrifugal impellers of the working air provide high efficiency operation. These blowers are suitable for use
- Air Flow Rate: 274 SCFM
- Applications: Product / Process Cooling
- Static Pressure: 47 in H2O
-
Supplier: Galco Industrial Electronics
Description: Blower 120V Sp.1
-
Supplier: Rego Electronics Inc.
Description: Sizes available as the following, 30x10, 35x7, 35x10, 45x7, 45x10, 50x9, 50x15, 50x20, 51x15, 60x15, 60x25, 70x12, 70x25, 75x30, 94x33, 120x32 (mm) Features & Benefits - High Static Pressure with lower height needed Target Markets - Server, Telecom, Medical, Transportation, Security,
- Application: Industrial/Commercial
- Blower / Fan Type: Centrifugal Blower (Radial)
- Casing / Enclosure Dimension: 1.18 to 4.72 inch
- Features & Options: IC / PCB Cooling
-
Supplier: Hoffman-Lamson
Description: A Lamson original. Lamson established in 1880, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance. Flow Range: 225-1,632 CFM Pressure:
- Air Flow Rate: 225 to 1632 SCFM
- Applications: Pressure / Pressurization Blower
- Design Configuration: Centrifugal
- Drive Options: Direct Drive
-
Supplier: Rosenberg USA
Description: J12-A8: 2GDSu25 133x190R (133-mm diameter impeller / 230-Volt) 3-speed model, 1-phase, ERP 2015 compliant
- Air Flow Rate: 288 SCFM
- Applications: Air Handling Units / HVAC, Other
- Design Configuration: Other
- Drive Options: Direct Drive
-
Supplier: Central Blower Co.
Description: Performance certified is for Installation Type B - Free Inlet, Ducted Outlet. Power rating (BHP) does not include transmission losses. Performance ratings do not include the effects of appurtenances (accessories).
- Applications: Air Handling Units / HVAC
- Design Configuration: Centrifugal
- Material: Steel, Stainless Steel
- Maximum Diameter (Fan or Blower Wheel): 12.25 inch
-
Supplier: Lasko Products, Inc.
Description: Unique, multi-purpose, pivoting utility fan Focused air stream for powerful performance Patented, full-range pivoting fan head Three high velocity speeds Two additional outlets for tools and more Circuit breaker with reset button Three-prong grounded plug Fully assembled E.T.L. listed
- Applications: Personnel (Mancooler, Box Fans, etc.)
-
Supplier: VAST STOCK CO., LIMITED
Description: Blowers Blower30*30*10cmL=15 cm(6500PRM,12V,0.05
-
Supplier: TPI Corporation
Description: SWIVEL TYPE 120 V 1-PHASE 6 AMPERE INPUT SUPPLY RATING 10000 CFM FLOW RATE INDUSTRIAL APPLICATION 1/2 HP POWER RATING 390 RPM SPEED RATING 20 GAUGE POWDER COATED STEEL HOUSING MATERIAL MOTOR DIRECT DRIVER TYPE
- Air Flow Rate: 10000 SCFM
- Drive Options: Direct Drive
- Material: Steel
- Style: Forced Draft
-
Supplier: TPI Corporation
Description: STANDARD TYPE 120 V 1-PHASE 6 AMPERE INPUT SUPPLY RATING 10000 CFM FLOW RATE INDUSTRIAL APPLICATION 1/2 HP POWER RATING 875 RPM SPEED RATING 20 GAUGE POWDER COATED STEEL HOUSING MATERIAL MOTOR DIRECT DRIVER TYPE
- Air Flow Rate: 10000 SCFM
- Drive Options: Direct Drive
- Material: Steel
- Style: Forced Draft
-
Supplier: VAST STOCK CO., LIMITED
Description: Blowers BLOWER 40X40X10mm 12VDC 25cm (2510)
-
Supplier: TPI Corporation
Description: STANDARD TYPE 28-1/4 INCH W X 22-1/2 INCH D X 48-1/4 INCH H OVERALL DIMENSION 120 V 1-PHASE 8 AMPERE INPUT SUPPLY RATING 14500 CFM FLOW RATE INDUSTRIAL APPLICATION 1/2 HP POWER RATING 500 RPM SPEED RATING 18 GAUGE GALVANIZED
- Air Flow Rate: 14500 SCFM
- Drive Options: Belt Drive
- Material: Steel
- Style: Forced Draft
-
Supplier: TPI Corporation
Description: SWIVEL TYPE 120 V 1-PHASE 8 AMPERE INPUT SUPPLY RATING 14500 CFM FLOW RATE INDUSTRIAL APPLICATION CLASS I GROUP D, CLASS II GROUP E F G ENCLOSURE 1/2 HP POWER RATING 500 RPM SPEED RATING 20 GAUGE POWDER COATED STEEL HOUSING
- Air Flow Rate: 14500 SCFM
- Drive Options: Belt Drive
- Material: Steel
- Style: Forced Draft
-
Supplier: Nortek, Inc.
Description: IN-LINE TYPE 11-3/4 INCH LENGTH X 12-1/4 INCH WIDTH X 12-1/4 INCH DEPTH OVERALL DIMENSION 120 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING 260 CFM (VERTICAL), 280 CFM (HORIZONTAL) FLOW RATE AIR CIRCULATION APPLICATION GALVANIZED STEEL HOUSING
- Air Flow Rate: 260 to 280 SCFM
- Applications: Exhaust Ventilation
- Environment: Clean Air / Gas
- Material: Steel
-
Supplier: Nortek, Inc.
Description: IN-LINE TYPE 11-3/4 INCH LENGTH X 21-1/2 INCH WIDTH X 12-1/4 INCH DEPTH OVERALL DIMENSION 120 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING 600 CFM (VERTICAL/HORIZONTAL ) FLOW RATE AIR CIRCULATION APPLICATION GALVANIZED STEEL HOUSING MATERIAL
- Air Flow Rate: 600 SCFM
- Applications: Exhaust Ventilation
- Environment: Clean Air / Gas
- Material: Steel
-
Supplier: Nortek, Inc.
Description: ROOF MOUNTING TYPE 10 INCH INLET SIZE 10 INCH OUTLET SIZE VERTICAL/HORIZONTAL DISCHARGE TYPE ELITE BRAND APPLICABLE STANDARD UL (CANADA AND US), HVI CURRENT RATING 3 AMP DUCT SIZE 8 LENGTH X 12 WIDTH INCLUDES DUCT CONNECTOR, (2) 10 ROUND TRANSITION, HANGER KIT PACKAGING QUANTITY 1 PER CARTON
- Air Flow Rate: 1000 to 1100 SCFM
- Applications: Exhaust Ventilation
- Environment: Clean Air / Gas
- Material: Steel
-
Supplier: Nortek, Inc.
Description: ROOF MOUNTING TYPE 10 INCH INLET SIZE 10 INCH OUTLET SIZE VERTICAL/HORIZONTAL DISCHARGE TYPE ELITE BRAND APPLICABLE STANDARD UL (CANADA AND US), HVI CURRENT RATING 3 AMP DUCT SIZE 8 LENGTH X 12 WIDTH INCLUDES DUCT CONNECTOR, (2) 10 ROUND TRANSITION, HANGER KIT PACKAGING QUANTITY 1 PER CARTON
- Air Flow Rate: 700 to 800 SCFM
- Applications: Exhaust Ventilation
- Environment: Clean Air / Gas
- Material: Steel
-
Supplier: Galco Industrial Electronics
Description: FAN, 8in.-16in. 12VDC 59CFM BALL BEARING
-
Supplier: Xylem Applied Water Systems
Description: Rule In-Line Blowers Rule In-Line Blower – 3" or 4" Ducting Designed for efficient, high output operation, these blowers feature our exclusive front and rear shaft seals and corrosion resistant motor housings for long life. Compact and easily installed on any flat surface
- Air Flow Rate: 135 SCFM
- Applications: Exhaust Ventilation
- Design Configuration: Axial
- Drive Options: Direct Drive
-
Supplier: Allied Electronics, Inc.
Description: +85°C Dielectric Testing: 500 Volts AC RMS 60 Hz Applied for One Second Between Input Pins and Ground, One Milliamps Leakage Maximum For Blowers Requiring External Drive Electronics See Blower Controllers on Page For Blowers with Mechanical Speed Control a
- Air Flow Rate: 32.3 SCFM
- Applications: Product / Process Cooling
- Static Pressure: 13.5 in H2O
-
Supplier: Rosenberg USA
Description: Ecofit EC double inlet blower with EC motor, GDSUG9 146X188R, 120V, 1 PH, 50/60 Hz, UL-R motor, black painted scroll housing with flange, standard airflow pressure model.
- Air Flow Rate: 530 SCFM
- Applications: Air Handling Units / HVAC, Other
- Design Configuration: Other
- Drive Options: Direct Drive
-
Supplier: Sanyo Denki America, Inc.
Description: DC fan. Size: 97mm x Thick: 33mm.
- Application: Industrial/Commercial
- Blower / Fan Type: Centrifugal Blower (Radial)
- Casing / Enclosure Dimension: 3.82 inch
- Maximum Air Flow: 56.9 SCFM
-
Supplier: Rosenberg USA
Description: ECOFIT 2GDFUT65 146X180L DOUBLE INLET CENTRIFUGAL FAN BASED ON C03-A3, 400 TO 460V, 3 PH, 60 HZ.M BUT WITH PAINTED ROTOR. INDIVIDUALLY PACKED.
- Air Flow Rate: 426 SCFM
- Applications: Air Handling Units / HVAC, Other
- Design Configuration: Other
- Drive Options: Direct Drive
-
Supplier: VAST STOCK CO., LIMITED
Description: Blowers
-
Supplier: U.S. Plastic Corporation
Description: Drive: Direct. Motor Enclosure: Totally Enclosed Fan Cooled. Wheel Material: PVC. Housing Material: PVC. RPM: 1725. Horse Power: 5. Power Voltage: 208-230/460. Phase: 3. Approximate Shipping Weight: 172 lbs. CFM: 2,900 - 3,640. Static Pressure: 3-1/4" to 2-3/4". Overall Dimensions: 29-15/16"
- Drive Options: Direct Drive
- Environment: Corrosive Gases
-
Supplier: Sanyo Denki America, Inc.
Description: DC fan. Size: 127mm x Thick: 32mm. Pulse sensor.
- Application: Industrial/Commercial
- Blower / Fan Type: Centrifugal Blower (Radial)
- Casing / Enclosure Dimension: 4.96 inch
- Maximum Air Flow: 21.5 SCFM
-
Supplier: Wayne Products Inc.
Description: Electra-Kool™ FILTER VENTILATOR SYSTEMS cool, ventilate and/or pressurize electrical & electronic control enclosures. They are an aftermarket solution to panels that become overheated, dusty & dirty in the operating environment. Purchase and operating cost is much less than air conditioners or
- Applications: Exhaust Ventilation, Pressure / Pressurization Blower, Product / Process Cooling
- Drive Options: Direct Drive
- Environment: Clean Air / Gas, Light Solids / Powder / Dust
- Features: Dampers / Louvers
-
Supplier: State Safety & Compliance
Description: "For very large confined spaces. Delivers high output for drawing or pushing air. Durable and tough metal housing holds a 6-blade impeller (on standard & EX proof). Designed for easy stacking for multiple blower use. Standard 16"" blower has 1/2 hp motor. High output
-
Supplier: Air Impurities Removal Systems, Inc.
Description: conjunction with our line of Extractor Arms. 1/2 HP Blower- handles up to (6) 2.5? or 3” diameter Extractor Arms, or, (1) 4” diameter Extractor Arm Included With Product Mounting Brackets Wiring Features & Benefits
- Applications: Air Handling Units / HVAC
Find Suppliers by Category Top
Featured Products Top
-
Diameter:70mm Thickness :54mm Voltage:24V Air flow :3.6 m³/h Noise:≤40dB (read more)
Browse Fans and Blowers (industrial) Datasheets for Constar Motion Co., Ltd -
Pelonis Technologies' technologically advanced cooling fan trays are designed for 19" rack enclosures and can be positioned in high heat generating locations. Our designs include the standard single tray (3 fans), or add up to 2 additional modules and position them in the (read more)
Browse HVAC Fans and Blowers Datasheets for Pelonis Technologies, Inc. -
Unleash the power of the 7054AWF 24V Brushless DC Blower - a game-changer in non-invasive and sleep ventilator applications. With a sleek 70mm diameter and 54mm thickness, this blower delivers an impressive airflow of 3.6 m³/h, all while maintaining a noise level below 40d (read more)
Browse Fans and Blowers (industrial) Datasheets for Constar Motion Co., Ltd -
Pelonis Technologies manufactures RoHS compliant forward curve AC centrifugal fans. Sizes from 133mm (5.2") to 320mm (12.6") in 120V and 230V. Airflow from 230 CFM to 5,886 CFM. High efficiency inlet designs (read more)
Browse Fans and Blowers (industrial) Datasheets for Pelonis Technologies, Inc. -
Pelonis Technology - RoHS compliant, forward curve AC centrifugal fans. Sizes from 133mm (5.2") to 320mm (12.6") and 230V. Airflow from 230 CFM to 5,886 CFM. High efficiency inlet designs, lubricated maintenance-free ball bearings, vibration-free operation, compact and rugged rugged construction. IP42 rating w/40,000 hours operation. Insulation class F. (read more)
Browse HVAC Fans and Blowers Datasheets for Pelonis Technologies, Inc. -
Rosenberg new high efficiency, low noise I-Series Gen 3 EC plug fans deliver up to 70% efficiency. Our Gen 3 EC motor operates at high efficiency, even in partial loads, and is paired with our new, advanced-design aluminum I (read more)
Browse Fans and Blowers (industrial) Datasheets for Rosenberg USA -
The New York Blower Company is excited to announce the Industrial Duct Fan. This completely new belt driven product line is designed with short, compact housing to accommodate tight installation requirements and includes an aerodynamic belt-well for high efficiency operation. To increase (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
. Temperatures - to200°F (90°C) Fifteen belt-drive sizes – 12” through 60” wheel diameters. Arrangements - 9M, 9V, 9S, 9D, 9R Multiple hub ratios are available – for increased selection flexibility. Choice of belt (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
and major reductions in operating noise levels compared to other backward curved fans. They also provide a wider operating temperature range and ERP 2015 efficiency compliance. Ecofit E-Series fans feature special airfoil blades made from UL 94 V-0 reinforced plastic. Their unique design (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
28V version and from 77V to 137V for 110V version. Performance is exceptional for compact fans, with speeds up to 5020 rpm for 28V version and 5190 rpm for 110V version. Tachometric output, 0-10V speed control, and salt/spray protection are available as options. The ETRI 200D is IP55 (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA
More Information Top
-
axial fan ( Page 4 ) - offers from axial fan manufacturers, suppliers, exporters & wholesalers
Spal B40 Evaporator Centrifugal Blower axial fan for Bus Air-condition Voltage: 12V /24V Apply for: Bus / Truck Air ...
-
Ac Fan - Ac Fan Manufacturers, Suppliers
Huitong supply all kinds of cooling fan,cpu cooler, blower ,case fan ,ac axial fan,dc brushless fan,crossflow fan,led fan,dc fan motor,fan guard,ac fan etc, in shenzhen city,China,the fans voltage from 5V, 12V ,24V,48V,...
-
CR4 - Thread: Can DC Motor Operate at Different Amperages?
I purchased a 60 watt solar panel and hooked it up to the 12v fan . … power to move enough air for the setup I have so I'm going with an AC blower .
-
ventilation fan - offers from ventilation fan manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : exhaust fan, ventilation fan, greenhouse blower fan, blower fan ] DC Cooling Fan 30x30x10mm 5v/ 12v /24v/48v Micro Brushless Axial ...
-
Grain Drier Project Report for task 2 dated July 1990 edited 1991, 1992. Follow up report
PV and Blower a) ChronarTri-SolarPV Array (40W) b) BlowerAssembly (22W brushless 12V .DC M High-Tech Package $370.00 tor & Fan (1/35 HP)) $30,OQ SUBTOTAL: W00.OQ .
-
Integration of Fuel Cell Technology into a Hybrid Electric Vehicle
A 336V/ 12V DC-DC converter located in the trunk maintains the 12 V system. Some of the 12 V loads include headlights, defroster, blower fan , electric drivetrain control systems, stereo, airbags, power brakes, and power steering.
-
Bill of Materials - Apple iMac (MB950LL A) Desktop Computer
Blower - DC Brushless, 92.5mm x 75.5mm x 32.2mm, 12V, 0.55A, Custom Housing, w/ … AVC (H1), APPLE FAN P/N: 069-3694, AVC MODEL: BAKB0615R2HV004, DC 12V --- 0.55A, ADVANCED HYDRAULIC BEARING, Approvals, www.avc.com.tw .
-
skoda - offers from skoda manufacturers, suppliers, exporters & wholesalers
Sell Factory sells blower fan for VW SKODA 1KD820015 OEM NO: 1KD820015 APPLICATION:AUDI SKODA VOLKSWAGEN SEAT VOLTAGE: 12V SPEED OF ROTATION:3200 RPM DIRECTION OF ...
-
air conditioning fan - offers from air conditioning fan manufacturers, suppliers, exporters & wholesalers
[ Related Categories : Electrical Equipment & Supplies, Electric Power Tools, Blowers ] [ Related Keywords : Air Conditioning Valves, Fan Coil Unit Valves ] 12v / 124v Plastic Automotive Electric Cooling Fans For Universal ...
-
Development of the Magnetic Field Apparatus
… interface between the PCM-3718 digital I/O port and the following electromechanical/electronic components and actuators: Cameras Video Signal Status indicators (LED's) Camera transport stepper motor MEDUSA stepper motor Fixation pump Solenoid valves 1, 2, & 3 Blower fan The PCM-3718 Interface … The voltages supplied by the PCM are ±5V, +10V, + 12V , +24V, and +28V.