-
Supplier: Lift Products, Inc.
Description: reduced and productivity increased. Heavy-duty skid lifters offer the stability of a 4-wheel unit. The hydraulic system has the reliability of a simple single stage lift cylinder and the chain over sprocket design features a 2 to 1 lift ratio. The MJHLSE series features a 12
- Actuation: Electric Motor
- Mechanism: Scissor Lift
-
Supplier: Dalton Hydraulic Cylinders
Description: Engineered Specifically for dump trailers, this power unit is economical and reliable. It has a 2P4W directional valve that changes the direction of the flow of oil, and 2P2W holding valve on top that allows it to hold & lower smoothly. Our 250-841 dump trailer pump features a unique
- Operating Pressure: 1,500 psi
- Flow: 1.7 GPM
- Reservoir Capacity: 2 gallons
- Power Source: Electric Motor
-
Supplier: Lift-Rite, Inc.
Description: Solid Steel Scissor Leg Construction 12 V DC Hydraulic Power Pack Built-in Battery and Charger Top of Stroke and Over-Load Bypass Manual Pump Back-up Find out more...see the brochure
- Capacity: 3,000 lbs
- Stroke: 28.75 inch
- Length: 48 inch
- Width: 27 inch
-
-
Supplier: C & C Lift Truck, Inc.
Description: Ground Entry - Manually Propelled - Hydraulic Order Picker Designed for smooth, easy one-person order picking up to 21' high. No outriggers required, floor locks secure in place. Optional electric interlocks available. Key lock prevents unauthorized use. Small foot print won't block
- Capacity: 450 lbs
- Length: 56 inch
- Width: 36 inch
-
Supplier: Lift Products, Inc.
Description: With the same key features of the standard Max-Lift Table, The Double High Max-Lift Table offers a solution to those material handling applications with high lift requirements. Additional applications are those in which the platform size must be smaller than what is offered on a
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Lift Products, Inc.
Description: Swivel Casters Outboard Mounting of Casters Handrail Gate Pit Frame Hydraulic Fuse Electric Interlock
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Lift Products, Inc.
Description: Fixed Wheels and Dolly Jack Portability (2) Fixed (2) Swivel Casters Rotating Top 24 Volt D.C. Power Unit Caster Brakes on Swivel Casters Outboard Mounting of Casters Handrail Gate Pit Frame Hydraulic Fuse Electric Interlock
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Econo Lift Limited
Description: Platform Sizes 24” wide x 36” long to 60” wide x 96” long Base sizes Standard 24, 36” wide x 36”, 48”, 60”, 72” long Travel 24”, 36”, 42”, 48” vertical travel Lowered height of liFt table 12” Safety Velocity fuse is standard on each cylinder Heavy duty hydraulic cylinders - chrome
- Capacity: 2,000 lbs
- Stroke: 48 inch
- Length: 72 inch
- Width: 24 inch
-
Supplier: ANVER Corporation
Description: Custom Nine Pad Electric Powered Vacuum Lifter with Hydraulic Tilter and 12 Volt DC Battery Back-Up Application: Lifting and Tilting Flat & Curved Steel Plates, 602.5 inches long. x 98 inches high x 0.75 inches thick (1530 x 249 x 1.9 cm) weighing up to 12,600 pounds (5700 kg)
- Maximum Load Capacity: 6.3 tons
- Product Type: Lifter, Vacuum Lifter
- Use: Sheet / Plate
-
Supplier: ANVER Corporation
Description: Model #: ETH1260M9-530F-SP. Description: Custom Nine Pad Electric Powered Vacuum Lifter with Hydraulic Tilter and 12 Volt DC Battery Back-Up.Application: Lifting and Tilting Flat & Curved Steel Plates, 602.5 inches long. x 98 inches high x 0.75 inches thick (1530 x 249 x 1.9 cm)
- Maximum Load Capacity: 6.3 tons
- Product Type: Lifter, Vacuum Lifter
- Features: Other
- Use: Sheet / Plate
-
Supplier: International Hydraulics
Description: Description MTE Double Acting Hydraulic DC Power Unit Our double-acting MTE hydraulic unit is the industry standard. This unit won't leave you stranded when you've got a job to do, and it will get it done fast. This same unit comes standard in many manufacturer's dump trailers
- Reservoir Capacity: 2 gallons
- Stages: Double Stage
- Power Source: Electric Motor
-
Supplier: International Hydraulics
Description: Qty: Power Unit * MTE S/A DC Hydraulic Unit +$349.00 Qty: Remote None 3-Wire Power Unit Remote +$19.99 Wireless Power Unit Remote +$129.99 Qty: Tank Upgrade - (Optional) None 2.5 Gal - Horizontal Tank - Poly +$49.97 2.5 Gal - Horizontal Tank - Steel +$79.97 3.5 Gal - Horizontal Tank -
- Reservoir Capacity: 2 gallons
- Power Source: Electric Motor
- Stages: Single Stage
-
Description: compact, flexible and efficient. It offers hydraulic power packs in three standard sizes for single or bi-directional applications and a variety of hydraulic circuit options. Single direction hydraulic power units are commonly used to charge accumulators, power single direction
- Operating Pressure: 3,495.40857 psi
- Flow: 1.4 GPM
- Total Power: 1 HP
- Power Source: Electric Motor
-
Supplier: Caterpillar Oil & Gas
Description: Parts Kits Starting System Air starting motors — electric Air pressure regulator Air silencer Hydraulic starter Air start controls — manual, electric Redundant start Starting aids Battery sets – 24V Battery cable and battery rack
- Horse Power: 3,000 to 3,300 HP
- Displacement: 51.996112381327315 liters
- Length: 111.3 inch
- Width: 70.6 inch
-
Supplier: Caterpillar Oil & Gas
Description: Corrosion protection Spare Parts Kits Starting System Air starting motors — electric Air pressure regulator Air silencer Hydraulic starter Air start controls — manual, electric Redundant start Starting aids Battery sets – 24V Battery cable and battery rack
- Horse Power: 2,000 to 2,250 HP
- Displacement: 51.996112381327315 liters
- Length: 111.3 inch
- Width: 70.6 inch
-
Supplier: Caterpillar Oil & Gas
Description: injector fuel system (10 amp DC power required to drive electronic engine control module) Cooling System Separate Circuit SCAC system Torque converter connections Thermostats and housing, jacket and separate circuit water pump, gear-driven centrifugal Exhaust System Land well service engine
- Horse Power: 2,250 to 2,500 HP
- Displacement: 0.9651972957012854 liters
- Length: 113.8 inch
- Width: 64.2 inch
-
Supplier: Caterpillar Oil & Gas
Description: crankshaft adapter Flywheel stub shaft Protection System Sensors Shutoff controls Starting System Air starting motors Electric starting motors Hydraulic starter Ether starting aids Battery sets — 24V Battery cable and battery rack
- Horse Power: 2,250 to 2,500 HP
- Displacement: 0.9651972957012854 liters
- Length: 113.8 inch
- Width: 64.2 inch
Find Suppliers by Category Top
Featured Products Top
-
Series Electric/Hydraulic Palletizer 1 Year Warranty on Turntable & Power Unit 10 Year Warranty on Lift This is the palletizer of choice when exact vertical positioning is required. Standard 110V can plug in anywhere. Inquire about our electric/hydraulic palletizer machines (read more)
Browse Palletizers and Depalletizers Datasheets for Advance Lifts, Inc. -
>16Mpa~25Mpa of the hydraulic cylinders (G-cylinder). 2. Seal: E-cylinder used simple structure, good wear resistance, Y-shaped polyurethane ring and the wide application of the Y-shaped rubber ring. G-cylinder use high temperature resistantce,reliable combined seal in V-ring. (read more)
Browse Hydraulic Power Units Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
while improving vehicle comfort and reliability. The Power Motor PGM.P029 high-torque tailgate lift motor utilizes a 12 V brushed DC planetary gear motor design to deliver stable torque, low operating noise, and reliable lifting performance for automotive tailgate systems (read more)
Browse Gearmotors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
• SAE counterflanges. • Motor pump sets: close coupled, AC or DC electric motors. • Pre-assembled systems: with bell-housing and coupling arrangements. (read more)
Browse Screw Pumps Datasheets for jbj Techniques Limited -
charge. The 7-1/2 HP power units require too much amperage for single-phase operation. HYDRAULIC: What oil should be used to operate the lift? The oil supplied by the factory is ISO 46 hydraulic fluid. Dexron III (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
The DC-10i has a low-profile chassis allowing it to tunnel under pre-positioned carts or utilize load handling attachments for interface with other automation. In addition to automatic cart pickup, transport and delivery of carts, it can be configured with powered roller or lift (read more)
Browse Automatic Guided Vehicles (AGV) Datasheets for Savant Automation, Inc. -
DC micro-drives are well-priced, durable and reliable thanks to pulse width modulation (PWM) of the supply voltage easily adjustable. In this application, a 24 V motor of around 100 W ensures the necessary “smooth precision”. At only 4 A current consumption (read more)
Browse DC Motor Drives Datasheets for FAULHABER MICROMO -
Brushed DC Motor with Dual Hall Sensors Voltage Range DC 12V – 29V Power 80W Output Speed 250 RPM Gear (read more)
Browse Gearmotors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
12 V with a peak power of up to 750 W, the motor delivers stable performance for demanding environments such as heavy-lift drones, robotic actuators, and electric drive systems. The BL4520 also supports (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
today. Special features: All models have hydraulic return lines on the cylinders to preclude oil weepage. BT & BTS portable models are equipped with a 12 volt DC deep cycle battery power unit. (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc.
More Information Top
-
Electronic management of motorized vehicle drives
Throttle flap (charge, suction tube) low pressure valve high pressure valve (Rail) valve stroke (DS VTG actuators AGR valve cooling flow valve heating flow valve Hydraulic actuators Auxiliary energy-potential 12V,24V 130-160 V 12V,24V vacuum 0,1-0,8 bar overpressure 6-8 bar 3-5 bar Construction form electromagnet piezoelectric element electric motor DC,BLDC Torque membrane cylinder cylinder rotation motor .
-
Linear Actuator - Linear Actuator Manufacturers, Suppliers
[ Related Keywords : Hydraulic actuator, otary type ] Waterproof Linear Actuators- DC Electric Linear Actuator-Linear Actuators Input voltage 12V /24V DC Load capacity Max 6000N (push) / 4000N (pull) Operating mode 10%; intermittent … [ Related Keywords : Linear actuator for sweeper, adj desk lifting actuator, 12v linear actuator price, machine linear actuator ] .
-
motor electric - offers from motor electric manufacturers, suppliers, exporters & wholesalers
Washer Pump,Washer Motor, 12V 24V DC Micro Electric Motor Aluminum Car Lift Electric MOTOR-3.0,2.2,1.5KW ML/MS series hydraulic power single& three phase induction motors suitable for load requiring high starting torque ...
-
4 pole switch - offers from 4 pole switch manufacturers, suppliers, exporters & wholesalers
Hydraulic Type Cattle Skin Removed Machine [ Related Keywords : 56 Frame NEMA Motor, NEMA SPA MOTOR, NEMA PUMP MOTOR, NEMA HOIST LIFT MOTOR ] Manufacturer : Everpower Electric Industries Co.,Ltd. 4,5 (positive pole) / 7,8 (negative pole) Parameter Input/Output 12V ~48V DC Power + Data out 1/2 & 3/6 for Data, ...
-
load break switch ( Page 16 ) - offers from load break switch manufacturers, suppliers, exporters & wholesalers
PTC CCTV Camera Power Supplies DC , Switching Mode 12v 2 Amp Power ... Manufacturer : Worldwide Electric Stock Co.,Ltd [ Related Keywords : servo- hydraulic testing machines, servo hydraulic testing machine, hydraulic servo ] Manufacturer : Hebei Kaicheng Lifting Machinery Co., Ltd .
-
diaphragm pump - offers from diaphragm pump manufacturers, suppliers, exporters & wholesalers
Defu's QBK series diaphragm pump specifications: Inlet/outlet 06-80mm Capacity0-63.6m3/h Head 0-84m Sucktion Lift ... Sell Topsflo Micro diaphragm brushless 6v 12v 24v dc inkjet ... Specifications 12/24vdc vacuum pump Brushless diaphragm vacuum pump Electric micro vacuum pump 0-5V speed control Low ... • Hydraulic Pump .
-
less power Global Buyers, importers, wholesalers and distributors
• Keyword :AFPM Generator, wind power, direct-drive, generator, axial flux, Pulse Jet Valve, Pulse Valve, Dust collector, Sollenoid Valve, Diaphragm valves, Brushless DC motor 50w-120kw, vehicle/hub, high torque/big power/develo … … 320v vehicle brushlessness mo, wheel hub motor 12v -72v, 500w-4kw • Keyword :pks, kernel shell, palm shell, Electric power, steam generation, high heat value, less moisture … valves, electric operated otherparts of compressors used in refrigerating equipmentsafety or relief valves valves, hydraulic pressure operated • Keyword :otherparts of pork- lift trucks andother works trucksother engines i section, hot-rolled, hot-drawn …
-
single phase ac motor - offers from single phase ac motor manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : aluminum car lift motor, single phase electric motor, auto lift 2.2KW MOTOR, 1.5 KW hydraulic motor ] Voltage(V):120,220,230 Power factor=1 DC Output: 12V /8.3A Phase: Single phase Alternator type: self-excited, ...
-
Rotating trailer mounted hoist idea
They also carry the hydraulic rams and winches if you need those parts. HTP Microcut 400 & Invertig 160 DC I have lifted a max of about 900 lbs with this. … 2 speed boat trailer winch, one day hope to get a deal on a small 12v winch. … lifted I would have liked to been a little farther away from... an electric winch with remote …
-
CR4 - Thread: horse trailer electic brakes
tes, DC resistance to ground of both wires. How 'bout a mirror to see if you have electric wires going into your brake drums from … If so you might check each brake and adjust them by applying 12v to each drum. My truck is lifted 10" and runs 37" meat and I didn't originally have enough of a … … up - only in reverse - I had to use the little key gizmo to disengage the hydraulic brake.
Indicates content that may require registration and/or purchase.