Products/Services for 12v DC Refrigeration Compressors
-
Refrigeration Compressors and Air Conditioning Compressors - (176 companies)Refrigeration compressors and air conditioning compressors provide air conditioning, heat pumping, and refrigeration for large-scale facilities and equipment. They use compression to raise the temperature of a low-pressure gas...Refrigerant OptionsPower SourceCompressor Construction -
Air Compressors - (1122 companies)Air compressors are machines that compress air to higher than atmospheric pressures for delivery to pneumatic or robotic tools, industrial equipment, or direct-use applications. Air compressors are machines that compress and direct air... -
Gas Compressors and Gas Compressor Systems - (327 companies)Gas compressors and gas compressor systems circulate gas through a process, enhance conditions for chemical reactions, provide inert gas for safety or control systems, recover and recompress process gas, and maintain correct pressure levels... -
DC Motors - (1248 companies)DC motors are most commonly used in variable speed and torque applications. They include brushless and gear motors, as well as servomotors. How to Select DC Motors. Image Credit: Dart Controls, Inc.; Galil Motion Control; Stock Drive Products... -
DC Servomotors - (500 companies)DC servomotors are generally small and powerful for their size, and easy to control. Common types of DC servomotors include brushless or gear motors. DC servomotors are DC motors that incorporate encoders and are used with controllers for providing... -
Compressor Repair Services - (115 companies)How to Select Compressor Repair Services. Compressor repair services repair and rebuild used compressors and systems such as air compressors, gas compressors, refrigeration compressors, and air conditioning compressors. Types of Compressor Repair...
-
Pressure Switches - (758 companies)Pressure switches are actuated by a change in the pressure of a liquid or gas. They activate electromechanical or solid-state switches upon reaching a specific pressure level.
-
DC-DC Converters - (852 companies)...converters include 12 VDC, 24 VDC, 48 VDC, 110 VDC, 280 VDC, and 360 VDC. DC Output. DC output is the most important parameter to consider when searching for DC-DC converters. Common outputs converted include 3.3V, 5V, 12V, 15V, 24V, and 48V. Performance...
-
AC-DC Adapters - (409 companies)...for AD/DC adapters include: +3.3V. +5V, -5V. +12V, -12V. +15V, -15V. +24V, -24V. +48V, -48V. AC/DC adapters may be capable of more than one output. Many AC/DC adapters have a rating of the nominal total DC power supplied. Input plug styles, or AC pin...
-
Vacuum Pumps and Vacuum Generators - (843 companies)Vacuum pumps and vacuum generators provide sub-atmospheric pressure for a variety of industrial and scientific applications where a vacuum is required.
Product News
-
Midwest Motion Products, Inc.
Brushed 12V DC Gearmotor - MMP TM57-12V Series Description: Brushless 12V DC Gearmotor capable of producing up to 84 in-lbs continuous torque and 212 in-lbs peak torque with an output speed of 51 RPM. IP54 protected and under 2.5'' diameter and under 8.0'' total length and weight is 4.3 lbs. Download a Datasheet of this model here. Encoder-Compatible, Brake-Compatible or both rear shaft designs available. Samples readily available - can be built from Stock Materials, usually within just a day or two!. Short Production Lead-times - weeks... (read more)Browse Gearmotors Datasheets for Midwest Motion Products, Inc. -
Midwest Motion Products, Inc.
Brushed 12V DC Gearmotor; MMP D22 Series Model number - MMP D22-376B-12V GP52-408 EU-1024. Description: Brushed 12V DC Gearmotor with 1024 CPR integral optical feedback encoder. Capable of producing up to 402 in-lbs continuous torque and 443 in-lbs peak torque with an output speed of 6.9 RPM. IP54 protected and under 2.5" diameter and under 10.0" total length and weight is 5.0 lbs. Download a Datasheet of this model here. Encoder-Compatible, Brake-Compatible or both rear shaft designs available. Samples readily available - can... (read more)Browse Gearmotors Datasheets for Midwest Motion Products, Inc. -
Midwest Motion Products, Inc.
Brushed 12V DC Gearmotor - MMP D22 Series Model number - MMP D22-376B-12V GP52-014 EU-1024. Description: Brushed 12V DC Gearmotor with 1024 CPR integral optical feedback encoder. Capable of producing up to 16 in-lbs continuous torque and 34 in-lbs peak torque with an output speed of 206 RPM. IP54 protected and under 2.5" diameter and under 8.0" total length and weight is 4.0 lbs. Download a Datasheet of this model here. Encoder-Compatible, Brake-Compatible or both rear shaft designs available. Samples readily available - can be built... (read more)Browse Gearmotors Datasheets for Midwest Motion Products, Inc. -
Midwest Motion Products, Inc.
Brushed 12V DC Gearmotor ; MMP D22 Series Description: Brushed 12V DC Gearmotor capable of producing up to up to 443 in-lbs continuous torque with an output speed of 6.8 RPM. IP54 protected and under 2.5'' diameter and under 10.0'' total length and weight is 5.5 lbs. Download a Datasheet of this model here. Encoder-Compatible, Brake-Compatible or both rear shaft designs available. Samples readily available - can be built from Stock Materials, usually within just a day or two!. Short Production Lead-times - weeks, not months!. Midwest... (read more)Browse Gearmotors Datasheets for Midwest Motion Products, Inc. -
Midwest Motion Products, Inc.
Brushed DC Gearmotor - 12V - MMP D22 Series Model number - MMP D22-376B-12V GP52-068 EU-1024. Description: Brushed 12Vdc Gearmotor with 1024 CPR integral optical feedback encoder. Capable of producing up to 72 in-lbs continuous torque and 155 in-lbs peak torque with an output speed of 42 RPM. IP54 protected and under 2.5" diameter and under 9.0" total length and weight is 4.6 lbs. Download a Datasheet of this model here. Encoder-Compatible, Brake-Compatible or both rear shaft designs available. Samples readily available - can be built... (read more)Browse Gearmotors Datasheets for Midwest Motion Products, Inc. -
Shenzhen Yunhongda Motor Co., LTD.
YHD-55PGM6340 Planetary Gear Motor, 12V DC and technical data to meet specific project requirements. High Torque and Efficiency: Offers a stall torque of 40-50 N.m and an output torque of 18-30 N.m at 12V DC. Low Noise: Noise levels are minimal at <=65db, ensuring quiet operation in sensitive environments. Wide Temperature Range: Operates effectively from -30 C to 80 C, making it suitable for various industrial and environmental conditions. CW/CCW Rotation: Bidirectional rotation capability for flexible use in different applications. Performance... (read more)Browse Gearmotors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Midwest Motion Products, Inc.
Brushed 12V DC Gearmotor - MMP TM57 Series The Leaders in Rapid Prototyping of High -Quality Motion Control Solutions. Model number - MMP TM57-12V GP52-408. Description: Brushed 12Vdc Gearmotor. Capable of producing up to 443 in-lbs continuous torque with an output speed of 8.7 RPM. IP54 protected and under 2.5'' diameter and under 9.0'' total length and weight is 4.7 lbs. Contact us to get a Datasheet of this model. Samples readily available - can be built from Stock Materials, usually within just a day or two!. Short Production... (read more)Browse Gearmotors Datasheets for Midwest Motion Products, Inc. -
Midwest Motion Products, Inc.
MMP D22 Series - Brushed 12V DC Gearmotor available - can be built from Stock Materials, usually within just a day or two!. Short Production Lead-times - weeks, not months!. Midwest Motion Products, Inc. Reputable, Minnesota USA based Corporation - Serving the Motion Control Industry since 2001. 8,000 Released DC Gearmotor Designs and 2,000,000 Individual Part Numbers. Lightning-Fast Delivery of Prototype Samples. High Volume Capacity - Annual Production Capacity 50,000+ Units. On-Time Production Delivery Rate is > 96%. Incremental (Monthly... (read more)Browse Gearmotors Datasheets for Midwest Motion Products, Inc. -
Constar Motion Co., Ltd
10mm 12V Micro DC Gear Motor for Robotics In ultra-compact systems, achieving precise motion control with sufficient torque is a major challenge. Space constraints often limit performance, especially in robotics and medical devices. Ultra-Compact Design for Miniaturized Systems. 10mm diameter with 43 -61mm length, ideal for highly space-constrained designs. Enables integration into robotic fingers, prosthetics, and portable devices. Balanced Speed and Torque Performance. Nominal speed up to 8,100 rpm with smooth response. Stall torque... (read more)Browse DC Motors Datasheets for Constar Motion Co., Ltd -
Constar Motion Co., Ltd
12V Micro DC Servo Motor for Robots Product Overview. The 10mm 12V Micro DC Servo Motor is engineered to deliver high performance in a compact size, featuring a metal CNC gearbox for durability and smooth operation. This motor is designed for a range of applications in industrial robots, medical equipment, and intelligent prostheses. Key Features. Voltage: 12V, suitable for a wide range of industrial and medical applications. Compact Design: 10mm diameter with length ranging from 43mm to 61mm, for easy integration into tight... (read more)Browse DC Motors Datasheets for Constar Motion Co., Ltd
-
low temp pump - offers from low temp pump manufacturers, suppliers, exporters & wholesalers
Sell 12v /24V DC micro hot water pump Sell refrigeration compressor .
-
less power Global Buyers, importers, wholesalers and distributors
• Keyword :AFPM Generator, wind power, direct-drive, generator, axial flux, Pulse Jet Valve, Pulse Valve, Dust collector, Sollenoid Valve, Diaphragm valves, Brushless DC motor 50w-120kw, vehicle/hub, high torque/big power/develo … … 320v vehicle brushlessness mo, wheel hub motor 12v -72v, 500w-4kw • Keyword : refrigerating equipment compressors , of a power requirement lessthan 11kw refrigerating equipment compressors, of a power requirement not less 11kw other relays, for a voltage not exceeding 1, 000v other fixed capacitors, aluminium electrolytic valves, electric operated otherparts of compressors used …
-
bldc - offers from bldc manufacturers, suppliers, exporters & wholesalers
R134a refrigerant air conditioner compressor is designed for micro, small refrigeration equipment, especially outdoor ... [ Related Keywords : dc compressor, R134a compressor, electric car ac compressor, portable air conditioner ] [ Related Keywords : motor drive, DC magnetic motor, 12v dc motor ] .
-
Green and Smart Technology with Sensor Applications
This peak power consumption is related with the compressor operation of gas-vapor refrigeration cycle driven by an electrical motor. … study, automobile batteries of two different capacities are considered, i.e., type-A( 12V 60AH) and Type … This battery bank is parallel connected to 2 kVA inverter, through which DC 12V current input is …
-
Delphi
The products include DC/ DC converters for 12V -micro and 48V-mild hybrid applications and a complete portfolio of vehicle charging systems for HEVs. InAugust 2011, Delphi introduced an air-conditioning system featuring a new refrigerant R-1234yf. Delphi also supplied the compressor and condenser for the vehicle.
-
Delphi
The products include DC/ DC converters for 12V -micro and 48V-mild hybrid applications and a complete portfolio of vehicle charging systems for HEVs. InAugust 2011, Delphi introduced an air-conditioning system featuring a new refrigerant R-1234yf. Delphi also supplied the compressor and condenser for the vehicle.
-
The European Automotive Supplier Report
The products include DC/ DC converters for 12V -micro and 48V-mild hybrid applications and a complete portfolio of vehicle charging systems for HEVs. InAugust 2011, Delphi introduced an air-conditioning system featuring a new refrigerant R-1234yf. Delphi also supplied the compressor and condenser for the vehicle.
-
solar driven pump - offers from solar driven pump manufacturers, suppliers, exporters & wholesalers
[ Related Categories : General Industrial Equipment, Refrigeration & Heat Exchange ] Instant Water Heater Pump(3 Phase Motor) 12v or 24v DC High Flow ... Sell 24V DC Compressor For auto aircon, Caravan, Motorhome, ...
-
Electronic management of motorized vehicle drives
VTG actuators AGR valve cooling flow valve heating flow valve Mechanical pump compressor (TL) compressor injection pump Auxiliary energy-potential 12V,24V 130-160 V 12V,24V vacuum 0,1-0,8 bar overpressure 6-8 bar 3-5 bar Construction form electromagnet piezoelectric element electric motor DC,BLDC Torque membrane cylinder cylinder rotation motor .
-
Chill Out! Refrigerators Use A Lot Of Energy! | AltEnergyMag
It is worth noting that the larger and less efficient a refrigerator's compressor is, the more it … For serious energy savers, DC models are an obvious choice. … behavioral choices, as well as our purchases, affect our bottom-line costs - in refrigeration , as in everything … Get an efficient power supply system based on lithium technology and receive 12V /24V and 230V/50Hz simultaneously.
Indicates content that may require registration and/or purchase.