Products/Services for 12v Electric Ball Screw Jacks

  • Lifting Jacks-Image
    Lifting Jacks - (390 companies)
    Lifting jacks are used for leveling or positioning heavy equipment, or for supporting structures. They use screw or cylinder-based actuators and are powered by hydraulic, mechanical, electric, or manual methods. Lifting jacks are used for leveling...
  • Electric Brakes-Image
    Electric Brakes - (216 companies)
    ...motors, robotics, holding brakes for Z axis ball screws and servo motor brakes. High and accurate torque, long life, unaffected by power supply, safe and easy to use. Require a constant current control to offset the permanent magnetic field...
  • Linear Actuators-Image
    Linear Actuators - (789 companies)
    Electric linear actuators have an output rod that provides linear motion via a motor driven ball screw, lead screw or ACME screw assembly. The actuator's load is attached to the end of a screw or rod and is often unsupported. Linear actuators...
  • Plugs, Stoppers, and Inserts-Image
    Plugs, Stoppers, and Inserts - (417 companies)
    Plugs, stoppers and inserts fit into holes or cavities and are designed for the ends of shafts, tubes, pipes, fittings, connectors, screws, bars, or other shapes. Plugs, stoppers, and inserts fit into holes or cavities and are designed for the ends...
  • Scissor Lifts-Image
    Scissor Lifts - (218 companies)
    ...or electric. Control. Scissor lifts have interfaces that allow height adjustment at the discretion of the operator, though a small number of lift tables may have preconfigured lift heights. Many lifts incorporate a safety mechanism to prevent...
  •  
    Ball Screws - (239 companies)
    Ball screws convert rotary motion to linear motion, or torque to thrust, and vice versa. They are primarily a power screw with a train of ball bearings riding between the screw and the nut in a recirculating track. Ball screws convert rotary motion...
  •  
    Lifts - (1632 companies)
    ...may be raised or lowered. These include: Scissors lifts - Scissor lifts use linked, folding support members to achieve lifts. The lifting action occurs when the members are drawn together, typically with a screw mechanism. Screw lifts - Screw lifts...
  •  
    DC Motors - (1248 companies)
    Sterling Instrument. What are DC Motors?. DC motors are electric motors that are powered by direct current (DC), such as from a battery or DC power supply. Their commutation can be brushed or brushless. The speed of a brushed DC motor can be controlled...
  •  
    Ball Screw Support Bearings - (72 companies)
    ...are also nonconductive and are commonly used in electric motor applications. Common plating materials are cadmium and chrome. Related Information. CR4 Community --Questions About Ball Screw Mechanisms. Image credit: SKF/North America...
  •  
    Ball Screw Repair Services - (39 companies)
    Ball screw repair services refurbish worn or damaged ball screws to their original condition. Ball screws are used to convert rotary motion or torque into thrust or linear motion. They have a nut that contains balls which roll along formed threads...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • linear motion ball screw,China linear motion ball screw Manufacturers, Suppliers - ECOL
    Actuator Linear Actuator and Screw Jack Linear Motion Machine ball screw linear actuator electric • 12v linear motion actuator .
  • Power electronics
    L = (U2 +UF)taus,ming U1=12V I1,maxg U1=12V ≈ 3,4 μH. For current control, holds true with Abb. 12.98c or similarly to the sections 12.1, 12 … … otherwise the well most frequent circuit of so-called unstabilisierter network parts (e.g., plug network parts). … a model can be adopted by which the metal atoms are ordered in largely sealed ball packages. Connecting material: safety requirements for clamping positions with and without screws for copper conductors .
  • Leistungselektronische circuits
    … switches is lower than by the other driving methods (application e.g.: lift bear witness elevators, winches ). The ripple of the armature current is correspondingly large. … the contact resistance and thus the light arcs become a reduction of the screw prestressing force in … … 4500 V, intermediate circuit-DC voltage Ud = 2800 V, permissible reverse voltage VRRM = 17V/12V ; locking current n1p2 … D8 ball ace tic Vcc time sequence f _ heating OPout OP-OP+ V _ reference .
  • Manual electrical engineering
    A rechtsgängige screw is rotated so, that they move further in the technical current direction, the direction of magnetic field lines is passed through the direction of rotation. … the alloy method according to image II-8, a small aluminum or indium ball (- wire) is brought … +12V There they are of plug and socket or clutch in a line train.
  • Electronics for engineers and natural scientists
    … Rustkosten • (programming costing) none resistance with high powers (> 1 W), fashionably • plug attachments and application … 1 bases of electrical engineering The grinder follows the screw (s. +12V of source tert: A ball with radius r is described about a radiant point P and a figure becomes …
  • Manual combustion engine
    The housings diverse attachment possibilities must (the insertion Clamps screws ) offer and satisfy the vibration conditions. … a specific position structure that takes the passage of the waste heat of electrical components to metallic … Thereby, the number of the plug pins about the factor 2 and the inserted circuit board surface … BATTERY ( 12V/36V … cable sheave Cylindrical air duct with declining C cable sheave air duct with ball spherical-cap-geometry .
  • Energy and Power Technology
    The hydraulic jack supplies axial loading, two bolts give support to radial loading, positioning damper locates the … … can be obtained by observing the longitudinal and transverse movement of the micrometer screw and the rotation … 1 North China Electric Power Research Institute CO., Ltd., Beijing 100045, China 2 10u/ 12v Ball -on-Concave-Surface System 693 .
  • Advances in Mechatronics and Control Engineering
    The screw extruder melts the plastic and squash into the accumulation chamber of the frame head and jacks up the plunger of the accumulation chamber. A 30kW interpolation permanent magnet synchronous motor(IPMSM) for electric vehicles is discussed in this paper, the … … transmission efficiency, incompact structure and nonlinear shortcomings of the traditional rotary motor and ball screw driving method … … velocity-time curves with different voltage 2.4v, 2.64v, 2.88v, 3. 12v , 3.36v, 3 …


Product Announcements
DieQua Corporation
Columbus McKinnon Corporation
Advance Lifts, Inc.