Shift to Electromechanical Actuators
Featured Product from DieQua Corporation
For decades, hydraulic and pneumatic systems have served as the default choice for heavy-duty industrial motion control applications. However, in modern manufacturing and automated production environments, traditional fluid power introduces substantial operational liabilities, hidden expenses, and ongoing maintenance challenges. Continuous pump operation, costly compressed air leaks, thermal instability, and constant pressure maintenance mean that fluid-based systems continuously drain energy—even when machinery is completely static.
To overcome these limitations, industrial automation is rapidly shifting toward high-performance electromechanical drive technology.
The Advantage of ZIMM Electromechanical Actuators
Upgrading to electromechanical motion control is a strategic transition that enhances overall machine precision, improves environmental cleanliness, and significantly lowers long-term total cost of ownership (TCO).
The ZIMM Electromechanical Actuators (ZA Series) replace complex, high-maintenance fluid networks with a clean, modular mechanical drive system. When compared to legacy hydraulic and pneumatic systems, the ZIMM ZA Series excels across four primary performance pillars:
-
Zero Standby Energy Losses
Hydraulic power units require continuously running pumps to maintain system pressure, drawing high amounts of power even during dwell times. In contrast, the ZIMM ZA Series draws power only during active motion, eliminating idle power consumption and dramatically reducing overall plant energy costs.
-
Drift-Free Precision & Repeatability
Fluid power systems suffer from positioning drift caused by thermal expansion in hydraulic oil and the natural compressibility of pneumatic air. ZIMM electromechanical actuators deliver micron-level precision, superior mechanical rigidity, and unwavering position repeatability across varying load conditions and ambient temperatures.
-
Fluid-Free Cleanliness & Safety
Eliminating hydraulic fluids and pneumatic air lines removes the risks of oil leaks, fluid contamination, oil mist generation, and messy hose replacements. This makes electromechanical actuators the ideal solution for hygiene-sensitive applications, including food and beverage processing, pharmaceuticals, and cleanroom manufacturing, while eliminating workplace slip hazards and fire risks associated with high-pressure oil leaks.
-
Seamless Industry 4.0 & PLC Integration
Unlike analog fluid systems, the ZIMM ZA Series interfaces directly with modern PLC architectures, digital drive controllers, and smart sensors. This enables instant access to real-time diagnostic data, automated multi-axis synchronization, simplified commissioning, and predictable maintenance schedules.
Direct Feature Comparison: ZIMM Electromechanics vs. Hydraulics
| Performance Criterion | ZIMM Electromechanics | Traditional Hydraulics |
| Energy Efficiency | High: Consumes power on demand only | Low: Continuously running pump aggregates |
| Positioning Accuracy | High: Micron-precise and highly repeatable | Low: Fluid compressibility and leaks cause drift |
| Maintenance Effort | Minimal: No oil, filters, or seal servicing | High: Frequent oil changes, filter/seal maintenance |
| Environmental Safety | High: Clean design, zero oil leak risks | Risky: Potential oil leaks and fluid contamination |
| Installation & Setup | Easy: Modular, compact mechanical design | Complex: Extensive piping, valves, and seal routing |
| Fire Hazard | None: Completely oil-free operation | Present: Flammable fluid leaks under high pressure |
| Multi-Axis Sync | Easy: Mechanical or digital axis synchronization | Complex: Highly vulnerable to differential pressure drops |
| Operating Noise | Quiet: Smooth mechanical motion, no pumps | Loud: High noise levels from hydraulic pumps |
| Digitalization | Simple: Native PLC and Industry 4.0 integration | Complex: Requires analog-to-digital translation |
| Cleanroom / Hygiene | High: Perfectly suited for clean/sanitary environments | Low: Residual oil and mist make hygiene difficult |
Optimize Your Motion Control Architecture
Whether you are designing new machinery or upgrading existing lines to boost energy efficiency and reliability, transitioning to ZIMM electromechanical drive technology ensures higher accuracy, reduced downtime, and lower operating costs.
For tailored configuration options and technical support, Contact DieQua’s Engineering Team to evaluate your application requirements and customize the optimal ZIMM solution.