-
Supplier: SKF/Global
Description: The Electric Cartridge Pump ECP was developed to lubricate bearings and linear guides in small machines. It includes an integrated pressure-relief. This electrically driven piston pump uses 24 V DC and is controlled by an external programmable logic controller (PLC) for
- Maximum Discharge Flow: 0.00317 GPM
- Maximum Discharge Pressure: 552 psi
- Pump Type: Canned Motor Pumps
-
Supplier: Oil-Rite Corp.
Description: aluminum grease reservoir that is connected directly to the PurgeX pumps. A spring inside the reservoir ensures that the grease reaches the inlet. The reservoir is filled through a zerk fitting. It is suitable for use with grease grades 00, 0, 1 and 2. An adjustable,
- Capacity: 0.01171875 gallons
- Features: Adjustable Volume
- Operation: Electric
- Media: Grease
-
Supplier: Oil-Rite Corp.
Description: fiberglass and aluminum grease reservoir that is connected directly to the PurgeX pumps. A spring inside the reservoir ensures that the grease reaches the inlet. The reservoir is filled through a zerk fitting. It is suitable for use with grease grades 00, 0, 1 and 2. An
- Capacity: 0.01171875 gallons
- Features: Adjustable Volume
- Operation: Electric
- Media: Grease
-
-
Supplier: Oil-Rite Corp.
Description: Pack has a 1 ½ oz fiberglass and aluminum grease reservoir that is connected directly to the PurgeX pumps. A spring inside the reservoir ensures that the grease reaches the inlet. The reservoir is filled through a zerk fitting. It is suitable for use with grease grades
- Capacity: 0.01171875 gallons
- Features: Adjustable Volume
- Operation: Electric
- Media: Grease
-
Supplier: Oil-Rite Corp.
Description: fiberglass and aluminum grease reservoir that is connected directly to the PurgeX pumps. A spring inside the reservoir ensures that the grease reaches the inlet. The reservoir is filled through a zerk fitting. It is suitable for use with grease grades 00, 0, 1 and 2. An
- Capacity: 0.01171875 gallons
- Features: Adjustable Volume
- Operation: Electric
- Media: Grease
-
Supplier: Groeneveld Lubrication Solutions
Description: expensive machine components. The characteristic benefits of OnePlus: Can be used with NLGI 2 and biodegradable greases Electrical pump 12V or 24 V Progressive metering blocks Fully enclosed system, insensitive to moisture, sand and dust Accurate grease metering by means
- Application: Automotive, Equipment / Machine tool
- Operation: Electric, Pneumatic
- Media: Grease
- Delivery: Metered Quantity
-
Supplier: Parent Petroleum Co.
Description: larger image Conoco Tacna 2000 is a high-quality, extreme pressure (EP) lithium grease developed for industrial use in heavily loaded sleeve-type bushings and bearings commonly found on buckets in mining and off-road equipment such as electric shovels, draglines, wheel and backhoe
- Viscosity Index: 85
- Type / Function: Grease / Gel
- Features: Petroleum / Mineral Oil
-
Supplier: Parent Petroleum Co.
Description: larger image Conoco Tacna 2000 is a high-quality, extreme pressure (EP) lithium grease developed for industrial use in heavily loaded sleeve-type bushings and bearings commonly found on buckets in mining and off-road equipment such as electric shovels, draglines, wheel and backhoe
- Viscosity Index: 85
- Type / Function: Grease / Gel
- Features: Petroleum / Mineral Oil
-
Supplier: KSB AG
Description: 60 Hz Type of drive Electric motor Drive voltage Low voltage Connection to power supply 230/ 400V, 400/690 V, 3~ Heatable Yes Impeller material (EN standard) 1. 4409 (AISI 316L) Type of installation Close- coupled Type of lubrication Grease / Oil lubrication Max. permissible fluid
- Maximum Discharge Flow: 4.402866666666667 to 242.15766666666664 GPM
- Media Temperature: 212 F
- Water Temperature: 212 F
- Power Source: AC Powered
-
Supplier: KSB AG
Description: bearings Casing partition Radially split Drive Electric motor Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage Connection to power supply < 690 V, 3~ Explosion protection ATEX II 2 G T3; ATEX II 2 G T4 No. of impeller entries Single entry Impeller
- Horsepower: 268.044076980564 HP
- Maximum Discharge Flow: 10.56688 GPM
- Maximum Discharge Pressure: 145.0377 psi
- Media Temperature: 140 F
-
Supplier: KSB AG
Description: heat exchangers in the secondary circuits of heat transfer systems (MKY). Overview of technical data Type of bearing Rolling element and plain bearings Casing partition Radially split Drive Electric motor Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low
- Horsepower: 4.02066115470846 HP
- Maximum Discharge Flow: 158.5032 GPM
- Maximum Discharge Pressure: 87.02262 psi
- Media Temperature: 392 F
-
Supplier: KSB AG
Description: Electric motor Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage Low voltage Connection to power supply < 1000 V, 3~ Type of first impeller Radial / Mixed flow No. of impeller entries Single entry Other impeller types Radial / Mixed flow Impeller material (EN
- Horsepower: 48.24793385650152 HP
- Maximum Discharge Flow: 35.22293333333334 to 374.2436666666666 GPM
- Maximum Discharge Pressure: 522.13572 psi
- Media Temperature: 122 F
-
Supplier: Andantex USA, Inc.
Description: (500 cc) to the item being lubricated through a piston pump with programmable time period (up to 36 months) and delivery rate is combined with tubing and open cellular polyurethane (P.U.) foam applicators for chain and open gearing drives. Three new greases were developed specifically
- Maximum Operating Temperature: -13 to 158 F
- Application: Chain
- Operation: Electric
- Media: Grease, Oil
-
Supplier: Ogura Industrial Corp.
Description: also be made available. Depending upon the quantity, other specialty voltages can be made. HIGH TEMPERATURE, LONGER LIFE GREASE All models include our special long life grease which has shown a significant improvement in life over other standard high temp greases. E-COATING
- Torque Rating: 400 Ft-lbs
- Power: 0.0911349861733918 HP
- Rotational Speed: 1,800 rpm
- Operating Voltage: 12 volts
-
Supplier: Proceco Ltd.
Description: fine metallic abrasive combined with a water-based alkali hot cleaning solution to mechanically remove oxides, scale, carbon deposits, oils and grease from a metal surface. The slurry blast technology can process wet, oily and greasy parts, making it an ideal cleaning technology for
- Temperature: 140 F
- Wash Tank Capacity: 700 gallons
- Internal Length: 43 inch
- Internal Width: 38 inch
-
Supplier: General Pipe Cleaners
Description: remote applications where access to water is limited. A 690 cc Honda engine with electric start powers the 2500 psi, 12 gpm pump with Vibra-pulse® through a V-belt reducer. Two hose reels – an electric rewind jet hose reel with 400 ft. x 1/2” capacity featuring a variable speed
- Water Jet Pressure: 2,500 psi
- Water Flow: 720 GPH
- Power: 24 HP
- Blast / Jet Pressure: 2,500 psi
-
Supplier: Pressure Washers Direct
Description: Electric Start •Durable commercial grade starts easily, runs quietly •Produces 4000 PSI General Direct-Drive Pump •Belt drives run cooler so they can run longer General Pulsar Unloader Valve •Customize the pressure to suit the job •Quick connect tip lets you control chemical
- Water Jet Pressure: 4,000 psi
- Power: 13 HP
- Operation: Cleaning / Surface Preparation
- Power Source: Combustion Engine
Find Suppliers by Category Top
Featured Products Top
-
Powerful Water Transfer Performance The Cleartide portable electric water transfer pump is designed for fast and controlled movement of clean water. The 1/10 HP motor delivers up to (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
Four stock models from Bodine Electric Company provide simple and reliable speed control for low-voltage 12 or 24V Brush DC motors and gearmotors rated up to 1/3 HP (250 Watts). The controls utilize pulse width modulation (PWM) technology to insure quiet (read more)
Browse Datasheets for Bodine Electric Company -
Skid mount available PUMP OPTIONS Dry Prime Horizontal End Suction Chopper Pumps in 3"-16" models Dry Prime Horizontal End-Suction Triton Screw Pumps in 3" to 12" models Wet Prime Self Priming Chopper Pumps in 4"-10" models (read more)
Browse Centrifugal Pumps Datasheets for Vaughan Company -
• SAE counterflanges. • Motor pump sets: close coupled, AC or DC electric motors. • Pre-assembled systems: with bell-housing and coupling arrangements. (read more)
Browse Screw Pumps Datasheets for jbj Techniques Limited -
applications. The Hotwatt Standard Band Heaters are manufactured in one or two piece constructions with maximum inside diameters of 11 1/2" and 22 1/2" respectively. Three or more sections are employed when heaters of larger diameters are needed (as for blown film extrusion dies). (read more)
Browse Electric Heaters Datasheets for Backer Hotwatt Inc. -
AC Drives Fuji Electric AC Variable Frequency Drives provide reliable speed control of the numerous air handlers and pumps associated with keeping your Data Center cool and (read more)
Browse AC Motor Drives Datasheets for Fuji Electric Corp. of America -
, small electric tools, fans, pumps, and other compact motion-control applications. Contact Power Motor to discuss your application requirements or request a customized BLDC motor solution. (read more)
Browse Brushless Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
installation costs both in terms of expensive stainless steel piping and the physical size of the CO2 pump room. The V-Cone Flow Meter is inherently more accurate than traditional dP instruments because of the flow (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Process engineers responsible for crude oil production from wells that employ gas lift systems to increase oil production will find that the rugged, highly accurate V-Cone Flow Meter from (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Process engineers responsible for crude oil production from wells that employ gas lift systems to increase oil production will find that the rugged, highly accurate V-Cone Flow Meter from (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.
More Information Top
-
Steel Bearing - Steel Bearing Manufacturers, Suppliers (Page 16)
Batter charging: drive current 12v DC, which can be used for 6-8 hour when it is … 8-10mm Mechanical Fixture: CNC or PLC Control Application: gear, shaft, pipe, bearing, pump fitting, steel plate .... Chengdu Duolin Electric Co., Ltd. .... Lubrication Tapered roller bearings can be lubricated using oil or grease .
-
A stove-top generator for cold areas
The results in order of importancewere: Having lights such as provided by a 12v small fluorescent light .... Power for a water pump to pump water from the lake, river, or well into a pressurized … thick wafer of A1,0, was placed on each side of the module for electric isolation and. .... Wakefield thermal grease was used on each side of the .
-
Current messages
For power supply (12V)dient a central AnschluB (robot photo and Electronic GmbH & Co. KG D-4000 Dussel village 13, Tel. 714076, telex 8 582153, post-office box 3 30726 (0211)). .... together: the circulation construction rnit of an adjustable chemical-centrifugal pump , the energy system fur direct or indirect heating or Kiihlung, the KorrosionsmeDzelle and the variably arranged MeDstrecke. .... of fuels, h n and BehHlterstandsuberwachung and Mengenmes- interruption or VerschluD of Einperl- fats as well as…
-
The Newest Additions to the Popular PowerLuber Family of Grease Guns
PROFESSIONAL 18-VDC & 120-VAC POWERLUBER®
** Average dispense–many variables may increase/decrease volume including grease type, ambient temperature, back pressure, cycle time. .... • High-strength composite body with metal gear and pump housing provide outstanding durability without weight penalty. .... with Dual Spring Guards and 5852 Coupler Guards and 5852 Coupler 14v-18v 12v 45 min 60 .... ELECTRIC .
-
Features :: NASA Tech Briefs
Midwest Motion Products (Watertown, MN) has released the Model MMP-TM55- 12V GPk52-124, a DC gearmotor … element analysis modeling with a design entry system that allows users to create electric motor or generator .... The VHD screw does not require grease to operate and therefore reduces noise and dust. .... Sense Element Pump Ripple Fatigue .
-
Power electronics
Upper transistors become through the integrated charge pump driven on the chip, that needed no external components. .... of the four integrated DMOS transistors amounts to 200 mΩ through which a current can be delivered … the compromise that is to take for the On-FET- and the Off fatty -channel as well .... Lmin = 12V · 5µs 0,4A = 150 µH.
-
Leistungselektronische circuits
The real output voltage of the dreistufigen symmetrical CW Vervielfachers Ucw3 obtains when the voltage of every capacitor on the smoothing current path during the phase i, i=1, 2, 3 … how at the capacitor voltages in table 9.7 ( fertilely printed). .... +12V . .... Delivery head ( pumps ) h .
-
Electrical contacts, materials and applications
Increased contact forces and i. d. R. delays one " fats of " the contact positions only the aging process [58]. .... contact forces - the directional value about 20 cN/A related to the dimensioning operating current is applied either .... MittlereLast U < 12V I < 300mA. .... Heat pumps Tiefengeothermie heat generation electricity (AC) .
-
Manual combustion engine
Torque converter oil pump drive shaft lamella brake B1 clutch K1 clutch K2 lamella brake B3 clutch .... Current control. .... BATTERY ( 12V/36V ). .... Air-fuel ratio between rich mixture and air and are suitable particularly for the control of lean…
-
Manual electrical engineering
Examples are conversion in heat energy (hotplate, immersion heaters) or mechanical energy (drives, pumps ). .... liters water can be heated = 80 ° C = 15 ° C with an electrical energy of 15 .... This can be achieved with a heating conductive paste, for example, silicone grease . .... +12V .
Indicates content that may require registration and/or purchase.