-
Supplier: Newark, An Avnet Company
Description: INDUST. ETHERNET SWITCH GIGABIT; Ethernet Switch Application:Industrial; Ethernet Switch Type:Unmanaged Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail; No. of Ports:5; Port Types:RJ45 x 5; Network Speeds:10Mbps, 100Mbps, 1Gbps; RoHS Compliant: Yes
-
Supplier: Henrich Electronics, Inc.
Description: EN50155 Industrial Ethernet Switch HEST12M series switches are designed for communications between machines/devices inside trains. Compliant with IEC61375 standard and EN51055, these highly compactly-designed industrial switches can meet any hazardous environments while
- Number of Ports: 12 #
- Form Factor: Ceiling / Wall Mount
- Features: Switch
-
Supplier: Newark, An Avnet Company
Description: ES - ETHERNET SWITCHES
-
-
Supplier: PHOENIX CONTACT USA
Description: Ethernet switch, 5 Ethernet ports on the front in M12 format, automatic detection of 10 or 100 Mbps data transmission rate, coupling of network segments with different transmission speeds, auto crossing function, IP67 protection
- Number of Ports: 5 #
- Data Rate: 0.01 to 0.1 Gbps
- Form Factor: Ceiling / Wall Mount
- Features: Switch
-
Supplier: Henrich Electronics, Inc.
Description: 12G-Port Din-rail Full Gigabit Managed Ethernet Switches The HES12GM series is equipped with 12 Gigabit Ports, making it ideal for upgrading an existing network to Gigabit speed or building a new full Gigabit backbone. Gigabit transmission increases bandwidth for higher performance and
- Number of Ports: 12 #
- Form Factor: Chassis Mount
- Network Media: Fiber Optic
- Features: Switch
-
Supplier: PHOENIX CONTACT USA
Description: PoE+ Ethernet switch, 8 Ethernet ports in M12 format, automatic detection of the data transmission speed of 10/100/1000 Mbps, jumbo frames up to 9600 bytes, coupling of network segments with different transmission speeds, autocrossing function, degree of protection IP67
- Number of Ports: 8 #
- Data Rate: 0.01 to 1 Gbps
- Form Factor: Ceiling / Wall Mount
- Features: Switch
-
Supplier: Newark, An Avnet Company
Description: ETHERNET SWITCH; No. of Ports:8Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Unmanaged Fast Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 8; Network Speeds:10Mbps, 100Mbps; Product Range:
-
Supplier: PHOENIX CONTACT USA
Description: Ethernet Gigabit Modular Switch with four 1000 Mbps combo ports and four 10/100 Mbps RJ45 slots, can be extended by an extension station to up to 24 ports
- Features: Switch
-
Supplier: PHOENIX CONTACT USA
Description: Ethernet Gigabit Modular Switch with eight 10/100/1000 Mbps RJ45 ports and four 1000 Mbps SFP ports, can be extended by an extension station to up to 28 ports
- Features: Switch
-
Supplier: Microchip Technology, Inc.
Description: Software Package for Managed Ethernet Switches VSC6818: CEServices Linux Application Software Package for Carrier Ethernet Switches VSC6819: WebStaX Linux Application Software Package for Managed Enterprise Switches GE PHYs 10GE PHYs Ethernet Software
- Features: Switch
-
Supplier: TE Connectivity
Description: 12P MAN POE SWITCH 1GB 24V
- Applications: Switches
-
Supplier: Cisco
Description: Increase Industrial Networks Resilience, Scalability and Security Get a highly secure, flexible, reliable, and scalable Industrial Ethernet platform built to withstand extreme industrial environments. Industrial Ethernet 4010 Series Switches offer 24 Gigabit PoE/PoE+ capable
- Number of Ports: 28 #
- Data Rate: 0.01 to 1 Gbps
- Features: Power-over-Ethernet (PoE) Ready, Switch
- Form Factor: Rack Mount
-
Supplier: Huawei Technologies Co., Ltd.
Description: Huawei FusionSphere, VMware ESXi, as well as open-source platforms. The CE1800V can be combined with Huawei CloudEngine hardware switches and Huawei Agile Controller to offer a Software-Defined Networking (SDN) solution for data centers based on hybrid or host overlays. This solution supports
- Data Rate: 96 Gbps
- Features: Switch, Wireless
- Area Network Type: Wide Area Network (WAN)
-
Supplier: GE Grid Solutions
Description: ML3000 Series Rack-mounted Managed Switches The MultiLink ML3000 Series Rack Mountable hardened Managed Ethernet Switches (the ML3000 and ML3100) are designed specifically for use in Industrial Facilities, Substations, and Transportation Environments. They are 1588v2 boundary
- Number of Ports: 10 to 12 #
- Form Factor: Rack Mount
- Features: Ruggedized, Switch
-
Supplier: ifm efector inc.
Description: 6-port switch (unmanaged) for all common automation protocols and IIoT applications Daisy-chain power supply with standardized L-coded M12 connection technology Robust housing for use in harsh industrial environments Learn more View other products in this family of sensors From May 1st 2025,
- Data Rate: 0.01 Gbps
- Features: Switch
-
Supplier: Newark, An Avnet Company
Description: N12/4 ETHERNET SWITCH
-
Supplier: Red Lion Controls, Inc.
Description: 8 Port IP67 Industrial Ethernet Switch Eight 10/100BaseTX M12 D-Coded Ports -40°C to 80°C Operating Temperature Auto Sensing 10/100BaseTX, Duplex, and MDIX Redundant Power Inputs (10-30 VDC) ESD and Surge Protection on all Built-in Ports Configurable Bi-Color Fault Status LED IP67 Rated
- Number of Ports: 8 #
- Features: Switch
-
Supplier: Juniper Networks Inc.
Description: The EX2300-C Ethernet Switch offers a compact, power-efficient, cost-effective solution for low-density branch offices and enterprise workgroups. Featuring a fanless design, the EX2300-C is completely silent, making it ideal for open office deployments and commercial applications such as in
- Area Network Type: Local Area Network (LAN)
- Features: Power-over-Ethernet (PoE) Ready, Switch
-
Supplier: Red Lion Controls, Inc.
Description: 16 Port IP67 Industrial Ethernet Switch Sixteen 10/100BaseTX M12 D-Coded Ports -40°C to 80°C Operating Temperature Auto Sensing 10/100BaseTX, Duplex, and MDIX Redundant Power Inputs (40-160 VDC) ESD and Surge Protection on all Built-in Ports Configurable Bi-Color Fault Status LED IP67 Rated
- Number of Ports: 16 #
- Features: Switch
-
Supplier: ZyXEL Communications, Inc.
Description: Optimized for Smooth VoIP and Data Exchange The ZyXEL GS-108B v2 8-Port Desktop Gigabit Ethernet Switch connects network devices and the home network at blazing Gigabit speed. The newly designed QoS ports guarantee smooth transfer for bandwidth-intensive applications such as VoIP and data
- Features: Switch
-
Supplier: Tripp Lite by Eaton
Description: activity) Compliant with IEEE 802.3ab (1000BASE-T GbE), IEEE 802.3u (100BASE-TX Fast Ethernet), IEEE 802.3i (10BASE-T Ethernet), IEEE 802.3x (Full Duplex/Flow Control), IEEE 802.3 (NWAY Auto-Negotiation), 802.3ac (VLAN) and 802.3az (Energy Efficient Ethernet) Power Management:
- Number of Ports: 24 #
- Form Factor: Rack Mount
- Features: Switch
-
Supplier: ZyXEL Communications, Inc.
Description: Optimized for Smooth VoIP and Data Exchange The ZyXEL GS-105B v2 5-Port Desktop Gigabit Ethernet Switch connects network devices and the home network at blazing Gigabit speed. The newly designed QoS ports guarantee smooth transfer for bandwidth-intensive applications such as VoIP and data
- Features: Switch
-
Supplier: Microchip Technology, Inc.
Description: The KSZ8462 ETHERSYNCH™ product line consists of IEEE 1588v2-enabled Ethernet switches, providing integrated communications and synchronization for a range of industrial Ethernet applications. A flexible 8- or 16−bit general bus interface is provided for interfacing to an
- Features: Switch
-
Supplier: Computer Network Accessories, Inc.
Description: The 16-Port Gigabit Ethernet Switch is a full-feature 16-port Gigabit Ethernet Switch that provides ethernet direct connection to local area network or individual PC with built-in 16-port switch. The 16-Port Gigabit Ethernet Switch uses advanced Vitesse gigabit
- Features: Switch
-
Supplier: Advantech
Description: 8FE M12 Unmanaged Ethernet Switch, IP67 Rating M12 Connectors and IP67 housing Provides 8 fast Ethernet ports with Auto MDI/MDI-X Supports 10/100 Mbps auto-negotiation Complies with IEC 61131-2 specifications Supports redundant 12 ~ 48 VDC power input Supports wide operating
- Form Factor: Ceiling / Wall Mount
- Features: Switch
-
Supplier: Moxa Inc.
Description: Ethernet switches are designed for industrial applications in harsh environments. The TN series switches use M12 connectors to ensure tight, robust connections, and guarantee reliable operation against environmental disturbances, such as vibration and shock. The TN-5308 series
- Users: 1 #
- Number of Ports: 8 #
- Area Network Type: Local Area Network (LAN)
- Features: Switch
-
Supplier: Red Lion Controls, Inc.
Description: 8 Port IP67 Industrial Ethernet Switch Eight 10/100BaseTX M12 D-Coded Ports -40°C to 80°C Operating Temperature Auto Sensing 10/100BaseTX, Duplex, and MDIX Redundant Power Inputs (40-160 VDC) ESD and Surge Protection on all Built-in Ports Configurable Bi-Color Fault Status LED IP67 Rated
- Number of Ports: 8 #
- Features: Switch
-
Supplier: Juniper Networks Inc.
Description: The EX2200-C Compact Ethernet Switch is an economical, entry-level solution for low-density deployments in branch offices and enterprise workgroup environments. Featuring a fanless design, the air-cooled EX2200-C also offers completely silent operations, making it ideal for open office areas,
- Number of Ports: 8 #
- Area Network Type: Local Area Network (LAN)
- Features: Power-over-Ethernet (PoE) Ready, Switch
-
Supplier: Red Lion Controls, Inc.
Description: Unmanaged Operation IP67 Rated Hardened Metal Enclosure Bulkhead Mountable (Optional DIN-Rail mounting) Dustproof Protection Against low/high Pressure Water Jets Temporary Immersion in Water Eight 10/100BaseTX Ports M12 D-Coded Female 4 Pin Connectors Extended Environmental Specifications -40° to
- Features: Switch
-
Supplier: Computer Network Accessories, Inc.
Description: The 5 port FastHome ethernet switch module creates an ethernet data network in the home. Puts PC and peripheral connections in a central location. Indicates power and high-speed access on LED panel. Enables auto-negotiation on all ports. Features Gold plated Beryllium Copper contacts.
- Features: Switch
-
Supplier: Black Box
Description: The LGB516A is a gigabit Ethernet switch with 12 10/100/1000 Mbps RJ45 ports and and 4 dual media gigabit ports for RJ45 or SFP connections. This unmanaged switch is plug and play and does not require any configuration.
- Features: Switch
-
Supplier: Beckhoff Automation LLC
Description: The Beckhoff Ethernet switch CU2608 offers eight D-coded M12 Ethernet ports for connecting Ethernet devices in a network. With a transmission speed of 10/100 MBit/s and its industrial design, it can be used universally in automation and office networks and relays incoming
- Features: Switch
Find Suppliers by Category Top
Featured Products Top
-
Introducing the 8075-8GT-M12 Series: a Lite Managed IP67 Industrial Switch, meticulously crafted for the demanding conditions of heavy industrial environments. This series comes fully equipped with all the essential features required for seamless deployment in sophisticated automation systems (read more)
Browse Network Switches Datasheets for Volktek Corporation -
1/2″ disc thermostats with quick make/quick break switching action will automatically reset at preset temperature. They can be used on higher voltage applications up to 16 amps 250 VAC. Available with normally closed (open on temperature rise) or normally open (close on (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
What’s the Difference Between a Single- and a Two-Step Switch? Understanding the subtle differences in switch types can be challenging, particularly when it comes to switch action, and the number of steps involved. Read the full article (read more)
Browse Touch Switches and Tactile Switches Datasheets for OTTO Controls -
New product sheet details ultra-small snap action Model V Series thermal controls. They offer both overcharge and short circuit protection in battery packs. Tapered case design fits neatly between cells for ultimate space-saving design and the low internal resistance means these safety (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
applications. This driver is designed to provide reliable and fast high-voltage control for Pockels cells. • High-voltage output up to 5 kV supports effective switching (read more)
Browse Q-switches Datasheets for CRYSTECH, Inc. -
Provides 6*FE ports with auto MDI/MDIX Provide 2x100M SC Single-mode 20km ports Support 10/100Mbps auto negotiation Support jumbo frame transmission up to 10k Provide slim size, DIN-rail with IP30 metal mechanism Support redundant 12V~48V DC power input and P-fail relay Support RS-232 (RJ-45) console (read more)
Browse Network Switches Datasheets for Advantech -
Provides 6*FE ports with auto MDI/MDIX Provide 2x100M SC Multimode 2km ports Support 10/100Mbps auto negotiation Support jumbo frame transmission up to 10k Provide slim size, DIN-rail with IP30 metal mechanism Support redundant 12V~48V DC power input and P-fail relay Support RS-232 (RJ-45) console (read more)
Browse Network Switches Datasheets for Advantech -
minimal signal loss. The switches also have a high precision, rail-to-rail signal range. Additionally, the devices operate with a flexible power supply range of +3V to +12V, extending down to a +2V power supply, which makes them suitable for use in lithium or rechargeable battery (read more)
Browse IC Analog Switches Datasheets for Advanced Linear Devices, Inc. -
Redundancy: X-Ring Pro (ultra-high-speed recovery time, <20 ms), RSTP/STP (802.1w/1D) IXM function for fast deployment Security Pack with 802.1X, ACL, RADIUS, TACACS+, MAB Authentication, SNMPv3, HTTPS, SSH, and SFTP Management: SNMP v1/v2c/v3, WEB, Telnet (read more)
Browse Network Switches Datasheets for Advantech -
Redundancy: X-Ring Pro (ultra-high-speed recovery time, <20 ms), RSTP/STP (802.1w/1D) IXM function for fast deployment Security Pack with 802.1X, ACL, RADIUS, TACACS+, MAB Authentication, SNMPv3, HTTPS, SSH, and SFTP Management: SNMP v1/v2c/v3, WEB, Telnet (read more)
Browse Network Switches Datasheets for Advantech
More Information Top
-
http://www.cisco.com/en/US/prod/collateral/wireless/ps5678/ps12236/ps12250/c02-697398_prod_ov.pdf
802.3af Ethernet Switch , Cisco SB-PWR-INJ- 12V -xx power Injector or Local Power Supply (SB-PWR-12V-xx) .
-
ADMINISTRATION
GUIDE
Power Options IEEE 802.3af Power over Ethernet (PoE) — 48V/0.3A External Power Adaptor — 12V /1A, 110~120V AC/60Hz, Switching .
-
Samsung SMT-H3110 DVR Set-Top Box
…w/ Plastic Mounting $4.50 - Power Supply Value Line Item - Input: 200-240VAC, 1.0A, Output: 5VSB/0.4A, 3.3V/1.5A, 3.9V/2.5A, 5V/4.0A, 12V /1A, 50W $4 … $3.94 - Infineon - PSB6970HL - Ethernet Switch - 7-Port, 5 10/100M…
-
PDF - Intel P4308CP4MHGC
$11.49 - Intel - NHI350AM2 - Ethernet Controller - Dual Port, 10BASE-T/100BASE-TX/1000BASE-T, MAC & PHY, PCI Express .... $172.50 - Delta Electronics - DPS-750XB - Switching Power Supply - Redundant, 750W Max, 100-127V/200-240V & 10.50A/5.00A Input, 12V /62A & 12Vsb/1.5A Output, 80 PLUS Platinum, 92.97% Average Efficiency- (Qty: 2) .
-
2,000 robotic applications using the National Instruments CompactRIO embedded control system
…battery (normally used for golf cart applications) by a 120 ampere main breaker switch , the Power Distribution .... The on-board voltage regulator also provided a 24V/1.5A boost supply for powering the CompactRIO, a 5V/3A buck supply for powering the Axis Ethernet camera, and a 12V /2A boost supply for the WiFi adapter.
-
Shallow waters SLAM experiments on meredith AUV using forward looking sonar
− Input voltage 6-20V(DC) − ±5V and ± 12V output − 60W output power − .... PC/104 10/100 Fast Ethernet Switch − 5 Auto-crossover Ethernet/ fast Ethernet ports − Port based field-programmable VLAN − 16 bits PC/104 bus − Pause frame-based switch fabric delivers ture non-blocking switching, store and forward switching mode − Can…
-
Bill Of Materials - QCT QuantaPlex T41S-2U (4-Node)
$304.00 - Switching Power Supply, 1600W, Output: + 12V /133A, +12VSB/2.5A, 80 Plus Platinum - MFG: CHICONY POWER TECHNOLOGY CO LTD - MPN: R12-1K6P2A - (Qty: 2). .... $98.24 - Ethernet Adapter, Dual-Port, 10Gb SFP+ - MFG: INTEL CORP - MPN: X520-DA2 - (Qty: 1) .
-
PDF - QCT QuantaPlex T41S-2U (4-Node)
$304.00 - Switching Power Supply, 1600W, Output: + 12V /133A, +12VSB/2.5A, 80 Plus Platinum - MFG: CHICONY POWER TECHNOLOGY CO LTD - MPN: R12-1K6P2A - (Qty: 2). .... $98.24 - Ethernet Adapter, Dual-Port, 10Gb SFP+ - MFG: INTEL CORP - MPN: X520-DA2 - (Qty: 1) .
-
Cisco SFE2000 24-Port 10/100 Ethernet Switch
Cisco Small Business Managed Switches
12V @4.5A (54W). .... ● Cisco SFE2000 24-Port 10/100 Ethernet Switch .
-
Shopping - Best Prices On The StarTech.com 10/100 PoE Power over Ethernet Splitter 5V/12V (Silver) - Big Bruin
POESPLT100 - 10/100 PoE Power over Ethernet Splitter 5V/ 12V (Silver). .... from your Power Sourcing Equipment(PSE) such as a single port PoE injector or a PoE Switch .
Indicates content that may require registration and/or purchase.