-
Supplier: Powell Electronics, Inc.
Description: T-1 UVA 405NM, WATER CLEAR LENS W/ ZENE
-
Supplier: RS Components, Ltd.
Description: LED AR37 GBF Ba15d 12V 3.5W 340lm 830
- Features: LED Lamps
-
Supplier: Ecopower Inc.
Description: Finally, a true 40W 12V LED MR16 Halogen replacement Lamp. Firefly Technology has increased the cooling surface of this 12V LED MR16 tremendously to ensure a very long life. And at only 4.5 Watts, this 12V LED MR16 will pay for itself in no time at all. We
- Lamp Power: 4.5 watts
- Maximum Overall Length: 3.4 inch
- Color Temperature: 3,000 to 5,000 K
- Mean Lumens: 363 to 462 lm
-
-
Supplier: Newark, An Avnet Company
Description: LED BULB, 12V, 630MCD, T-1 3/4, MG ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: LED BULB, 12V, 1.61CD, T-1 3/4, MG ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: LED BULB, 12V, 1.75CD, T-1 3/4, MG ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: LED BULB, 12V, 2.07CD, T-1 3/4, MG ROHS COMPLIANT: YES
-
Supplier: Radwell International
Description: LED, RED, T-1 3/4 (5MM), 2.5CD, 660NM; LED COLOR:RED; LED MOUNTING:THROUGH HOLE; BULB SIZE:T-1 3/4 (5MM); FORWARD CURRENT IF:20MA; FORWARD VOLTAGE:1.7V. FREE 2 YEAR RADWELL WARRANTY
- LED Type: Red
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Green LED Bulb - 12...24V AC/DC
- Features: LED Lamps
-
Supplier: bulbs.com
Description: IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.
- Lamp Power: 3 watts
- Rated Average Life: 20,000 hours
- Color Temperature: 2,700 K
- Mean Lumens: 136 lm
-
Supplier: Larson Electronics LLC
Description: X30LED-120X12I-100 Explosion Proof LED Light with booted inline transformer is U.L. approved Class 1 Groups C and D, and is rated for use in wet and marine environments. The waterproof construction and LED lamp used with this unit provides operators with excellent power and light
-
Supplier: bulbs.com
Description: NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb
- Lamp Power: 3 watts
- Rated Average Life: 25,000 hours
- Color Temperature: 3,000 K
- Mean Lumens: 81 lm
-
Supplier: ECO Light LED
Description: This 12V AC/DC LED Spot Bulb has a projected life span of 40,000 hours, making it an Eco-friendly, power saving alternative to halogen and neon bulbs. With a maximum output of 5W the LED lighting is comparable to that of a 40W incandescent or halogen bulb.
- Lamp Power: 5 watts
- Rated Average Life: 40,000 hours
- Color Temperature: 6,000 K
- Diameter: 50.03797297949459 mm
-
Supplier: Xoxide
Description: strobe and disco this incredible LED bulb brings a party to every room! Description: 3 watt power Multicolor LED Light E27 LED Light Bulb multi-color operation (RGB Color Mixing) IR remote can turn bulb on/off and adjust colors, transitions, brightness
-
Supplier: ECO Light LED
Description: This 12V AC/DC LED Spot Bulb has a projected life span of 40,000 hours, making it an Eco-friendly, power saving alternative to halogen and neon bulbs. With a maximum output of 5W the LED lighting is comparable to that of a 40W incandescent or halogen bulb.
- Lamp Power: 5 watts
- Rated Average Life: 40,000 hours
- Color Temperature: 3,300 K
- Diameter: 50.03797297949459 mm
-
Supplier: Larson Electronics LLC
Description: The Magnalight LEDT-24W 24 watt T-series LED tube lamp is an excellent choice for upgrading existing fluorescent lamp fixtures to LEDs as well as a direct replacement for our own LED light fixtures. LED Bulb - T-series - 24 Watts - Works with T5, T8 and T12
-
Supplier: Xoxide
Description: weather resistant and water proof...not that we recommend dumping liquids anywhere on or near your PC. Note to Modders: The LED strip can be cut at every 3rd LED bulb per internal counting from the power source. So if the bulbs happen to have an odd number after you've
-
Supplier: Xoxide
Description: tearing or breaking. In addition, it's also weather resistant and water proof...not that we recommend dumping liquids anywhere on or near your PC. Note to Modders: The LED strip can be cut at every 3rd LED bulb per internal counting from the power source. So if the bulbs
-
Supplier: Larson Electronics LLC
Description: produce nearly 15% more light than standard T5-HO bulbs. Our new LED-T series bulbs are visibly brighter than standard T5-HOs and have consistently surprised many of our customers with their unexpectedly high light output levels. This 4 LED bulb explosion proof
-
Supplier: Powell Electronics, Inc.
Description: T1 3/4 Midget Groove LED bulb 12VDC GREE
- Voltage Rating: 12 volts
- Lamp Type: LED Lamps
-
Supplier: Waytek, Inc.
Description: of vehicle 100W H3 bulb with 100 hours lamp life, with a polycarbonate lens that contains UV ray inhibitor
- Work Light Voltage: 12 volts
- Lamp Type: LED
-
Supplier: VAST STOCK CO., LIMITED
Description: LED Panel Mount Indicators T1 3/4 Midget Groove LED bulb 12VDC RED
- Lamp Type: LED Lamps
-
Supplier: Dorcy International
Description: This 12 LED Rechargeable Pistol Grip Spotlight is compact and lightweight by design. This LED spotlight contains 12 super bright 5MM LEDs for greater visibility. The 5MM LED spotlight features a high capacity sealed rechargeable battery, for longer lasting life and a
- Lamp Type: LED
- Flashlight Type: LED Flashlight
-
Supplier: RAWELT S.A. de C.V.
Description: The V 100 LED vaportight lighting fixtures are available in two types of color temperatures, neutral white and cool white, both has uniform ilumination, and are designed for interior or exterior use. Using a LED arrengements can overcome 150 watts incandescent light. APPLICATIONS: Food
- Features: Bulb Included
- Application: Industrial
- Lamp Type: LED
-
Supplier: Larson Electronics LLC
Description: 30LED Explosion Proof LED Light is U.L. approved Class 1 Groups C and D, and is rated for use in wet and marine environments. The waterproof construction and LED lamp used with this unit provides operators with excellent power and light quality coupled with high versatility and
-
Supplier: RAWELT S.A. de C.V.
Description: The V 100 LED Retrofit lighting fixtures are available in cool white temperature, having uniform ilumination, and are designed for interior or exterior use. Using a 9 watts, 1,000 lumens LED arrangements can overcome 100 watts incandescent light. APPLICATIONS: Food processing plants,
- Features: Bulb Included
- Application: Industrial
- Lamp Type: LED
-
Supplier: Radwell International
Description: LED BULB, CS / ST / STF / STPB / STFPB / STD-(F), 20-38V, 100K HOUR LIFE, LED-SB3KE12. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Dorcy International
Description: bright 5MM LEDs, the cap lights are available in traditional white LED or UV / black LED light illumination. The 3 LED Cap Lights come complete with batteries. Product Specifications Lumens: 13.5 Run Time: 13 Hours Beam Distance: 6 Feet Bulb Type: 5mm 20000MCD
- Headlamp Type: LED
-
Supplier: Waytek, Inc.
Description: Unity Manufacturing 385 6 LED Roof Mount Chrome Spotlight Category: Rooflights Manufacturer: Unity Manufacturing 6" round high impact ABS plastic Chrome finish Head: 6.25" W x 6.1" H x 4.25" D LED bulb 215,000 candlepower/ 50,000 hours
- Work Light Voltage: 12 volts
- Lamp Type: LED
-
Supplier: LED Cool Lights
Description: Description The LED Cool Lights, 3W is dimmable and a direct replacement for a 35W MR16 bulb. The 3w LED Bulb is a very affordable and high quality LED bulb for general purpose use around the home and business. It is perfect for replacing any existing enegry
-
Supplier: Dorcy International
Description: 20% battery life left, and red indicates that there is less than 20% battery life left. The flashlight contains a side mounted push button switch, and complete 3 AAA cell batteries. Product Specifications Lumens: 150 Run Time: 5 Hours Beam Distance: 200 Feet Bulb Type: High Flux LED
- Lamp Type: LED
- Flashlight Type: LED Flashlight
-
Supplier: Xoxide
Description: Light up your life with these LED bulbs! Each tailed LED comes equipped with a 2-pin motherboard connector for easy installation. Just plug it in and watch it shine! Specifications: Voltage (v): 3.0-3.4 Luminous Intensity: 1500 - 2000MCD View Angle: 24-30
-
Supplier: Ushio America, Inc.
Description: setting without. Integrated Wireless Control Built-in ZyLink™ technology allows you to wirelessly link together multiple Zylights to create a soft LED source as large as you need. Zylights that are linked together act in concert as if they were one unified LED source, with adjustments
- Light Fixture Voltage: 48 volts
- Light Fixture Wattage: 219.99999999999972 watts
- Features: Bulb Included, Dimmer, Other
- Lamp Type: LED
-
Supplier: RAB Lighting
Description: 10 INCH W X 17 INCH D X 9 INCH H SIZE BRONZE FINISH UL, DLC APPROVAL CONSTANT CURRENT BALLAST TYPE LED LAMP TYPE 55 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE PRISMATIC, BOROSILICATE GLASS LENS, HIGH-GLOSS REFLECTOR REFRACTOR/LENS TYPE BULB
- Light Fixture Voltage: 120 to 277 volts
- Light Fixture Wattage: 55 watts
- Features: Ballast Included
- Lamp Type: LED
-
Supplier: Generation Brands
Description: PRESSED GLASS SHADE, DIE-CAST METAL (BASE) MATERIAL CHROME PLATED FINISH 9 INCH 2.5 INCH 1 LAMP(S) 23 W WATTAGE YES LAMP INCLUDED LED LAMP TYPE STYLE BOXIE VOLTAGE RATING 120 V MOUNTING TYPE CEILING/WALL ENCLOSURE TYPE IP65 INITIAL INTENSITY 1192 LUMEN COLOR RENDERING INDEX 90 COLOR
- Light Fixture Wattage: 23 watts
- Features: Bulb Included
- Fixture Type: Ceiling Fixtures
- Lamp Type: LED
Find Suppliers by Category Top
Featured Products Top
-
Federal Signal Corporation - Industrial Signaling and Systems
LP3XLP Hazardous Location LED Warning Light
Federal Signal expands its hazardous location portfolio with the StreamLine™ LP3XLP, a compact, non-metallic LED visual signal for Class I, Division 2 applications where a lighter-duty, more economical solution is all that’s needed. It provides reliable indication for (read more)
Browse Warning Lights Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
supply, 24vdc power supply, 24 volt power supply, power supply for 12v, power supply for 12 volt, and 5v power supply applications. Ideal for building automation control, alarm and safety systems, LED lighting, environmental control systems, industrial automation equipment, and medical equipment (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
function power supply), it achieves a power factor of >0.92 at full load, optimizing energy efficiency. It features an adjustable output voltage range of 11.4~12.6V (adjustable output voltage power supply) and includes an LED indicator for real-time status monitoring (LED indicator power supply (read more)
Browse AC-DC Converters Datasheets for TPS Elektronik GmbH -
LED ENCLOSURE LAMP SL 025 The flat socket light LED light SL 025 with on/off switch and motion detector is ideal for use in cabinets and casings with electrical (read more)
Browse Lighting Fixtures Datasheets for STEGO -
Available in 12-24V AC/DC, 110V AC, and 220V AC options (read more)
Browse Stack Lights and Machine Lights Datasheets for Altech Corp. -
for simple operation with state-of-the-art interfaces for multi-axis applications and provide a motion control system solution with the most compact integration into industrial grade housing. The FAULHABER Motion Controllers V3.0 are high performance, intelligent, networked drives optimized (read more)
Browse Motion Controllers Datasheets for FAULHABER MICROMO -
Federal Signal Corporation - Industrial Signaling and Systems
Reducing SKU Counts for LED Visual Warning Lights
UL Listed for Class I, Division 2, Groups A, B, C and D; Class II, Division 2, Groups F and G; Class III Hazardous location Zone model is UL and cUL Listed for Class I, Zone 2, AEx nA IIC Gc; Class II, Zone 22 AEx tc IIIC Dc Cool burning LED allows for installation in T1, T2, T3, T4, and T5 environments, as well as T6 for Class II, Division 2, Groups F, G, and Class III. (read more)
Browse Warning Lights Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
15.6" FHD TFT LED LCD display Intel® Core™ i3-1315URE / i5-1345URE processor 16:9 widescreen with P-CAP multi-touch control Enhanced touch screen for impact resistance Silicone-free enclosure with all-round IP65-rated protection (read more)
Browse Human Machine Interfaces Datasheets for Advantech -
H9HCNNNBKUMLXR-NEE is designed for professional applications including mobile computing, edge devices, compact embedded platforms, and low-power multimedia systems, bringing the essential capabilities of a high-density memory device into one clearly defined orderable device. Engineers can use (read more)
Browse SRAM Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
STMicroelectronics' 100 V trench diodes are designed for both industrial and automotive applications. The package offering from SOD123Flat to DPAK provide flexible solutions while supporting higher power density designs and improving overall application performance. The product (read more)
Browse Power Supplies Datasheets for DigiKey
More Information Top
-
Sell slim ballast,digital ballast,smallest ballast
…xenon lamp kit,hid lamp kit: Xenon hid all models: Single series:H1, H3 ,H3C,H4,H6 .... • Sell led automobile lamp,automobile led lamp. .... • Ultra bright led automobile lamp,automobile led lamp,led car bulb ,car led bulb: QTY of led:13pc 5050 smd led Base:T10 Voltage: 12V DC Replacement of 194,158,162 filament bulb Life span:over 50000 hours Application: backup light…
-
7" Hid Offroad Light SM3700 from Sanmak Lighting Co.,Ltd, China
7" HID OFFROAD LIGHT·Housing: ABS plastic·Internal digital AC Ballast·Lens: Toughened glass·Beam: Spot,Wide Flood beam ·HID xenon Bulb : H3 ·Voltage: 12V /24V·Amp Draw: 3.2A·Power:35W 3200±400lm/55W 4300±400lm·Lifespan:3000 operating hours·Working temperature:-40â -80â ·Color Temperature:6000K(3000K-12000K optional)·Color: Red·Waterproof rate: IP67. .... • Delivery Lead Time : within 5 days after payment received .
-
H4 - H4 Manufacturers, Suppliers
Energt saving led 5200lm P6 55w p6 canbus led h4 high low 12v batteries Product Description * Simple installation * Super bright white LED headlight * Maintenance lifespan,waterproof,dustproof,shockproof,vibration... .... HID Bulbs (H1 H3 H4 H7 9004 9005 9006 9007 880series Etc) .
-
LED Lamp Retail Price Tracker - February 2015 D2
Car/ H3 /102/ LED /3528/SMD/Headlight/ Bulb /Fog/Lamp. .... LED/Car/Canbus/Wedge/Door/Light/Bulb/ 12V /Pure .
-
Sell HID xenon bulb
Selling Lead Details Company Profile`. .... HID xenon kits, HID ballast and HID xenon bulb are our mail products. .... Output power: 12V /24V, 35W/50W. .... Lamp types: H1, H3 , H4, H4/L(Halogen ), H4(Hi/Low), H7, H8, H9, H10, H11, H13, 9004(HB1…
-
Sell Slim HID ballast
Selling Lead Details Company Profile`. .... HID xenon kits, HID ballast and HID xenon bulb are our mail products. .... Output power: 12V /24V, 35W/50W. .... Lamp types: H1, H3 , H4, H4/L(Halogen ), H4(Hi/Low), H7, H8, H9, H10, H11, H13, 9004(HB1…
-
Sell HID xenon lights
Selling Lead Details Company Profile`. .... HID xenon kits, HID ballast and HID xenon bulb are our mail products. .... Output power: 12V /24V, 35W/50W. .... Lamp types: H1, H3 , H4, H4/L(Halogen ), H4(Hi/Low), H7, H8, H9, H10, H11, H13, 9004(HB1…
-
LED Headlamps Manufacturers, LED Headlamps Product Catalogs Directory
Eco Friendly Philips H4 LED Headlight Bulbs with Adjustable Focus Length. .... Adjustable Focus Length LED Headlight Base: H1 H3 H4 H7 H8 H9 H10 H11 H13 H16 9005 .... Wall Charger:AC:110-240V DC:4.2V 500mA Car charger:Input:DC: 12V -24V Output:DC…
-
Hid Amp - Hid Amp Manufacturers, Suppliers
HID xenon Bulb : H3 6. .... Voltage: 12V /24V 7. .... Post your Buying Leads for FREE!
-
12v 24v Dc Lamp - 12v 24v Dc Lamp Manufacturers, Suppliers (Page 9)
…out 35w T case -40-+105 Description: roduct Description 1) Lamp types: H1, H3 , H4, H4 (H/L .... [ Related Keywords : Xenon lamp, Xenon bulb , HID lamp ]. .... Post your Buying Leads for FREE! .... • Do you have 12v 24v dc lamp or other products of your own?
Indicates content that may require registration and/or purchase.