-
Supplier: Kollmorgen Corporation
Description: be viable solutions where relatively high torque and low speed, pancake type motor configurations are required. Be sure to also check out our new KBMTM series motors which represent the latest in high performance frameless brushless motor products with a more extended
- Other Output Power: 0.0187630853886395 to 4.94541322029141 HP
- Continuous Current: 1.79 to 29.6 amps
- Continuous Torque: 0.0884955752212389 to 336.283185840708 In-lbs
- Rotor Inertia: 0.000016992 to 2.30808 oz-in-sec²
-
Supplier: Kollmorgen Corporation
Description: be viable solutions where relatively high torque and low speed, pancake type motor configurations are required. Be sure to also check out our new KBMTM series motors which represent the latest in high performance frameless brushless motor products with a more extended
- Other Output Power: 0.0187630853886395 to 4.94541322029141 HP
- Continuous Current: 1.79 to 29.6 amps
- Continuous Torque: 0.0884955752212389 to 336.283185840708 In-lbs
- Rotor Inertia: 0.000016992 to 2.124 oz-in-sec²
-
Supplier: Onvio LLC
Description: accuracies down to seconds of arc. Low Compact Profile Mectrol reducers offer a hollow bore input and low profile design. Coupled to a pancake motor, they can be installed in the smallest of spaces. Wide Ratio Range Our ratios range from 9:1 to 256:1, with no change in the package size
- Gear Ratio: 28 (X : 1)
- Backlash: 0 arcmin
- Reducer Output: Coupling or Bushing, Hollow Shaft, Solid Shaft
- Gearing: Cycloidal
-
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Ingiant DHK035-6-2Q Pneumatic Slip Ring Rotary Joint, High Amp Slip Ring, pancake slipring, shaft grounding slip ring, Slip Ring, Slip Ring Contact, Slip Ring For Cable Reel, slipring, Product Description Ingiant pneumatic slip ring is combination of electrical circuits(Power/signal) and
- Operating Speed: 0 to 300 rpm
- Maximum Voltage: 0 to 480 volts
- Maximum Current: 2 amps
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Good Quality Electrical Slip Ring Combined With Rf Rotary Joint – Ingiant IP65 Customized Through Hole Slip Ring – Ingiant, High Amp Slip Ring, pancake slipring, shaft grounding slip ring, Slip Ring, Slip Ring Contact, Slip Ring For Cable Reel, slipring, Product Description Pneumatic,
- Operating Speed: 0 to 300 rpm
- Maximum Voltage: 0 to 480 volts
- Maximum Current: 1 amps
Find Suppliers by Category Top
Featured Products Top
-
armature diameters of 9cm, 12cm, and 16cm. Every GN series motor is available in a parallel winding (designated LR) or low-resistance configuration. These DC pancake motors are best suited for low battery, low voltage, or higher speed applications. Applications (read more)
Browse DC Motors Datasheets for Pelonis Technologies, Inc. -
. 4. Flat Brushless DC Motors. Designed for space-constrained applications, these pancake-shaped motors range from 20mm to 90mm in diameter and integrate easily into compact systems (read more)
Browse DC Motors Datasheets for Portescap -
the technology used, encoder resolution, and package style; typically, an encoder adds length to the motor while maintaining a diameter similar to or smaller than the actual motor diameter. For flat or pancake-style BLDC motors, the encoder length may negatively impact the overall length of (read more)
Browse Rotary Encoders Datasheets for Portescap
More Information Top
-
Design of a brushless DC motor for an automotive application: A comparative evaluation with a commercial model
This flow is provided by a DC motor 12V - 80W, pancake .
-
CR4 - Thread: Need recommendation for Power Supply and Speed Control for 12v DC Motor
Re: Need recommendation for Power Supply and Speed Control for 12v DC Motor The supplied heat sink should be sufficient for the application and a pancake fan can be added …
-
Combustion Diagnostics of a Spark Ignition Engine by Using Gasket Ion Sensor
Figure 4(a) shows the ion current under motoring condition. When the bias was varied from - 12V to -3V, the ion current was investigated. As the geometry of the combustion chamber was pancake and the mixture was ignited at center of …
-
Photometric instrumentation for the Whole Earth Telescope and other projects
An original solution of the step- motor feeding for the filter wheel rotation is presented, and the … Some components of the photometric equipment for the Pancake portable photometer7 and other astrophotometers8'9"° were designed and … A304 A305 WET General HV, 5V, ± 12V 4V Kalytis et al., 1993 Kalytis et al., 1996 .
-
CR4 - Thread: Diode Voltage Drop
Some VW cars with Diesel engines have 120 amp 12v Alternators...... Using motors is not an efficient method at all, theoretically good, but totally unpractical. … I suggest to find (recycle) an old floppy disc drive and to take out the pancake motor.
-
2013 Combined Subject Index IEEE Industry Applications Society Publications
… Marco, +, IEMDC May 2013 1058-1065 Designing and Prototyping a Novel Five-Phase Pancake -Shaped Axial-Flux … … A., +, TIA May-Jun. 2013 1276-1288 Explicit criteria for reluctance torque utility of permanent magnet motors . Salam, Z., +, APEC Mar. 2013 1596-1600 Design of a high-efficiency 12V /1kW 3-phase BLDC …
-
Instruments, Measurement, Electronics and Information Engineering
A DC-DC converter is used to transformed +27V into +12V,- 12V ,+5V and +24V due to … Overview on Intelligent Control Strategy of BLDC Motor Based on PID Algorithm … a rapid development from 2002 to 2007 and the inner city of Yangzhou expanded like a pancake .
-
Frontiers of Manufacturing Science and Measuring Technology III
Testing parameters as following: Ub= 12V , Us=-7V, Ua=-2.5V, t7=15mS, t8=50mS, t9=0 … All types of motors used in modern automotive electric systems are inductive loads, such as wiper motor … The true stress-strain curve is characterized by dynamic recovery, and a pancaked ferrite microstructure with the …
-
Measurement Technology and its Application
For multiple superconducting pancake coils, making all the coupling coefficients of two coils to be 0, will … Vibration, sound and thermal analysis as a condition monitoring methods for electric motors … the sensor chip is very weak reaching a value of 10-11 -10- 12V and hence it …
Indicates content that may require registration and/or purchase.