-
Supplier: Midwest Motion Products, Inc.
Description: Input Voltage 115-230 VAC Continuous Current 10 Amps Peak Current N/A Features -IR Comp -Min/Max Speed -Accel/Decel -Current Limit
- Supply Voltage (AC): 115 to 230 volts
- Continuous Output Current: 10 amps
-
Supplier: Bodine Electric Company
Description: protection. Trim pots on PC board to adjust torque limit, minimum speed limit, maximum speed limit, acceleration time, and speed regulation. Speed can be adjusted manually using speed pot mounted on enclosure. Terminal block inside enclosure for motor connection.
- Rated Power: 124.35765680340108 watts
- Supply Voltage (AC): 115 volts
- Maximum Output Voltage: 0 to 130 volts
- Continuous Output Current: 1.25 amps
-
Supplier: Bodine Electric Company
Description: LEDs on control board. NEMA 1 enclosure for environmental protection. Trim pots on PC board to adjust torque limit, minimum speed limit, maximum speed limit, acceleration time, and speed regulation. Speed can be adjusted manually using speed pot mounted on
- Rated Power: 326.43884910892723 to 466.34121301275314 watts
- Continuous Output Current: 3.7 amps
- Peak Output Current: 7.1 amps
-
-
Supplier: Bodine Electric Company
Description: These type WPM motor speed controls operate from a DC power supply or from a battery (12 VDC or 24 VDC, depending on the control model). The control provides simple and reliable speed control for low-voltage PMDC gearmotors and motors. Models 0786 & 0788
- Other DC Voltage: 24 to 35 VDC
- Other Output Power: 0.333333333333333 HP
- Continuous Current: 14 amps
-
Supplier: Newark, An Avnet Company
Description: DC FANS 92X92X38MM 12V DC FAN W/SPEED SENSOR (DC FANS 92X92X38M 12 V DC FAN W/SPEED SENSOR (TACH) AND PWM SPEED CONTROL
-
Supplier: ROHM Semiconductor USA, LLC
Description: 5V Three-phase Hall sensorless Full-wave dc brushless fan motor driver . Speed controllable by PWM input signal. We can achieve silent driving and low power consumption for PWM 150°commutation drive.
- Supply Voltage: 5 volts
- Operating Temperature: -25 to 95 C
- Screening Level: Commercial
- Features: Other
-
Supplier: Bodine Electric Company
Description: enclosure for environmental protection. Trim pots on PC board to adjust torque limit, minimum speed limit, maximum speed limit, acceleration time, and speed regulation. Speed can be adjusted manually using speed pot mounted on enclosure. Terminal block inside
- Rated Power: 124.35765680340108 watts
- Supply Voltage (AC): 115 volts
- Maximum Output Voltage: 0 to 130 volts
- Continuous Output Current: 1.25 amps
-
Supplier: Critical Velocity Enterprises, LLC
Description: This Analog / Digital PWM Controller gives you the most flexibility for your application. Give your project a high-tech feel with push button speed control. It can also be used as a low voltage light dimmer for halogen lamps, or for controlling heaters and irons. 4 Ways to
- Maximum Output Voltage: 10 to 26 volts
- Rated Power: 390.0000000000001 watts
- Continuous Output Current: 15 amps
- Supply Voltage (DC): 10 to 26 volts
-
Supplier: Critical Velocity Enterprises, LLC
Description: This Analog / Digital PWM Controller gives you the most flexibility for your application. Give your project a high-tech feel with push button speed control. It can also be used as a low voltage light dimmer for halogen lamps, or for controlling heaters and irons. 4 Ways to
- Maximum Output Voltage: 10 to 26 volts
- Rated Power: 390.0000000000001 watts
- Continuous Output Current: 15 amps
- Supply Voltage (DC): 10 to 26 volts
-
Supplier: Critical Velocity Enterprises, LLC
Description: speed Clocked Mode - for MCUs - pulse the UP or DOWN lines to change speed Additional Features: Silent PWM switching frequency for quiet operation Analog or Digital Modes selectable via jumpers Digital input filtering allows smooth control even with dirty pots Logic
- Maximum Output Voltage: 6 to 36 volts
- Rated Power: 540.0000000000001 watts
- Continuous Output Current: 15 amps
- Supply Voltage (DC): 6 to 36 volts
-
Supplier: Critical Velocity Enterprises, LLC
Description: and DOWN to control speed Microcontroller Mode - pulse the UP or DOWN lines to change speed Additional Features: Silent PWM switching frequency for quiet operation Analog or Digital Modes selectable via jumpers Digital input filtering allows smooth control even
- Maximum Output Voltage: 6 to 30 volts
- Rated Power: 840.0000000000009 watts
- Continuous Output Current: 28 amps
- Supply Voltage (DC): 6 to 30 volts
-
Supplier: Microchip Technology, Inc.
Description: The MCP19035 is a small, analog-based PWM controller family with integrated synchronous MOSFET drivers offering outstanding transient performance. The MCP19035 operates over a wide 4.5 - 30Vdc range, has both a 300 kHz or 600khz switching-frequency option, and offers a factory-adjustable
- Input Voltage (VIN): 4.5 to 30 volts
- Features: Other
-
Supplier: Qualtek Electronics Corp.
Description: Special Function: PWM Speed Control & Speed Sensor
- Maximum Air Flow: 290 SCFM
- Maximum Static Pressure: 0.925 in H2O
- Maximum Sound Level: 60 dbA
- Operating Current: 2.75 amps
-
Supplier: Qualtek Electronics Corp.
Description: CE Special Function: PWM Speed Control & Speed Sensor
- Maximum Air Flow: 220 SCFM
- Maximum Static Pressure: 0.571 in H2O
- Maximum Sound Level: 52 dbA
- Operating Current: 1.31 amps
-
Supplier: Qualtek Electronics Corp.
Description: Function: PWM Speed Control & Speed Sensor
- Maximum Air Flow: 310 SCFM
- Maximum Static Pressure: 1.1219999999999999 in H2O
- Maximum Sound Level: 64 dbA
- Operating Current: 3.33 amps
-
Supplier: Qualtek Electronics Corp.
Description: Function: PWM Speed Control & Speed Sensor
- Maximum Air Flow: 275 SCFM
- Maximum Static Pressure: 0.9090000000000001 in H2O
- Maximum Sound Level: 60 dbA
- Operating Current: 2.34 amps
-
Supplier: Microchip Technology, Inc.
Description: The MCP1630 is a high-speed Pulse Width Modulator (PWM) used to develop intelligent power systems. When used with a microcontroller, the MCP1630 will control the power system duty cycle to provide output voltage or current regulation. The MCP1630 inputs are designed to be easily
- Input Voltage (VIN): 3 to 5.5 volts
- Features: Other
-
Supplier: ROHM Semiconductor USA, LLC
Description: BD67929EFV is a 3-phase brushless motor driver for polygon mirror motors of direct PWM drive type built-in PLL ensuring. As for its basic function, it is a 3-phase 120°energization direct PWM drive type with power supply rated voltage of 36V and rated output current 2.3A. It is useful
- Operating Temperature: -25 to 85 C
- Screening Level: Commercial
- Features: Other
- Packing Method: Tape Reel
-
Supplier: Microchip Technology, Inc.
Description: line transients that are common in telecom systems. It also saves board space and simplifies designs by integrating several external components. The MIC9130 is capable of high speed operation. Typically the MIC9130 can control a sub-25ns pulse width on the gate out pin. its internal
- Input Voltage (VIN): 9 to 180 volts
- Features: Other
- Package Type: SOIC / SOP
-
Supplier: Beckhoff Automation LLC
Description: The EtherCAT Box has various inputs and outputs: eight digital inputs/outputs, two digital tacho inputs, two analog inputs, one analog output and a 1.2 A PWMi output. The current signals have 12-bit resolution. The tacho outputs supply a speed-dependent velocity or frequency value via digital
- Data Acquisition: I/O Module
-
Supplier: ROHM Semiconductor GmbH
Description: control function, and controls output PWM Duty by adjusting the rotational frequency characteristics for the input PWM signal and the rotational frequency affected from motor.
- Supply Voltage: 100 volts
- Operating Temperature: -40 to 105 C
- Screening Level: Commercial
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: MAGNETIC ROTARY SENSOR, ANALOG/PWM, 5.5V; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Sensor Terminals:Wire Leads; Sensor Housing:Flange Mount; Output Configuration:Analogue, PWM; Output Voltage Min:-; Switching Speed:
-
Supplier: Microchip Technology, Inc.
Description: Specially designed for lamp ballast and motor control applications, this high-performance Microchip 8-bit AVR RISC-based microcontroller combines 16KB ISP flash memory, 10-channel advanced PWM, 11-channel 10-bit A/D converter, one 10-bit D/A converter, one 12-bit high speed
- Internal RAM Size: 0.001 KB
- Internal ROM Size: 16 KB
- Pin Count: 20
- Operating Temperature: -40 to 125 C
-
Impellers - IMPELLER;133MM;24V;220 CFM;4600 RPM;1.6A;PWM,LINEAR,TACH OUTPUT CONTROL INCL -- 70067427Supplier: Allied Electronics, Inc.
Description: Maximum Operating Temperature of 149°F (65°C) Impeller Blades Made of Plastic PA66 or Galvanized Steel Capable of Working with PWM (Pulse Width Modulation), Linear and 5 Volt (2 Pulse Per Rev) Tach Output Controls for Variable Speed Operation 24 VDC or 48 VDC and Select 12 VDC
-
Supplier: Xoxide
Description: V-shaped heatpipe array, asymmetrical aluminum fins (which are densely stacked for optimal cooling), a red LED fan with PWM speed control function, DynaLoop™ long life bearing technology, and a snap-on cover to conveniently add a second fan if needed. Pick one of these up and
-
Supplier: Beckhoff Automation LLC
Description: The ER8309-1022 EtherCAT Box has various digital and analog inputs and outputs: eight digital inputs/outputs, two digital tacho inputs, two analog inputs, one analog output and a 1.2 A PWMi output. The current signals have 12-bit resolution. The tacho outputs supply a speed-dependent velocity
- Data Acquisition: I/O Module
-
Supplier: Dart Controls, Inc.
Description: A high performance control for 12, 24, and 36 volt battery powered equipment providing smooth control with high efficiency. The 65 Series is a pulse width modulated battery control utilizing power FET's. The control's advanced design permits a substantial increase in the
- Number of Axes / Motors: 1
- Maximum Output Voltage: 30.6 to 41.4 volts
- Continuous Output Current: 60 amps
- Supply Voltage (DC): 30.6 to 41.4 volts
-
Supplier: Renesas Electronics Corporation
Description: The ISL6540A is an improved version of the ISL6540 single-phase voltage-mode PWM controller with input voltage feed-forward compensation to maintain a constant loop gain for optimal transient response, especially for applications with a wide input voltage range. Its integrated high
- Output Voltage (Volt): 0.6 to 20 volts
- Input Voltage (VIN): 3.3 to 20 volts
- Features: Other
-
Supplier: ROHM Semiconductor USA, LLC
Description: This IC is boost DC/DC converter that can drive white LED with constant current. More stabled white LED lighting can be achieved by direct current connection without electric tolerance and High-speed response by current mode. Moreover, separating IC power supply (2.7V to 5.5V) and coil power
- TJ: -40 to 85 C
- Supply Voltage: 2.7 V
- Features: Other, RoHS Compliant
-
Supplier: ROHM Semiconductor USA, LLC
Description: This IC is boost DC/DC converter that can drive white LED with constant current. More stabled white LED lighting can be achieved by direct current connection without electric tolerance and High-speed response by current mode. Moreover, separating IC power supply (2.7V to 5.5V) and coil power
- TJ: -40 to 85 C
- Supply Voltage: 2.7 V
- Features: Other, RoHS Compliant
-
Supplier: ROHM Semiconductor GmbH
Description: This IC is boost DC/DC converter that can drive white LED with constant current. More stabled white LED lighting can be achieved by direct current connection without electric tolerance and High-speed response by current mode. Moreover, separating IC power supply (2.7V to 5.5V) and coil power
- Input Voltage: 2.7 to 5.5 volts
- Output Voltage: 26 volts
- Output Current: 30 milliamps
- Efficiency: 90 %
-
LED Drivers - White LED Driver With PWM Brightness Control for up to 11 LEDs in Series -- BD60A00NUXSupplier: ROHM Semiconductor GmbH
Description: This IC is boost DC/DC converter that can drive white LED with constant current. More stabled white LED lighting can be achieved by direct current connection without electric tolerance and High-speed response by current mode. Moreover, separating IC power supply (2.7V to 5.5V) and coil power
- Input Voltage: 2.7 to 5.5 volts
- Output Voltage: 40 volts
- Output Current: 30 milliamps
- Efficiency: 94 %
-
Supplier: Xoxide
Description: with a PCI bracket switch allowing to choose between PWM and VR mode. By sliding the switch the corresponding mode will be chosen. Please note: In order to take advantage of PWM function, please use the motherboard with PWM features build-in. Fan Speed control in
Find Suppliers by Category Top
Featured Products Top
-
Four stock models from Bodine Electric Company provide simple and reliable speed control for low-voltage 12 or 24V Brush DC motors and gearmotors rated up to 1/3 HP (250 Watts). The controls utilize pulse width modulation (PWM) technology to insure quiet (read more)
Browse Datasheets for Bodine Electric Company -
Bodine Electric type ABL-3906C BLDC motor speed controls provide variable speed control for low-voltage BLDC motors and gearmotors rated up to 3/8 HP (280 Watts). The electronic controls operate from a DC power supply or from a battery (12 VDC or 24 VDC, depending on the control (read more)
Browse Motor Speed Controllers Datasheets for Bodine Electric Company -
. The 12V Flat Brushless DC Motor is engineered for precision-driven compact equipment requiring stable performance and efficient operation. With a flat-profile architecture, (read more)
Browse Brushless Motors Datasheets for Constar Motion Co., Ltd -
, limiting device functionality. This 12V flat brushless DC motor offers a compact 32mm diameter and 11mm thickness, providing (read more)
Browse Brushless Motors Datasheets for Constar Motion Co., Ltd -
speed: Up to 11,300 RPM for precise and stable camera stabilization. Flexible voltage options: Available in 12V and 5V, compatible with various UAV designs (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
.3250012-9108 brushed DC motor is engineered for automotive AMT applications, combining quick response, compact 12 V operation, IP68 protection, low noise, and long service life. Operating from 12 ±2 VDC, the motor reaches a no-load speed of 5,160 r/min and, at maximum efficiency, runs at (read more)
Browse DC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
precision applications. Brushless DC motors are widely used in medical devices due to their durability, efficiency, and low maintenance requirements. The 12V flat brushless DC motor from Constar Motion Co., Ltd (read more)
Browse Brushless Motors Datasheets for Constar Motion Co., Ltd -
Description: Brushless 12V DC Gearmotor capable of producing up to 84 in-lbs continuous torque and 212 in-lbs peak torque with an output speed of 51 RPM. IP54 protected and under 2.5'' diameter and under 8.0'' total length and weight is 4.3 lbs (read more)
Browse Gearmotors Datasheets for Midwest Motion Products, Inc. -
Normal Voltage: 12V DC Speed (No Load): 70 RPM at 24V, 45-65 RPM at 12V (read more)
Browse Gearmotors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
, and intelligent prostheses. Key Features Voltage: 12V, suitable for a wide range of industrial and medical applications Compact Design: 10mm diameter with length ranging from 43mm to 61mm, for easy integration into tight spaces High-Speed (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd
More Information Top
-
Driver Chip Design Considerations for VRM Applications
…Scott Deuty, "Optimizing Transistor Performance in Synchronous Rectifier, Buck Converters" IEEE APEC 2000 [3] Micrel "1MHz PWM Synchronous Buck Control IC", data sheet MIC2168 … Application Guide for High Speed MOSFET Gate Drive Circuit" … Jovanovic, "Design Considerations for 12V /1.5V, 50A Voltage…
-
Object-following robot using adaptive cruise control algorithm with IOIO
…utilized as the distance sensor, L298B is used as the motor driver, and 12V -Rated DC motor … the robot’s controller smartphone and the external sensor and actuator, which are a distance sensor which are processed by an Analog to Digital Converter (ADC) and a motor driver which are controlled by Pulse Width Modulation ( PWM ) method to determine robot’s speed .
-
CR4 - Thread: 24 VDC PWM Causes Objectionable Motor Noises in Housing
…supplied by an accurate, regulated power supply or, when needed, a pair of 12v dc car batteries .... Speed for the DC system is controlled by a solid state PWM .
-
Sensor planning for novel view generation by camera networks
The H-bridge chip runs directly from the 12v robot supply, and allows the current-limited 3.3 Volt digital outputs of the Bitsy Xb board to be used to control the speed and direction of the track motor. .... Three such digital outputs are used to send "direction," "brake" and " PWM " signals to…
-
Engineering Solutions for Manufacturing Processes
The speed of the rare earth permanent magnet coreless motor can be adjusted by changing the duty cycle of the PWM signal. .... The motor rotating can be controlled by the H-bridge driver circuit. .... The control system uses a voltage of 24 volts, which are cascaded two 12V - battery.
-
Arduino Robotics
92 cases, 6v, 12v , or 24v). .... This enables the bot to start slowly and work its way up to full speed , which causes less strain on the batteries during start-up and provides more precise control . .... vary the voltage level to the motors by using a pulse-width modulation PWM signal to determine…
-
Energy Efficient Technologies for Sustainability
The MOSFET are used to control the speed of the motor by varying the supply voltage to the motors. .... The PWM waves are generated by the PIC microcontroller is used to Switch the MOSFET at very .... When both Transistors BC547 & BC557 are conducting it provides 12v to turn On MOSFET Ql &…
-
CR4 - Thread: Variable Speed Controller for 12v DC
Re: Variable Speed Controller for 12v DC. .... One of the best things I have used for control DC motors is PWM signal into a H bridge.
-
Sensorless Brushless Motor Controller With N-MOS Technology
The goal of our design is to have complete control not only over the high speed range but also at low speeds range, which implies careful filtering of the feedback signal and a special design of the PCB. .... The motor is power by a three phase signal generated by the MCU using a pulse width modulation ( PWM ) with peak-to-peak amplitude of almost 24V (- 12V - +12V) and a frequency of 23KHz.
-
Pulse Width Modulators (PMW) electronic circuits, page 1
Using a CMOS version of the 555 timer, this circuit can be used to control the speed of a motor by adjusting the duty cycle of the pulses sent to the motor. .... 12V PWM Motor/Light Controller - The diagrams are for 12V operation only and there are high side (common ground) and low side (common + 12V ) versions.
Indicates content that may require registration and/or purchase.