-
Supplier: ValueTronics International, Inc.
Description: The 3005 is a 520 MHz RF Generator from WaveTek. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one
- Minimum Frequency Range: 520 MHz
- Maximum Frequency Range: 520 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
-
Supplier: Advanced Energy Industries, Inc.
Description: Compact, lightweight, and air-cooled, HiLight™ RF generators are ideal for low-power, on-board applications, suiting 13.56 MHz plasma and 1 or 2 MHz processes. Economical Flexible, single-phase input Compact design Designed for use with 230 VAC, single-phase
- DC Output Power: 2 to 300 watts
-
Supplier: PTB Sales, Inc.
Description: Notice the interface difference between the MKS ENI OEM-12A and the OEM-12B power supplies. MKS ENI Matchwork Impedance Matching Networks provide tuning from 40W to 10kW and 2MHz to 40.68Mhz. The OEM-50 models we have are: OEM-50M2 (25 pin), OEM-50N11601 (15 pin), OEM-50-01M6 (15 pin).
-
-
Supplier: Advanced Energy Industries, Inc.
Description: options at 13.56 MHz frequency The versatile Apex® family of RF generators and power-delivery systems showcases a compact, modular design suitable for chamber mounting. Utilizing sophisticated RF-conversion technology, Apex RF generators and
- DC Output Power: 749.9999999999964 to 10,000.000000000002 watts
- Features: DC/DC Converter, Plasma Power Supply
- Form Factor: Rack Mount
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 13.56MHz Crystal, 10ppm, 70R ESR, SMD Product overview: ABM3B-13.560MHZ-10-1-U-T from Abracon is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers
- Frequency: 13.56 MHz
- Operating Temperature: -10 C
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Crystals CRYSTAL 13.56MHz 8PF SMD Product overview: NX3225GA-13.56M-STD-CRG-2 from NDK is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing
- Frequency: 13.56 MHz
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 13.56MHz Crystal, 20ppm, 18pF, SMD, 60R ESR Product overview: ABM7-13.560MHZ-D2Y-T from Abracon is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers
- Frequency: 13.56 MHz
- Operating Temperature: -40 C
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: Transcat, Inc.
Description: Product Highlights 9 kHz to 3 GHz CW output, 20 Hz to 80 kHz low frequency (LF) output -127 to +13 dBm output level range (maximum +20 dBm settable) -95 dBc/Hz SSB phase noise Complete Feature Set Full sweep function: RF (9 kHz to 3 GHz) /Amplitude (-127 to +13 dBm), LF (20 Hz
- Minimum Frequency Range: 0.009 MHz
- Maximum Frequency Range: 3,000 MHz
- Device Type: Generator
- Generator Type: Signal
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 13.56MHz, 15pF, 1.8V. Search-friendly keywords include clock generator, oscillator, timing, synchronization,
- Frequency: 0.01356 MHz
- Operating Temperature: -40 C
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: MHz The highly versatile B&K Precision Model 3040 "Universal" Function Generator is actually two generators in one. The main generator operates from 0.1 Hz to 13 MHz and serves as a modulations source for the main generator or operates independently.
- Minimum Frequency Range: 13 MHz
- Maximum Frequency Range: 13 MHz
- Generator Type: Function, Signal
- Device Type: Generator
-
Supplier: ValueTronics International, Inc.
Description: of signal generators, frequency synthesizers, or other signal sources. Operating on input frequencies of 50 MHz to 1300 MHz, it provides a doubled output in the range of 100 MHz to 2600 MHz. The Agilent 11721A will work well with any RF source with an output
- Device Type: Generator
- Generator Type: Signal
-
Supplier: VAST STOCK CO., LIMITED
Description: RF Development Tools 1KW 13.56MHz Class E RF Generator Evaluation Module
-
Supplier: kTB Solutions
Description: kTB Manual Noise Generators Manual Amplitude Adjustable Noise generators covering frequencies from 1MHz to 26.5GHz The kM3000 Series noise generators offer a convenient, economical, and rugged solution for a wide range of noise testing applications. Designed for both benchtop
- Minimum Frequency Range: 2,000 MHz
- Maximum Frequency Range: 26,500 MHz
-
Supplier: Fairview Microwave Inc.
Description: Fairview Microwave is a leading provider of high-quality RF and microwave components including adapters, connectors, attenuators, coaxial cables, terminations, and much more. Specializing in immediate product needs, we offer same-day shipping on thousands of in-stock items with no minimum
- Minimum Frequency Range: 10 MHz
- Maximum Frequency Range: 26,000 MHz
- Device Type: Noise Source
-
Supplier: Comdel, Inc.
Description: Comdel's Superior Design and Reliability in a Small, Lightweight Package Performance: RF generators from the CB product family are available in power ranges from 50 to 5000 Watts with standard fixed frequencies from 13.56 MHz to 60 MHz. The CB 200 provides
- AC Input Voltage: 110 volts
- Input Frequency: 50 to 60 Hz
- Output Frequency: 13.56 to 60 MHz
- Number of Outputs: 1 #
-
Supplier: Comdel, Inc.
Description: Comdel's Superior Design and Reliability in a Small, Lightweight Package Performance: RF generators from the CB product family are available in power ranges from 50 to 5000 Watts with standard fixed frequencies from 13.56 MHz to 60 MHz. The CB 5000 provides
- AC Input Voltage: 185 to 230 volts
- Input Frequency: 50 to 60 Hz
- Output Frequency: 13.56 to 60 MHz
- Number of Outputs: 1 #
-
Supplier: Comdel, Inc.
Description: systems, and solar photovoltaic applications. Features: Standard fixed frequencies: 2 MHz, 3.39 MHz, 13.56 MHz, 27.12 MHz Patented S-Technology provides ultra-stable output. This stabilizing technology optimizes amplifier performance, reducing power-gain
- AC Input Voltage: 190 to 230 volts
- Input Frequency: 50 to 60 Hz
- Output Frequency: 2 to 30 MHz
- Number of Outputs: 1 #
-
Supplier: ValueTronics International, Inc.
Description: The 3200L is a 150 MHz, 200 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Produces 200 Watts from 250 kHz and 120
- Frequency Range: 150 MHz
-
Supplier: PTB Sales, Inc.
Description: Linearity: <2% of setting at power levels above 10% of rated power Frequency: 2MHz - 80MHz fixed (optional frequency agility +/- 10% of center frequency) Frequency Stability: 13.56MHz +/- .005% The CDX are dual output supplies: our CDX-2000 outputs 1kW at 13.56 MHz and
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ COM-2G42G56K0+ is a 6-way differential 0˚/ 180˚ non-isolating combiner providing very high power handling and exceptionally low insertion loss across 2400 to 2500 MHz. It is designed to maximize the efficiency of high-power amplifiers and generators working in the ISM
- Frequency Range: 2,400 to 2,500 MHz
- Insertion Loss: 0.1 dB
- 0º Power Divider Division:: 6-Way
-
Supplier: Richardson RFPD
Description: band. This configuration is primarily intended to provide RF engineers with the ability to connect the AD9364 to an RF test bench (Vector Signal Analyzer, Signal generator, etc.) and achieve its optimum performance. The AD-FMCOMMS4-EBZ is a high-speed 1 x 1 agile RF
- Category: Development Board
-
Supplier: Rohde & Schwarz USA, Inc.
Description: R&S®FSH is a handheld spectrum analyzer and – depending on the model and the options installed – a power meter, a cable and antenna tester and a two-port vector network analyzer. It provides the three most important RF analysis functions that an RF service technician or an installation
- Frequency Range: 9 to 20,000,000 kHz
- User Interface: Hand-held / Remote Programmer
- Special Instrument Type: Handheld
- Analyzer Type: Instrument
Find Suppliers by Category Top
Featured Products Top
-
The CSG9K20GA is a metrology-grade signal generator engineered for time-domain critical applications. Delivering a wide -120 to 17 dBm dynamic range, it features a built-in pulse modulator with 100 ns minimum width and fast 50 ns frequency switching (≥100 MHz). With typical phase noise of (read more)
Browse Signal Generators Datasheets for Corech Microwave -
RF Signal Generator Buying Guide Radio Frequency (RF) signal generators are essential tools for professionals working in wireless communications, aerospace, defense, semiconductor testing, and research and (read more)
Browse RF Generators Datasheets for Uni-Trend US -
covers 500 MHz to 2 GHz with broadband flat coupling response, high directivity, and excellent return loss performance. The device covers the upper portion of the UHF band as well as L band in a single unit measuring just 3.60 x 0.60 x 0.38 inches. The design minimizes reflections and increases (read more)
Browse Datasheets for Werbel Microwave LLC -
Professional UHF Band RF Coaxial Circulator covering the 1950MHz to 2600MHz frequency range, engineered to deliver superior signal (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
High performance 50 to 75MHz VHF band RF coaxial isolator, featuring low VSWR, low insertion loss and high isolation. Widely applied in VHF communication systems, FM radio transmitters and RF power amplifier reflection isolation protection. Model number:5o00607505075SK (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
kTB Portable signal source PTFS The PTFS series portable signal sources are high-performance, compact RF/microwave signal generators designed for field and laboratory applications. Available in models (read more)
Browse Signal Generators Datasheets for kTB Solutions -
engineering projects. Real-World Engineering Use Case: Imagine you're tasked with designing and validating a state-of-the-art RF communication system operating in the 5G spectrum. The UNI-T UTG4202A arbitrary waveform generator, with its exceptional 200MHz maximum output frequency and rich (read more)
Browse Signal Generators Datasheets for Uni-Trend US -
communication, base stations and critical RF equipment. Model Number:5o0035480380460NK Frequency Range:380~460MHz Insertion Loss:0.5dB Isolation:18dB VSWR:1.3 Forward Power:300W Reverse Power:100W Connector Type:N Female Temp.:-20 ~ +65? Dimension:35*48.5*15mm (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
5o.com 54 to 74MHz VHF Band RF Coaxial Isolator is a high-performance passive component specially designed for radar systems. It precisely covers the 54-74MHz VHF band with sufficient bandwidth, featuring low insertion loss to ensure signal integrity and high isolation to effectively suppress (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
Range: Covers from 10MHz to 40GHz, catering to various RF applications. Power Handling: Supports high forward power up to 2000W and reverse power, ensuring durability under load. Low Insertion Loss: Ensures minimal signal degradation (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc.
More Information Top
-
In-situ plasma cleaning of stainless steel III-V MOCVD growth systems
These curves were measured with the 13.56 MHz rf generator using electrode E3 and 100 Watts.
-
Reactive Sputter Etching And Its Applications
The 13.56 MHz RF generator is connected to the hexode via a tuning network and blocking capacitor.
-
http://www.microsemi.com/document-portal/doc_download/123873-drf1200-13-56mhz-reference-design-kit
A reference design board is available to demonstrate this high efficiency, 1KW, 13.56MHz RF generator with 86% efficiency using a drain supply voltage up to 320Vdc.
-
http://www.microsemi.com/document-portal/doc_download/123874-drf1300-13-56mhz-reference-design-kit
This application note contains the design procedures and measurement results for a 2KW 13.56MHz RF generator using a CLASS D Push-Pull amplifier.
-
Dependence of the quality of adhesion between poly(dimethylsiloxane) and glass surfaces on the composition of the oxidizing plasma
Comparison between the plasma treatments conducted at different frequencies revealed that the use of 13.56 MHz RF generator provided means for attaining QA = 2 in a quantitative and reproducible manner (Figs. 4, 5).
-
Encyclopedia of Microfluidics and Nanofluidics
The source plasma is generated by an inductively coupled coil supplied by a 1 – 3 kW 13.56 MHz RF generator .
-
Laser capabilities of CuBr mixture excited by RF discharge
The Ne–CuBr discharge was excited with the 13.56 MHz RF generator .
-
Processing and Fabrication of Advanced Materials VI
The ICPS is powered by a 600 W, 13.56 MHz RF generator with 50 .
-
Protection of Materials and Structures from Space Environment
The guns were driven by separate 13.56 MHz RF generators ; film composition was adjusted by changing the relative power outputs of the generators.
-
A comparative evaluation of spin-on-glass cure by FTIR technique
Some wafers, after cure at 175~C, are exposed for 5 min to an oxygen plasma in a Barrel-type reactor inductively connected to a 13.56 MHz rf generator .
Indicates content that may require registration and/or purchase.