-
Supplier: ValueTronics International, Inc.
Description: The SGD3 is a 3 GHz rf generator from IFR. Features: Wide band cover: 100 kHz to 3 GHz Digital RF signal generator +13 dBm output (+20 dBm option) 3GPP ACLR -70 dBc IQ modulator with 300 MHz RF bandwidth, 200 MHz with internal AWG
- Device Type: Generator
- Maximum Frequency Range: 3000 MHz
- Minimum Frequency Range: 3000 MHz
-
Supplier: ValueTronics International, Inc.
Description: frequency variation. Engineers use RF signal generators as test equipment, mostly to measure responses of filters, amplifiers, and electrical components. Additional Features: For use with the Agilent 8660A/B Mainframe Frequency coverage from 1 MHz to 1.3 GHz
- Device Type: Generator
- Generator Type: Signal, Sweep
- Maximum Frequency Range: 1300 MHz
- Minimum Frequency Range: 1300 MHz
-
Supplier: ValueTronics International, Inc.
Description: -140 dBm for RF output frequency<1056 MHz; +13 to -140 dBm for RF output frequency >1056 MHz The Gigatronics 6082A RF Signal Generator features high performance modulation, wide output level range, and exceptionally high spectral purity. The 6082A is
- Device Type: Generator
- Generator Type: Signal, Sweep
- Maximum Frequency Range: 2112 MHz
- Minimum Frequency Range: 2112 MHz
-
-
Supplier: ValueTronics International, Inc.
Description: The 2018A is a 520 MHz RF Generator from Marconi. An RF generator is a tool engineers use to generate sinusoidal outputs while testing electronic equipment. The output will automatically have its frequency varied or swept between frequencies. A “sweep” is one
- Device Type: Generator
- Generator Type: Signal, Sweep
- Maximum Frequency Range: 520 MHz
- Minimum Frequency Range: 520 MHz
-
Supplier: Advanced Energy Industries, Inc.
Description: Compact, lightweight, and air-cooled,?HiLight™ RF generators?are ideal for low-power, on-board applications, suiting?13.56 MHz plasma?and 1 or 2 MHz processes. Economical Flexible, single-phase input Compact design
-
Supplier: Advanced Energy Industries, Inc.
Description: 1.5 to 10 kW output power options at 13.56 MHz frequency The versatile Apex® family of RF generators and power-delivery systems showcases a compact, modular design suitable for chamber mounting. Utilizing sophisticated RF-conversion technology, Apex RF
- Form Factor: Rack Mount
-
Supplier: PTB Sales, Inc.
Description: Notice the interface difference between the MKS ENI OEM-12A and the OEM-12B power supplies. MKS ENI Matchwork Impedance Matching Networks provide tuning from 40W to 10kW and 2MHz to 40.68Mhz. The OEM-50 models we have are: OEM-50M2 (25 pin), OEM-50N11601 (15 pin), OEM-50-01M6 (15 pin).
-
Supplier: Transcat, Inc.
Description: Product Highlights 9 kHz to 3 GHz CW output, 20 Hz to 80 kHz low frequency (LF) output -127 to +13 dBm output level range (maximum +20 dBm settable) -95 dBc/Hz SSB phase noise Complete Feature Set Full sweep function: RF
- Device Type: Generator
- Generator Type: Signal
- Maximum Frequency Range: 3000 MHz
- Minimum Frequency Range: 0.0090 MHz
-
Supplier: Comdel, Inc.
Description: Comdel's Superior Design and Reliability in a Small, Lightweight Package Performance: RF generators from the CB product family are available in power ranges from 50 to 5000 Watts with standard fixed frequencies from 13.56 MHz to 60 MHz. The CB 200 provides 200
- AC Input Voltage: 110 volts
- Adjustable Frequency: Yes
- Input Frequency: 50 to 60 Hz
- Number of Outputs: 1 #
-
Supplier: Fairview Microwave Inc.
Description: Fairview Microwave is a leading provider of high-quality RF and microwave components including adapters, connectors, attenuators, coaxial cables, terminations, and much more. Specializing in immediate product needs, we offer same-day shipping on thousands of in-stock items with no minimum
- Device Type: Noise Source
- Maximum Frequency Range: 26000 MHz
- Minimum Frequency Range: 10 MHz
-
Supplier: VAST STOCK CO., LIMITED
Description: RF Development Tools 1KW 13.56MHz Class E RF Generator Evaluation Module
-
Supplier: Win Source Electronics
Description: Manufacturer: Analog Devices Inc. Win Source Part Number: 077431-ADF4001BRU Packaging: Tube/Rail Type: Clock Generator (RF) Number of Circuits: 1 Mounting: SMD (SMT) Input: CMOS, TTL Output: Clock Categories: Integrated Circuits Status: Active Temperature
- Bus Interface / Output Type: Other
- Device Type: Clock Generator
- Operating Temperature: -40 to 85 C
- Output Frequency: 200 MHz
-
Supplier: RS Components, Ltd.
Description: The Tektronix TSG4100A Series RF vector signal generator offers mid-range performance and up to 200 MHz modulation bandwidth at an entry-level RF signal generator price. The models (choice of 2GHz, 4GHz, 6GHz) use a new technique to provide spurious free outputs
- Generator Type: Function
- Minimum Frequency Range: 0.9500 to 2000 MHz
-
Supplier: Advanced Energy Industries, Inc.
Description: — accessible on large, front panel LCDs — that increase efficiency and minimize training costs. Available in a diverse selection of models (2, 4, 13.56, 27.12, and 40.68 MHz; 0.3 to 5 kW) and equipped with high quality components, Cesar RF generators maximize reliability
- AC Input Voltage: 200 to 400 volts
- Form Factor: Rack Mount
- Input Frequency: 50 to 60 Hz
- Output Frequency: 2 to 40.68 MHz
-
Supplier: Richardson RFPD
Description: programmed configurations. The chip supports channel bandwidths from less than 200 kHz to 56 MHz by changing sample rate, digital filters, and decimation, all programmable within the AD9361 itself. The AD-FMCOMMS2-EBZ provides RF engineers the ability to connect the AD9361 to a
- Category: Development Board
-
Supplier: Rohde & Schwarz USA, Inc.
Description: work. The R&S®FSH is a handheld spectrum analyzer and – depending on the model and the options installed – a power meter, a cable and antenna tester and a two-port vector network analyzer. It provides the three most important RF analysis functions that an RF service
- Analyzer Type: Instrument
- Display Options: Video Display
- Frequency Range: 9 to 2.00E7 kHz
- Mounting Type: Handheld
Find Suppliers by Category Top
Featured Products Top
-
The CSG9K20GA is a metrology-grade signal generator engineered for time-domain critical applications. Delivering a wide -120 to 17 dBm dynamic range, it features a built-in pulse modulator with 100 ns minimum width and fast 50 ns frequency switching (≥100 MHz). With typical phase noise of (read more)
Browse Signal Generators Datasheets for Corech Microwave -
RF Signal Generator Buying Guide Radio Frequency (RF) signal generators are essential tools for professionals working in wireless communications, aerospace, defense, semiconductor testing, and research and (read more)
Browse RF Generators Datasheets for Uni-Trend US -
covers 500 MHz to 2 GHz with broadband flat coupling response, high directivity, and excellent return loss performance. The device covers the upper portion of the UHF band as well as L band in a single unit measuring just 3.60 x 0.60 x 0.38 inches. The design minimizes reflections and increases (read more)
Browse Datasheets for Werbel Microwave LLC -
Professional UHF Band RF Coaxial Circulator covering the 1950MHz to 2600MHz frequency range, engineered to deliver superior signal (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
High performance 50 to 75MHz VHF band RF coaxial isolator, featuring low VSWR, low insertion loss and high isolation. Widely applied in VHF communication systems, FM radio transmitters and RF power amplifier reflection isolation protection. Model number:5o00607505075SK (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
kTB Portable signal source PTFS The PTFS series portable signal sources are high-performance, compact RF/microwave signal generators designed for field and laboratory applications. Available in models (read more)
Browse Signal Generators Datasheets for kTB Solutions -
engineering projects. Real-World Engineering Use Case: Imagine you're tasked with designing and validating a state-of-the-art RF communication system operating in the 5G spectrum. The UNI-T UTG4202A arbitrary waveform generator, with its exceptional 200MHz maximum output frequency and rich (read more)
Browse Signal Generators Datasheets for Uni-Trend US -
communication, base stations and critical RF equipment. Model Number:5o0035480380460NK Frequency Range:380~460MHz Insertion Loss:0.5dB Isolation:18dB VSWR:1.3 Forward Power:300W Reverse Power:100W Connector Type:N Female Temp.:-20 ~ +65? Dimension:35*48.5*15mm (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
5o.com 54 to 74MHz VHF Band RF Coaxial Isolator is a high-performance passive component specially designed for radar systems. It precisely covers the 54-74MHz VHF band with sufficient bandwidth, featuring low insertion loss to ensure signal integrity and high isolation to effectively suppress (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
Range: Covers from 10MHz to 40GHz, catering to various RF applications. Power Handling: Supports high forward power up to 2000W and reverse power, ensuring durability under load. Low Insertion Loss: Ensures minimal signal degradation (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc.
More Information Top
-
In-situ plasma cleaning of stainless steel III-V MOCVD growth systems
These curves were measured with the 13.56 MHz rf generator using electrode E3 and 100 Watts.
-
Reactive Sputter Etching And Its Applications
The 13.56 MHz RF generator is connected to the hexode via a tuning network and blocking capacitor.
-
http://www.microsemi.com/document-portal/doc_download/123873-drf1200-13-56mhz-reference-design-kit
A reference design board is available to demonstrate this high efficiency, 1KW, 13.56MHz RF generator with 86% efficiency using a drain supply voltage up to 320Vdc.
-
http://www.microsemi.com/document-portal/doc_download/123874-drf1300-13-56mhz-reference-design-kit
This application note contains the design procedures and measurement results for a 2KW 13.56MHz RF generator using a CLASS D Push-Pull amplifier.
-
Dependence of the quality of adhesion between poly(dimethylsiloxane) and glass surfaces on the composition of the oxidizing plasma
Comparison between the plasma treatments conducted at different frequencies revealed that the use of 13.56 MHz RF generator provided means for attaining QA = 2 in a quantitative and reproducible manner (Figs. 4, 5).
-
Encyclopedia of Microfluidics and Nanofluidics
The source plasma is generated by an inductively coupled coil supplied by a 1 – 3 kW 13.56 MHz RF generator .
-
Laser capabilities of CuBr mixture excited by RF discharge
The Ne–CuBr discharge was excited with the 13.56 MHz RF generator .
-
Processing and Fabrication of Advanced Materials VI
The ICPS is powered by a 600 W, 13.56 MHz RF generator with 50 .
-
Protection of Materials and Structures from Space Environment
The guns were driven by separate 13.56 MHz RF generators ; film composition was adjusted by changing the relative power outputs of the generators.
-
A comparative evaluation of spin-on-glass cure by FTIR technique
Some wafers, after cure at 175~C, are exposed for 5 min to an oxygen plasma in a Barrel-type reactor inductively connected to a 13.56 MHz rf generator .
Indicates content that may require registration and/or purchase.