Products/Services for 144 MHz VHF Amplifier

  • Power Amplifiers-Image
    Power Amplifiers - (191 companies)
    Power amplifiers deliver a specific amount of AC power to a load. They are used in audio frequency and radio frequency applications. Types of Power Amplifiers. There are many different types of power amplifiers. Examples include: RF power amplifiers...
  • Optical Bandpass Filters-Image
    Optical Bandpass Filters - (119 companies)
    Optical bandpass filters are designed to transmit a specific waveband. They are composed of many thin layers of dielectric materials, which have differing refractive indices to produce constructive and destructive interference in the transmitted light.
  • RF Amplifiers-Image
    RF Amplifiers - (609 companies)
    RF amplifiers are devices that accept a varying input signal and produce an output signal that varies in the same way, but with larger amplitude. RF amplifiers are electronic devices that accept a varying input signal and produce an output signal...
  • RF Power Dividers and RF Power Combiners-Image
    RF Power Dividers and RF Power Combiners - (332 companies)
    RF power dividers and RF power combiners are circuits that accept input signals and deliver multiple outputs that are equal in phase and amplitude. There are two basic product categories: passive and active.
  • Antennas-Image
    Antennas - (1284 companies)
    Antennas are structures or devices used to collect or radiate electromagnetic waves.
  •  
    RF Filters and Microwave Filters - (489 companies)
    RF filters and microwave filters are devices that pass or reject signals by frequency. Basic types include bandpass filters, band reject filters, low pass filters, and high pass filters.
  •  
    Oscillators - (647 companies)
    Oscillators are devices that are used to generate repetitive signals. They produce output signals without an input signal. There are two major types of electronic oscillators: harmonic oscillators and relaxation oscillators. Harmonic oscillators produce sine wave outputs. Relaxation oscillators produce non-sine wave outputs such as square wave, rectangular wave, and sawtooth outputs.
  •  
    Signal Amplifiers - (312 companies)
    Signal amplifiers accept signals from sensors and other devices and amplify them to levels suitable for further processing or digitization by computer elements. Signal amplifiers are electronic devices that receive and amplify signals for processing...
  •  
    Operational Amplifiers - (250 companies)
    Description. Operational amplifiers (op amps, op-amps) are general-purpose, closed-loop devices that are used to implement linear functions. They compare two incoming signals and release a third signal that is an amplified measure of the difference...
  •  
    Instrumentation Amplifier Chips - (113 companies)
    Image Credit: Digi-Key. Instrumentation amplifier chips are precision amplifier circuits with both high-impedance differential inputs and high common-mode rejection. Also known as instrument amps, these devices are a type of operational amplifier...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire