-
Supplier: Win Source Electronics
Description: Category: Integrated Circuits (ICs)>Interface>UARTs (Universal Asynchronous Receiver Transmitter) Manufacturer: AMIS Packaging: Bulk Part Status: Obsolete Applications: Telecom On-State Resistance (Max): 85 Ohm Voltage - Supply, Single (V+): 2.38 V ~ 2.63 V, 3 V ~ 3.6 V Features: 0.033
- Device Type: Receiver, Sensor Interface, Transmitter
-
Supplier: Accuris
Description: ARRANGEMENT OF CHANNELS IN MULTI-CHANNEL SINGLE-SIDEBAND AND INDEPENDENT-SIDEBAND TRANSMITTERS FOR LONG-RANGE CIRCUITS OPERATING AT FREQUENCIES BELOW ABOUT 30 MHz
-
Supplier: Accuris
Description: Arrangement of Channels in Multi-Channel Single-Sideband and Independent-Sideband Transmitters for Long-Range Circuits Operating at Frequencies Below About 30 MHz - Section 3Aa - Technical Characteristics
-
-
Description: IC UART PCI BUS OCTAL 144LQFP
- Supply Voltage: 5 V
- Features: Other
- Package Type: QFP
- Technology: RS485
-
Supplier: ValueTronics International, Inc.
Description: The TX1000 is a transmitter from Rigol. Features: RF Demonstration board with built in 1 GHz Oscillator, mixer, filters, and amplifier Energized by USB Connected with PC for control through software When connected with DSA800, it can be controlled via the built-in control interface of DSA800
-
Supplier: Win Source Electronics
Description: Integrated Circuits Status: Active Case / Package: 144-LQFP (20x20) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
- Supply Voltage: 4.5 to 5.5 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Win Source Electronics
Description: XR17D158 Categories: Integrated Circuits Status: Active Case / Package: 144-LQFP (20x20) Supply Voltage - Operating: 3.3V, 5V Alternative Parts (Cross-Reference): XR17D158CV; XR17D158CVTR-F; XR17D158IV-F; Introduction Date: December 01, 2002 ECCN: 5A991 Country of Origin: China Estimated EOL
- Supply Voltage: 3.3 to 5 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Win Source Electronics
Description: XR17D158 Categories: Integrated Circuits Status: Active Case / Package: 144-LQFP (20x20) Supply Voltage - Operating: 3.3V, 5V Alternative Parts (Cross-Reference): XR17D158IV; XR17D158IVTR-F; XR17D158CV-F; XR17D158CVTR-F ; Introduction Date: December 01, 2002 ECCN: 5A991 Country of Origin:
- Supply Voltage: 3.3 to 5 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Visual Sound, Inc.
Description: frequency and low frequency compressor) at the transmitter side and expanded by a dual band expander (high and low frequency expander) at the receiver end. 2. Reduces low frequency distortion, high frequency overload and noise reduction. 3. Increased dynamic range as compared to the single
- Features: Wireless Microphone
-
Supplier: Qorvo
Description: down-converting low-side LO applications. This single monolithic integrated circuit does not require any external baluns or bias elements. Typical applications include frequency up/down conversion, modulation and demodulation for receivers and transmitters used in 2.5G and 3G GSM /
- RF Frequency Range: 800 to 960 MHz
- LO Frequency Range: 700 to 890 MHz
- IF Frequency Range: 120 MHz
- Features: Other
-
Supplier: Holzberg Communications, Inc.
Description: Circuit - Automatically switches to external batt. when AC line fails. Charging circuit keeps battery charged. Battery not included. Built-In LTR Decoder - Decodes and displays ID and home channel of call being repeated. Transmitter Fine-Tune Alignment From Front Panel: Mic Gain
-
Supplier: Qorvo
Description: down-converting low-side LO applications. This single monolithic integrated circuit does not require any external baluns, bias, matching or decoupling elements. The on-chip diplexer affords good matching on the RF and IF ports. Typical applications include frequency up/down conversion,
- RF Frequency Range: 1,900 to 2,700 MHz
- LO Frequency Range: 1,600 to 2,650 MHz
- IF Frequency Range: 300 MHz
- Features: Other
-
Supplier: Qorvo
Description: down-converting low-side LO applications. This single monolithic integrated circuit does not require any external baluns, bias, matching or decoupling elements. The on-chip diplexer affords good matching on the RF and IF ports. Typical applications include frequency up/down conversion,
- RF Frequency Range: 1,700 to 2,000 MHz
- LO Frequency Range: 1,450 to 1,950 MHz
- IF Frequency Range: 250 MHz
- Features: Other
-
Supplier: Mini-Circuits
Description: The RBP-650A+ is a broad band filter in a small shielded package (size of 0.35" x 0.35" x 0.10") fabricated using SMT technology. This filter offers outstanding close in rejection and finds application in transmitter and receivers circuits.
- Insertion Loss: 652 dB
- Operating Temperature: -40 to 85 C
- Filter Type: Bandpass
-
Supplier: Qorvo
Description: frequencies with the integration of a shut-down biasing capability to allow for operation for TDD applications. The low noise figure and high linearity performance allows the device to be used in both receiver and transmitter chains for high performance systems. The internal active bias
- Frequency Range: 1,000 to 6,000 MHz
- Minimum Gain: 20 dB
- Maximum Gain: 20 dB
- Output Power( P1dB): 19.5 dBm
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: SKY65127-21 is being discontinued and is not recommended for new designs. The SKY65127-21 is a fully matched 20-pin, lead-free, surface mount, Multichip Module (MCM) Power Amplifier (PA) designed for WCDMA/CDMA/TDMA/GSM/LTE radio, repeaters, transmitters, mobile radios and Femto
- Frequency Range: 700 to 800 MHz
- Minimum Gain: 36.5 dB
- Maximum Gain: 36.5 dB
- Output Power( P1dB): 25 dBm
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: SKY65126-21 is being discontinued and is not recommended for new designs. The SKY65126-21 is a fully matched 20-pin, lead-free, surface mount, Multichip Module (MCM) Power Amplifier (PA) designed for WCDMA/CDMA/TDMA/GSM/LTE radio, repeaters, transmitters, mobile radios and Femto
- Frequency Range: 800 to 900 MHz
- Minimum Gain: 30 dB
- Maximum Gain: 30 dB
- Output Power( P1dB): 24.5 dBm
-
Supplier: Mini-Circuits
Description: with excellent power handling makes them well-suited for transmitter and receiver front end. Advanced filter design and construction enables stopband width greater than 3x the center frequency. Mini-Circuits’ cavity filters feature a special protective assembly to prevent accidental
- Operating Temperature: -30 to 70 C
- Filter Type: Bandpass
-
Supplier: Mini-Circuits
Description: with excellent power handling makes them well-suited for transmitter and receiver front end. Advanced filter design and construction enables stopband width greater than 3x the center frequency. Mini-Circuits’ cavity filters feature a special protective assembly to prevent accidental
- Insertion Loss: 3,260 dB
- Operating Temperature: -40 to 85 C
- Filter Type: Bandpass
-
Supplier: Mini-Circuits
Description: with excellent power handling makes them well-suited for transmitter and receiver front end. Advanced filter design and construction enables stopband width greater than 3x the center frequency. Mini-Circuits’ cavity filters feature a special protective assembly to prevent accidental
- Insertion Loss: 3,300 dB
- Operating Temperature: -40 to 85 C
- Filter Type: Bandpass
-
Supplier: Visual Sound, Inc.
Description: input jack on transmitter Frequency tracking and muting circuit Balanced and unbalanced outputs RF signal level indicator Audio level signal indicator Volume control Front mount antennas Squelch adjustment Battery strength indicator Frequency response: 60 Hz - 18 kHz Dynamic range:
- Features: Wireless Microphone
-
Supplier: Microchip Technology, Inc.
Description: LLC and other power circuits to reach the highest possible energy efficiency. These devices are also ideal for high-performance general-purpose and robust applications. The dsPIC33CK product family has many features that help simplify functional safety certifications for ASIL-B and ASIL-C
- Pin Count: 48
- Clock Speed: 100 MHz
- MIPS: 100
- Operating Temperature: -40 to 150 C
-
Supplier: Microchip Technology, Inc.
Description: The HV7358 is a 16-channel, 3-level high voltage ultrasound transmitter with built-in programmable beamformer. Each channel can generate pulses up to ±80V with a T/R switch and an active discharge back to 0V circuit. The output current can be programmed for 0.3A, 0.5A, 1.0A and 1.6A.
- Device Type: Beamformers, Transmitter
- Features: Other
-
Supplier: Richardson RFPD
Description: Types 272 are designed for frequencies ranging from 100 kHz to 3 MHz and are well suited for high-current and high voltage radio transmitter circuit applications.
- Capacitance Range: 0.1 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 500 volts
- AC Rated Voltage (WVAC): 500 volts
-
Supplier: Richardson RFPD
Description: Designed for broadband commercial and military applications using single ended circuits at frequencies to 400 MHz frequency range. The high power, high gain and broadband performance of each device makes possible solid state transmitters for FM broadcast
- Output Power: 100 watts
- Power Gain: 10 dB
- Operating Frequency: 2 to 400 MHz
- Features: MOSFET RF Transistors, Other
-
Supplier: Microchip Technology, Inc.
Description: PIC micro® with fully integrated RF Transmitter capable of operation in 310, 433, 868 and 915 MHz Bands. Additional Features Special Microcontroller Features: 8 MHz Precision Internal Oscillator: Factory calibrated to ±1% In-Circuit Serial Programming™ (ICSP™) Power-on Reset (POR)
- Internal RAM Size: 0.201 KB
- Internal ROM Size: 2.3 KB
- Number of Timers: 1
- Pin Count: 8
-
Supplier: Microchip Technology, Inc.
Description: (OST) Programmable Brown-out Reset (BOR) Extended Watchdog Timer (WDT) In-Circuit Serial Programming™ (ICSP™) via Two Pins In-Circuit Debug (ICD) via Two Pins Enhanced Low-Voltage Programming (LVP) Programmable Code Protection Power-Saving Sleep mode RF Transmitter: Fully
- Pin Count: 6
- Features: Other
- Package Type: SSOP
-
Supplier: PUI - Projections Unlimited, Inc.
Description: Types 292, 293 - Cylindrical Case, High-Current and High-Voltage Circuits Designed for frequencies ranging from 100 kHz to 3 MHz, Mica Capacitor Types 291, 292, 293 and 294 are well suited for high-current and high-voltage circuits like radio transmitters. Cast in cylindrical
- Capacitance Range: 2,200.0000000000005 microF
- Applications: High Voltage Capacitor
- Configuration / Form Factor: Leaded Capacitor
- Technology: Monolithic / Single Layer
-
Supplier: ValueTronics International, Inc.
Description: The A300 is a 35 MHz 300 Watt RF Amplifier from ENI. Amplify RF and Microwave signals to measure, test, and design circuits. Applications include radio communications, cellphones, EMI testing, and much more. Additional Features: Frequency range 300 kHz to 35 MHz 300 W output power 55 dB gain
- Frequency Range: 35 MHz
-
Supplier: ValueTronics International, Inc.
Description: The 6154 is a wattmeter from Bird. A Wattmeter is an instrument for measuring the electric power (or the supply rate of electrical energy) in watts of any given circuit. Electromagnetic wattmeters are used for measurement of utility frequency and audio frequency power; other types are
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 10- to 135-MHz 28-bit LVDS transmitter/serializer & FlatLink™ integrated circuit 56-BGA MICROSTAR JUNIOR 0 to 0 Product overview: SNSNYLVDSZQLR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and
- Pd: 2,000 milliwatts
- TJ: -10 C
- Features: Other, RoHS Compliant
- Device Type: Transceiver
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 165-MHz TMDS DVI transmitter/serializer & Panelbus™ integrated circuit 64-HTQFP 0 to 70 Product overview: TFP410PAPG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful
- TJ: 0 C
- Features: Other, RoHS Compliant
- Device Type: Transceiver
-
Supplier: ValueTronics International, Inc.
Description: The ME645A is a communication analyzer from Anritsu. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the measurement and
-
Supplier: Visual Sound, Inc.
Description: audio circuits provide maximum range and professional sound quality. Includes single and dual rack mount hardware with front mount antenna cables. "Smart" battery circuit means there is no way to put the battery in wrong. Tone Code plus Amplitude squelch with one button on/off. Three
-
Supplier: Silicon Labs
Description: production alignments. Used in conjunction with the Si4220/21 FSK transmitters, the Si4320 RF receiver allows developers to build robust, low-cost RF data links. It is ideal for high-volume wireless applications including remote control systems, home security and alarm systems, wireless
- Number of Receivers: 1 #
- Operating Frequency: 315 to 915 MHz
- Data Rate: 115.2 to 256 kbps
- Number of Devices in Package: 1 #
Find Suppliers by Category Top
Featured Products Top
-
Recently, UIY has launched a new 800W high power circulator, the new 175-210MHz high power RF circulator is designed with ferrite magnetic circuit optimization and fully sealed coaxial structure to achieve reverse isolation enhancement and peak power carrying capacity, which has become a (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
Applications: The operating frequency range of the UIYCI3538A extends from 200 MHz to 1875 MHz, with a bandwidth of up to 40%, capable of meeting the needs of various RF application scenarios. Whether it's low-frequency communication signals or high-frequency radar detection, it can handle them with (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
feedback from pressure, flow, temperature, level, and other process transmitters. Two of the discrete inputs can operate as pulse inputs up to 30 kHz, and the drive supports up to 16 preset speeds. The three relay outputs can be configured for functions such as (read more)
Browse Electric Rotary Actuators Datasheets for ERSAELECTRONICS PTE. LTD. -
charging pad, consumes 5 to 10 watts. The overall system, built as a proof-of-concept, not an optimized design, transfers power with well above 70 percent efficiency. The charging pad, made with one ounce of copper wire, carried about 8A of current at 13.56 MHz. Nikolai Tesla envisioned (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation
More Information Top
-
An experimental 5.7 GHz SSB communications system
… first conversion- from 5 7 GHz to 1 296 GHz-uses the same mixer-filter-LO as the transmitter There is no RF … … s on FR-4 circuit board The output of … … is down-converted to 144MHz , using a conventional diode …
-
http://www.nxp.com/documents/leaflet/75017404.pdf
… AISG standard ` Supports 2.176 MHz, 4.352 MHz and 6.528 MHz carrier frequencies ` Embedded … … to compensate for external circuit attenuation ` Three programmable … … ultra high ` Programmable transmitter cable power of 0 … … x 20 mm HLQFP- 144 pin package .
-
CMOS Nanoelectronics: Analog and RF VLSI Circuits > Design of Portable High-Efficiency Polar Transmitters for Broadband Wireless Applications Using the Envelop...
One of the main challenges of implementing a polar transmitter for an EDGE/GSM handset is the tradeoff … The bandwidth of the circuits in the AM and PM paths for a polar modulator is … … the phase and amplitude bandwidths need to be close to 3 MHz in order to meet … … be lower than − 144 dBc/Hz at 10 MHz …
-
Three-band high-efficiency modulator for envelope tracking power amplifier using class-B push-pull amplifiers
[8] C. C. Lee, C. J. Chen and S. H. Wu, “A hybrid envelope modulator using feedforward control for OFDM WLAN polar transmitter ”, IEEE Radio Frequency Integrated Circuits Symposium, 2009, pp.141- 144 [9] J. Cho, K. Lim, S. … al. “Design of a 100watt high- efficiency power amplifier for the 10-500 MHz band”, Asia Pacific …
-
A motion detection pixel system using an inductorless UWB transmitter on standard 0.35µm/CMOS technology
The transmitter exhibits as main characteristics: output pulse of 408ps wide at 4.90GHz, and voltage amplitude of 144 mVpp, an average power is only of 7.15μW/pulse at 170 MHz PRF (Pulse Repetition Frequency). The whole circuit has been simulated using LTSpice and the results demonstrate the circuit capability to operate …
-
High frame rate imaging system for limited diffraction array beam imaging with square-wave aperture weightings high frame rate imaging system for limited diffr...
The linear amplifier is designed to produce broadband (0.05 to 10 MHz) arbitrary waveforms (with a 40- MHz 12-bit D/A con- verter) of a maximum output up to ± 144 V peak voltage at a 75-ohm resistive load. To reduce the static power consumption and nonlin- ear distortions, the bias current and the offset voltage of the trans- mitter are automatically controlled and adjusted [38]. The amplifier is also protected from output shortage and equipped with an over- temperature shutdown circuit .
-
Oscillators - RF Electronic Circuits
144MHz RF FM oscillator - (electronic circuit added 05/06/07 The receivers six inch diameter coil detects the ring signal from the above transmitter and use a …
-
Close-in phase-noise enhanced voltage-controlled oscillator employing parasitic V-NPN transistor in CMOS process
[12] E. Hegazi and A. A. Abidi, “A 17 mW transmitter and frequency syn- thesizer for 900 MHz GSM fully integrated in 0.35- m CMOS,” IEEE J. Solid-State Circuits , vol. … 0.18- m pMOS technologies,” in IEEE Int. VLSI Technol. Symp., Oct. 2003, pp. 144 –146.
-
Development of an efficient radio communication scheme for a mobile automated vehicular system
The figure shown below gives information about an RF transmitter , which is built around the ASIC IC … The circuit works on Very High Frequency (VHF) band with wide covering range. The carrier frequency is 144 MHz and the data frequencies are 17 MHz, 19 MHz, 22 MHz & 25 MHz.
-
Capsule Endoscopy: From Current Achievements to Open Challenges
… real time, a simple frequency detection algorithm is selected and is implemented using an FPGA circuit [84]. A miniaturized low-power, high data rate transmitter for WCE was developed by Thonè et al. and … The telemetry chip transmits at 2 Mb/s with 2 mW of power consumption, using a 144 MHz carrier frequency [82].
Indicates content that may require registration and/or purchase.