-
Supplier: Allied Electronics, Inc.
Description: 600 VAC (Max.), 3 Poles, Enclosed Motor Disconnect Switches General use rating from 25 A to 150 A⁄600 V Toggle switches Non-fused switch DIN Rail and panel mount available
-
Supplier: Allied Electronics, Inc.
Description: 600 VAC (Max.), 3 Poles, Enclosed Motor Disconnect Switches General use rating from 25 A to 150 A⁄600 V Toggle switches Non-fused switch DIN Rail and panel mount available
-
Supplier: Radwell International
Description: DISCONNECT AC SWITCH, NON-FUSED, 200 AMPS, 3 POLES, 600 VAC, 250 VDC, BLADE TERMINALS, SILVER-PLATED COPPER, 3-PHASE, 240 V 75 HP, 480 V 150 HP, 600 V 200 HP, DIRECT SCREW MOUNT. FREE 2 YEAR RADWELL WARRANTY
- Maximum Current Rating: 200 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 250 volts
- Features: Linear Limit Switch
-
-
Supplier: Mobile Air, Inc.
Description: The RT-MAI30TR portable air conditioner by Mobile Air is ideal for large construction sites, as well as factories, warehouses and office buildings. It has a fused disconnect switch, a camlock power connection, and uses 150 amps. Mobile Air can deliver this portable air
- Voltage: 230 VAC
- Application: Commercial, Industrial
- Type: Portable
- Phase: Three Phase
-
Supplier: VICFUSE
Description: Description: System: Particularly constructed for power distributions up to 80 V, the TPS Fuse-Switches offer clear advantages, for example to protect DC distributions in telecommunication power supplies. Their special DC Fuse-Links have a very high energy density which results in a compact
- Current Rating: 2 to 1,600 amps
- Operating Voltage: 80 volts
- Approvals: CE, RoHS
- Type: Fusible
-
Supplier: Altech Corp.
Description: Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C
- Current Rating: 150 amps
- Operating Voltage: 600 volts
- Horsepower Rating: 5 to 60 HP
- Short Circuit Interrupt Capacity: 10 kiloamps
-
Supplier: Altech Corp.
Description: Disconnect and test terminals are an ideal choice for measuring control and regulatory circuits. The terminals provide a clear functional advantage for devices having utility instruments and associated transformers. Features: General Use Rating - 16A to 150A/600V Toggle Switches
- Current Rating: 150 amps
- Operating Voltage: 600 volts
- Horsepower Rating: 7.5 to 75 HP
- Short Circuit Interrupt Capacity: 10 kiloamps
-
Supplier: Altech Corp.
Description: Disconnect and test terminals are an ideal choice for measuring control and regulatory circuits. The terminals provide a clear functional advantage for devices having utility instruments and associated transformers. Features: General Use Rating - 16A to 150A/600V Toggle Switches
- Current Rating: 150 amps
- Operating Voltage: 600 volts
- Horsepower Rating: 7.5 to 75 HP
- Short Circuit Interrupt Capacity: 10 kiloamps
-
Supplier: Altech Corp.
Description: Features: Cover Plate Included Toggle Switch Short Circuit Withstand Rating of 10kA with Back-Up Fuse Silver Contacts Ensures Safe and Durable Operation IP65 rated and NEMA Type 4 Operating Temperature is -20°C to +40°C
- Current Rating: 150 amps
- Operating Voltage: 600 volts
- Horsepower Rating: 5 to 60 HP
- Short Circuit Interrupt Capacity: 10 kiloamps
-
Supplier: ABB Inc.
Description: Manual operated switch-disconnectors High performance, compact solution The OT range of switch-disconnectors suitable for diverse applications such as machinery, power distribution, motor control centers or photovoltaic installations. Save installation time, space and cost The switches can be
-
Supplier: ABB Inc.
Description: Motor operated switch-disconnectors High performance, compact solution The OTM range of switch-disconnectors suitable for diverse applications such as machinery, power distribution, motor control centers or photovoltaic installations. Save installation time, space and cost The switches can be
-
Supplier: ABB Inc.
Description: compact, allowing installation in smaller enclosures. High performance and reliability The contact design that in combination with the fuse link enables rapid fault clearance and maintains protection level even after fault occurs. OSM switches are the optimal solution for motor protection.
-
Supplier: ABB Inc.
Description: DC switch-disconnectors 16...800 A Simply optimal The OTDCP range of enclosed switch-disconnectors from 16 to 800 Amperes is specially designed for DC applications. Thanks to a compact design, efficiency and reliability, OTDCP switches bring PV installations to the next level. The versatile
-
Supplier: Schneider Electric
Description: Welcome to the complete residential energy management solution tailored to utilities and personalized for consumers. Wiser actively engages consumers and fulfills energy efficiency and peak demand initiatives, creating a more reliable grid.
- Current Rating: 25 to 800 amps
- Operating Voltage: 125 to 690 volts
- Poles: 1 Pole, 2 Poles, 3 Poles
- Power: AC, DC
Find Suppliers by Category Top
Featured Products Top
-
Disconnect switches are used to keep equipment and people safe. They must be properly installed so that incoming power can be quickly shut off whenever necessary. Most equipment being manufactured today must be equipped with a disconnect switch for safety purposes (read more)
Browse Disconnect Switches Datasheets for Altech Corp.
More Information Top
-
Bookshelf and Unified Agenda > Department of Labor > Mine Safety and Health Administration > Fatal Investigation Reports > Metal and Nonmetal Mines > 1996 > [F...
The fuses at the old mobile equipment shop, however, were double linked and each contained two 30- amp fuse links in parallel, equating to 60 amps. … the circuit against excessive overload is 25 amps (National Electrical Code, Tables 430- 150 and 430-152). The voltage at the disconnect switch in the old mobile equipment shop measured 472 VAC on each phase.
-
Savannah River Plant, Project 8980: Engineering and design history of power and electrical facilities. Volume 6
OISC transformers and three 25,000 amp . inter- rupting capacity secondary air circuit breakers. There are also three 150 -kv.-a. The 150-kv.-a. substations consist of OISC trans- formers with fused disconnect switches on wood pole structures.
-
Altech Corp. - KEM3150L Y/R - Disconnect Switches - Non-Fusible Disconnect Switches - Allied Electronics
Products > Automation & Control > Disconnect Switches (Isolators) > Disconnect Switches > Non- Fusible Disconnect Switches > KEM3150L Y/R Switch, Motor Disconnect, Enclosed, 150AMP , MF11 Enclosure Size .
-
Honeywell - 53C31500 - Variable Resistors - Potentiometers - Allied Electronics
NON- FUSIBLE ROTARY DISCONNECT , UL508, B-FRAME, 3-POLE, 60 AMP Disconnect Switches (Isolators) > Disconnect Switch Accessories SHAFT, 150 MM (6.0 IN), USE W/ SELECTOR HANDLES FOR R5/R9, 5X5 .
-
Kilo International - JD-75-1-5 - Dials and Knobs - Knobs - Allied Electronics
NON- FUSIBLE ROTARY DISCONNECT , UL508, B-FRAME, 3-POLE, 60 AMP Disconnect Switches (Isolators) > Disconnect Switch Accessories SHAFT, 150 MM (6.0 IN), USE W/ SELECTOR HANDLES FOR R5/R9, 5X5 .
-
Hammond Manufacturing - 1414PHM6 - Enclosures, Racks & Cabinets - Electrical (NEMA) Enclosure - Allied Electronics
NON- FUSIBLE ROTARY DISCONNECT , UL508, B-FRAME, 3-POLE, 60 AMP Disconnect Switches (Isolators) > Disconnect Switch Accessories SHAFT, 150 MM (6.0 IN), USE W/ SELECTOR HANDLES FOR R5/R9, 5X5 .
-
States > Washington > State > Regulations > Title 296 - Department of Labor and Industries > [WAC 296-46b] 046B - Electrical Safety Standards‚ Administra...
(i) The like-in-kind replacement of lamps; a single set of fuses ; a single battery smaller than 150 amp hour; contactors, relays, timers, starters, circuit boards, or … … family residential luminaires; a maximum of five snap switches , dimmers, receptacle outlets, thermostats … (v) The disconnection of electrical circuits from their overcurrent protection device for the specific purpose of removing …
-
http://www.galco.com/techdoc/hmnd/1447s_cp.pdf
Circuit breaker Flange Mt. Handle: 150 -600 amp , use STDA1; SK1200, use STDA3 Breaker mounted mechanism. Max-Flex Flange Disconnect Switch Disconnect switch: MCS Fuse Kit (if required) Handle: Flange mount FHOHS Switch operator mechanism Operating cable (standard …
-
CR4 - Thread: Ripple Problem
So the 10 microfarad across the zener (about 150 ohm at 120 Hz) is doing nothing useful. On the other hand, the sensing input of the op amp from the potentiometer has no filtering … … have connected the + of the 10 microfarad to the slider of the pot ( disconnect from zener, of … All user switches and overload circuit breakers must be two pole, else the appliance remains live at … Double pole fuses would likely blow only in one pole on fault.
Indicates content that may require registration and/or purchase.