-
Supplier: Hamilton Company
Description: aspirated into a disposable plastic tip which is thrown away between each sample, eliminating any chance for carryover. Applications that benefit from the DTHP include: Forensics—for some applications regulatory considerations make disposable tips the preferred option Sterile samples—sterile
- Solvent Volume: 0.1 to 49,994.71990915973 µl
- Sample Volume: 0.1 to 49,994.71990915973 µl
- Accuracy: 1 (+/- % FS)
- Precision: 0.2 (+/- % FS)
-
Supplier: Hamilton Company
Description: The Hamilton Super Syringe is a large volume Gastight syringe. These syringes are ideal for dispensing volumes from 50 mL up to 2 L. The Super Syringe is the only Hamilton syringe that is made with an acrylic barrel instead of a glass barrel.
- Syringe Volume: 500.00000000000006 cc
- Pressure Rating: 29.999999999999996 psig
- Features: Interchangeable Barrel, Reusable
- Injection Method: Manual
-
Supplier: COMAR, Inc.
Description: No Description Provided
- Material: Plastic
- Features: Reusable
-
-
Supplier: Membrane Solutions
Description: MS® syringes are manufactured by medical-grade material, different size for different requirement. For your convenience, there are two types for your choice: luer slip syringes and luer lock syringes. The special design prevent plunger slipping out. It is suitable for many
- Syringe Volume: 50 cc
- Material: Plastic
- Configuration: Syringe
-
Supplier: Qosina Corp.
Description: Male Lock NRFit™ Syringe, Yellow
- Syringe Volume: 20 cc
- Features: Other
- Material: Plastic
- Configuration: Syringe
-
Supplier: Qosina Corp.
Description: Qosina is a leading supplier of Two-Piece Syringe, Male Luer Slip Tip, Zero Dead Space, Green Plunger with 1 ml. Get fast shipping and volume discounts on Luer Slip parts.
- Syringe Volume: 1 cc
- Features: Other
- Material: Plastic
- Configuration: Syringe
-
Supplier: Qosina Corp.
Description: Qosina is a leading supplier of Control Stroke Syringe, Male Luer Lock with 1.5 ml. Get fast shipping and volume discounts on Luer Lock parts.
- Syringe Volume: 1.5 cc
- Features: Other
- Material: Plastic
- Configuration: Syringe
-
Supplier: Cole-Parmer
Description: • Ideal for use with syringe filters Use these disposable, sterile, polypropylene syringes for general-purpose applications. Syringes come in an easy-to-open sealed package and can be autoclaved out of the package. Needles are not included; order separately. individually
- Syringe Volume: 60.00000000000001 cc
- Syringe Scale Graduations: 1 cc
- Material: Plastic
- Configuration: Syringe
-
Supplier: Qosina Corp.
Description: Qosina is a leading supplier of Introducer Needle with Protector, Extra Thin Wall with 18 G x 3.75 inch (95.3 mm). Get fast shipping and volume discounts on Introducer Needles parts.
- Material: Metal, Plastic
- Configuration: Needle
- Features: Other
-
Supplier: Membrane Solutions
Description: PCR Plates are made of specially formulated high quality polypropylene. Nature-color PCR plates are compatible with most thermal cyclers and are ideal for ideal for high throughput screening thermo cycler applications. Smooth, thin, uniform well walls ensure accurate thermal transform. Ultrathin
- Needle Length: 8.7007921 inch
- Configuration: Needle
- Material: Plastic
-
Supplier: Cole-Parmer
Description: • Ideal for use with syringe filters Use these disposable, sterile, polypropylene syringes for general-purpose applications. Syringes come in an easy-to-open sealed package and can be autoclaved out of the package. Needles are not included; order separately.
- Syringe Volume: 3 cc
- Syringe Scale Graduations: 0.09999999999999999 cc
- Material: Plastic
- Configuration: Syringe
-
Supplier: COMAR, Inc.
Description: With just two remarkably ingenious pieces of plastic, Comar has rendered the traditional three-piece design obsolete forever. Introducing The Comar Oral Dispenser. Available in 15mL*, 10 mL, 5 mL, 3 mL and 1 mL sizes, the Comar Oral Dispenser is designed to meet
- Syringe Volume: 3 cc
- Syringe Scale Graduations: 0.25 cc
- Injection Method: Manual
- Material: Plastic
-
Supplier: Techcon
Description: Pyles Cartridge 6.0 oz., Green, molded in polypropylene material. Packaged in box of 500 pieces. Color = Green Overall Length = 7.01” (178mm) Inside Diameter = 1.57” (40mm)
- Syringe Volume: 177.4411453745494 cc
- Material: Plastic
- Configuration: Syringe
-
Supplier: Cole-Parmer
Description: • Male Luer-Lok
or slip tips allow for easy connection of syringe filters Use these latex-free, disposable polypropylene syringes for your general-purpose applications. Available in either Luer-Lok or slip-tip versions. Syringes come nonsterilized in bulk packages and can be - Syringe Volume: 10 cc
- Syringe Scale Graduations: 0.19999999999999998 cc
- Material: Plastic
- Configuration: Syringe
-
Supplier: Cole-Parmer
Description: • Ideal for use with syringe filters Use these disposable, sterile, polypropylene syringes for general-purpose applications. Syringes come in an easy-to-open sealed package and can be autoclaved out of the package. Needles are not included; order separately.
- Syringe Volume: 5 cc
- Syringe Scale Graduations: 0.19999999999999998 cc
- Material: Plastic
- Configuration: Syringe
-
Supplier: COMAR, Inc.
Description: No Description Provided
- Material: Plastic
- Features: Reusable
-
Supplier: Techcon
Description: The new manual syringe assemblies provide simple and quick dispensing solutions without the need for compressed air. Molded from Polypropylene resin, manual plungers are compatible with a wide range of dispensing fluids. Pistons are made from thermoplastic rubber and are available in dry or
- Syringe Volume: 3 to 30.000000000000004 cc
- Injection Method: Manual
- Material: Plastic
- Configuration: Syringe
-
Supplier: Restek
Description: are more chemically resistant than rubber-tipped syringes and are manufactured from only laboratory grade polypropylene and polyethylene. These unique plastic syringes have a positive safety stop to prevent accidental spills. NORM-JECT®syringes are individually sterile
- Syringe Volume: 1 to 50 cc
- Injection Method: Manual
- Material: Plastic
- Configuration: Syringe
-
Supplier: COMAR, Inc.
Description: No Description Provided
- Material: Plastic
- Features: Reusable
-
Supplier: Techcon
Description: Techcon's 700 Series Premier dispensing syringe barrels are silicone and chloride - free and designed to work with industry standard equipment. The syringe barrels are made from low friction polypropylene to ensure accuracy, repeatability and productivity. Features a double Helix Luer
- Syringe Volume: 3 to 55 cc
- Pressure Rating: 100 psig
- Material: Plastic
- Configuration: Syringe
-
Supplier: SCHOTT AG
Description: prefillable syringes are available from 1 ml to 50 ml. SCHOTT TopPac® syringes show excellent barrier properties, no ion or heavy metal release, and a lower particle level than glass. The high moisture barrier enables the long-term storage of drugs – even in small
-
Supplier: Nordson EFD
Description: certified for industrial use. Types of EFD Syringe Barrels Clear Syringe Barrels These industrial-grade syringe barrels made from a clear polymer are manufactured to precise tolerances for general purpose use, making them ideal for all assembly fluids except light-sensitive
- Syringe Volume: 3 to 55 cc
- Features: Interchangeable Plunger, Reusable
- Injection Method: Manual
- Material: Plastic
Find Suppliers by Category Top
Featured Products Top
-
The MICROLAB 600 from Hamilton is a highly precise syringe pump with a graphical user interface designed to quickly and easily dispense and dilute liquids. The inert fluid path minimizes sample carry over and (read more)
Browse Diluters Datasheets for Hamilton Company
More Information Top
-
Pulsating column separation and preconcentration of radioiodine on hydrophobic organic reagent loaded resilient open-cell polyurethane foam
Further experiments were performed with 150 ml plastic syringes .
-
http://www.int-res.com/articles/meps/79/m079p115.pdf
After 30 min, a 300 ml initial water sample was withdrawn from each dome through one stopcock into two 150 ml plastic syringes .
-
Use of leaf litter breakdown and macroinvertebrates to evaluate gradient of recovery in an acid mine impacted stream remediated with an active alkaline doser
A 150 - ml plastic syringe was used to filter water through a 0.45-micron round filter prior to preservation.
-
A Small Air Velocity-Controlled Test Chamber for Emission Studies
The PMMA container was then filled with 120 mL of water using a 150 - mL plastic syringe with a piece of plastic tube.
-
Application of cultured endothelial cells of the brain microvasculature in the study of the blood-brain barrier
This can be done by aspirating the gray matter into collection containers (modified 150 - ml plastic syringe cylinders connected to a vac- uum pump) using a 1-ml plastic pipette tip with 3 to 4 mm cut off the end.
-
Increased soil gas radon and indoor radon concentrations in Neoproterozoic olistostromes of the Teplá-Barrandian unit (Czech Republic)
The soil gas is sucked by 150 - ml tight plastic syringe (Jeanette) from the depth of -0.8 m by a hollow tube with the lost tip, opening a cavity in a specified depth of soil cover.
-
EFFECTS OF PROSTAGLANDINS E 2 AND I 2 ON HUMAN LYMPHOCYTE TRANSFORMATION IN THE PRESENCE AND ABSENCE OF INHIBITORS OF PROSTAGLANDIN BIOSYNTHESIS
… ml aliquots) from appar- ently healthy volunteers who had received no medica- tion within the previous 15 days was collected asepti- cally via 15 gauge siliconised needles into 50 ml plas- tic syringes containing 15 ml Dextraven 150 (Fisons), 700 units preservative …
-
Energetic costs of swarming behavior for the copepod Dioithona oculata
This was done by placing $ 150 copepods in a 40 ml plastic syringe with $35 ml of ®ltered seawater.
-
Pretreatment of diosgenin wastewater using polyferric sulfate and cationic polyacrylamide
Following sedimentation, approximately 150 mL samples were withdrawn with a plastic sy- ringe from near 2 cm below the liquid-air interface for chemical analysis.
-
Significance of serum factors in the stimulation of human umbilical cord and fetal lymphocytes by soluble protein A from Staphylococcus aureus
Nylon wool ( 150 mg) was packed in 5- ml plastic syringes .
Indicates content that may require registration and/or purchase.