Products/Services for 1550 Nm Laser Pointers
-
Laser Pointers - (44 companies)Laser pointers (sometimes known as laser pens) are compact, handheld laser devices. They are typically used to highlight an object or point of interest by illuminating it with a bright spot of colored light. As shown in the Lasers Specification...Laser WavelengthCDRH Classification -
Lasers - (723 companies)...source (also referred to as pump or pump source), a gain medium (or laser medium), and an optical resonator formed by two or more optical lenses. The image of a deconstructed laser pointer below illustrates these three components; more information... -
Diode Lasers - (340 companies)...3300 nm). Barcode readers (typically 650 nm or 950 nm). Laser pointers (450 - 800 nm). Optical disc readers - CD-ROM, DVD, CD players (650 - 800 nm). Laser printing. Laser surgery (1000 nm). Specifications. Module vs. Diode. When selecting diode... -
Laser Repair Services - (21 companies)...on many types of lasers, including: carbon dioxide (Co2) lasers. dye lasers. fiber lasers. helium cadmium lasers. ion lasers. laser diodes. laser diode modules. laser pointers. nitrogen lasers. solid state lasers. Nd:YAG lasers. Laser repair services also...
-
Laser Mounts - (14 companies)Laser mounts are devices that keep a laser in position on an optical table. Laser mounts are devices that keep the optical components of a lens in position. There are many different types of products. Types of Laser Mounts. Cylindrical laser mounts... -
Laser Printers - (316 companies)Image Credit: Softchoice Corporation | Vision Computers, Inc. | CompUSA. Laser printers use a laser beam to produce an image on a drum that is rolled through a reservoir of toner. The beam is picked up by the charged portions of the drum to fuse...
-
Laser Cutting and Welding Machines - (336 companies)Laser cutting machines and laser welding machines use a high-powered laser to cut or perforate materials in plate or sheet form. Laser cutting machines and laser welding machines use a high-powered laser to cut or perforate plates or sheets made...
-
Optical Micrometers and Laser Micrometers - (72 companies)Laser micrometers measure extremely small distances using laser technology. Laser micrometers are used in both laboratory and production settings. In production setting, CCD or shadow based laser micrometers provide accurate results when gaging high...
-
Alignment Lasers - (19 companies)Alignment Lasers are lasers that create an extremely accurate reference point, line, or shape for aligning machines in industrial processes. Alignment lasers are industrial laser devices that provide precision alignment. They enable a variety...
-
Laser Marking and Laser Engraving Services - (301 companies)Image Credit: Pad-printing | Caliber Engraving | Protomatic. Laser marking and laser engraving services use a computer-controlled laser beam to discolor the surface of a component, or engrave it by vaporizing the material. The laser can...
Product News
-
Keystone Electronics Corp.
New Soft Touch Colored Pointer Knobs The new knobs have a Soft-Touch gripping surface and colored pointer/center hub for simplified identification on panels and equipment. Specifically developed and designed for OEM avionics and as a replacement part, Keystone 's knobs are injection molded from resin that meets specifications for mechanical, environmental, thermal, electrical and lighting requirement demands. Supplied with nickel plated brass inserts to accommodate .250 " OD shafts, these knobs are available in Yellow (Cat... (read more)Browse Knobs (industrial) Datasheets for Keystone Electronics Corp. -
Avantier Inc.
Laser Optics High-Precision Laser Optics for Advanced Laser Applications. Laser optics are the foundation of every laser system, ensuring efficient manipulation and transmission of laser light while maintaining precision near the diffraction limit. These components must meet stricter quality and coating standards than conventional imaging optics, especially for high power laser applications. From CW lasers to Q-switched YAG lasers, CO2 lasers, and fiber lasers, our optics enable consistent performance... (read more)Browse Optical Mirrors Datasheets for Avantier Inc. -
Avantier Inc.
Laser Lenses Avantier excels in delivering laser lenses of superior performance, spanning wavelengths from ultraviolet to visible, near-infrared, and even extending to long-wave infrared; a wide selection of lens substrates are offered as well. Laser lenses are integral optical components employed within laser-based devices for a multitude of laser applications. These applications encompass, among others, laser illumination, laser collimation, laser scanning, laser dimensioning, material processing, laser... (read more)Browse Optical Lenses Datasheets for Avantier Inc. -
Changchun Yutai Optics Co., Ltd.
Laser Crystal Highly recommended Laser Crystals list from Yutai Optics: Nd: YV04 / Tm: YV04 / Yb: YAG;. Nd: GdV04 / Nd: YAG / Er: Yb:glass;. Nd: Ce YAG / Nd: YLF / Ti: Sapphire;. Pr.YLF /Alexandrite. (read more)Browse Optical Crystals Datasheets for Changchun Yutai Optics Co., Ltd. -
CRYSTECH, Inc.
Alexandrite Laser Crystal for Tunable Lasers In laser systems, achieving stable output, high power handling, and wavelength flexibility is critical. Alexandrite crystals provide strong thermo-mechanical performance and tunable emission for advanced laser applications. Broad Wavelength Tunability. Emission range from 710 nm to 800 nm, typically operating at 755 nm. Enables wavelength-tunable laser systems for flexible applications. Suitable for long pulse, Q-switched, and picosecond laser designs. High Thermal Stability and Power Handling... (read more)Browse Optical Crystals Datasheets for CRYSTECH, Inc. -
CRYSTECH, Inc.
Dye Laser Handpieces for Pico and Nano Lasers Crystech dye laser handpieces are designed for wavelength conversion and beam delivery in picosecond and nanosecond laser systems. Using solid-state dye technology, they convert input laser wavelengths into 585 nm or 650 nm outputs, supporting stable and efficient operation. Core Engineering Advantages. Output wavelengths of 585 nm and 650 nm for flexible application needs. High conversion efficiency for improved laser system performance. Compact and lightweight design for easy integration... (read more)Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CRYSTECH, Inc. -
Epilog Laser Corp.
Laser with both CO2 and fiber laser capabilities With both CO2 and fiber laser capabilities in the dual-source Fusion Pro machines, you can move seamlessly from engraving wood and acrylic to permanently marking metals and plastics without changing platforms. Expand your applications, streamline production, and unlock new revenue opportunities with a single, powerful solution. (read more)Browse Lasers Datasheets for Epilog Laser Corp. -
World Star Tech
Laser Diode Analyzer - Laser Diode LIV measurement Download Datasheet. Laser Diode Analyzer. Expand your testing capability and accelerate your optics system development with the World Star Tech Laser Diode Analyzer. Powerful yet compact, the Laser Diode Analyzer is a standalone instrument that includes everything you need to quantify key laser diode parameters of interest. The Laser Diode Analyzer is designed for laser parametric analysis. Generate high resolution LIV (light, current, voltage) curves in seconds, revealing diode performance... (read more)Browse Laser Beam Analyzers Datasheets for World Star Tech -
CRYSTECH, Inc.
Nd:YAG Laser Crystals for 1064nm Lasers Nd:YAG (Neodymium-doped Yttrium Aluminum Garnet) is one of the most widely used solid-state laser gain materials due to its high efficiency, excellent thermal properties, and stable performance. As a four-level laser medium, Nd:YAG delivers substantial laser gain even at moderate excitation levels, enabling efficient operation with relatively low pump power requirements. Crystech Nd:YAG crystals are manufactured to stringent optical and dimensional specifications, supporting high-performance... (read more)Browse Optical Crystals Datasheets for CRYSTECH, Inc. -
Epilog Laser Corp.
Laser machines for the academic market Laser Engraving and Cutting a Plastic High School Campus Map. Epilog Laser machines continue to have significant impact in the academic market. In this project, we share another example of how a laser can be used to create products for schools. Whether you operate a laser within an educational institution, or you market your laser-made products to schools and universities, this high school campus map is easy to make and the principles can be applied to any map or engravable plastic project... (read more)Browse Laser Engraving and Laser Marking Machines Datasheets for Epilog Laser Corp.
-
Multichannel laser-fiber vibrometer
The main advantages of vibrometer are simultaneous analysis of vibration in four different points (multipoint system in one device) and “eye safe” radiation ( 1550 nm for measurements + red laser pointers ).
-
640x512 InGaAs focal plane array camera for visible and SWIR imaging
The SWIR only camera can see the heat from the soldering and the 1550 nm LED flashlight, but cannot see the red laser pointer or the graphics on the color poster.
-
Comparing Laser Types - VCSELs vs Fabry-Perot Diode Lasers
The wavelength can be set by the semiconductor processing, with devices available at 630-650 nm used in laser pointers and visual fault locators for fiber optics, 790 nm used in CD players, 850, 1310 and 1550 nm used for fiber optic…
-
Springer Handbook of Electronic and Photonic Materials
QWs based on the quaternary alloy (AlyGa1−y)xIn1−xP, are used for red-emitting laser pointers [42.24], while Ga0.47In0.53As QWs and its variants incorporating Al are used for the important telecommunication wavelengths of 1300 nm and 1550 nm.
-
The VCSELs are coming
It is expected that VCSELs will begin to find applications in a variety of other applications ranging from the ubiquitous laser pointer to the most demanding 10GBps communication links on single. .... Figure 13 Optical spectrum of a single mode VCSEL operating at 1550nm .
-
Development of a laser-induced cell lysis system
The laser pointer (564 nm , 5 mW) re- sulted in no measurable cell lysis; however, all other lasers investigated had an apparent effect on the survival of E. coli cells after 4 min of exposure. .... The treatment is most effective at 1250 nm (100 mW); however, at 1550 nm 30% of the…
-
DILAS Broadens Wavelengths
With the new wavelengths at 1210nm and 1320nm DILAS now covers the wavelength range between 1µm and 2µm with the specific wavelengths at 1064nm, 1210nm, 1320nm, 1470nm, 1550nm and 1940nm. .... Based on conduction-cooled diode laser arrays, DILAS' fiber-coupled diode laser modules generate output powers of … sealed, conduction-cooled, fiber-coupled modules feature options such as power meter, visible pointer , serial fiber interlocks…
-
Laser Diodes
The line of high-power laser diodes includes a selection of laser emitters in the 650- 1550 nm range at various power outputs, plus PIN photo diodes and laser modules. .... Applications include laser pointers , barcode scanner and readers, telecom systems, and medical devices such as diagnostic and…
-
Cisco ONS 15327 User Documentation, Release 3.3 - Chapter 13, Card Reference [Cisco ONS 15300 Series] - Cisco Systems
The OC-12 interface features a 1550 nm laser and contains a transmit (Tx) and receive (Rx) connector (labeled) on the card faceplate. .... 1550 detects loss of signal (LOS), loss of frame (LOF), and loss of pointer (LOP), and line…
-
Wavelength tuning and multiple-wavelength generation using a reflection-type liquid crystal spatial light modulator
Recently, we reported preliminary results on tuning the wavelength of a laser diode in a pointer over 3 nm by using a liquid crystal pixel mirror (LCPM).8 … narrow-band digital wavelength tuning of a red semiconductor laser over 14 nm by .... The same laser configuration can be modified for the 1550 nm band.
Indicates content that may require registration and/or purchase.