-
Supplier: Newark, An Avnet Company
Description: RIBBON CABLE, DB15 MALE/FEMALE 15WAY, 6IN; Cable Assembly Type:Ribbon; Connector Type A:D Sub 15 Position Plug; Connector Type B:D Sub 15 Position Receptacle; Cable Length:6"; Conductor Size AWG:28AWG RoHS Compliant: No
-
Supplier: Powell Electronics, Inc.
Description: 15 Amp Series Sealed Plug, 0.255 [6.5mm
- Gender: Female / Jack, Male / Plug
-
Supplier: L-com, Inc.
Description: dimensions and layout as the IEC C13 but the bottom area is notched. The C15 can be plugged into the C14 or C16 inlets while the C13 is limited to the C14 inlet. Features 15 Amps 125 Volt rating Connector 1 - NEMA 5-15 14 AWG Connector 2 - IEC C15 SJT Jacket
- Cable Length: 15 ft
- Application: Cordage
- Standards / Certifications: IEC
-
-
Supplier: L-com, Inc.
Description: and long-life. Features 15 Amp 125 Volt Rating 14 AWG Connector 1 - Nema 5-15p (male plug) Connector 2 - IEC-320-C13 (female receptacle) SJT Jacket Application Power Switch/Router PC/Server Powered devices
- Cable Length: 15 ft
- Application: Cordage
- Standards / Certifications: IEC
-
Supplier: L-com, Inc.
Description: dimensions and layout as the IEC C13 but the bottom area is notched. The C15 can be plugged into the C14 or C16 inlets while the C13 is limited to the C14 inlet. Features 14 AWG Connector 2 - IEC C15 15 Amps 125 Volt rating Connector 1 - NEMA 5-15 SJT Jacket
- Cable Length: 10 ft
- Application: Cordage
- Standards / Certifications: IEC
-
Supplier: L-com, Inc.
Description: dimensions and layout as the IEC C13 but the bottom area is notched. The C15 can be plugged into the C14 or C16 inlets while the C13 is limited to the C14 inlet. Features 14 AWG 15 Amps 125 Volt rating Connector 1 - NEMA 5-15 Connector 2 - IEC C15 SJT Jacket
- Cable Length: 6 ft
- Application: Cordage
- Standards / Certifications: IEC
-
Supplier: Radwell International
Description: CONNECTOR CABLE, QUICK DISCONNECT, MINI-QUICK, STRAIGHT FEMALE PLUG, 15 AMPS, 600 VOLTS, 16 AWG, 2 POLE, BLACK, 12 FT LENGTH. FREE 2 YEAR RADWELL WARRANTY
- Current Rating: 15 amps
- Gender: Male / Plug
- Geometry: Straight
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1055211-BACC63DB15-5SN Category: Connectors, Interconnects>Circular Connectors Series: BACC63, 8D Number of Positions: 5 Features: Coupling Nut Connector Type: Plug, Female Sockets Termination: Crimp Fastening Type: Threaded Package: Bag
- Current Rating: 13 amps
- Connector Type: Circular / Cylindrical Connector, Military Connector
-
Supplier: Radwell International
Description: H FEMALE DETACHABLE CONTACT PLUG, 15 SERIES, TAPER NOSE IN-LINE CONNECTOR125 AMP, 600V. FREE 2 YEAR RADWELL WARRANTY
- Current Rating: 125 amps
- Gender: Male / Plug
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1294269-S761KS15 Category: Connectors, Interconnects>Barrel - Power Connectors Features: Cable Clamp, Thread Lock Connector Type: Plug Termination: Solder Eyelet(s) Package: Bulk Contact Material: Copper Alloy Gender: Female Ingress
- Voltage Rating: 30 volts
- Current Rating: 5 amps
-
Supplier: Mueller Electric Company
Description: UL® Listed press fit 4mm banana jack. Mounts in a 7/16″ (11.2 mm) diameter hole. Accepts shrouded, unshrouded, and retractable 4mm banana plugs. 1000 volts, 15 Amps
- Voltage Rating: 1,000 volts
- Current Rating: 15 amps
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1364673-2350397-2 Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 38 pct. Type: Plug, Female Sockets MSL Level: Not Applicable Mfr: TE
- Operating Temperature: -40 to 105 C
- Product Type: IC Headers
- Features: Other
-
Supplier: Radwell International
Description: CORDSET, EUROFAST, STRAIGHT, FEMALE CONNECTOR, LARGE ROBUST PLUG BODY, 3-WIRE, T BARB FITTING, 15 METER LENGTH, 4 AMP, 250 V, BLACK. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: TE Connectivity
Description: Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Style : Plug/Receptacle Connector System : Wire-to-Wire Glow Wire Rating : Standard Part - Not Glow Wire Lighting
- Contact Size (AWG): 18 AWG
- Voltage Rating: 600 volts
- Current Rating: 5 amps
- Number of Contacts: 2 #
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1365132-2301826-2 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP
- Voltage Rating: 250 volts
- Current Rating: 1.5 amps
-
Supplier: TE Connectivity
Description: Circuit Board Connector & Housing Type : Housing for Female Terminals Connector Product Type : Connector Assembly Connector Seal & Plug Type : EMI/RFI Connector Shape : Rectangular Connector System : Board-to-Board Sealable : Yes Usage
- Current Rating: 1.5 amps
- Number of Contacts: 90 #
- Connector Type: Board-to-Board Connector
-
Supplier: Mueller Electric Company
Description: UL® Listed press fit 4mm banana jack. Mounts in a 7/16″ (11.2 mm) diameter hole. Accepts shrouded, unshrouded, and retractable 4mm banana plugs. 1000 volts, 15 Amps
- Voltage Rating: 1,000 volts
- Current Rating: 15 amps
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack
-
Supplier: Mueller Electric Company
Description: UL® Listed press fit 4mm banana jack. Mounts in a 7/16″ (11.2 mm) diameter hole. Accepts shrouded, unshrouded, and retractable 4mm banana plugs. 1000 volts, 15 Amps
- Voltage Rating: 1,000 volts
- Current Rating: 15 amps
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack
-
Supplier: Mueller Electric Company
Description: UL® Listed press fit 4mm banana jack. Mounts in a 7/16″ (11.2 mm) diameter hole. Accepts shrouded, unshrouded, and retractable 4mm banana plugs. 1000 volts, 15 Amps
- Voltage Rating: 1,000 volts
- Current Rating: 15 amps
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack
-
Supplier: BRIM Electronics, Inc.
Description: MATERIAL: Body is brass nickel plated, hex shaped, brass nickel plated hex nut and brass tinned lug terminal, recessed head, 1/4-32 thread. Mounts in 1/4" hole on panels up to 3/8" thick. Accepts all standard banana plugs. 15 AMPS.
- Current Rating: 15 amps
- Gender: Female / Jack
-
Supplier: BRIM Electronics, Inc.
Description: standard banana plugs. 15 AMPS AC, 4.0 MMFD. Std. Colors: Red, Black (Specify)
- Current Rating: 15 amps
- Gender: Female / Jack
-
Supplier: TE Connectivity
Description: Connector Mounting Type : Free-Hanging (In-Line) Product Type Features Connector & Contact Terminates To : Wire & Cable Modular Terminal Block Product Type : Female Plug Terminal Block Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions
- Number of Contacts: 1
- Contacts Pitch: 5.2 mm
- Operating Temperature: -55 to 110 C
- Features: Other
-
Supplier: TE Connectivity
Description: 293388-x Packaging Features Packaging Method : Box Product Type Features Applies To : Wire/Cable Cable Assembly System : Wire-to-Wire Cable Assembly Type : 7.5mm Mini HVL Connector Style : S-Line Male to Female Connector Type (End A) : Outlet Connector Type (End B) :
- Cable Length: 8.00000432 ft
- Operating Temperature: -40 to 110 C
- Features: Other
- Standards / Certifications: RoHS
-
Supplier: ValueTronics International, Inc.
Description: Receptacle EUT Power Output Port: Universal Multi-Configuration AC Receptacle RF Measurement Port: 50Ω - N-Type (female) Mechanical Specifications Dimensions: (H)x(W)x(D) 7.5” x 17” x 15.35” (19 x 43 x 39 cm) Weight: 20.5 lbs (9.3 kg) Environmental Specifications Operating Temperature:
- Frequency Range: 30 MHz
- Output Current Rating: 20 amps
Find Suppliers by Category Top
Featured Products Top
-
leads (no plug or connector) for field configuring and can be constructed into stand-alone cord sets or equipment integrated power supply cords. Exceptions are SKUs with molded twistlock devices. Note that thus any power cord integrated with this GFCI becomes OSHA compliant for portable power (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Portable Series comes factory standard with plug and connector or with flying leads for OEM and field wiring applications. It is available in either Automatic or Manual reset types on power up *(see below). Power cords intergrated with this LineGard™ 20A GFCI become OSHA compliant for portable (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
in our LineGard electrical protection series. The UL Listed Class A & C GFCI products, as well as our CSA Listed ELCI products, provide protection for 15 to 60 Amp single, split, and 3 phase applications. This allows you to stay protected in hazardous environments while adhering to NEC guidelines (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Isolation Min(dB): 50 VSWR Max: 1.15 Power:200W/30W Connector Type: TAB Temperature: -40 ~ +85ºC Certification: ISO9001,ISO14001,RoHS Warranty: 1 year (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
Operating Frequency from 5.4GHz to 110GHz. Connector Type optional SMA, N, K, BNC, 2.92mm, 7/16 DIN and 4.3-10 mini DIN with female, jack, male, male to female and plug genders. Select the appropriate connector according to the working frequency (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
where integrated USB charging is valuable. The receptacle design also accommodates both straight and angled plugs without structural interference. This allows users to connect conventional plugs while using the integrated Type-C charging ports, without (read more)
Browse Electrical Receptacles Datasheets for Suzhou Ele Mfg Co., Ltd.