-
Supplier: CSA Group
Description: produced, refillable Type NGV 2 containers intended only for the storage of compressed natural gas for vehicle operation. These containers are to be permanently attached to the vehicle. This Standard applies to containers up to and including 1000 L (35.4 ft3) water capacity. 1.2
-
Supplier: CSA Group
Description: industrial variable-reach trucks as specified in ISO 22915‑11; j) industrial variable-reach trucks handling freight containers of 6 m (20 ft) length and longer as specified in ISO 22915‑12; k) rough-terrain variable-reach trucks as specified in ISO 22915‑14; l)
-
Supplier: ASTM International
Description: (container mode) are: height 8 ft, width 8 ft and length 20 ft (2.4 by 2.4 by 6.1 m). Approximate dimensions, when expanded (shelter mode) are: height 8 ft, width 15 ft and length 20 ft (2.4 by 4.6 by 6.1 m). 1.2 The values stated in inch-pound
-
-
Supplier: Macnaught USA, Inc.
Description: or transfer oils manually to smaller containers. Place the BOPHV into any 5 gallon oil container, flick the Powerhead on, and engage the on-demand flow nozzle. It’s that easy! *pails or containers not included INCLUDES 2 YEAR WARRANTY! Macnaught BP20S-OHU Specifications
- Maximum Discharge Flow: 1.5 GPM
- Pump Type: Drum Pumps
-
Supplier: Aralab
Description: FieldClima Stability Series The same precision • A large capacity • Anywhere you need it. Key features Mobile walk-in stability rooms in 20 ft (~22 000 L) and 40 ft (~40 000 L) containers, ready for outdoor or indoor installation. Stability-grade climate performance, with
- Temperature Range: 59 to 113 F
- Type: Indoor, Outdoor, Walk In
-
Supplier: Macnaught USA, Inc.
Description: size 16 & 55 gallon containers Lubricant Range Up to 140W / ISO680 Delivery Rate Up to 1.5+ GPM @ 68F – cooler temps will reduce output Hose 5 ft of 3/4" Hose. 10ft options are available Charger (not included) 45 min fast charge Battery (not included) 18V Li-Ion Smart Battery 2.0Ah up
- Dispense Rate: 5.681818181818182 L/min
- Container Size: 60,566.5886261125 to 208,197.648402262 cc
- Dispensed From: Can / Pail / Drum, Gun Handle
- Dispensing Equipment Type: Dispense Only
-
Supplier: Macnaught USA, Inc.
Description: Description BOP60HV Stem Kit Part number BP60X-OHA Drum size 16 & 55 gallon containers Lubricant Range Up to 140W / ISO680 Delivery Rate Up to 1.5+ GPM @ 68F – cooler temps will reduce output Hose 5 ft of ¾’ Hose. 10ft options is available Charger (not included) 45 min fast charge
- Dispense Rate: 5.681818181818182 L/min
- Container Size: 60,566.5886261125 to 208,197.648402262 cc
- Dispensed From: Can / Pail / Drum
- Dispensing Equipment Type: Dispense Only
-
Supplier: ASTM International
Description: test method uses an airstrip or flat, paved road with robot test stations placed in front of and behind a wall constructed of stacked 12 m (40 ft) International Standards Organization (ISO) shipping containers. Right: Robot test stations are prototyped behind the wall with
-
Supplier: Ferguson Group
Description: Standard Features Extensive range of sizes available All units designed, manufactured and fully certified to DNV 2.7-1 / EN 12079 standards Multiple internal tie-down points for safe and secure transportation of cargo Cargo restraining nets available if required Attachment points built into roofs
- Height: 95.8661935 to 114.4095106 inch
- Length: 74.015788 to 238.5040658 inch
- Width / Diameter: 62.99216 to 106.9685617 inch
- Width: 62.99216 to 106.9685617 inch
Find Suppliers by Category Top
Featured Products Top
-
modern 120,000 sq. ft. facility in St. Charles, Illinois houses state of the art equipment and a well trained group of engineers and production personnel, who are dedicated to providing our customers outstanding products. We have an in house UL listed panel shop and are ISO 9001 certified. Our (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
High Reach Container Dumpers (HRDP) 10 Year/250,000 Cycle Warranty These units have been designed for applications that require lifting a container to a high elevation and (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
Container Dumpers Container dumpers are used to empty the contents of containers onto a variety of receivers. Packages, parcels and mail items are poured onto conveyor lines. Trash containers may be emptied to sorting lines or (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
Ultra High Performance Container Dumper (UHPDP) 5 Year/1,000,000 Cycle Warranty This unique patent pending design offers a programmable load shuffling feature that shakes up the (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
Ultra High Performance Container Dumper (UHPDP) 5 Year/1,000,000 Cycle Warranty This unique patent pending design offers a programmable load shuffling feature that (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
Container Dumpers WHEN DURABILITY MATTERS Container dumpers are used to empty the contents of containers onto a variety of receivers. Packages, parcels and mail items are poured onto conveyor lines. Trash (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
Heavy Duty Container Dumpers (HDDP) 10 Year/250,000 Cycle Warranty Applications that regularly exceed six (6) cycles per hour and/or more than one (1) shift per day require heavy duty dumpers (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
This low viscosity system has good flow properties and can be applied in bond lines as thin as 10-15 microns. It offers a thermal conductivity of 9-10 BTU•in/ft2•hr•°F [1.30-1.44 W/(m·K)] and a volume resistivity exceeding 1014 ohm-cm. EP3UF also (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Master Bond, Inc. -
pressure (15-30 PSI) allow manufacture of Telene products with Osborne composite tooling. Part thickness can range from 0.001-inch (2.5mm) to 12 inches or more. Surface area can range from as small as 2-ft² to as large as 140-ft² and larger. Variable thicknesses and molded ribs are frequently (read more)
Browse Datasheets for Osborne Industries, Inc. -
Bin Tilters (BT) These bin tilters are designed to reduce reaching and bending into parts containers. There are models suitable for palletized loads, carts and stacker bins. Inquire about our hydraulic (read more)
Browse Tilt Tables Datasheets for Advance Lifts, Inc.
More Information Top
-
Rheinmetall MAN Military Vehicles Wisent Armoured Vehicle Demonstrator
Wisent in a 10 × 10 configuration, for example, could carry a standard 20 ft ISO container weighing up to 15 tonnes.
-
Marine containers
Where wider-than- ISO containers [mainly 48- ft ( 15 -m) boxes] are to be carried below deck, it has been necessary to construct dedicated cellular guides to accommodate these boxes.
-
IHS Jane's Navigating the Emerging Markets
As part of its product range the company produces a range of 10 ft, 15 ft and 20 ft ISO -dimensioned containers that are suitable for a variety of general military uses, including power supply stations, water purification plants, fuel and lubricant …
-
DEFENCE PRODUCTION AND R & D
As part of its product range the company produces a range of 10 ft, 15 ft and 20 ft ISO -dimensioned containers that are suitable for a variety of general military uses, including power supply stations, water purification plants, fuel and lubricant …
-
Polska Grupa Zbrojeniowa
As part of its product range the company produces a range of 10 ft, 15 ft and 20 ft ISO -dimensioned containers that are suitable for a variety of general military uses, including power supply stations, water purification plants, fuel and lubricant …
-
Future Recovery Vehicle
The EPLS is fitted with a Cargotech loading handing unit which is rated at 15 tonnes and as well as 20 ft ISO containers can also transport general flat rack loads.
-
ACMAT VLA (8 × 8) ALM WPK 8,000 kg logistic vehicles
The 8.70 SH variant is configured to carry a 4.57 m/ 15 ft shelter or container , the 8.75 SH variant to carry a 6.096 m/20 ft ISO shelter or container.
-
News
… the low rates granted to some industries such as electric power generation; why they are denied the 45 tonne vehicles that would be 15 per cent more economical … … and suitable to carry ISO 40 ft . multi-modal containers ; why they have to …
-
MSI APPOINTED UK AGENT FOR GICHNER SHELTERS
Externally, the basic shelter is configured to ISO (International Standards Organization) container standards, i.e. 2.44m widex2.44m highx6.1m long (8x8x20ft), although any length or width up to a maximum of 15 m (50 ft ) is possible.
-
UK opens MARS tanker competition
Capable of a sustained speed of 15 kt in Sea State 5 and with a range of 7,000 n miles, the design … … product, 1,300 m 3 of potable water and (as deck cargo) eight fully laden 20 ft ISO containers .
Indicates content that may require registration and/or purchase.