-
Supplier: Filtronetics, Inc.
Description: Cut-off: 3.0 dB @ 1.5 KHz, Rejection: 1.9 KHz-38 dB, Ripple: 0.3 dB, IL: 0.5 dB
- Filter Category: Active Filter, Quartz / Crystal Filter
- Applications: Commercial, Communications, Industrial, Military
- Filter Type: Low Pass
-
Supplier: Filtronetics, Inc.
Description: Stop band: 60 db BW 1.5 KHz, Ripple 0.2 dB, IL 3.0 dB
- Cutoff or Center Frequency (Fc): 495 kHz
- Bandwidth: 0.5 kHz
- Filter Type: Band Pass
- Applications: Commercial, Communications, Industrial, Military
-
Supplier: Newark, An Avnet Company
Description: SWITCH CAP FILTER, LOWPASS, 15KHZ, UMAX; IC Filter Type:Lowpass; Filter Order:5th; No. of Filters:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Filter IC Case Style:µMAX; No. of Pins:8Pins; Cutoff Frequency:15kHz RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: SWITCH CAP FILTER, LOWPASS, 15KHZ, DIP; IC Filter Type:Lowpass; Filter Order:5th; No. of Filters:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Filter IC Case Style:DIP; No. of Pins:8Pins; Cutoff Frequency:15kHz RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: LOWPASS FILTER, 5TH, 15KHZ, UMAX-8; IC Filter Type:Lowpass; Filter Order:5th; No. of Filters:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Filter IC Case Style:µMAX; No. of Pins:8Pins; Cutoff Frequency:15kHz; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SWITCH CAP FILTER, LOWPASS, 15KHZ, UMAX8; IC Filter Type:Lowpass; Filter Order:5th; No. of Filters:1; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Filter IC Case Style:µMAX; No. of Pins:8Pins; Cutoff Frequency:15kHz RoHS Compliant: Yes
-
Supplier: DigiKey
Description: Elliptic, Low Pass Switched Capacitor Filter IC Elliptic, Low Pass Switched Capacitor 5th Order 15kHz 8-PDIP
- Supply Voltage (VS): 4.5 to 5.5 volts
- Cutoff or Center Frequency (Fc): 15 kHz
- Cutoff Frequency (Fc): 15 kHz
- Features: 5th Order, Elliptic, Other
-
Supplier: Lingto Electronic Limited
Description: IC FILTER 15KHZ BUTTER 8UMAX
- Cutoff or Center Frequency (Fc): 15 kHz
- Cutoff Frequency (Fc): 15 kHz
- Features: 5th Order, Other
- Filter Category: Active Filter
-
Supplier: ValueTronics International, Inc.
Description: that are passive, active, analog, digital, low pass, high pass, linear, and nonlinear. Linear filters are the most commonly used for most electronic equipment applications. Additional Features: Frequency range: 1 Hz to 100 kHz Two independent filter channels
-
Supplier: Win Source Electronics
Description: Manufacturer: Murata Electronics North America Win Source Part Number: 1023730-BNX025H01L Packaging: Reel - TR Type: Low Pass Voltage Rating: 25V Applications: Automotive Mounting: SMD (SMT) Technology: LC Height: 0.146" (3.70mm) Current: 15A Number of Channels: 2 Attenuation Value:
-
Supplier: Cirrus Logic, Inc.
Description: integrating a line driver (operational amplifier) and low pass filter components, the CS4351 and the CS4352 represent a new class of integrated audio DACs. The CS4352 provides a 2VRMS line level output and only requires a one-pole RC filter on the outputs, thus
- Pin Count: 20
- Resolution: 24 bits
- Features: Other
- Output Type: Voltage
-
Data Acquisition - Input Module With 8 Digital Inputs And 8 Analog Current Inputs -- ibaPADU-D-8AI-ISupplier: iba America LLC
Description: Input module with 8 digital inputs and 8 analog current inputs for ibaNet 32 Mbit flex Inputs galvanically isolated, single ended Sampling rate up to 40 kHz, freely adjustable Simultaneous data acquisition due to one A/D converter per channel, 16 bit resolution Filter: RC
- Analog Input Channels: 8 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 40 kHz
- Resolution: 16 bits
-
Supplier: Cirrus Logic, Inc.
Description: range (CS42526) -100 dB THD+N System sampling rates up to 192 kHz S/PDIF receiver compatible with EIAJ CP1201 and IEC-60958 8:2 S/PDIF input mux A/D converter high-pass filter for DC offset calibration Digital output volume control with soft ramp Digital ±15 dB input gain
- Supply Voltage: 5 V
- Device Type: Codec
- Package Type: LQFP
-
Supplier: Cirrus Logic, Inc.
Description: converter/114 dB A/D converter dynamic range (CS42528) -100 dB THD+N System sampling rates up to 192 kHz S/PDIF receiver compatible with EIAJ CP1201 and IEC-60958 8:2 S/PDIF input mux Recovered S/PDIF clock or OMCK system clock selection A/D converter high-pass filter for DC
- Supply Voltage: 5 V
- Device Type: Codec
- Package Type: LQFP
-
Supplier: Dataforth Corporation
Description: transducers that will operate on a 10 V excitation voltage and up to 30 mA of excitation current. Signal filtering is accomplished with a 5-pole filter optimized for time and frequency response which provides 100 dB per decade of normal-mode rejection above 1 kHz. One pole of this
- Analog Input Channels: 1 #
- Accuracy: 0.05 % FS
- Low Pass Cutoff Frequency: 1 kHz
- Maximum Output: 5 volts
-
Supplier: Visual Sound, Inc.
Description: smooth high frequencies up to 20 kHz. A 500 watt (400 LF / 100 HF) power module includes a 100 Hz high-pass filter (HPF) for use in subwoofer-equipped systems. Power module based on the best-selling RMX series amplifier technology provides 500 total watts of power Attractive and
-
Supplier: TMP Pro Distribution
Description: The Perfect Match for Your Club Speakers P-Series Power Amplifiers can be used with any loudspeaker system, but if you're using Yamaha's Club Series speakers they will provide optimum power and performance. All models are equipped with independent sweepable high-pass and
- Type: Amplifier
-
Supplier: TelephoneStuff.com
Description: apparatus - Integral 80Hz, 12dB/octave high-pass filter removes unwanted low-frequency energy to improve intelligibility - Logic I/O functions can be utilized with automatic mixers, teleconferencing systems and control systems - Logic input can remotely control LED as well as
- Application: Security / Paging
-
Supplier: Win Source Electronics
Description: Of Life) Duration: 3 Min Sampling Frequency: 5.3kHz Filter Pass Band: 2.3kHz Messaging: Multiple Supplier Device Package: 28-DIP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 28-DIP (0.600", 15.24mm) Popularity: Low Fake Threat In the Open Market: 36
- TJ: 0 to 70 C
- Package Type: DIP
- Features: Other
- Device Type: Sensor Interface
-
Supplier: LORD MicroStrain Sensing Systems
Description: with ultra low noise, high sensitivity IEPE (Integral Electronic Piezoelectric) accelerometers. It features 109.5 dB of dynamic range, 1 kHz to 104 kHz sampling rates, ± 32 μseconds network burst synchronization, and user selectable low pass filtering. Globally
- Acceleration: 200 g
- Frequency Range: 1 to 33,000 Hz
- Number of Input Channels: 1 #
- Maximum Shock: 200 g
-
Supplier: ValueTronics International, Inc.
Description: TRACK GEN and CHIRP SOURCE inputs are used for verifying phase-lock-loop suppression. There are several available low pass filters: 100 MHz, 20 MHz, 2 MHz, 200 kHz and 20 kHz. The AM blocking filter is used for an external AM detector (or the internal AM
-
Supplier: TMP Pro Distribution
Description: inputs driven) Sensitivity : 100 dB (1W, 1m) at corner Nominal Impedance : 8 ohms per input; 4 ohms total Network Filter to Subwoofer : 12 dB / oct low-pass (per input), 160 Hz. Acoustic Filtering : 6 dB/ oct lo-pass filtering via slot load design, 80 Hz Network
- Speaker Size: 10 inch
- Application: Music / Audio Systems
-
Supplier: ValueTronics International, Inc.
Description: less (1 kHz) Low pass filter: 1k, 10k, 100 kHz and THRU, 12dB/oct. PL(Phase Linear) Power requirements: AC100V, 120V, 220V or 240V switchable; 48to 62 Hz, approx. 15VA Dimensions: 215(W) X 88(H) X 350(D) mm Weight: Approx. 3.2kg The NF Corporation 5325 is an
-
Supplier: Transcat, Inc.
Description: Product Highlights Speedy Performance of Professional Testing - Two Models Provide High Accuracy and Fast Response 60,000 count, 5-digit display, high-resolution measurements ±0.025% DC V basic accuracy, wide 20 Hz to 100 kHz AC V frequency characteristics Low-pass filter
-
Supplier: Microchip Technology, Inc.
Description: ratio is optimum for use in small diameter microphones. Additional Features Adjustable Voltage Gain up to 27dB, 100Hz to 10kHz Quiescent Current 125µA Low Voltage Operation 1.5V with 450Ω Load Low Input Capacitance 0.7pF Low Output Impedance <30Ω Low Noise <1.3µV RMS
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: within linear ranges. High Pass Filter : 3-pole Butterworth, fall off 18 dB/octave Low Pass Filter : 2-pole Butterworth, fall off 12 dB/octave Detector: Quasi RMS: True reading indicated for sinusoidal signals with crest factor < 3 Time Constants : 1 s and 10 s
-
Supplier: Win Source Electronics
Description: Manufacturer: STMicroelectronics Win Source Part Number: 114132-LIS3L02AQ3TR Packaging: Reel - TR Type: Analog Features: Adjustable Bandwidth, Selectable Low Pass Filter, Selectable Scale Mounting: SMD (SMT) Output Type: Analog Voltage Bandwidth: 1.5kHz Axis: X, Y, Z
- Acceleration: 2 to 6 g
- Operating Temperature: -40 to 185 F
- Features: Other
-
Supplier: TelephoneStuff.com
Description: 1.1" in diameter at the largest point and mounts in a 13/16" opening in panels up to 2" thick - Extremely rugged - Solid machined brass body - ASTATIC Flex-Form hardened grille screen - Built in switchable high pass filter - Terminated with a standard male 3 pin XLR connector -
- Directivity: Cardioid, Directional
- Application: Security / Paging
-
Supplier: Hottinger Brüel & Kjær A/S
Description: - Sample rate: max. 100 kS/s (or 200 kS/s in 2 -channel operation) - Adjustable low pass filter (Bessel, Butterworth, Linear Phase) - TEDS support: Automatic sensor identification - Electrically isolated - Socket: ODU 14-pin General: - IP65/IP67 protection class - Very high
- Features: Other, Other Input
-
Supplier: TMP Pro Distribution
Description: The CLOUD12SUB is a powerful ceiling subwoofer assembly with a single 12" low frequency driver. The CLOUD Series is designed for ceiling applications requiring higher power handling and low distortion combined with smooth response. CLOUD ceiling systems are mounted on an integral
- Speaker Size: 12 inch
- Application: Music / Audio Systems
-
Supplier: Transcat, Inc.
Description: 6/7 place) 1 kHz / -3 dB low-pass filter can be activated Direct current measurement from 10 nA to 10 A, 16 A intermittently current measurement with current clamp transformers and sensors, transformation ratio is taken into account at the display Measurement data memory
- Data Acquisition: Datalogger / Recorder
-
Supplier: TMP Pro Distribution
Description: The Perfect Match for Your Club Speakers P-Series Power Amplifiers can be used with any loudspeaker system, but if you're using Yamaha's Club Series speakers they will provide optimum power and performance. All models are equipped with independent sweepable high-pass and
- Type: Amplifier
-
Supplier: Hottinger Brüel & Kjær A/S
Description: B, E, J; - Resistance: 5000 Ohm; - Potentiometric transducer; - Inductive full or half bridge; - LVDT; - Voltage: 100 mV, 10 V or 60 V; - Current: 20 mA; - Digital counter, rotary encoder, frequency, SSI; The following applies for each channel: - Data rate: max. 40 kS/s; - Digital low
-
Supplier: Knick Interface LLC
Description: AC/DC Protection against electric shock with protective separation up to 1800 V AC/DC according to EN 61140 Test voltages up to 15 kV AC Excellent transmission properties: Gain error < 0.3 % Cutoff frequency 5 kHz (low-pass filter / lower cutoff frequency on
- Power Requirements: AC Powered, DC Powered
- Electrical Output: Analog Current, Analog Voltage
-
Supplier: Knick Interface LLC
Description: extremely compact modular housings Working voltages up to 3600 V AC/DC Protection against electric shock with protective separation up to 1800 V AC/DC according to EN 61140 Test voltages up to 15 kV AC Excellent transmission properties: Gain error < 0.1 % Cutoff frequency 5 kHz
- Voltage: 100 volts
- Power Requirements: AC Powered, DC Powered
- Electrical Output: Analog Current, Analog Voltage
Find Suppliers by Category Top
Featured Products Top
-
Product focus AEI products include band pass, low pass, (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
frequency selection with excellent out-of-band rejection. Centered at 10 MHz, it offers a >200 kHz 3 dB bandwidth and a 9.9–10.1 MHz passband, ensuring stable signal performance with low VSWR. Housed in a compact SMA-connected package, it is built to withstand harsh environmental conditions (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
band pass, low pass, high pass, and band (read more)
Browse RF Low Pass Filters Datasheets for Anatech Electronics, Inc. -
2441WN2219 features a notch frequrency band from 2400?2483MHz and an Attenuation: ≥50dB, the Pass Bands are DC?2370MHz & 2500?6000MHz with an insertion of ≤1.5dB. Follow us on: (read more)
Browse RF Band Reject Filters Datasheets for Anatech Electronics, Inc. -
2441 MHz waveguide Notch Filter P/N AE2441WN2219 Our P//N AE2441WN2219 features a notch frequrency band from 2400?2483MHz and an Attenuation: ≥50dB, the Pass Bands are DC?2370MHz & 2500?6000MHz with an insertion of (read more)
Browse RF Band Reject Filters Datasheets for Anatech Electronics, Inc. -
in Filter Design Guide. The terminology Duplexers and Diplexers has been fuzzy since the advent of wireless communication, For the purpose of discussion a Duplexer is when two band pass filters are (read more)
Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for Anatech Electronics, Inc. -
in Filter Design Guide. The terminology Duplexers and Diplexers has been fuzzy since the advent of wireless communication, For the purpose of discussion a Duplexer is when two band pass filters are (read more)
Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for Anatech Electronics, Inc. -
150% avoids clipping of real world torque peaks and driveline torsionals reducing potential for errors in the average torque measurement. Output bandwidth is 1 kHz with 13 user selectable low pass filters. Included interface software allows fast PC setup and re-configuration while selecting from up (read more)
Browse Datasheets for S. Himmelstein & Company -
slow applications, a switchable 10 Hz low-pass filter is available, enabling measurements down into the low fW range. The OE-200-BPR offers significantly higher gain and the best CMRR (Common Mode Rejection Ratio). The OE-200 is the best choice when maximum performance is (read more)
Browse Photosensor Modules Datasheets for Electro Optical Components, Inc. -
Sense Transformers – The CSE5 series is specifically designed to monitor electrical currents at 250 kHz and higher. With a primary current rating of 10 amps, these surface-mounted transformers have an operating temperature range of -15 °C (5 ºF) to (read more)
Browse Current Sense Transformers Datasheets for Triad Magnetics
More Information Top
-
180 degree domain walls as a source of magnetoacoustic emission
This system consists of a preamplifier, with a 15kHz low pass filter , which in one type of design monitors the current through a resistor, or in other designs acts as a current to voltage converter directly.
-
Analysis of magnetohydrodymic (MHD) activity using electron cyclotron emission (ECE) diagnostics on Alcator C-Mod tokamak
To filter out high frequency signal contamination, 15 kHz low pass filters are installed and used for routine oper- ations sampled at 20 kHz.
-
Automotive FM Diversity Systems, Part III: Digital Systems (.pdf)
15kHz low pass filter .
Indicates content that may require registration and/or purchase.