-
Supplier: Newark, An Avnet Company
Description: LED HANDHELD MAGNIFIER, 2.5X MAG; Magnifier Type:Hand Held Magnifier; Arm Length:-; For Use With:Close up Precision Work; Magnification:2.5x; Product Range:-; Plug Type:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: LED HANDHELD MAGNIFIER, 4X MAG; Magnifier Type:Hand Held Magnifier; Arm Length:-; For Use With:Close up Precision Work; Magnification:4x; Product Range:-; Plug Type:-; SVHC:No SVHC (07-Jul-2017); Colour:Black RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: HANDHELD LED MAGNIFIER, 3X/4.5X; Magnifier Type:Hand Held Magnifier; Arm Length:-; For Use With:Close up Precision Work; Magnification:3x, 4.5x; Product Range:-; Plug Type:-; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: NA
-
-
Supplier: R. S. Hughes Company, Inc.
Description: The Excelta Three Star handheld magnifier is another quality product from Excelta.
-
Supplier: R. S. Hughes Company, Inc.
Description: The Excelta Three Star handheld magnifier is another quality product from Excelta.
-
Supplier: Edmund Optics Inc.
Description: These excellent multiple lens Peak magnifiers offer superior image quality and are ideal for quick inspection. Features optical glass elements in a fixed focus design (the 15X contains coated achromatic lenses). The clear acrylic base allows ambient light to illuminate subject. Note:
- Magnification: 15 X
- Type / Mounting: Handheld
-
Supplier: Edmund Optics Inc.
Description: These excellent multiple lens Peak magnifiers offer superior image quality and are ideal for quick inspection. Features optical glass elements in a fixed focus design. The clear acrylic base allows ambient light to illuminate subject. They all also include a built-in flashlight assembly
- Magnification: 15 X
- Type / Mounting: Handheld
- Features: Illuminated
-
Supplier: RS Components, Ltd.
Description: LED Handheld Magnifier with stand, 4x
- Magnification: 4 X
- Features: Illuminated, Other
-
Supplier: Carson Optical, Inc.
Description: The PM-33 Pocket Magnifier™ from Carson Optical is a multi-power LED lighted Magnifier. This HandHeld Pocket Magnifier™ has three magnifying powers: 6x, 5x and 2.5x. It features a crystal-clear acrylic lens. It is an ideal low vision aide. The Pocket Magnifier™ is
- Magnification: 6 to 2.5 X
- Type / Mounting: Handheld
-
Supplier: Edmund Optics Inc.
Description: Extra Long Eye Relief Accepts Contact Reticles Wide, Flat Field of View Assures True Color Viewing This magnifier is ideal for backlit inspection applications since the opaque base shuts out ambient light. Also useful for focusing images on ground glass or can be used as an eyepiece in some
- Magnification: 12 X
- Type / Mounting: Handheld
-
Supplier: Edmund Optics Inc.
Description: Extra Long Eye Relief Accepts Contact Reticles Wide, Flat Field of View Assures True Color Viewing This magnifier is ideal for backlit inspection applications since the opaque base shuts out ambient light. Also useful for focusing images on ground glass or can be used as an eyepiece in some
- Magnification: 6 X
- Type / Mounting: Handheld
-
Supplier: RS Components, Ltd.
Description: 12.5x adapter and handheld magnifier
-
Supplier: Carson Optical, Inc.
Description: The JS-40 HandHeld™ Magnifier from Carson Optical is a 3" compact, easy to use 2.5x power Magnifier for home, school or office. Its crystal clear acrylic lens gives you a sharp distortion-free view. The HandHeld™ Magnifier has a 5x power bifocal lens, which allows
- Magnification: 2.5 to 5 X
- Type / Mounting: Handheld
-
Supplier: Luxo Lamp Ltd.- Canada
Description: Handheld UV Magnifier - perfect for the inspection of conformal coatings. Coatings glow brilliantly under UV black illumination especially when magnified through a 5-diopter (2.25X) optical-quality glass lens. Unique combination of (2) 4W UV black bulbs and (2) 4W fluorescent white
- Magnification: 2.25 X
- Type / Mounting: Handheld
- Applications: Industrial Inspection
-
Supplier: Titan Tool Supply, Inc.
Description: The Ion 4.3 is an award winning inspection magnifier that provides a crystal clear image for the user. Suitable for quick and immediate use, the Ion is fast to start, comfortable to hold and highly intuitive to use as the product has been designed to replicate the look and feel of an optical
- Magnification: 4 to 14 X
- Applications: Assembly
- Type / Mounting: Handheld
- Features: Illuminated
-
Supplier: Carson Optical, Inc.
Description: The HF-11 Split Handle™ Magnifier from Carson Optical can be used as a Handheld or Hands Free Magnifier with the included neck strap. It boasts a 2x crystal clear Acrylic lens with 3.5x bi-focal spot lens. The super bright LED lights illuminate your viewing subject. The Split
- Magnification: 2 to 3.5 X
- Type / Mounting: Handheld
-
Supplier: Carson Optical, Inc.
Description: The SG-12 SureGrip™ from Carson Optical is a 2x power Handheld Magnifier with an ergonomically designed soft-grip handle for the ultimate in comfort. Its acrylic lens gives you a sharp distortion-free view, and a 10x high-power spot lens allows you to see even the finest details with
- Magnification: 2 to 10 X
- Type / Mounting: Handheld
Find Suppliers by Category Top
More Information Top
-
Peak Transparent Base Magnifiers | Edmund Optics
○ Handheld Magnifiers (12 Features optical glass elements in a fixed focus design (the 15X contains coated achromatic lenses).
-
Heat conduction by artificial anisotropy
… resulted in a Verlangerung, so, cia8 refrained of that is noted low this appears Kompressibilitat of the glass very improbable that la6t - were a whole series of isotherms maintaining the glass plates still in the vise were observed with the magnifying glass . The task la & draws itself gives) it on hand of already set Liisungen of ahnlicher tasks from other territories of the Physik.l sich2), da6 have the isotherms its groBte expansion in the longitudinal direction of the middle plate on the … 15x 15 cms were cut gewohnlich matching Stucke by the GroBe from these grogen plates and in …
-
Foliicole braiding of Zaïre types of the SammelgattungenCatillaria of undBacidia
ThMlas epiphyll, very diian, brightly brauagelb, fcin mehlig-,~taubig (anger dor magnifying glass gesehert) matt, zusammenh ~ vLgerld, to 3 em in the Durohmesser, on the g ~ nde, nieht sekarf abgegrenz ~ and without Prototh ~ llus; about 10--15 izm … The spores by B. fi, agilis are 15X quersepbier ~ nnd h6ehste ~ 55 jedoeh mtr ~zmlang. Paraphyses hand numerosae tub ~ flis 1 ~ m, pierumque simplices hinc of inde ramosae arrastomosantcsquc, fiexuosae …
-
Prescribing near magnification for low vision patients
15X Loup Non-illuminated stand magnifiers Mrs B: options • +10 D near addition • Eschenbach 17405-60 or COIL 5204 hand-held magnifiers • Eschenbach 15537 illuminated stand magnifier used at an eye-lens distance of 25 cm • Schweizer 320/90 non-illuminated stand magnifier used at …
-
New stand magnifiers do not meet rated levels of performance
… ‘low’ (a12D), ‘medium’ (13 to 20 D) and ‘high’ power (> 20 D), using the same criteria we adopted in the previous study.4 Back vertex powers of all the new COIL magnifiers (both hand-held and stand magnifiers ) were measured to be … 12x 15X .
-
Practical options for magnification and field of view of stand magnifiers
Peak 1962 15x Peak 2023 15x Stand magnifiers were divided into three groups according to dioptral power. A further note on hand- held magnifiers.
-
Vaulters Kompendium dermatology
Changes can be already recognized by magnifying glass magnification. ▬ severing of the hair 1-2 cms over the scalp locomotive: Hand eczema Thigh Eig: ▂ pressure at all skin positions max.21 mmHg ▂ mind.15x waschbar before elasticity loss .
-
Technical to Draw
Through rasterelektronenmikroskopische receivings only also by view of surfaces through a magnifying glass , relief becomes visible that was generated by the processing of the surface. Push fit parts by good lubrication of hand füg- and displaceably. 8R.15X.24XDP .
-
Historic notes to the information technology
Without use of a magnifying glass , the conventional sliding rule of 25 cms allows the length a relative accuracy of … was passed after London of emigrated Hugenotten Abraham de Moivre (1667-1754) to hand of number examples … x3 +3x−14 = 0 and to try on x3 +3x−36 = 0; or on x3 −15x = 4 .
-
Human-Computer Interaction. Interaction Modalities and Techniques
… text field to detect the long press, or re-implementing the entire functionality of the magnifier loupe. Fukumoto evaluated the performance and impressions of PuyoSheet and PuyoDots with a handheld device, but WrinkleSurface is … Y=- 15X +971 .
Indicates content that may require registration and/or purchase.