-
Supplier: Mi-T-M Corporation
Description: Safety auto-extinguish tip over switch · Hose and regulator included · Piezo spark ignition · Requires 20 lb. LP tank, not included Fuel Tank Capacity 20 lb. Propane cylinder (not included) Fuel Consumption Low 65 hr./20 lbs. / High 24 hr./20 lb. Max. Operating Hours 24 hours/20 lb.
- Heating Capacity: 5.2758 kW
- Fuel / Energy Source: Natural Gas / Propane
- Features: Space Heater
-
Supplier: Central Marine Diesel
Description: 4,500 watt PrimePact Propane unit is quieter and lighter then the competition. This genset is perfect for Class A motorhomes (single or dual roof A/C) as well as fifth wheels, travel trailers and fire/rescue vehicles. This unit features a premium 407cc OHVI Single Cylinder
- Wattage: 4,500 watts
- Voltage: 120 V, 240 V
- Fuel Type: Propane
-
Supplier: CECOR
Description: nozzle. Tools: Three suction tools (1) straight, (1) flexible and (1) flared nozzle Wheels: 300 Gal - (2) 16" x 4" rubber tires - (1) 12" x 3" swivel caster 400 Gal - (2) 16" x 4" rubber tires - (2) 12" x 3" swivel caster 500 Gal - (2) 16" x 5" rubber tires - (2)
- Application / Industry: Heat Transfer Fluids
- Features: Other
- Equipment Type: Suction Clarifier
-
-
Supplier: CECOR
Description: nozzle. Tools: Three suction tools (1) straight, (1) flexible and (1) flared nozzle Wheels: 300 Gal - (2) 16" x 4" rubber tires - (1) 12" x 3" swivel caster 400 Gal - (2) 16" x 4" rubber tires - (2) 12" x 3" swivel caster 500 Gal - (2) 16" x 5" rubber tires - (2)
- Application / Industry: Heat Transfer Fluids
- Features: Other
- Equipment Type: Suction Clarifier
-
Supplier: CECOR
Description: nozzle. Tools: Three suction tools (1) straight, (1) flexible and (1) flared nozzle Wheels: 300 Gal - (2) 16" x 4" rubber tires - (1) 12" x 3" swivel caster 400 Gal - (2) 16" x 4" rubber tires - (2) 12" x 3" swivel caster 500 Gal - (2) 16" x 5" rubber tires - (2)
- Application / Industry: Heat Transfer Fluids
- Features: Other
- Equipment Type: Suction Clarifier
-
Supplier: CECOR
Description: Prevention: Automatic overfill protection all discharge ports valved Engine: 20 HP Propane Engine Hoses: 2” I.D. x 16’ oil-resistant PVC suction hose including quick-disconnect coupler. Separate discharge hose of heavy-section clear plastic 1-1/4” I.D. x 16’ with
- Application / Industry: Heat Transfer Fluids
- Features: Other
- Equipment Type: Suction Clarifier
-
Supplier: CSA Group
Description: and wash-mobiles when propane is to be used for fuel purposes (c) propane used as an engine fuel in other than highway vehicles and (d) the installation of containers and equipment to be used for propane in distribution locations and filling plants. 1.2 This Code does not apply
-
Supplier: SAF-T-CART
Description: DOur own propane cart, the 7-900-4P (above) is designed to carry large propane tanks with ease. Its unique design cuts on weight and materials, saving you on both efficiency and costs. A safety chain secures the load while pneumatic wheels (with no-flat additive) keep you up and
- Width: 29 inch
- Cart / Truck Type: Hand / Appliance Truck
- Features: Other
- Tires: Pneumatic
-
Supplier: CSA Group
Description: propane (i) propane used on boats (j) propane used as a propellant in aerosol containers (k) butane fuel cylinders of 150 g capacity or less and (l) the installation of containers and equipment to be used for propane in distribution locations and filling plants and
-
Supplier: CSA Group
Description: propane used on boats (j) propane used as a propellant in aerosol containers (k) butane fuel cylinders of 150 g capacity or less and (l) the installation of containers and equipment to be used for propane in distribution locations and filling plants and on tank trucks,
-
Supplier: C & C Lift Truck, Inc.
Description: their sides. VERTICAL CYLINDER STORAGE - stores vertical cylinders up to 200 lbs. Available for 5-10 and 10-20 cylinder units with safety retention chains. UPRIGHT SMALL PROPANE STORAGE - Propane cylinders 12" dia. x 22-1/4"H store in vertical
- Height: 70 inch
- Width: 33 inch
- Depth: 38 inch
-
Supplier: SAE International
Description: This study focuses on the combustion visualization of spark ignition combustion in an optical single cylinder engine using natural gas and propane at several air to fuel ratios and speed-load operating points. Propane and natural gas fuels were compared as they are the most
-
Supplier: CSA Group
Description: Clause 4. 1.3 The performance of the heater and heater system is covered under Clause 5. 1.4 A listed composite cylinder meets the requirements of the U.S. Department of Transportation (DOT) special permit approval process* and is equipped with a listed overfilling prevention
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Product Features • Line and Panel mounting pressure regulator • Brass chrome plated body and bonnet for inert, reactive, flammable and oxidizing gas and mixtures up to grade 6.0 • Stainless steel 316L body and bonnet for corrosive gases • 4 ports flexible configuration • Stable outlet
- Pressure Rating: 1,450.377 psi
- Media: Gas
- Primary Material: Stainless Steel
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover quick-connect type and other hand-operated adapters and couplings intended to connect the cylinder valve on portable LP-Gas container assemblies to the inlet of the regulator on gas consuming equipment. These couplings are intended for vapor withdrawal service
-
Supplier: UL Standards & Engagement
Description: Nonrefillable (Disposable) Type Fuel Gas Cylinder Assemblies UL 147A 1.1 These requirements cover nonrefillable cylinder assemblies for use with propane, Methylacetylene-Propadiene, Stabilized (MPS-Gas), and propylene. 1.2 Nonrefillable cylinder assemblies covered by
-
Supplier: Electric Generators Direct
Description: 4.5 kW Liquid Propane Powered RV Generator •By far the most economic RV generator option for kW output Designed For Use With Multiple Applications •Class A & C Motorhomes with a single roof A/C •Travel, Sport Utility & Horse Trailers •Fifth Wheels & Industrial Vehicles Generac OHVI
- Voltage: 120 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Applications: Industrial, Power
-
Supplier: Electric Generators Direct
Description: Generac Quietpact Series™ 3.4 kW LP Powered RV Generator •Up to 43% more fuel efficient than other brands Designed For Use With Multiple Applications •Class B & C Motorhomes w/ a single roof A/C including 5th wheels •Travel, Sport Utility & Horse Trailers Durable Steel Enclosure & Maintains
- Voltage: 120 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Applications: Power
-
Supplier: Lincoln Electric Co. (The)
Description: Top Features Fast travel speeds Increased resistance to porosity Consistent bead appearance Warning: NR-5 is NOT recommended for welding multiple passes. Typical Applications Single pass welding on up to 48 mm (3/16 in) thicknesses 3 o'clock welding positions Welds with copper back-up
- Diameter / Thickness: 0.09375 to 0.12 inch
- Tensile Strength (UTS): 73,243.6038753845 to 81,220.6300400303 psi
- Approvals / Conformance: ASME, AWS
- Joining Process / Product Form: Flux Cored Wire
-
Supplier: Restek
Description: Each available in three varying concentrations. Mini-regulator designed specially for these standards. Available in three mixes with varying C5 unsaturates or extended C6+ components. Concentration: mole Volume: 4.6L @ 60psig DCG Partnership Cylinders: Size: 7.6 x 24cm CGA-170/110
- Concentration: 0.1 to 37.2 %
- Industrial Gases: Acetylene, Argon, Butane, Carbon Dioxide, Carbon Monoxide, Ethane, Hydrogen, Methane, Nitrogen, Propane, Propylene
- Application / Function: Calibration Gas / Gas Standard
- Product Form: Gas
-
Supplier: Restek
Description: Each available in three varying concentrations. Mini-regulator designed specially for these standards. Available in three mixes with varying C5 unsaturates or extended C6+ components. Concentration: mole Volume: 4.9L @ 60psig DCG Partnership Cylinders: Size: 7.6 x 24cm CGA-170/110
- Concentration: 0.1 to 37.2 %
- Industrial Gases: Acetylene, Argon, Butane, Carbon Dioxide, Carbon Monoxide, Ethane, Ethylene, Hydrogen, Methane, Nitrogen, Propane, Propylene
- Application / Function: Calibration Gas / Gas Standard
- Product Form: Gas
-
Electrical Power Generators - Generac Commercial Series 60 kW Standby Generator -- Model QT06024KVSXSupplier: Electric Generators Direct
Description: Automotive-Style Engine •Powerful Generac 4-Cylinder turbocharged liquid-cooled engine Steel Weather Protected Enclosure •Shelters generator from weather and reduces exterior noise •Sound attenuated acoustically designed enclosure Automatic Shutdown •Low oil pressure, high temperature
- Frequency: 60 Hz
- Phase: AC Three Phase Power
- Features: Other
- Applications: Power
-
Supplier: Restek
Description: Cylinders: Size: 7.6 x 24cm CGA-170/110 connection. US DOT Specs: DOT-4B-240ET Please note: This cylinder is not approved for use in Canada. *Ideal Heating Value: Dry BTU/SCF @ 14.696psia & 60°F. **Contact Restek to get a complete list of hexanes plus. Quantity discounts not available.
- Concentration: 1 to 70 %
- Industrial Gases: Butane, Carbon Dioxide, Ethane, Methane, Nitrogen, Propane
- Application / Function: Calibration Gas / Gas Standard
- Product Form: Gas
-
Supplier: Restek
Description: Each available in three varying concentrations. Mini-regulator designed specially for these standards. Available in three mixes with varying C5 unsaturates or extended C6+ components. Concentration: mole Volume: 5.2L @ 70psig DCG Partnership Cylinders: Size: 7.6 x 24cm CGA-170/110 connection.
- Concentration: 0.5 to 40.75 %
- Industrial Gases: Argon, Butane, Carbon Dioxide, Carbon Monoxide, Ethane, Ethylene, Hydrogen, Methane, Nitrogen, Propane, Propylene
- Application / Function: Calibration Gas / Gas Standard
- Product Form: Gas
-
Supplier: Electric Generators Direct
Description: Generac in-line 4-cylinder liquid-cooled engine Weather Protected Enclosure •Shelters generator from weather and reduces exterior noise •Insulation lowers sound levels by 2-3 decibels Hour Meter •Monitors for service and maintenance intervals Automatic Shutdown •High coolant temp, low
- Frequency: 60 Hz
- Phase: AC Three Phase Power
- Fuel Type: Natural Gas, Propane
- Features: Other
-
Supplier: Frascold S.P.A.
Description: with POE oil [PAG oil upon request] ■ For inverter application contact Frascold Applications ■ “Cascade” systems [in combination with R134a / R407F / HFO / Propane / etc.] ■ “Booster” systems Compressors TK Series for transcritical applications ■ 19 models with 4 cylinders,
- Input Power: 22,384.378224612152 watts
- Features: Other
- Construction: Piston
-
Supplier: Frascold S.P.A.
Description: ■ AXH Series suitable for hydrocarbon refrigerants [R290, R1270, R600, etc..]. PAG oil charge ■ 76 models with 2, 4, 6 or 8 cylinders, displacement from 4 to 240 m3/h [50Hz] ■ Designed and manufactured in compliance with the safety requirements of the ATEX directive ATEX
- Features: Other
- Construction: Piston
-
Supplier: SAE International
Description: The effects of air humidity on the knock characteristics of fuels are investigated in a lean-burn, high-speed medium BMEP engine fueled with a CH 4 + 4.7 mole% C 3 H 8 gas mixture. Experiments are carried out with humidity ratios ranging from 4.3 to 11 g H 2 O/kg dry air. The
-
Supplier: UL Standards & Engagement
Description: 1.1 These minimum requirements cover regulators used to reduce the pressure of compressed industrial gases from a source or storage cylinder pressure of not more than 5500 psig (37.91 MPa) to the use pressure. 1.2 Regulators covered by these requirements are intended for use with compressed
-
Supplier: UL Standards & Engagement
Description: 1.1 These minimum requirements cover regulators used to reduce the pressure of compressed industrial gases from a source or storage cylinder pressure of not more than 5500 psig (37.91 MPa) to the use pressure. 1.2 Regulators covered by these requirements are intended for use with compressed
-
Description: plant definitions have been updated to clearly identify storage threshold at greater than 4,000 gallons water capacity. Container appurtenance requirements have been harmonized at 4,000 and less/greater than 4,000 gallons water capacity to better reflect container usage in the
-
Supplier: SAE International
Description: Ethylene (C2H4), Ethyne (C2H2) Benzene (C6H6), 1,3-Butadiene (1,3-C4H6), Toluene (C7H8), Butene (C4H8) etc. become significant. This paper presents the study of unregulated emissions on a heavy duty six cylinder engine used in the transport buses with CNG and HCNG as fuels. A transient engine
-
Supplier: GasLab
Description: VAC, SPDT 4-20mA output: 0~25% oxygen Weight & Dimensions Sensor Unit: 1 lb., 6.69 x 4.96 x 2.73 inches LxWxD Remote Display: 0.4 lb., 5.51 x 3.54 x 1.89 inches LxWxD Warranty 1 year on the device. See GasLab Terms and Conditions.
-
Supplier: GasLab
Description: Our Oxygen Depletion Safety Alarm protects staff in enclosed areas near storage cylinders of nitrogen, argon, ammonia, chlorine, propane, nitrous oxide, helium, argon or other inert gases. A gas leak can quickly displace oxygen in a room and make it unsafe. The RAD-0002 is used in
Find Suppliers by Category Top
Featured Products Top
-
deliver 11 inches water column 0.4 pounds per square inch (28 mbar) for residential applications and 35 inches of water column 1.3 pounds per square inch (90 mbar) for industrial applications. Propane regulators differ in size and shape, delivery pressure and adjustability, but are uniform in their (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd.
More Information Top
-
Plutonium Finishing Plant (PFP) Final Safety Analysis Report (FSAR) [SEC 1 THRU 11]
Section 9.2.lF.l.1, the slow discharge of propane from a 465 g ( 16.4 oz ) DOT 39 LPG cylinder does not result in an explosion, but it could result in a deflagration.
-
CAB HEATER | Today's Trucking
The Atomic Heater from NPMMC Inc. is in fact a window bracket and venting system to which you can attach a small, commonly available heater -- like the Coleman SportCat fuelled by a small propane cylinder typically costing about $3.00. .... One 16.4 - oz . propane bottle lasts 14 hours and puts out 1500 BTU's.
-
Plutonium Finishing Plant safety evaluation report
However, small, commercially available LPG containers ( 16.4 oz ) are used throughout PFP for performing various activities. .... Liquid propane gas cylinders used at PFP meet the requirements established by the U.S. Department of Transportation and the Compressed Gas Association.
-
Expanded Use of Small Engines by the Application of Butane Fuel Canisters
The main fuel constituent is propane , at a content of 95% and a capacity of 465 g ( 16.4 oz .). .... that of gasoline, but when gas is supplied as a vapor to the cylinder , the specific air…
-
Electric current
…projects must and we must let the common citizens in humility "radiate" klaglos through our sleeping ounces . .... motor as solar motor: gas or air becomes of the, e.g., power cylinders heated through sunbeams .... Lignites; ethyl,-methyl alcohol, butane, propane , hydrogen; wood-chopping chips, - pellets, heat of thermochemischen storages (magnesium hydride .... 16.4 radiation-exposure .
-
Alcohol and alcohol following diseases
Propane acid ethyl ester. .... disease by that the plate epithelium in the distal Ösophagus was replaced with cylinder epithelium which disposes .... ⊡ (Abb. 16.4 and 16.5, ⊡ Abb. 16.5. .... By a daily consumption of alcohol pure of 29 g in the pregnancy (Drinks correspond to 1 American Unze,d.h.ca.2 ), the IQ by the child about 7 points is averagely reduced.
Indicates content that may require registration and/or purchase.