Products/Services for 1691 MHz Down Converters
-
RF Upconverters and RF Downconverters - (132 companies)...synthesized converters. In terms of form factor, RF upconverters and RF downconverters are available as integrated circuit (IC) chips and printed circuit boards (PCBs). Some devices are rack-mounted while others are designed to sit atop a table or desk. ...ApplicationsTechnologyForm Factor -
RF Frequency Converters - (173 companies)...to a particular frequency band. Some varieties of RF frequency converters are dual upconverters and downconverters, meaning that they can modulate the frequency either up or down, but again, only into a specific range on either side of the spectrum... -
SCSI Converters - (8 companies)SCSI converters translate between the various SCSI interfaces such as single-ended to high-voltage differential (HVD), or HVD to low-voltage differential (LVD), etc. SCSI converters enable interoperability between different SCSI bus types. Also... -
DC-DC Converters - (850 companies)...converters include,. Constant current supply (CC) designed to provide an output current that stays constant with changes in load impedance. Overvoltage protection is internal circuitry that limits or shuts down the voltage output in an overvoltage condition... -
Tie Down Straps - (153 companies)Tie down straps are devices that are used to secure items during shipment or movement. Products include ratcheted tie downs, straps and elastic bungees. Tie down straps are used to secure items during shipment or movement. There are many different... -
GPIB Converters - (11 companies)GPIB converters translate data from the GPIB bus to another bus type, and vice versa. For instance, an RS232-to-GPIB converter translates serial commands generated by the RS232 interface into GPIB commands. GPIB converters translate data from...
-
DC-DC Converter Chips - (257 companies)...management applications and incorporate several conversion technologies. Buck or step-down converters convert a higher DC input voltage to a lower DC output voltage of the same polarity. Using a transistor as a switch, buck converters alternately connect...
-
Signal Converters - (680 companies)Signal converters contain inputs for one type of signal and outputs of another. Features can also include filtering and amplification or attenuation. A signal is an electric current or electromagnetic field used to convey data from one place...
-
Scan and Video Converters - (76 companies)Scan and video converters transform computer-video signals into a television-compatible format. They are sometimes called PC to TV converters or PC to video converters. Scan and video converters transform computer-video signals...
-
Digital-to-Analog Converter (DAC) Chips - (157 companies)Digital-to-analog converter (DAC) chips convert digital signals that represent binary numbers into proportional analog voltages. How to Select DC to AC Converter Chips. Image Credits: JKL Components Corp., Unipower Corp., and In and Out Computers...
Product News
-
ABSOPULSE Electronics Ltd.
Step-down DC-DC regulator delivers 3kW ABSOPULSE Electronics has released the BUR 3K-F3W, a 3000W step-down DC-DC regulator. The unit steps a 600Vdc (400-800Vdc range) input voltage down to 300Vdc or similar voltage at very high efficiency. The use of the latest silicon carbide semiconductor technology contributes to 97-98% conversion efficiency, allowing low heat dissipation and high-power density in a compact 160 x 70 x 290 mm enclosure. This step-down DC-DC regulator was developed for applications that require a stable regulated... (read more)Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
AgozTech LLC
Why POS Transactions Slow Down Why POS Transactions Slow Down (And It 's Not the Payment Terminal). When checkout speed declines in restaurant, hospitality, and service environments, businesses often assume the payment device is the issue. In reality, most delays are caused by how the device is used within the transaction flow. Teams evaluating improvements often explore solutions within the Clover POS accessories collection, but performance issues usually originate from workflow design, not hardware limitations. The Real... (read more)Browse Barcode Scanners Datasheets for AgozTech LLC -
iba America LLC
Synchronization accuracy down to one microsecond The ibaN-2E card is equipped with two switched 1 GbE RJ45 ports. It supports highly accurate data transmission, delivering synchronization accuracy down to one microsecond and a data throughput of up to 750 Mbit/s within a dedicated iba network. At the same time, the ibaN-2E can also be operated using standard Ethernet infrastructure. Seamless Integration and High Accuracy. The ibaN-2E card provides a future-proof solution for applications that demand maximum speed and precision. Integration... (read more)Browse Data Acquisition Datasheets for iba America LLC -
Acopian Power Supplies
DC-DC Converters - Mini Encapsulated DC-DC Converters (3-Day Power Supply). Regulated Power Supplies. Mini Encapsulated - PC Board Mounting. single output & dual tracking outputs. (5Vdc in to 48Vdc in). Shipped Within 3 Days. One Year Warranty. These versatile DC-DC Converters are ideally suited for powering a wide variety of analog and digital circuitry, such as op amps, logic and microprocessors. They may be mounted directly on a printed circuit board for OEM applications, or installed in a socket for developmental and small... (read more)Browse DC-DC Converters Datasheets for Acopian Power Supplies -
Waytek, Inc.
High-Performance MIDI & MEGA Bolt-down Fuses Bolt-down fuses provide protection from 30A to 600A and are ideal for battery and alternator circuit protection. Bolt-down fuses need to be secured to the fuse holder with a screw, nut, or bolt. Ring terminals are crimped onto cables that are connected to the fuse holder and spliced into the wiring. Littelfuse High-Performance Bolt-Down. HP MIDI (R) Fuses provide circuit protection up to 200A and 70VDC. Newly added 135% overload gate provides much better wire protection. HP MEGA (R) Fuses... (read more)Browse Fuses Datasheets for Waytek, Inc. -
DynaQuip Controls
Pneumatic Wash-down Stainless Steel Actuator The SP Series of stainless steel pneumatic actuators are the perfect solution for wash-down or external corrosive applications. The electro-polish finish offers excellent resistance to most corrosive chemicals and industrial atmospheres. The SP features dual piston rack and pinion design for compact construction, symmetric mounting position, high-cycle life and fast operation. Available in Double Acting or Spring Return (fail-open or fail-closed). ASTM303 stainless steel with electro-polish... (read more)Browse Pneumatic Valve Actuators Datasheets for DynaQuip Controls -
High Performance Alloys, Inc.
Does Alloy Galling have you down? Wear Resistant Alloys. Wear is said to be second in a failure of a part. First corrosion occurs, then the particles act against the mating surfaces, after severe galling and seizing, the part finally ceases to move, or "freezes up.". HPAlloys is proud to present the following materials. We have also included some materials that exhibit good corrosion-erosion properties. See more info here. (read more)Browse Wear Strips, Wear Plates, and Wear Parts Datasheets for High Performance Alloys, Inc. -
Schmersal Inc.
Safety light curtains for wash down applications Schmersal has developed a new enclosure for our safety light curtains and grids which withstands daily cleaning processes prevalent in hygiene-sensitive applications of the food industry, pharmaceuticals, and meat and milk processing. Thanks to a sophisticated, detailed design, this enclosure achieves an ingress protection rating of IP69 (to IEC 60529), preventing water damage during close-range high-pressure and high-temperature spray downs. The independent testing laboratory Ecolab has also... (read more)Browse Light Curtains Datasheets for Schmersal Inc. -
Woodex MECO Industries
Shaft seals forcing you into costly down time? Whatever the cause of your downtime, Woodex MECO Industries can help. What goes into designing a custom seal?. MECO engineers begin by reviewing information about your machine and process. The more information you can provide, the better we can assist. To start, we need some basic information about geometric restrictions. This information is key in determining what type of seal can fit in the space, and what modifications, or features, may be needed for a MECO seal to be successful on your... (read more)Browse Mechanical Seals Datasheets for Woodex MECO Industries -
AgozTech LLC
Is Your Forklift Scanner Mount Slowing You Down? printing for logistics operations. Keep Digital Work Visible and Hands-Free. As more warehouses move to WMS dashboards, digital pick lists, and real-time inventory updates, tablets are becoming just as essential as scanners. A dedicated forklift tablet mount keeps the screen stable, readable, and accessible without being handheld. If your operation is transitioning away from paper processes, our article on forklift tablet mounts for WMS digitization breaks down what to consider. What to Look... (read more)Browse Operator Interface Mounts and Arms Datasheets for AgozTech LLC
-
Performance analysis of a unique microwave frequency synthesizer
Jim Kocsis, “A synthesized down - converter for 1691MHz WEFAX’, Journal of QEX, MarcWApril .
-
A Fully-Integrated Switched-Capacitor Step-Down DC-DC
Converter With Digital Capacitance Modulation in 45 nm
CMOS
38, no. 10, pp. 1691 –1702, Oct. 2003. .... [6] P. Hazucha et al., “A 233- MHz 80%–87% efficient four-phase DC-DC converter utilizing air-core inductors on package,” IEEE J. Solid-State Circuits, vol. .... [8] L. Su, D. Ma, and A. P. Brokaw, “A monolithic step- down SC power converter with…
-
2006 Index
Design of a sub-mW 960- MHz UWB CMOS LNA; J-SC Nov 06 2449-2456 Wang … 1480 Whitaker, S.R., see Miles, L.H., J-SC Aug 06 1686- 1691 Wienk, G., see .... 5.2/5.7-GHz 48-dB image rejection GaInP/GaAs HBT Weaver down - converter using LO frequency quadrupler; J-SC Nov 06 2468-2480 Wu Lu, see Ali, A.M.A., J-SC Aug 06 1846-1855 Wu Wengang, see Fengyi Huang, J…
-
2008 Index IEEE Transactions on Power Electronics Vol. 23
Wu, X. H., +, TPEL July 2008 1679- 1691 . .... Constrained Optimal Control of the Step- Down DC–DC Converter . .... A 1- MHz High-Efficiency 12-V Buck Voltage Regulator With a New Cur- rent-Source Gate…
-
Video signal signature synthesis fast data transmission over narrow bandwidth channels
sample rate down to 1/200Dth of 10 MHz or 5KHz. .... SPIE Vol. 1691 Small Satellite Technologies and Applications 11(1992) / 107. .... converter (DAC) where the analog output signal becomes an .
-
Analysis and Design of Output-Capacitor-Free Low-Dropout Regulators With Low Quiescent Current and High Power Supply Rejection
38, no. 10, pp. 1691 –1702, Oct. 2003. .... Available: http://www. fairchildsemi.com/pf/FA/FAN4603.html [7] P. Hazucha, G. Schrom, and J. Hahn et al., “A 233- MHz 80%–87% efficient four-phase DC-DC converter utilizing air-core inductors on package,” IEEE J. Solid-State Circuits, vol. .... and M. Steyaert, “A fully-integrated 0.18 m CMOS DC-DC step- down converter, using a…
-
High resolution techniques for fast acquisition of satellite signals
Its operating frequency is 1691 M polarisation is used. .... polari with 24 dBi, 10º more or less of -3 dB beam 1700 MHz as central frequency. .... Figure and centered at 1725 MHz were u (Radio Frequency / Intermediate Frequ down -converts input to … using a bandpa This process has the adva downconverters of allowing fa Digital Converters ) with no cr…
-
2004 Author Index
…48 Vol.1 Tadaaki Watanabe, see Guo, H.-J., PEDS-03 2003 1686- 1691 Vol.2 Tadano … of 500 W-class electronic ballast for electrodeless discharge lamp with 2.6 MHz ; PEDS-03 2003 .... Upgrading rectifier systems - how to improve efficiency, increase reliability and reduce down time; PCICON-04 2004 119 .... High power factor with minimum kVA rating design for modified series parallel resonant converter ; PCICINDIA-04 274…
-
22 GHZ Band Downconverters for DBS
Intermediate Frequency ( MHz ). .... High-performance 22GHz band low-noise converters have been developed for DBS reception. .... Space Technology and Science, pp 1691 -1700. .... Imai K. and Nakakita H., "A 22GHz-Band Low-Noise Down -Converter for Satellite Broadcast Receivers", 1991…
-
Cascode buffer for monolithic voltage conversion operating at high input supply voltages
Department of Electrical and Computer Engineering University of Wisconsin-Madison Madison, Wisconsin 53706- 1691 . .... A high-to-low switching DC-DC converter that operates at input supply voltages up to two .... The DC-DC con- verter operates at a switching frequency of 97 MHz while supplying a DC … high power micro- processors are likely to require high input voltage large- step- down DC-DC converters…
Indicates content that may require registration and/or purchase.