RFPD-RT-2444-1: 24-44 GHz up/downconverter

Featured Product from Richardson RFPD

More Info Email Supplier Request a Quote

The RFPD-RT-2444-1 converter is a stand-alone platform for use in the 24 to 44 GHz range.  The module is designed to interface directly with software-defined radios, such as those commonly implemented using Analog Device’s Mixed-Signal FrontEnd (MxFE), or similar Software Defined Radio, to obtain a complete mmWave system.  Up to four modules can be combined in parallel to create complex MIMO applications. 

Typical Applications:
- 5G NR Frequency Range 2 Development
- Software Defined Radio Applications
- Aerospace and Defense
- Advanced Wireless Communications Research