-
Supplier: Rohde & Schwarz USA, Inc.
Description: R&S®RTO2000 oscilloscopes combine excellent signal fidelity, up to 16-bit vertical resolution and high acquisition rate in a compact device format in the 600 MHz to 6 GHz class. They offer a fully integrated multi-domain test solution with frequency, protocol and
- Bandwidth: 6,000 MHz
- Number of Input Channels: 4 (# channels)
- A/D Resolution: 16 (# bits)
- Features: Integral Display
-
Supplier: ValueTronics International, Inc.
Description: Features: Bandwidth: 600 MHz 2 Channels Up to 16-bit vertical resolution 1,000,000 waveforms/s Up to 20 Gsample/s MSO: Optional, also as retrofit Engineered for multi-domain challenges The R&S RTO2002 oscilloscope combines excellent signal fidelity, up to
- Bandwidth: 600 MHz
- Number of Input Channels: 2 (# channels)
-
Supplier: kTB Solutions
Description: The brand-new JHM8000HDP Series high-resolution oscilloscopes. The JHM8000HDP Series includes two models: the JHM8804HDP with an 8 GHz bandwidth and the JHM8604HDP with a 6 GHz bandwidth. All models in the series come standard with a 20 GSa/s sampling rate per channel and 12-bit
- Bandwidth: 6,000 MHz
-
-
Supplier: kTB Solutions
Description: Introducing the all-new JHM8000HD Series high-resolution oscilloscopes. This series includes two models with 8 GHz/5 GHz bandwidth, and comes standard with a 20 GSa/s sampling rate and 12-bit vertical resolution across the entire lineup. It is equipped with 4
- Bandwidth: 8,000 MHz
-
Supplier: ValueTronics International, Inc.
Description: The MSO7034A is a 350 MHz, 4+16 Channel mixed signal oscilloscope from Agilent. Mixed signal oscilloscopes have two kinds of inputs. They have a small number of analog channels (typically two to four) and a larger number of digital channels (typically 16). Mixed signal
- Bandwidth: 350 MHz
-
Supplier: RIGOL Technologies, Inc.
Description: economical digital oscilloscope designed for the vast mainstream digital oscilloscope market to meet their design, debugging, and test demands. 12 Bit Resolution: 16x improvement in quantization uncertainty 12-bit vertical resolution with 4096 levels
- Bandwidth: 70 MHz
- Number of Input Channels: 2 (# channels)
- A/D Resolution: 12 (# bits)
-
Supplier: RIGOL Technologies, Inc.
Description: Vertical Resolution: With 12-bit vertical resolution and up to 4096 levels of quantization bits – 16 times that of an 8-bit oscilloscope – measurement accuracy is greatly improved, enabling the capture of the smallest details of a
- Bandwidth: 1,000 MHz
- Number of Input Channels: 4 (# channels)
-
Supplier: Allied Electronics, Inc.
Description: Capture Events Other Oscilloscopes miss - The next Generation of Portable Oscilloscopes Engineers need tools capable of handling today’s design challenges. The new 5000 Series oscilloscopes tackle these needs with responsive deep memory, a high-definition display system, and a
-
Supplier: Transcat, Inc.
Description: frequency is 50MHz 125MSa/s sample rate, 14bit vertical resolution, 16Kpts wave length Output 5 types of standard waveform, internally installed 48 types of waveform Internally installed high precision, wide frequency counter, frequency is up to 200MHz Abundant modulation function,
- Maximum Input Channels: 2
- Minimum Frequency Range: 50 MHz
- Maximum Frequency Range: 50 MHz
- Generator Type: Function
-
Supplier: ValueTronics International, Inc.
Description: square, triangle, ramp, pulse, DC and noise. Its sweep function includes Linear and Logarithmic (up or down) while operating in the Continuous, Triggered, and Burst modes. Arbitrary Waveform Generation: With a sample rate of 16 MS/s, 12-Bit vertical resolution and a
- Minimum Frequency Range: 16 MHz
- Maximum Frequency Range: 16 MHz
- Device Type: Generator
- Generator Type: Signal
-
Supplier: Transcat, Inc.
Description: affected by frequency, even at low duty cycle settings, allowing the user a wide range of pulse widths and transition times. This results in a much more versatile generator than other similar DDS designs. Advanced DDS technology,125MSa/s sampling rate, 14bit vertical resolution Single
- Maximum Input Channels: 1
- Minimum Frequency Range: 30 MHz
- Maximum Frequency Range: 30 MHz
- Generator Type: Function
-
Supplier: ValueTronics International, Inc.
Description: mode operation 1 ps Time interval resolution: ≤ (screen diameter)/(record length) or 62.5 fs, whichever is larger Display units: Bits or time (TDR mode–meters) Vertical system (channels) Number of channels: 16 (simultaneous acquisition) Vertical resolution:
Find Suppliers by Category Top
Featured Products Top
-
The new SDS2000X HD Oscilloscopes from Siglent include 100, 200, 350 and 500 MHz models with finer vertical resolution to analyze signal anomalies in power electronics, medical technology and IoT applications. The 12-bit resolution plus 2 GSa/s sample rates and low noise front end (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc. -
: Bandwidth: 2GHz (MSO7204X) and 1GHz (MSO7104X) Vertical Resolution: 8-bit, 12-bit ERES 4 Analog Ch/16 Digital Ch, Logic Analyzer software and probes are optional Max Sample Rate: 10GSa/s per (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
SIGLENT’s SDS1000X HD series high resolution digital storage oscilloscopes are based on 2 GSa/s, 12-bit Analog-Digital Converters and front ends with excellent noise floor performance. They are available in bandwidths of 200 MHz and 100 MHz, have maximum record length of 100 Mpts, and (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc. -
SIGLENT’s SDS800X HD series high resolution digital storage oscilloscopes are based on 2 GSa/s, 12-bit Analog-Digital Converters and front ends with excellent noise floor performance. They are available in bandwidths of 200 MHz, 100 MHz and 70 MHz, have maximum record length of 100 Mpts (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc. -
SIGLENT’s SDS6000A series Digital Storage Oscilloscopes are available in bandwidths of 2 GHz, 1 GHz, and 500 MHz, have a sample rate of 5 GSa/s (10 GSa/s ESR) at each channel, a maximum record length of 500 Mpts, and display up to 4 analog channels 16 digital channels mixed (read more)
Browse Power Supplies Datasheets for Siglent Technologies NA, Inc. -
professional-grade 8GHz bandwidth with 20GSa/s real-time sampling and industry-leading 12-bit vertical resolution. Engineered for the most demanding high-speed digital design and validation applications, the MSO8804HD combines exceptional signal fidelity with comprehensive protocol analysis capabilities (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
SIGLENT's Arbitrary Waveform Generators includes models with up to 500 MHz bandwidth, 2.4 GSa/s sample rate, 16-bit vertical resolution and 20 Mpts of data. Common analog and digital modulations, sweep and burst are provided to support complex signal generation. Proprietary TrueArb & Easy (read more)
Browse Signal Generators Datasheets for Siglent Technologies NA, Inc. -
finger. For multi-domain analysis, the oscilloscope has hardware-based frequency analysis utilizing up-to 2 Mpts for the FFT-calculation. This deep memory FFT provides a higher frequency resolution than many other FFT0-based systems. Furthermore, the SDS5000X can be upgraded to include MSO/16 (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc. -
waveform customization, catering to the specific needs of diverse applications. With a maximum sampling rate of 2.5GSa/s, this elite waveform generator delivers unparalleled accuracy and speed in signal generation. The 16bits vertical resolution ensures that the UTG9504T maintains precision (read more)
Browse Signal Generators Datasheets for Uni-Trend US
More Information Top
-
A sensitive and accurate atomic magnetometer based on free spin precession
(a) Typical FSP time series (raw data) in a 1 μT magnetic field recorded by a digital oscilloscope with 16 bit vertical resolution at a 200 kHz sample rate.
-
Development of Digital MRI Consoles Using General-Purpose Digital Instruments and Microcontroller Boards
The digital oscilloscope had two-channel inputs with 16 - bit maximum vertical resolution and 1-GHz maximum speed, and a built-in arbitrary waveform generator output with 200-MHz sampling frequency.
-
Coherent Optical 25.8-Gb/s OFDM Transmission Over 4160-km SSMF
The sampling frequency is 50 Gsamples/s and the band- width of the oscilloscope is 16 GHz with an effective vertical resolution of approximately 4.5 bits .
-
Further investigations of plasma armature performance in the Culham Laboratory HTF rail launcher
Data logging was accomplished using four Gould 4074 digital storage oscilloscopes , which gave 16 channels with a vertical resolution of 8 bits and a horizontal resolu- tion of 1008 samples.
-
Measurement of liquid density by ultrasound backscattering analysis
The records are made with a digital oscilloscope Tektronix TDS 3032 ( vertical resolution 9 bits , sampling averaged 16 times).
-
Reciprocity calibration method for ultrasonic
piezoelectric transducers in air
The signal is then received by an Olympus V309-SU receiving transducer, and recorded by an Agilent DSO6012A oscilloscope , with vertical resolution of 8 bits . .... In the oscilloscope, 16 averages are performed for each recorded waveform.
-
Finite element modeling of ultrasound measurement
systems for gas. Comparison with experiments in air.
The signal is then received by an Olympus V309-SU receiving transducer, and recorded by an Agilent DSO6012A oscilloscope , with vertical resolution of 8 bits . .... In the oscilloscope, 16 averages are performed for each recorded waveform.
-
Performance of Random Number Generators Using Noise-Based Superluminescent Diode and Chaos-Based Semiconductor Lasers
The alternate-current (ac) components of the two electronic signals are simultaneously sampled at a fixed clock rate by ADCs with 8-bit vertical resolution to obtain two 8- bit sequences. .... Temporal waveforms of the electronic signals were sampled at 50 Giga Samples per second (GS/s) using an 8-bit digital oscilloscope (Tektronix, DPO71604B, 16 GHz bandwidth, 50 GS/s).
-
Protocol Analyzers / 2
Together with the 2 measurement channels this oscilloscope is an excellent measurement tool to troubleshoot circuits. .... Key specifications are: 8, 12, 14 and 16 bit user selectable resolution 100 MS/s sampling 50 MHz bandwidth 128 KSamples memory 0.2% DC vertical accuracy 100 ppm time base accuracy .
-
Scanning heterodyne interferometer setup for the time-resolved thermal and free-carrier mapping in semiconductor devices
The header contains the information on the waveform type (heterodyne, voltage or current), the scan position, as well as the oscilloscope scale information (time base, trigger position, vertical offset and gain). .... The data section holds the waveform data in 16 - bit res- olution .
Indicates content that may require registration and/or purchase.