-
Supplier: PHOENIX CONTACT USA
Description: Rail-mountable Ethernet hub with 16 RJ45 ports, supports Ethernet with 10 Mbps as well as 100 Mbps
- Number of Ports: 16 #
- Data Rate: 0.01 to 0.1 Gbps
- Features: Hub
-
Supplier: Data Connect Enterprise, Inc.
Description: Features • 24-port, 16-port, and 8- port 10BASE-T hubs with low cost of ownership and high port density • Low cost, flexible “plug and play” Ethernet connectivity solution for workgroups • Rear bonus port provides optional backbone connection
- Number of Ports: 8 to 24 #
- Features: Hub, Local Area Network (LAN), Rack Mount
-
Supplier: Newark, An Avnet Company
Description: ETHERNET SWITCH, RJ45 X 8, 1.6GBPS; No. of Ports:8Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Unmanaged Gigabit Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 8; Network Speeds:1.6Gbps RoHS Compliant: Yes
-
-
Supplier: L-com, Inc.
Description: Web interface for remote management 16-ports 10/100/1000Mbps "Data input" 16-ports 10/100/1000Mbps "Data + Power output" One 10/100/1000BASE-T management port Complies with the IEEE 802.3, IEEE 802.3u and IEEE 802.3ab Ethernet standards Application Provide
- Number of Ports: 16
- Output Power: 60.00000000000001 watts
-
Supplier: Newark, An Avnet Company
Description: ETHERNET SW, RJ45X16/ SFPX2, 10/100MBPS; No. of Ports:18Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Managed Fast Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 16, SFP x 2 RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ENET SWITCH, UNMANAGED, 16PORT, DIN RAIL; No. of Ports:16Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Unmanaged Fast Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 16; Input Voltage Type:VDC RoHS Compliant: Yes
-
Supplier: DigiKey
Description: ETHERNET SWITCH 16-PORT GIGABIT
- Number of Ports: 1 #
- Network Equipment: Switch
-
Supplier: L-com, Inc.
Description: Ethernet The UPOE-800G is a high-density, rack-mountable managed Ultra PoE injector hub featuring Planet intelligent PoE functions through web user interface for remote management. It provides 8 10/100/1000BASE-T Ethernet ports featuring Ultra PoE injector with a total
- Number of Ports: 8
-
Supplier: SFCable.com
Description: The 16-port 10/100Mbps Fast Ethernet Switch provides 16 10/100Mbps Auto-Negotiation RJ45 ports. All ports support Auto MDI/MDIX function, eliminating the need for crossover cables or Uplink ports. The Switch is Plug-and-Play and each port can
- Number of Ports: 16 #
- Data Rate: 0.1 Gbps
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Switch
-
Supplier: D-Link Systems, Inc.
Description: ports. Gigabit on Every Port These switches bring the speed of Gigabit Ethernet to each and every port for a truly high-speed network. If your network has a mix of legacy and modern computing capabilities, each port allows for 10Mbps standard Ethernet, 100
- Number of Ports: 16 #
- Data Rate: 32 Gbps
- Network Equipment: Switch
-
Supplier: SFCable.com
Description: The 16-port 10/100Mbps Ethernet Switch is designed for SOHO (Small Office/Home Office) or workgroup users. The rack-mount size metal case design combined with a safety certified internal power supply make the Switch the most robust product which is very cost-effective for a less
- Number of Ports: 16 #
- Data Rate: 0.1 Gbps
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Switch
-
Supplier: ZyXEL Communications, Inc.
Description: provide an inexpensive desktop Gigabit solution for significant performance boost thanks to the higher network bandwidth. In addition, the GS1100 switches are equipped with two SFP slots: the 24-port model provides fibre optics connection while the 16-port model offers copper
- Network Equipment: Switch
-
Supplier: ZyXEL Communications, Inc.
Description: Affordable Solution for Gigabit Connections to the DesktopSecure your network To address security needs, The GS1510 Series not only supports 802.1X port-based authentication that allows the network to be authenticated through external RADIUS servers, but also enables Web authentication to
- Network Equipment: Switch
-
Supplier: D-Link Systems, Inc.
Description: other Ethernet devices like computers, printers, and Network Attached Storage (NAS) to fit into any type of network application. Power Over Ethernet IEEE 802.3af The DES-1018MP features 16 ports that support the IEEE 802.3af PoE standard. Each of the PoE ports can
- Number of Ports: 18 #
- Data Rate: 7.2 Gbps
- Features: Power-over-Ethernet (PoE) Ready
- Network Equipment: Switch
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, ETHERNET HUB, 10BASE-T, 16 PORT, RJ45 PORTS, 100-240 VAC, 50/60 HZ, 0.19 AMP. FREE 2 YEAR RADWELL WARRANTY
- Features: Hub, Router
-
Supplier: Cisco
Description: port-level macros to simplify switch deployments Two Models for Added Flexibility 24-port 10/100TX with dual-purpose gigabit Ethernet uplinks 24 ports of mixed fiber and copper, including 16 fast Ethernet fiber SFP ports and 8 10/100 Power over
- Number of Ports: 24 #
- Features: Power-over-Ethernet (PoE) Ready
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: Red Lion Controls, Inc.
Description: Unmanaged Plug and Play Operation 8 Port 10/100BaseTX Industrial Ethernet Switch Eight 10/100BaseTX RJ-45 Ports Compact, Space Saving Package IEEE 802.3 Compliance Extended Environmental Specifications -40° to 70°C Operating Temperature >2M Hours MTBF Supports Full/Half Duplex
- Number of Ports: 8 #
- Network Equipment: Switch
-
Supplier: D-Link Systems, Inc.
Description: ports. Gigabit on Every Port These switches bring the speed of Gigabit Ethernet to each and every port for a truly high-speed network. If your network has a mix of legacy and modern computing capabilities, each port allows for 10Mbps standard Ethernet, 100
- Number of Ports: 24 #
- Data Rate: 48 Gbps
- Network Equipment: Switch
-
Supplier: Neousys Technology Inc.
Description: applications. Nuvo-7200VTC offers an assortment of peripherals, connections and expansion flexibility. It has four or eight 802.3at PoE+ ports to supply 25W power to connected devices such as IP cameras with M12 (x-coded connectors) and connector screw-lock mechanisms on I/Os like Gigabit
- RAM: 64 GB
- Operating Temperature: -40 to 158 F
- Processor: Intel®
- Features: Other, Ruggedized
-
Supplier: Radwell International
Description: RAIL-MOUNTABLE ETHERNET HUB WITH 16 RJ45 PORTS, SUPPORTS ETHERNET WITH 10 MBPS, 100 MBPS. FREE 2 YEAR RADWELL WARRANTY
-
Description: port Technical Specs Ethernet Two 10/100/1000BASE-T Ethernet ports to RJ-45 connectors Serial Two RS-232 ports to micro-DB-9 connectors USB One USB port to front panel Type A connector on front panel Four USB ports to internal vertical Type A
- Host Connection: Direct Backplane Interface, RS232/422/485, USB
- Network Options: Ethernet
- Data Acquisition: I/O Module
- Features: Other
-
Supplier: SFCable.com
Description: running a 10BASE-T or 100BASE-T network. Furthermore, the LANID Pro is equipped with function to quickly identify the corresponding port location on the Switch/Hub. The compact design provides the user with optimum convenience and portability. LANID Pro is equipped with Portfinder
- Network Protocol: 10Base-T Ethernet
- Form Factor: Hand Held
- Equipment Type: Network / LAN Analyzer
-
Supplier: Cable Depot Inc.
Description: are needed on this bus. The A (flat) type port would be considered the "out" port on a computer or hub. The B (square) type port would be considered an "in" port on hubs or peripherals. A typical USB "out" (Type-A) port can provide up to 500mA. The
- Device Type: Serial Data Converter
-
Supplier: Supermicro Computer, Inc.
Description: Key Features 1. Dual AMD® Opteron™ Support, (Dual Core Ready) 1000 MHz HyperTransport Link 2. AMD® 8132 PCI-X Tunnel / 8111 I/O Hub Chipset 3. Up to 16GB DDR 400 SDRAM (or) Up to 32GB DDR 333 SDRAM (or) Up to 32GB DDR 266 SDRAM 4. Dual-port Gigabit LAN/Ethernet Controller 5. 2x
-
Supplier: Indocomp Systems, Inc.
Description: Hub, I/O controller Hub 4, and Firmware Hub LAN1, Intel 82562ET 10/100 Mbps Ethernet LAN2, Intel 82551QM or Intel 82541GI (1Gb) Support Wake-on-LAN with ATX power x1CompactFlash socket x4 USB2.0 ports, IrDA, Floppy, Parallel, K/B & Mouse ports One RS-232,
-
Supplier: Indocomp Systems, Inc.
Description: and Firmware Hub LAN1, Intel 82562EM 10/100 Mbps Ethernet LAN2, Intel 82541GI (1Gb) Support Wake-on-LAN with ATX power x1CompactFlash socket x4 USB2.0 ports, IrDA, Floppy, Parallel, K/B & Mouse ports One RS-232, one RS-232/422/485 selectable serial ports Two
-
Supplier: Aaeon Systems Inc.
Description: The ETX-LN has an onboard Intel® Atom™ Processor and the ICH8M I/O Controller Hub. Up to 2GB DDR3 system memory is supported by one 204-pin SODIMM socket. It also offers one 10/100Base-TX Ethernet for network connectivity. I/O demands are well met by 4 USB 2.0 ports, two RS-232
- Operating Temperature: 32 to 140 F
- Operating Humidity: 0 to 90 %
- Memory Type: DDR3
- Processor / CPU: Intel® AtomTM
-
Supplier: Supermicro Computer, Inc.
Description: Chipset 5. 8x 3.5" Hot-swap SCSI Drive Bays 6. Dual-port Gigabit LAN / Ethernet Controller 7. 760W Triple Redundant Power Supply With I2C Built-in
- Server Type: Network Server
- Form Factor: Tower
-
Supplier: Supermicro Computer, Inc.
Description: Key Features 1. Dual AMD® Opteron™ Support, (Dual Core Ready) 1000 MHz HyperTransport Link 2. AMD® 8131 PCI-X Tunnel / AMD 8111 I/O Hub Chipset 3. Up to 16GB DDR 400 SDRAM (or) Up to 32GB DDR 333 SDRAM (or) Up to 32GB DDR 266 SDRAM 4. Dual-port Gigabit LAN / Ethernet Controller
-
Supplier: Microchip Technology, Inc.
Description: The Microchip USB4914 is a USB2.0 Hi-Speed Hub with unique Smart Hub features targeted to automotive consumer ports and head unit applications. The USB4914 is compliant with the USB 2.0 Specification and has passed AEC-Q100 testing. This highly integrated chip optimizes board
-
Supplier: Supermicro Computer, Inc.
Description: Key Features 1. Dual AMD® Opteron™ Support, (Dual Core Ready) 1000 MHz HyperTransport Link 2. AMD® 8131 PCI-X Tunnel / AMD 8111 I/O Hub Chipset 3. Up to 16GB DDR 400 SDRAM (or) Up to 32GB DDR 333 SDRAM (or) Up to 32GB DDR 266 SDRAM 4. Dual-port Gigabit LAN/Ethernet Controller 5.
-
Supplier: Data Connect Enterprise, Inc.
Description: requiring segmentation and management of Ethernet-enabled devices. These products support Layer 2 switching in a cost-effective, easy-to deploy rackmount chassis. Both products support 24 Fast Ethernet ports. The NetVanta 1224ST also supports dual Gigabit uplink ports for
- Number of Ports: 24 #
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Switch
-
Supplier: Teguar Corporation
Description: readable touchscreen option can be chosen where a high brightness screen is needed. Also, an optional PoE (Power over Ethernet) GbE LAN port can be added to simplify cabling. The TP-5045-15 is great solution for applications such as a data hub for your IoT / IIoT sensors and to
- Display Size: 15 inch
- RAM: 4 to 16 GB
- Processor: Intel®
- General Features: Panel Mount, Touch Screen
-
Supplier: Teguar Corporation
Description: settings. With up to 16GB of DDR4 memory, the TP-5045-12 fanless panel PC is a great solution for most Windows or Linux based applications. An optional PoE (Power over Ethernet) GbE LAN port can be added to simplify cabling. Also, a sunlight readable touchscreen option can be chosen
- Display Size: 12.1 inch
- RAM: 4 to 16 GB
- Processor: Intel®
- General Features: Panel Mount, Touch Screen
Find Suppliers by Category Top
Featured Products Top
-
The 7013-16T-1 Industrial Ethernet Switch is a versatile and resilient networking device, equipped with sixteen 10/100Base-TX ports to support high-bandwidth applications in industrial settings. It's designed with a 16KB jumbo frame for efficient data packet processing and is built to withstand (read more)
Browse Network Switches Datasheets for Volktek Corporation -
Ethernet switches. The INS-8108E is an 8-port 10/100Mbps DIN-rail switch installed inside the tool cabinet. Its fanless industrial-grade design and wide operating temperature range support reliable 24/7 operation. The 7013-16T-I serves as a 16-port 10/100Mbps aggregation switch (read more)
Browse Network Switches Datasheets for Volktek Corporation -
Volktek 9560-16GT4XS-I Industrial Ethernet Switch is a 16-port 10/100/1000 BASE-T RJ45 and 4-slot 1G/10G SFP+. There is one console port in RJ45 type and one USB port for firmware and configuration maintenance. This switch is delivered in a rugged, hardened case (read more)
Browse Network Switches Datasheets for Volktek Corporation -
ADAM-250PN 16-ch configurable DIO and 2-port power/ethernet daisy chain IEC 61131-2 type 3 sink DI and fast response source DO Support I/O and power diagnostic and DO safety value protection functions Printable marking label & LED indicator (read more)
Browse I/O Modules and Instruments Datasheets for Advantech -
. The cage and connector design provides backward compatibility to QSFP28 modules which can be inserted into a QSFP DD port and connected to four of the eight electrical channels. It is one of the industry's leading multi-lane pluggable form factors used across Ethernet, Fibre Channel, and Infini (read more)
Browse Electrical Connectors Datasheets for DigiKey -
INS-8005EM is an unmanaged industrial Fast Ethernet switch with 5 auto-negotiation 10/100 Mbps downlink ports to expand Ethernet networks in factory floors and for high demanding environments with complex networks and limited space. The switch offers various in-built traffic optimization (read more)
Browse Network Switches Datasheets for Volktek Corporation -
System design enables up to 16 W per port independent of cage configuration Advanced internal ground features provide improved crosstalk performance over QSFP28 Designed with considerations to support next generation operating speeds: 112 Gb/s PAM4 Custom solutions (read more)
Browse Circular Connectors Datasheets for DigiKey -
9560-16GP4XS Industrial Ethernet Switch is a 16-port 10/100/1000 BASE-T PoE+ RJ45 and 4-slot 1G/10G SFP+. There is one console port in RJ45 type and one USB port for firmware and configuration maintenance. This switch is delivered in a rugged, hardened case and components able to withstand (read more)
Browse Network Switches Datasheets for Volktek Corporation -
factory floor. These unmanaged switches feature ruggedized construction, a wide operating temperature range, and electrostatic discharge (ESD) protection. All of the switches have a terminal block and include a bracket for DIN rail mounting. Switches are available with up to 16 Ethernet ports with options (read more)
Browse Fans and Blowers (industrial) Datasheets for DigiKey -
Built for today’s connected industrial environments, the GA501 is engineered to simplify integration and accelerate system design. With dual-port Ethernet and embedded support for (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division
More Information Top
-
NAVAL POSTGRADUATE SCHOOL
Monterey, California
THESIS
The SML is already equipped with one 16 - port Ethernet hub and one 16- port Ethernet switch.
-
How to configure Internet Sharing Connection
We are connected to the internet Via 10BASE-T ETHERNET HUB ( 16 Ports ).
-
Hardware-Assisted Characterization of NAS Benchmarks
A second run was made replacing the fast Ethernet switch with a 16 - port FE116 Netgear fast Ethernet hub .
-
Shopping - Best Prices On The Cisco 16-Port 10 Gigabit Ethernet Module (16 x X2 - 1 x) - Big Bruin
Bigbruin.com » Shopping » Computers » Networking » Switches & Hubs » 16 - Port 10 Gigabit Ethernet Module .
-
Shopping - Best Prices On The Cisco 16-Port 10 Gigabit Ethernet Module (16 x X2 - 1 x) - Big Bruin
Bigbruin.com » Shopping » Computers » Networking » Switches & Hubs » 16 - Port 10 Gigabit Ethernet Interface Module .
-
show controllers serial through show hw-module
slot proc cpu
The following is sample output from the showhub command for hub 0, port 2 only: Router# show hub ethernet 0 2 Port 2 of 16 is administratively down, link state is down 0 packets input, 0 bytes 0 errors with 0 collisions .
-
Shopping - Best Prices On The Netgear ProSafe JGS516 16-port Gigabit Ethernet Switch (16 x 10/100/1000Base-T) - Big Bruin
Bigbruin.com » Shopping » Computers » Networking » Switches & Hubs » ProSafe JGS516 16 - port Gigabit Ethernet Switch .
-
Using Byzantine Agreement in the Design Of IPS Systems
Each computer was directly connected to a 16 - port NETGEAR EN116 10BASE-T Ethernet hub .
-
Windows NT Workstation 4.0 cannot access Windows 95 share
I installed 3Com fast ethernet cards and connected them (3Com 16 ports hub )by Cat 5 S-FTP cables.
-
Shopping - Best Prices On The Buffalo Technology 16-port Unmanaged Layer 2 Gigabit Switch (16 Ports - 16 x RJ-45 - 10/100/1000Base-T - Desktop, Wall Mountable,...
Bigbruin.com » Shopping » Computers » Networking » Switches & Hubs » 16 - Port Desktop/Rackmount Gigabit Green Ethernet Switch BS-G2116U (16 x RJ-45 - 10/100/1000Base-T - Metal Chassis) .
Indicates content that may require registration and/or purchase.